-
Supplier: M2 Optics, Inc.
Description: FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 1200 from M2 Optics
- Test Equipment Type: Bench Top
- Connector Type: FC, LC, SC, ST
- Features: Other
-
Supplier: M2 Optics, Inc.
Description: FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. The Fiber Lab 1600 from M2 Optics
- Test Equipment Type: Bench Top
- Connector Type: FC, LC, SC, ST
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TG FIBER SPOOL BRACKET ROHS COMPLIANT: YES
-
-
Supplier: TelephoneStuff.com
Description: - Stores up to 12 meters of unjacketed fiber cable or 2 meters of jacketed fiber cable - 3.65" (92.7mm) depth from rear of faceplate, not for use with in-wall boxes or in shallow walls
-
Supplier: Newark, An Avnet Company
Description: T70 FIBER SPOOL BRACKET ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: FIBER MANAGEMENT SPOOLS (PAIR)
-
Supplier: Newark, An Avnet Company
Description: Fiber Optic Spool RoHS Compliant: Yes
-
Supplier: Device Technologies, Inc.
Description: Applications Wherever fiber is used in racks, cabinets, enclosures & data centers. Assorted sizes & assemblies offer flexibility to fit into micro-ducts, connectivity cabinets, aerial nodes, FTTH, FTTP, patch panels, control boxes, wall/floor/rack mount optical digital frames (ODFs), splice
- Duct Width: 1 to 3 inch
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 2,032 µm
- Numerical Aperture: 0.5
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Supplier: Fiberoptics Technology, Inc.
Description: All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you
- Fiber Core Size: 250 µm
- Numerical Aperture: 0.22
- Fiber Type: Bare Fiber, Graded Index, Metallized, Polarization Maintaining
- Fiber Mode: Multimode
-
Description: OXYPHAN® is one of the world’s leading oxygenation membrane capillaries with uniform pore size and distribution. Due to its high porosity and uniform pore distribution, it provides excellent gas exchange performance. The highly branched, sponge-like pore structure makes it strongly resistant to
- Geometry: Hollow Fiber
-
Description: OXYPHAN® is one of the world’s leading oxygenation membrane capillaries with uniform pore size and distribution. Due to its high porosity and uniform pore distribution, it provides excellent gas exchange performance. The highly branched, sponge-like pore structure makes it strongly resistant to
- Geometry: Hollow Fiber
-
Supplier: TOP-electronics USA
Description: of the cable into the automatically locking fiber optic cable terminal on the terminal device: Cut fiber optic cable at as close to a right angle as possible Separate the two leads of the duplex cable to approx. 2 cm from each other Insert fiber optic cable into the patented
-
Supplier: M2 Optics, Inc.
Description: Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier
- Fiber Type: Bare Fiber
- Features: Other
- Fiber Mode: Single Mode
-
Supplier: M2 Optics, Inc.
Description: Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier
- Fiber Type: Bare Fiber
- Features: Other
- Fiber Mode: Single Mode
-
Supplier: T. W. Evans Cordage
Description: Theater cord
- Overall Length: 333.3333333333333 yd
- Material: Cotton, Natural (Cotton, Wool, etc.)
- Type: Rope / Cordage
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. CresFiber is indoor fiber optic breakout cable, designed for use with Crestron DigitalMedia™ systems. It allows for wiring distances up to 1000 ft (300 m). CRESFIBER-P is for indoor plenum applications, and is available in 500 and 1000 ft spools.
-
Supplier: T. W. Evans Cordage
Description: Solid braid nylon is ideal for use around the home, as tie down, starter cord, or light duty anchor line. The strong look of nylon combined with very competitive prices mean repeated sales.
- Overall Length: 26.666666666666668 yd
- Material: Nylon / Polyamide
- Product Form: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Solid braid nylon is ideal for use around the home, as tie down, starter cord, or light duty anchor line. The strong look of nylon combined with very competitive prices mean repeated sales.
- Overall Length: 166.66666666666666 yd
- Material: Nylon / Polyamide
- Product Form: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Solid braid nylon is ideal for use around the home, as tie down, starter cord, or light duty anchor line. The strong look of nylon combined with very competitive prices mean repeated sales.
- Overall Length: 66.66666666666667 yd
- Material: Nylon / Polyamide
- Product Form: Rope / Cordage
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies 16' 5" 62.5um ST-ST 5m SPOOL
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Crestron CresFiber 8G SM is single-mode step-index fiber optic cable for use with long-distance DigitalMedia 8G SMF solutions. High-performance CresFiber 8G SM is single-mode step-index fiber optic cable engineered by Crestron® to support long-distance
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-TUS500Z is a plastic fiber optic cable constructed of a single step-index fiber sheathed in a transparent polyethylene jacket. The cable is supplied in spools of 500 meters.
- Fiber Core Size: 0.94 to 1.06 µm
- Wavelength: 650 nm
- Numerical Aperture: 0.48
- Maximum Attenuation: 160 to 260 dB/km
-
Supplier: McClean Anderson
Description: Optimum method available for precision fiber dispensing Customized to meet your needs Standard Tension Range < 1 lbf to 20 lbf (4.5 N to 90 N). Electronic - Digital Tensioning Systems can be incorporated into free standing or slave creel systems. Also available for high-acceleration
-
Supplier: TelephoneStuff.com
Description: Multi-mode, single jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. 1000' spool. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode -
-
Supplier: Newport MKS
Description: on a 10 mm mandrel, is only 0.05 dB! 125 um cladding diameter with a 6.3 μm Mode Field Diameter, this fiber is commonly used in fiber optic gyroscope assemblies or in optical fiber payout systems. This bare fiber does not include a protective fiber jacket. Standard
- Wavelength: 1,310 to 1,550 nm
- Numerical Aperture: 0.16
- Maximum Attenuation: 0.75 dB/km
- Fiber Mode: Single Mode
-
Supplier: Hubbell Incorporated
Description: LOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 24 PORT(S) MULTIMODE FIBER TYPE 1U RACK UNIT ROHS COMPLIANT FINISH POWDER COATED INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER
- Number of Ports: 24
- Height: 1
- Port Type: ST
-
Supplier: Newport MKS
Description: on a 10 mm mandrel, is only 0.05 dB! 80 μm cladding diameter with a 6.7 μm Mode Field Diameter, this fiber is commonly used in fiber optic gyroscope assemblies or in optical fiber payout systems. This bare fiber does not include a protective fiber jacket. Standard
- Wavelength: 1,310 to 1,550 nm
- Numerical Aperture: 0.16
- Maximum Attenuation: 0.75 dB/km
- Fiber Mode: Single Mode
-
Fiber Optic Cables - Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. -- F-SBBSupplier: Newport MKS
Description: induced attenuation, due to 100 fiber turns on a 10 mm mandrel, is only 0.05 dB! 80 μm cladding diameter with a 4.1 ± 0.75 μm Mode Field Diameter, this fiber is commonly used in fiber optic gyroscope assemblies or in optical fiber payout systems. This bare fiber
- Wavelength: 820 to 850 nm
- Numerical Aperture: 0.16
- Maximum Attenuation: 5 dB/km
- Bending Radius: 9 mm
-
Description: CELGARD® is one of the world’s leading oxygenation membranes with high mechanical stability. CELGARD capillary membranes are produced by extrusion of Polypropylene. Consecutive anneal and stretch steps create the pores in the capillary wall. This production technology yields a membrane that is
- Geometry: Hollow Fiber
-
Description: Fiber Optic Temperature Sensor with All-Dielectric Connector for Distribution Transformers. Key Features Innovative all-dielectric connectivity solution eliminates cumbersome cable handling Sensing body encapsulated in uniform protective tubing provides a compact sensor Well-defined round
- Sensed Temperature: -40 to 446 F
- Diameter or Width Range: 1.1 inch
- Basic Element Used: Fiber Optic
- Probe Configuration: Flexible Probe
-
Supplier: Ushio America, Inc.
Description: Braided Light – Hand Crafted Tradition – Modern Design MACBEAM is a hand woven optical fiber belt that emits delicate omnidirectional light over its entire surface area. This revolutionary fiber product allows you to create your most imaginable and unlimited designs. MACBEAM fine
-
Supplier: DigiKey
Description: "Replacement Spool 4.09"" L x 2.36"" W (104.0mm x 60.0mm)"
-
Supplier: TelephoneStuff.com
Description: pre-terminated, field terminated, or field-splice applications - Slide-out, tilt-down drawer provides full front access to all fibers and cables - Integral bend radius control and cable management for fiber optic patch cords - Innovative rear cable management for proper
- Type: Rack Enclosures
-
Supplier: TelephoneStuff.com
Description: tamper resistant screw - Two loose adhesive backed mount strips Panduit® Surface Mount Feature Built in fiber spool maintains the recommended minimum bend radius for fiber optic cable and Cat 5 cables.
Find Suppliers by Category Top
More Information Top
-
Development Of Expendable Optical Fiber Cable ROV "UROV"
: Oilfilled pressure compensate 4-1 OPTICAL FIBER SPOOLER .
-
Dives of cruising-AUV “JINBEI” to methane hydrate area on Joetsu knoll and Umitaka Spur
The vehicle has an O/E converter, a fiber spooler and a fiber cutter.
-
Newly-developed Devices for The Two Types of Underwater Vehicles
… with high-tensile strength, a core sampler launcher, crawlers, compact winch motor drivers, a USBL system, a ballast controller, a friendly-user-interface program for operator, a high capacity lithium ion battery, a down sizing optical fiber spooler , and a prototype of …
-
AUVSI 2015: US Army tackles obsolescence issues in MTRS Mk 2
The reconfigured platform has received an IOP-compliant radio and fibre spooler , new electronics throughout, a new firing circuit, and new batteries.
-
PICASSO
… 1 consists of the following major parts: an FRP fairing cover, a body frame, buoyancy materials, controllers, communication systems, three 100 W thrusters, one tilt actuator, lights, devices for navigation and observation, oil-filled lithium-ion battery, and an optical- fibre spooler .
-
Yumeiruka -The AUV Equipped With an X-Type Canard Rudder
This system consists of an O/E converter, a fiber spooler , and a fiber cutter.
-
Advanced Technologies For Cruising AUV URASHIMA
The cable is let out freely both from the vehicle and from the ship, using fiber spoolers during the operation, but the cruising range is limited by .
-
Development of the AUV/UROV “PICASSO”
The operation endurance in the UROV mode has been three hours or less, because the fiber length holding the fiber spooler equipped within the vehicle is only 3,000 m and the fiber is naturally reeled out by tidal current with speed …
-
Small Hybrid Vehicles For Jellyfishes Survey In Midwater
PICASSO is composed of major parts: an FRP fairing cover, a body frame, buoyancy materials, controllers, communication systems, three 100 W thrusters, one tilt actuator, lights, devices for navigation and observation, oil-filled lithium ion battery, and an optical fiber spooler .
-
Fuel Cell Underwater Vehicle “URASHIMA”
The cable is let out freely both from the vehicle and on board fiber spooler during the operation, but the cruising range is limited by cable length.
Indicates content that may require registration and/or purchase.