-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SmartRack SRCABLETRAYEXP adds an additional level of cable routing to the SRCABLETRAY (required part). When used with the SRCABLETRAY these expansion plates allow dedicated, separate paths for power, data and fiber cables. The SRCABLETRAYEXP helps eliminate cable stress by
- Duct Width: 12.13 inch
- Duct Height: 2.2 inch
-
Industrial Shelving and Racking - Commscope - Systimax 600G2 Modular Shelf, 1U, Sliding -- 760028324Supplier: TelephoneStuff.com
Description: SYSTIMAX® 600G2 Fiber Optic Shelf. Low-profile Fiber-Optic Combination Shelves that are used for a combination of splicing and termination of fiber-optic building cable. The G2 1U height fully enclosed shelves include integrated front cable management trough and features
- Shelving/Racking Options: Enclosed
- Type: Shelving
-
Supplier: Legrand
Description: larger diameter 10G cable. FiberReady® Bend Radius Controls. All fittings include cable bend radius control and meet the specifications for Fiber Optic and UTP/STP cabling and exceed the TIA 569 requirements for communications pathways. Offset Fittings. Bypass large and small obstacles, as
- Material: Steel
- Style: Wiring Trough
-
-
Supplier: Legrand
Description: voice, data, audio, and video applications at the point of use. FiberReady 2" bend radius inserts. Provides a 2" [51mm] bend radius for Fiber Optic/Cat 5 installations. Satin anodized finish. Has an aesthetically pleasing appearance that resists rust, corrosion, and fading. Removable cover
- Material: Other Material
- Style: Wiring Trough
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Thick Filler is easily applied using a coating trough, card, or brush and is well suited to coarser mesh counts, with minimal drip-through. It delivers excellent coating quality and mesh coverage, along with good color contrast against red, blue, or purple stencils. The
- Applications: Fibers / Textiles
-
Supplier: CableOrganizer.com, Inc.
Description: performance Bulk pricing available The KS Series flexible cable carrier is ideal for travel lengths up to 300 ft. A trough system is recommended for travels exceeding 10 Ft. Heavy duty fiber-reinforced nylon is corrosion resistant. Integrated hinge bars open for easy access to cables
-
Supplier: Mid-Mountain Materials, Inc.
Description: surface voids and and provides improved surface resistance to erosion Applications Coatings for furnace linings, troughs, burners and molds Molten aluminum splash protection Trough coatings and linings for molten aluminum transfer High temperature patching and sealing of refractory
- Max Use Temperature: 1,095 C
- Max Use: 1,095 C
- Technology / Cure Type: Air Setting
- Cement / Raw Material Form: Cement / Binder
-
Supplier: Mid-Mountain Materials, Inc.
Description: surface voids and and provides improved surface resistance to erosion Applications Coatings for furnace linings, troughs, burners and molds Molten aluminum splash protection Trough coatings and linings for molten aluminum transfer High temperature patching and sealing of refractory
- Max Use Temperature: 1,000 C
- MOR / Flexural Strength: 500 psi
- Applications: Foundry / Metal Processing
- Refractory: Silica / Silicate Materials
-
Supplier: Mid-Mountain Materials, Inc.
Description: surface voids and and provides improved surface resistance to erosion Applications Coatings for furnace linings, troughs, burners and molds Molten aluminum splash protection Trough coatings and linings for molten aluminum transfer High temperature patching and sealing of refractory
- Max Use Temperature: 1,260 C
- Applications: Foundry / Metal Processing
-
Supplier: Mid-Mountain Materials, Inc.
Description: surface voids and and provides improved surface resistance to erosion Applications Coatings for furnace linings, troughs, burners and molds Molten aluminum splash protection Trough coatings and linings for molten aluminum transfer High temperature patching and sealing of refractory
- Max Use Temperature: 1,260 C
- Applications: Foundry / Metal Processing
- Refractory: Silica / Silicate Materials
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 2.50 inches (63.50 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables Non-metallic link type design Non-conductive Heavy duty Fiber reinforced nylon is corrosion resistant Limited bend radius protects cables for
-
Supplier: Thermal Ceramics
Description: shapes and can be die-cut. Superwool Flex-Wrap is produced from a blend of Superwool high purity fibers and organic binders in a unique paper making process. Due to its low organic binder content, off-gassing is at a minimum. This specialty paper is noted for its excellent flexibility,
- Features: Specialty / Other
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength are
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 4.850169764 to 5.291094288 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength are
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.952481074 to 7.054792384 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength are
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.464037624 to 13.22773572 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 550-L Utility Grade Paper is processed from unwashed spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300°F (1260 C) in applications where insulating efficiency is not critical. LyTherm® 550-L is
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.0231131 to 12.786811196 lbs/in
-
Supplier: Thermal Ceramics
Description: an excellent alternative for molten aluminum contact. Other applications include hot face furnace linings, backup insulation and trough linings for non-ferrous metals. Superwool 607® PM boards are processed from a slurry consisting of Superwool bulk and organic binders. This board product is
- Features: Specialty / Other
-
Supplier: Deca Vibrator
Description: vibratory equipment such as those with low density and large mass. Due to the lower operating frequency, the troughs can be lighter and less rigid than conventional designs. Generally a simple ‘U’ shape design is all that is required using 16 gauge mild steel or stainless steel sheet. The
-
Supplier: Oerlikon Metco
Description: coating applications Fiber and thread guides for textile manufacturing Biomedical implants Industrial applications such as metal casting troughs, hydraulic cylinders, and mechanical seals Large variety of standard powder chemistries We warehouse and globally supply ceramic powders with
-
Supplier: Morgan Advanced Materials
Description: and zinc trough sections Aluminum furnace tap-out plug cover and parting agent Aluminum distributor pan linings Gaskets for any high temperature application Back up lining for metal troughs Refractory back up for Aluminum melting and holding furnaces Aluminum casting and fabrication
- Material: Ceramic
-
Supplier: SAE International
Description: appears to suggest both failures associated with fiber-reinforced composites as well as geometry-driven instability of local buckling resulting in alternate crests and troughs in load-displacement curve following the initial peak load. When subjected to axial impact loading, the GFRP
Find Suppliers by Category Top
More Information Top
-
Transient tension changes initiated by laser temperature jumps in rabbit psoas muscle fibres.
Schematic diagram of the muscle- fibre trough assembly.
-
Relaxation of rabbit psoas muscle fibres from rigor by photochemical generation of adenosine‐5'‐triphosphate.
After photolysis, the contents of the muscle fibre trough were transferred by suction into small polypropylene vials, frozen and stored in the dark at -22 'C for subsequent ATP assay within 2-4 weeks.
-
The efficiency of contraction in rabbit skeletal muscle fibres, determined from the rate of release of inorganic phosphate
Fibre troughs and laser-flash photolysis .
-
Tensile and Fatigue Behavior of Aluminum Oxide Fiber Reinforced Magnesium Composites: Part II. Alloying Effects
Spectra taken from a fiber trough and the surface of a fiber in CPMg are presented in Figure 7.
-
The kinetics of magnesium adenosine triphosphate cleavage in skinned muscle fibres of the rabbit.
Measurements of both subfragment 1 and ADP concentrations rely on the fact that the radioactive counts of caged ATP in the fibre can be correlated with the concentration of caged ATP in the fibre trough .
-
Tensile and Fatigue Behavior of Aluminum Oxide Fiber Reinforced Magnesium Composites: Part I. Fiber Fraction and Orientation
Fiber trough is visible in region 1.
-
Installation of 275 kV XLPE Cables in The Long And Steep Slope Tunnel
And the cables were laid in glass- fiber trough to protect from outer mechanical damages and fire risk.
-
Reversal of the cross‐bridge force‐generating transition by photogeneration of phosphate in rabbit psoas muscle fibres.
The beam then passed through a plano-convex cylindrical fused silica lens (focal length = 10 cm) to form an oval spot, 1 x 10 mm, at the fibre trough .
-
Cross‐bridge kinetics in the presence of MgADP investigated by photolysis of caged ATP in rabbit psoas muscle fibres.
Quartz collecting optics and filters (U- 340, Hoya, Japan and WG-305, Schott), transmitted 300-380 nm light to the fibre trough .
-
Study of the interface and its effect on mechanical properties of continuous graphite fiber-reinforced 201 aluminum
The Auger spectra taken from a fiber trough and the surface of a fiber in a representative fractured specimen (545 ~ .
Indicates content that may require registration and/or purchase.