-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 1 INCH ANCHOR SIZE #6-8 DRILL SIZE 1/4 INCH EMBED DEPTH 1 INCH MATERIAL LEAD ALLOY TYPE LEAD APPLICATION CONCRETE BLOCK, BRICK
- Length: 1 inch
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Minerallac Company
Description: HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 24 TPI #10 SCREW SIZE 3/8 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 3/16 INCH ANCHOR SIZE SLEEVE LENGTH 2 INCH WALL THICKNESS 1/8 TO 5/8 INCH HEX LENGTH SHORT APPLICATION DRYWALL, SHEETROCK, PLASTER AND
- Length: 2.25 inch
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Drop-in anchors are internally threaded expansion anchors with a preassembled expander plug. This type of anchor is used for flush mount applications in solid base materials. The anchor is set by driving the expansion plug towards the bottom of the anchor using the
- Inch: 1/2", 1/4", 3/4", 3/8", 5/8"
- Bolt Type: Anchor Bolt
- Features: Other
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 6-32; Thread Size - Imperial:6-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.465"; External Length:15.875mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 8-32; Thread Size - Imperial:8-32; Thread Size - Metric:-; Head Type:-; Thread Length:0.7"; External Length:22.225mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STAINLESS STEEL, 3/8-16; Thread Size - Imperial:3/8-16; Thread Size - Metric:-; Head Type:-; Thread Length:1.27"; External Length:41.275mm; Fastener Material:Stainless Steel; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 30 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69 TO 73 KSI YIELD STRENGTH 38 TO 44 KSI
- Length: 30 inch
- Inch: 3/4"
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These
- Length: 1.5 to 12 inch
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 7/8"
- Bolt Type: Anchor Bolt
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: FINISH/COATING PLAIN FINISH LENGTH 36 INCH LENGTH - DECIMAL 36 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 36 NOMINAL DIAMETER 1 INCH NOMINAL DIAMETER - DECIMAL 1 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1 TYPE RIGHT ANGLE BEND APPLICATION FOUNDATION PACKAGING QUANTITY 1
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Natural Resources and Sustainable Development
10m system anchor bolt fiberglass rock bolt with L 18m and ¦ 2µ5 .
-
Modified ZSM ‐5/polydimethylsiloxane mixed matrix membranes for ethanol/water separation via pervaporation
Polyester nonwoven fabric (PET) was purchased from Beijing Lian- hejiye Anchor bolt & Fiberglass Co., China.
-
g654 thermal conductivity,China g654 thermal conductivity Manufacturers, Suppliers - ECOL
Supplier: Beijing Lianhe Jiye Anchor Bolts and Fiberglass Co., Ltd. [China Manufacturers] .
-
Observation and Numerical Analysis of the Scope of Fractured Zones Around Gateroads Under Longwall Influence
Supporting elements, bolt, anchor cable and fiberglass bolt were modeled in the form of ‘‘end anchored bolt’’ elements in phase 2 (Rocscience 2012).
-
Countries > Canada > Province of Manitoba > Regulations > The Workplace Safety and Health Act > [CANADA Man Reg 2011-212] Regulation 212/2011 - Operation of Mi...
(3) In this section, "rockbolt" means a steel or fiberglass bolt inserted and anchored in rock to prevent caving in an underground mine.
-
Department of Energy refurbish power supply/distribution system: Phase 2, Y-12 Plant, Oak Ridge. Project status report No. 40, December 1--31, 1994
Structural steel shop drawing transmittal #25 Request for information on fiberglass insulation Review sample anchor bolt .
-
Refurbish power supply/distribution system Phase II. Progress status report No. 43, March 1, 1995--March 31, 1995
Structural steel shop drawing transmittal #25 Request for information on fiberglass insulation Review sample anchor bolt .
-
Refurbish power supply/distribution system, Phase 2, Y-12 Plant, Oak Ridge. Progress status report number 51
Structural steel shop drawing transmittal #25 Request for information on fiberglass insulation Review sample anchor bolt .
-
Site Reports: Geomechanics and Tunnelling 3/2009
In addition, DSI Australia supplied a wide range of other ground support products such as resin anchored AX Rock Bolts , Fibreglass Face Bolts, Fric- tion Bolts and DCP GEWI Anchors.
-
Risk Analysis for Tunneling Projects
Stabilization of the tunnel face and crown with shotcrete C Reinforcement of the ground in advance (bolts, forepoling, fiberglass bolts , pre-stressed anchors , etc).
Indicates content that may require registration and/or purchase.