-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Description: Polyken 297 FR - LIGHTWEIGHT CARGO COMPARTMENT TAPE Unprinted flame retardant, linered, fiberglass tape for aircraft cargo compartment seam sealing. Applications Cargo pit applications. Seam sealing (taping) and repair of cargo compartment liners for use on covering pins/rivets
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric
-
Supplier: Deviser, Inc.
Description: UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It’s designed for use in masking application for thermal spray and plasma
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 180 to 260 C
- Features: Adhesive Tape, Glass / Fiberglass, Industrial Tape, Thermally Insulating / Insulative
-
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation.
- Thickness: 0.007874015748031496 inches
- Temperature Resistance: 200 C
- Type: Adhesive
- Features: Anti-static / ESD Control, Electrically Conductive, Glass / Fiberglass
-
Supplier: Budnick Converting, Inc.
Description: G561 is a 7 mil, electrical grade, fiberglass cloth tape with silicone adhesive. It is constructed to fill the requirements of most high temperature industrial needs.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: IPS Limited
Description: An outstanding, high grade heat resistant glass cloth coated with special silicone backing. Flame retardant Glass Cloth tape used in many industries. Here are some of the products it is used in: engines airline seats circuit boards transformers Features: Highly conformable and
- Temperature Resistance: 260 C
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric
- Features: Double-Sided Adhesive, Glass / Fiberglass, Single-Sided Adhesive
-
Supplier: Caplugs
Description: PC198-SH series glass cloth tapes are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays & other high temp coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion resistant
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: A 4.5 mil. glass cloth tape, constructed using premium grade PTFE impregnated glass cloth, silicone adhesive used in applications requiring high temperature performance and high abrasion resistance.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: An 8.3 mil. thermosetable rubber-resin adhesive coated onto a glass cloth backing for many applications requiring high adhesion and a very strong conformable backing.
- Thickness: 0.0083 inches
- Peel Strength / Adhesion: 3.25 lbs/in
- Backing: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes.
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Glass / Fiberglass
-
Supplier: Intertape Polymer Group, Inc.
Description: tensile strength, Glass Cloth Tapes are ideal for many electrical insulation requirements. They offer outstanding flexibility and conformability. These tapes are unique in that they produce little edge fray and little to no dust. Choose from IPG Glass Cloth Tapes
- Thickness: 0.007007874015748031 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 155 C
- Dielectric Strength: 3,000 V/m
-
Supplier: IPS Limited
Description: A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE tape
- Temperature Resistance: -71 to 260 C
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric
- Features: Glass / Fiberglass, Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 3M5451 is a woven glass cloth impregnated with PTFE and silicone adhesive which provides a high temperature release surface for protection and insulation.
- Thickness: 0.0053 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. Can also be used as a friction
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.007 inch
- Overall Width / OD: 0.9055123 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Custom Fabricating & Supplies
Description: Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Double-Sided Adhesive
-
Supplier: Accuris
Description: TAPE, THERMAL RADIATION RESISTANT, PRESSURE SENSITIVE ALUMINUM COATED FIBERGLASS CLOTH
-
Supplier: Maxi Adhesive Products, Inc.
Description: Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone adhesive.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric
-
Supplier: Mid-Mountain Materials, Inc.
Description: excellent thermal insulation properties, these fiberglass fabrics are heat-treated to reduce fraying during fabrication, have low smoke emission, and excellent abrasion resistance. The HYTEX® range of chemical-resistant materials, including fiberglass fabrics, can be used for both
- Temperature Resistance: 538 to 815 C
- Backing Material: Cloth - Woven Fabric
- Features: Dielectric / Insulating, Glass / Fiberglass, Industrial Tape, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Description: Woven edge tape is available in thicknesses of 1/32", 1/16", 1/8" and ¼". Widths from 1" to 12". These tapes are used with fiberglass lagging cloth as an edging for seam sealing. It is also used for wrapping pipes for personnel protection. Glass lagging tapes are
- Materials of Construction: Glass / Fiberglass
-
Supplier: Waytek, Inc.
Description: 3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 32°F (0°C) to 302°F (150°C) Woven insulating glass cloth tape with
- Width: 0.75 inches
- Thickness: 0.007 inches
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2915 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive. CHR 2915 is an exceptionally strong abrasion-resistant tape providing maximum solvent resistance. Applications: General industry electrical maintenance High-temperature
- Thickness: 0.007007874015748031 to 0.01 inches
- Temperature Resistance: -73 C
- Features: Cable, Electrical, Protective Tape, Single-Sided Adhesive
- Backing: Glass / Fiberglass
-
Supplier: AVS Industries
Description: This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance t
- Width: 2 inches
- Features: Abrasion / Scratch Resistant, Glass / Fiberglass, Non-adhesive, Other
- Backing Material: Cloth - Woven Fabric
- Adhesive: Rubber, Silicone
-
Supplier: AVS Industries
Description: AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800°F (982°C) for silica and between
- Width: 2 inches
- Thickness: 0.02 inches
- Temperature Resistance: 538 C
- Features: Cable Tape, Cloth Tape, Glass / Fiberglass, Industrial Tape, Non-adhesive, Other, Specialty / Other, Thermally Insulating / Insulative
-
Supplier: Custom Fabricating & Supplies
Description: frame. For high speed machines the ½” PTFE tape is used for added protection on top of a wider PTFE tape strip. The ½” PTFE tape is often thicker than wider PTFE tapes and helps to increase protection when coming into direct contact with the heat sealer. ¾” PTFE Coated
- Width: 0.275 to 10 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Darco Southern, Inc.
Description: Manufactured from Tetraglas® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550°F.
- Overall Width / OD: 1 to 3 inch
- Overall Length: 8.333333333333334 to 16.666666666666668 yd
- Use Temperature: 550 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Description: Fiberglass scrim is available in tape and cloth options. Both options are also manufactured with an adhesive backer (Sticky FAB) and can be used in various construction applications, such as drywall and plaster applications.These products are also used in industrial insulation
- Features: Adhesive Tape, Specialty Tape, Thermally Insulating / Insulative
- Backing: Glass / Fiberglass
-
Description: Polyken 290FR FR - AIRCRAFT CARGO COMPARTMENT Printed, linerless, flame retardant glass cloth tape for aircraft cargo compartment seam sealing. Applications Cargo pit applications. Seam sealing (taping) and repair of cargo compartment liners for use on covering pins/rivets where high
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Type: Adhesive
-
Supplier: Powell Electronics, Inc.
Description: Bondo Fiberglass Cloth Tape, 00477
-
Supplier: RS Components, Ltd.
Description: 3M T6930 Cloth Tape
- Width: 1.1811023622047243 inches
- Thickness: 0.007086614173228346 inches
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric
Find Suppliers by Category Top
Featured Products Top
-
is made of glass fiber cloth and coated with silicone rubber. Often referred to as silicone-coated fiberglass cloth, the fabric is typically engineered for use in industrial applications where high levels of resistance are required against extreme temperatures, flames and chemicals. Mid-Mountain can (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
-reinforced PTFE tape). Then several sheets or plies of prepreg (such as Hexcel HexTool® M61) are applied on top. Once the pregpreg is debulked and the desired thickness is achieved, additional layers of perforated release film and breather cloth are laid on the tool and vacuum bagged to the metal working (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
aluminum foil fiberglass tape - offers from aluminum foil fiberglass tape manufacturers, suppliers, exporters & wholesalers
Aluminum Foil Fiberglass Cloth Tape .
-
Structural monitoring of composite marine piles using fiber optic sensors
Grooves were cut in the piles to allow for adhesive installation of the sensor arrays, and fiberglass cloth tape was laminated over the arrays to protect the optical fiber during the pile driving process.
-
REFORMULATION OF COAL-DERIVED TRANSPORTATION FUELS: SELECTIVE OXIDATION OF CARBON MONOXIDE ON METAL FOAM CATALYSTS
The outside reactor tube is first wrapped with insulation foam, and then wrapped with multiple layers of Fisher Scientific fiberglass cloth tape to minimize heat loss from the exothermic heat of reaction.
-
Structural Health Monitoring and Integrity Management
2 After FBG sensor outgoing lines on both sides are fixed by fiberglass cloth tape , a thin layer of mylar is covered on the sensor, which is slightly larger than the sensor, and tightly presses the sensor.
-
Spreadsheet - Teardown LG 42PX4RV BOM Analysis
Fiberglass Cloth Tape , Black, w/ PSA .
-
http://dspace.mit.edu/bitstream/handle/1721.1/81680/860791890-MIT.pdf?sequence=2
Figure 1-2: SEM images of PEDOT layer deposited on (a) woven backside of fiberglass cloth tape (Saint- .
-
Fiberglass Tape Exporters, Fiberglass Tape Selling Leads
Sell Aluminum Fiberglass Cloth Tape .
-
Insulating Materials Exporters, Insulating Materials Selling Leads (Page 12)
Sell Aluminum Fiberglass Cloth Tape .
-
Aluminum Foil Tape (Synthetic Rubbber-resin Adhesive) from Loyalty Global Co., Limited, China
• Related Keywords:alum adhesive tape, alum foil tape, adhesive tape, FSK tape, fiberglass cloth tape .
-
Carry-over effects and foraging ground dynamics of a major loggerhead breeding aggregation
Standard curved cara- pace length (CCL notch-to-tip taken using a fiberglass cloth tape ) for the year in which the female was sampled was used as an indicator of female body size.
Indicates content that may require registration and/or purchase.