-
Supplier: Total Plastics, Inc.
Description: T shape. The bearing bars are assembled into 12 panels sizes: 3’, 4’, and 5’ widths in each of 8’, 10’, 12’ and 20’ lengths. Standard panels come with cross-rod spacings of 6” or optional 12” on center.
- Features: Anti-Slip, Other
- Type: Grating
-
Supplier: Strongwell Corporation
Description: Fiberglass gritted plate is a tough, corrosion resistant floor plate. SAFPLATE®’s unique combination of pultruded fiberglass plate and an anti-skid grit surface creates textured solid sheet flooring that is ideal for both wet and dry environments. Used in a variety of
- Features: Fiberglass
- Type: Floor Plate
-
Supplier: Strongwell Corporation
Description: available for installing DURAGRATE® molded fiberglass grating panels. Accessories include DURAGRATE® stair treads, DURATREAD™ stair tread covers, panel hold-down clips, panel connectors, elevated floor legs, curb angle, solid surface options and sealing kits.
- Features: Fiberglass
- Type: Grating
-
-
Supplier: Strongwell Corporation
Description: STRONGDEK™ fiberglass decking is an attractive, low-maintenance architectural decking system that offers an alternative to traditional decking materials. The panels will not rot, rust, chip or mildew, which make them ideal for high-moisture environments, including saltwater. STRONGDEK™
- Length: 288 inch
- Width: 12 inch
- Features: Click
- Type: Composite Decking
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: TWO DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 49.5 INCH 49.5 WIDTH IN INCH 72.5 INCH 72.5 HEIGHT IN INCH 1841.5 HEIGHT IN MM UL 50, CSA 22.2, CUL 50 APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE FEET MOUNTING HARDWARE INDOOR SERVICE TYPE TWO
- Length / Height: 72.5 inch
- Width/Diameter: 49.5 inch
- Height: 72.5 inch
- Width or Diameter: 49.5 inch
-
Supplier: Chase Doors
Description: and fiberglass technology to create a panel that is beautiful, cleanable and durable. The entire exterior of the door panel is molded fiberglass with a permanent bond to the core material, ensuring a beautiful, durable, low maintenance door that will last an extremely
- Application: Commercial, Industrial, Interior Doors
- Type: Entry Doors
- Material: Fiberglass
- Features: Fire Rated, Other, Window(s)
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GRAY COLOR 25 INCH 25 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 24.5 INCH 1828.8 HEIGHT IN MM UL 508 APPROVAL FLOOR MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HINGED, 3
- Length / Height: 72 inch
- Width/Diameter: 25 inch
- Depth: 24.5 inch
- Height: 72 inch
-
Supplier: Creative Composites Group
Description: Creative's pultruded fiberglass panels are used for decks, platforms, walls and roofs where lightweight corrosion resistance and high strength are desired attributes. Many of our customers have discovered that our fiberglass panels reduce installation time, eliminate
- Features: Fiberglass, Other
-
Supplier: Creative Composites Group
Description: connecting adjacent panels. Let TUF-DEK go to work for you.
- Width: 12 inch
- Thickness: 2.125 inch
- Features: Fiberglass, Other
-
Supplier: Creative Composites Group
Description: SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock
- Width: 19 to 24 inch
- Features: Anti-Slip, Fiberglass, Other
- Application: Commercial, Industrial, Residential
- Type: Grating
-
Supplier: Terra Universal, Inc.
Description: Totally seamless molded fiberglass. Exceeds cGMP, FDA, and EMEA requirements. Non-porous, non-shedding, non-absorptive panel finish. Finish withstands fingerprints, fading and chemical corrosion. Stainless steel track and trolley system. Designed with a tight-perimeter sealing system
- Width: 72 inch
- Height: 96 inch
- Type: Cleanroom Doors, Sliding Doors
- Material: Fiberglass
-
Supplier: Strongwell Corporation
Description: Strongwell’s SAFDECK® is a specially designed system of 24″ wide, slip resistant, fiberglass panels that overlap for a continuous solid surface. SAFDECK® is intended to replace wood, aluminum or steel decking in environments where corrosion or rotting creates costly maintenance
- Length: 240 to 288 inch
- Width: 24 inch
- Thickness: 1.125 inch
- Features: Click
-
Supplier: Georgia-Pacific Corporation
Description: Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a unique
- Application: Building & Construction
- Skin Type: Concrete / Fiber Cement
- Core Type: Fiberboard / Particle Board
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: Micro-Mesh® fiberglass reinforced plastic (FRP) access flooring system is designed as a low cost alternative to aluminum, steel, stainless steel and other materials in applications where corrosion resistant under-floor access and unobstructed air flow is required. Lightweight, 2' x 2'
- Type: Grating
-
Supplier: Chase Doors
Description: factory for more information. Door Panel - Ruggedly constructed with 12 gauge welded channels with 20 gauge surface welded face sheets. The core material is fiberglass. Multiple panels are connected with an "H" channel with a cover plate. Doors ship prime painted with a high
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Fire Rated, Window(s)
- Type: Sliding Doors
- Material: Stainless Steel, Steel
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Heating Capacity: 2,302.5936 to 18,232.5786 kW
- Maximum Air Flow: 230 to 920 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Clean Air Products
Description: velocity is factory set in accordance with Federal Standard 209E (90 ±20 FPM) Standard sized disposable fiberglass prefilter Three-piece access panels are easily removable and allow service to the top cabinet from the front, top or rear of the unit Extensive list of options available
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
-
Supplier: Clean Air Products
Description: velocity is factory set in accordance with Federal Standard 209E (90 ±20 FPM) Standard sized disposable fiberglass prefilter Three-piece access panels are easily removable and allow service to the top cabinet from the front, top or rear of the unit Extensive list of options available
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
-
Supplier: RDM Industrial Products, Inc.
Description: full-width finger pull. Resin-Chem chemical resistant, fiberglass-reinforced thermoset resin interior liner, white UL approved material Energy Efficient T8 fluorescent light fixture is mounted above a sealed safety glass panel, isolated from interior. Light switch, located on the
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
commutated (EC) or standard AC motors, are designed to make energy-saving data center cooling retrofits easier for both under-floor and in-cabinet applications. The Rosenberg UNOBOX extract fan consists of a high-efficiency backward-curved motorized impeller mounted inside a cube (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
identical process called “reinforced reaction injection molding” introduces reinforcing material into the composite mixture. This process allows fashioning of products that include body panels, vehicle bumpers and fenders, spoilers, roofing fascia and floor paneling (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
Vacuum-assisted resin transfer molding Aircraft interior sandwich core panels Automotive load floor core panels Composite panel cores Models and design prototypes Vacuum form dies and mold patterns (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
ZASMHBA0004169
Fiberglass floor panel Plastic clipnut Aluminum structure primed in detail Primed holes Corrosion-inhibiting compound on upper surface of floor beam .
-
CR4 - Thread: fibreglass products for construction
Pathfinder Tags: fibreglass panel floor pipe duct tube handle .
-
Dura Composites Ltd develops new anti-slip gritted surface | News | The Engineer
Dura Composites Ltd has developed a new anti-slip gritted surface for their range of Fibreglass Grating Flooring Panels .
-
http://dspace.mit.edu/bitstream/handle/1721.1/47349/31001209-MIT.pdf?sequence=2
… the Lunar Module, or directly with Earth through the Lunar Communications Relay Unit * Passive and semipassive thermal control measures (insulation, radiative surfaces, thermal mirrors, thermal straps, fusible-mass heat sinks, and special surface finishes) * Beaded aluminum floor panels * Fiberglass armrests and fenders .
-
http://dspace.mit.edu/bitstream/handle/1721.1/66351/28034160-MIT.pdf?sequence=2
The room was designed to be acoustically isolated and extremely dead; the walls are thick fabric covered fiberglass panels , the floor is carpeted, and the ceiling is acoustical tile.
-
Characterization of Localized Failure Modes in Honeycomb Sandwich Panels Using Indentation
[9] "Unidirectional Fiberglass Faced Nomex Honeycomb Core Floor Panel Stock," Boeing Material Specification, BMS 4-17, Boeing Corporation, Seattle, WA, 20 Oct. 1994.
-
Spacecraft Technology: The Early Years
The simplicity of the Crew Station is evidenced by the official Boeing equipment list [12], which includes seats, footrests, inboard and outboard handholds, a fibreglass armrest, beaded aluminium floor panels , seat belts made from nylon webbing, fenders and toeholds; there was very …
-
Analogy electromagnetism-acoustics: Validation and application to local
impedance active control for sound absorption
A plane piston, modelized as a constant speed acoustic source, is located above a fiberglass panel supported by a rigid floor .
-
Recent developments at the Navy Precision Optical Interferometer (NPOI)
The design incorporates a COTS 30.5-ft (9.3-m) dome, a steel-framed and sheathed stationary structure with ventilation louvers on both levels, fiberglass stairs and upper-level floor panel system, a hydraulic lift for transporting the primary mirror and …
-
CR4 - Thread: Replacing a Fiberglass Boat Floor
The floor panels (removable) were foam-cored fiberglass (alternating layers of mat and roving), laid on a table covered with waxed formica.
Indicates content that may require registration and/or purchase.