-
Supplier: Budnick Converting, Inc.
Description: G565 is a 7 mil, thick electrical grade fiberglass tape.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Backing: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Eric'sons Dura Trench
Description: Heavy mesh fibergalss grating with anti-slip grit (gray color) – 10″ wide x 48″ long x 1 1/2″ thick – rated for DIN load class D. This 10″ wide trench drain grate is used where heavy loads, corrosion resistance and good inflow are important. This trench drain grate will handle vehicular loads. The
- Width: 10 inch
- Features: Fiberglass
- Type: Grating
-
Supplier: Lanmar, Inc.
Description: Lanmar Silicone Coated Fiberglass Fabrics are highly flexible and feature excellent release properties with a limited high-end temperature range. These materials are coated on one or both sides with silicone rubber and come in either white or red colors. Applications include heat shrink
- Overall Thickness: 0.01 inch
- Overall Width / OD: 38 inch
- Use Temperature: -110 to 450 F
- Fabric Strength: 90 to 110 lbs/in
-
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties, ARMATEX ® SILVERSTAR SILICONE COATED
- Overall Thickness: 0.008 inch
- Overall Width / OD: 38 inch
- Overall Length: 50 yd
- Fabric Weight: 339 gsm
-
Supplier: Mid-Mountain Materials, Inc.
Description: Designed for use as disposable welding fabric, ARMATEX® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light duty
- Overall Thickness: 0.01 inch
- Overall Width / OD: 38 inch
- Fabric Weight: 339 gsm
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Lanmar, Inc.
Description: Coating additives increase the tear strength and material flexibility as well as the resistance to fold-over creasing.
- Overall Thickness: 0.01 inch
- Overall Width / OD: 37.5 inch
- Use Temperature: -400 to 600 F
- Fabric Strength: 175 to 225 lbs/in
-
Supplier: ICO RALLY
Description: SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render
- Maximum Inside Diameter / Size: 0.106 inch
- Wall Thickness: 0.015 inch
- Temperature Range: -76 to 1,202 F
- Design Units: English, Metric
-
Supplier: IES2000
Description: Quilted Fiberglass Absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to any environment. IES - 2000's QA-10 consists of a vinyl-coated-fiberglass-cloth facing on both sides of two-inch thick quilted fiberglass. Wall panels and overhead
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 48 inch
- Height: 300 inch
-
Supplier: Can-Do National Tape
Description: 10 mil PTFE Coated Fiberglass Tape with Liner Standard PTFE Coated Fiberglass, with Liner, 10 mil. PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product.
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about fiberglass braided sleeving? Thermal Class 240°C UL VW-1 Dielectric Grade C-3 (no dielectric guaranteed) Resists solvents and engine fluids 1:1.25 expansion ratio Fiberglass (FG) sleeving is composed of a tightly braided, highly flexible, continuous filament E
-
Supplier: Eric'sons Dura Trench
Description: Fiberglass grate with anti-slip grit (gray color) – 10″ wide x 48″ long x 1 1/2″ thick with 1 1/2″ x 1 1/2″ mesh spacing – rated for DIN load class B. This 10″ wide trench drain grate is used where corrosion resistance and good inflow are important. The grate comes with an anti-slip grit on
- Width: 10 inch
- Features: Fiberglass
- Type: Grating
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this fiberglass sleeving? 155° C Temperature Rating Resists solvents and engine fluids Lightweight and flexible Cuts easily with scissors High abrasion resistance Acrylic Fiberglass (ACR) sleeving is composed of modified acrylic resin that has been continuously
-
Supplier: CableOrganizer.com, Inc.
Description: requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where temperature extremes
-
Supplier: Containment Solutions, Inc. (CSI)
Description: fiberglass does not chip, crack, or rust; your tank will last for a long time. Our tanks are sought after because of their ability to safely handle potable and non-potable water without the need for liners. Fiberglass is also lightweight so compared to steel or concrete, our tanks are
- Volume Capacity: 5,000 to 9,000 gallons
- Diameter / Width: 120 inch
- Height: 123 to 192 inch
- Material: Composite/Fiberglass
-
Supplier: ICO RALLY
Description: SLV-130 Fiberglass Sleeving With Vinyl Jacket SLV-130 combines fiberglass and a vinyl insulation jacket. It has good abrasion resistance, excellent cut through characteristics, and non-fray ends. It is widely used in applications up to 265°F (130°C) where tubing is subject to knotting,
- Maximum Inside Diameter / Size: 0.106 inch
- Wall Thickness: 0.02 inch
- Temperature Range: -4 to 266 F
- Design Units: English, Metric
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 375 lbs Load Capacity - Type IAA Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface area
- Weight Capacity: 375 lbs
- Height: 10 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty boot with maximum slip-resistant surface area
- Weight Capacity: 300 lbs
- Height: 10 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an
- Use Temperature: 676.4 F
- Material: Coated / Sized
- Applications: Fire Proofing / Thermal Protection
- Features: Glass / Fiberglass, Thermal Insulation / Fireproofing
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-10 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, The CSI-10 model is design-tested
- Total Flow: 4,000 GPM
- Capacity: 40,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: water ingress UV resistant coating with fiberglass Our wide range of Fiberglass antennas are available for different frequencies spanning different gains being most demanded antennas over decade.
- Primary Frequency Range: 824 to 2,690 MHz
- Gain: 10 dB
- Pattern Type: Omnidirectional
-
Supplier: Eric'sons Dura Trench
Description: Pultruded fibergalss ADA compliant I-bar grating with anti-slip grit (gray color) – 10″ wide x 48″ long x 1 1/2″ thick – rated for DIN load class C. This 10″ wide trench drain grate is used where corrosion resistance and ADA compliance are required. The grate comes with an anti-slip grit on the top
- Width: 10 inch
- Features: Fiberglass
- Type: Grating
-
Description: Fiberglass Prefilter Panel Filter, 23.50-inch length x 11.50-inch width x 0.88-inches deep, MDV 10 and other brands of collectors.
- Length: 23.5 inch
- Width / Ring Size: 11.5 inch
- Operating Temperature: 149 F
- Features: Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: The 4G LTE 10dBi Outdoor Fiberglass Antenna with N Male St. Connector is a high-performance antenna designed for outdoor use, providing exceptional signal strength and coverage. Engineered for 4G LTE networks, this antenna features a durable fiberglass construction, making it suitable
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 10 dB
- Pattern Type: Omnidirectional
- Form Factor / Mounting: Retractable / Folding
-
Glass Fibers and Fiberglass Cloth - CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape -- G569Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.007 inch
- Overall Width / OD: 0.9055123 inch
- Use Temperature: 350 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Accuris
Description: FIBERGLASS, MOLDED HIGH DENSITY
-
Description: Woven edge tape is available in thicknesses of 1/32", 1/16", 1/8" and ¼". Widths from 1" to 12". These tapes are used with fiberglass lagging cloth as an edging for seam sealing. It is also used for wrapping pipes for personnel protection. Glass lagging tapes are designed to replace asbestos.
- Materials of Construction: Glass / Fiberglass
-
Supplier: Strongwell Corporation
Description: DURAGRATE® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance. Features of DURAGRATE® The strong mesh grating panel allows efficient on-site
- Features: Fiberglass
- Type: Grating
-
Supplier: GGB
Description: STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance
- Operating Temperature: -319 to 284 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accuris
Description: FIBERGLASS HEAT INSULATING TUBE, WOVEN
-
Supplier: Eric'sons Dura Trench
Description: Pultruded fibergalss I-bar grating with anti-slip grit (gray color) – 38″ wide x 48″ long x 1 1/2″ thick – rated for DIN load class A. This 38″ wide trench drain grate is used where economy and corrosion resistance are required. The grate comes with an anti-slip grit on the top that is particularly
- Width: 38 inch
- Features: Fiberglass
- Type: Grating
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-15 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, the CSI-15 model is design-tested
- Total Flow: 4,000 GPM
- Capacity: 40,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Conax Technologies
Description: This termination features swaged magnesium oxide insulation surrounding the elements, with silicone-impregnated fiberglass leadwire insulation swaged approximately 3/4″ into the sheath. * The fiberglass insulation protects the integral leadwires under mildly adverse atmospheric
- Temperature Range: 700 F
- Diameter: 0.062 to 0.187 inch
- Length: 60 inch
- Insulation Material: Fiberglass
-
Supplier: Wilcoxon Sensing Technologies
Description: 48 channel switchbox for walk around vibration data collection, fiberglass, expandable, cable grips, suitable for 48 accelerometers; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and efficient data collection
- Material: Fiberglass
- NEMA Rating: NEMA / IP Enclosures
- Type: Terminal and Junction Boxes
-
Supplier: Wilcoxon Sensing Technologies
Description: 6 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, fiberglass enclosure, base size, cable grips, screw terminals, suitable for 6 IEPE accelerometers
- Material: Fiberglass
- NEMA Rating: NEMA / IP Enclosures
- Type: Terminal and Junction Boxes
-
Supplier: Accuris
Description: FIBERGLASS, MOLDED, HIGH DENSITY, LOW ODOR
Find Suppliers by Category Top
Featured Products Top
-
5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans By David Long (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
following: SF 10-NF: This product is manufactured using lightweight fiberglass fabric and silicone rubber. It is highly resistant to abrasion and flames, making it a solid choice for applications that protect personnel and equipment. (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Eteily Technologies introduces its 868 MHz 10 dBi Fiberglass Antenna with N Male Straight Connector, which (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
. 96M series FIRMfoot® can be used to create non-slip surfaces on ramps, floors, or equipment. The water-reducible epoxy ester coating with grit is designed for foot traffic on most properly prepared substrates, such as steel, fiberglass, treated aluminum, concrete, and wood. Water (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
from 10 grooves (.637" pitch diameter) to 72 grooves (4.584" pitch diameter). Bores range from .1875" to .500". Materials include aluminum alloy, clear anodized; steel, black oxide; fiberglass reinforced polycarbonate; and fiberglass reinforced nylon. Fasteners include set screws and our patented (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
stable when used under water - meaning it does not swell and absorbs little water. Using our filament winding process the liner and fiberglass backing are wound under tension and coated in our specially formulated resin mix. The liner itself is the self-lubricating element of HPMB composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
are already employed. Available in seven fan sizes, 355 mm through 710 mm, and four cabinet sizes, 500 mm through 1020 mm, EC UNOBOXES are designed to handle air volumes from 1,500 CFM up to 11,500 CFM depending on the static pressure. AC UNOBOXES offer airlflow from 1,800 CFM up to 10 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
SilverStar 10 & SilverStar 13 ARMATEX® TF 14, TF 17 & TF 18 ARMATEX® Firestar HYTEX® (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
the ratio of the force of friction when two surfaces interact with a numerical value. The range of coefficients of friction is near zero to greater than one, with the higher number having the greater force of friction, e.g., rubber on pavement. The wear resistance of (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
epoxy sheet - offers from epoxy sheet manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : G10, G10 material, Epoxy fiberglass G10 , G10 sheet ] .
-
JIS Exporters, JIS Selling Leads (Page 13)
Sell epoxy fiberglass G10 parts .
-
fire board ( Page 11 ) - offers from fire board manufacturers, suppliers, exporters & wholesalers
Sell epoxy fiberglass G10 parts .
-
Honeywell Multispectral Linear Array (MLA) Instrument Design: A System Overview
A ring with the MMS bolt pattern will provide the structural interface for the instrument, while a ring of fiberglass G10 and multi' --layer insulation will maintain zero heat flow between the MLA and the MMS.
-
Gemini Planet Imager: Preliminary Design Report
On the inside of the walls at the locations of the mounting struts, we will weld mounting flanges where we mount the fiberglass ( G10 ) internal struts that support the optical bench and all internal structures.
-
Development and testing of a 2.5 kW synchronous generator with a high temperature superconducting stator and permanent magnet rotor
They were attached firmly with the back iron by using fiberglass ( G10 ) slot wedges.
-
Piercing in delicate materials with abrasive-waterjets
One of the most dramatic experiences was piercing in epoxy-impregnated fiberglass ( G10 ) commonly used in electrical construction due to its high strength and noncon- ductive properties.
-
Photomultiplier Tubes in the MiniBooNE Experiment
The design is a two-sided card made from epoxy fiberglass ( G10 ).
-
MAXIPOL: A Balloon-borne Experiment for Measuring the Polarization
Anisotropy of the Cosmic Microwave Background Radiation
The thin fiberglass G10 material minimized both the thermal load on the HWP and the optical cross-section of the exposed driveshaft, while retaining the desired torsional driveshaft stiffness.
-
CR4 - Thread: PCB Warpage in Wave Soldering Machines?
If no space is available, get some fiberglass g10 0.093" thick and route out the shape of the board leaving about 1/16" all around the edges (0.032 thk) that you can set the board on.
Indicates content that may require registration and/or purchase.