Products/Services for Fiberglass Gas Cylinder

  • Gas Cylinders-Image
    Gas Cylinders - (116 companies)
    Image credit: Cyl-Tec Gas cylinders store gases under high pressures. Gas cylinders can store both flammable gases, such as acetylene, and inert gases such as helium. Many countries have different color coding systems that are used...
    Material
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  •  
    Ladder Rungs and Covers - (24 companies)
    Ladder rungs and covers form strong, slip-resistant steps on metal, wooden, and fiberglass ladders. With fixed ladders, the ladder rungs are spaced equally apart and are often cylindrical in shape. With step ladders, the ladder rungs are usually...
  • Tubing-Image
    Tubing - (2415 companies)
    ...for fluids and gases in pneumatic, hydraulic, process, medical and many other specialized applications. Fiberglass & composites are strong, durable materials which are impervious to many caustics and extreme temperatures. Glass is a hard, brittle...
  • Cartridge Heaters-Image
    Cartridge Heaters - (172 companies)
    Cartridge heaters are cylindrical devices generally inserted into a heated substance. Cartridge heaters are cylindrical shaped heaters with resistive heating elements. The heating element is insulated to prevent the sheath from contacting...
  •  
    Syringes and Needles - (225 companies)
    Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe. Syringes utilize a cylinder and plunger...
  •  
    Industrial Containers - (1667 companies)
    Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing...
  •  
    Duct Heaters - (99 companies)
    Duct heaters are used to heat moving gas streams. They are installed in the middle of a moving air / gas stream in order to provide forced flow heat convection. A duct heater can also be used to radiantly heat an object as the thermal energy...
  •  
    Fireplaces - (127 companies)
    Fireplaces and stoves are architectural elements or functional structures that are designed to contain a fire for heating or decorative purposes. They use wood, gas, electricity or oil as the fuel source. Fireplaces are architectural elements...
  •  
    Band Heaters - (150 companies)
    Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via...

Product News

Conduct Research

A supplier of special industrial gases had a unique problem. Returned cylinders contained small volumes of various toxic gases that needed to be completely vented prior to reusing the cylinders. The exhaust volume was typically very small but the gases were essentially pure contaminants such as SO2...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire