Products/Services for Fibrillated Polyethylene Fibers
-
Fibers and Filaments - (224 companies)Materials Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials...TypeMaterial TypeBlended Fiber Structure -
Specialty Fibers, Fabrics, and Textiles - (523 companies)Description. Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications. Applications. Specialty fibers, specialty fabrics and specialty textiles are used... -
Nonwovens - (216 companies)Nonwovens are fiber-based products that are formed into mats of randomly-oriented fibers, felt, needlepunched cloth, spunbond, or meltblown structures. Nonwovens are fiber-based products in the form of a mat of randomly-orientated fibers, felt... -
Roving and Yarn - (141 companies)...and physical properties. Polyolefin is a broad category that encompasses several specific, linear polymer types, including polyethylene and polypropylene. Polyester fibers are used in all types of clothing and home furnishings, and as a reinforcing fiber... -
Polyethylene Resins - (85 companies)Polyethylene is the most common plastic material and is offered in several forms. Low density polyethylene polymers are used to form a variety of commodity packaging applications as film. High density (HDPE) and ultra-high molecular weight...
-
Carbon Fiber and Carbon Fiber Cloth - (131 companies)Carbon fiber and carbon fiber cloth consist of bulk, chopped fibers, continuous strands or woven cloth forms of carbon or graphite. Carbon and graphite are used in reinforcing composites as well as other specialized electrical and thermal...
-
Synthetic Fibers and Fabrics - (485 companies)...resists chemicals and water, and exhibits superior fiber-to-fiber abrasion. Polyethylene fibers are used in police and military ballistic vests, helmets and armored vehicles, sailcloth, fishing lines and lifting slings, cut-resistant gloves, and a wide...
-
Optical Fiber Identifiers - (32 companies)Optical fiber identifiers are designed to non-invasively identify continuous-wave signals in fiber optic cables. They are low cost, hand-held tools that identify signals in single-mode fiber without interrupting service or damaging the fiber...
-
Fiber Optic Connectors - (515 companies)Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device. Fiber optic connectors are used to align and join two...
-
Fiber Optic Cables - (1034 companies)Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
Product News
-
Oak-Trees, Inc.
PE (Polyethylene) * High abrasion resistance --> long service life. * Excellent chemical resistance to acids, alkalis, solvents. * Good electrical insulation. * Reasonable thermal stability despite low melting point (read more) -
Kuriyama of America, Inc.
Revolutionize Wastewater with Polyethylene Hose GENERAL APPLICATIONS. - Pumps, rental and construction dewatering. - Pumps, trash. - Septic and wastewater handling. - Water suction - standard duty. CONSTRUCTION. Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE. -40 F (-40 C) to +150 F (+65 C) Actual service temperature range is application dependent. FEATURES AND ADVANTAGES. Superior Flexibility! - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
Precision Cutting of Borated Polyethylene MarShield specializes in delivering precision CNC cutting and waterjet cutting for borated polyethylene, a material essential for neutron shielding applications. Due to its high cost and specialized nature, customers often refrain from attempting to cut it on their own. MarShield addresses this challenge by offering value-added cutting services tailored to meet specific customer requirements. Borated polyethylene is enhanced with boron, which helps absorb neutrons. This makes it an ideal choice... (read more)Browse Radiation Shielding Datasheets for MarShield -
NewAge Performance Products | NAPP
Polyethylene-Lined EVA Tubing Polyethylene-Lined EVA Tubing. PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non-toxicity. A co-extruded product, PE-LINED EVA is made of a low density polyethylene liner with an EVA outer cover. It is manufactured in a patented process (Patent No. 4061461) to ensure the highest bond quality possible. For working temperatures up to 180 F and greater stress resistance, ask about... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
MOCAP LLC
Polyethylene Injection Molded Caps Use a MOCAP cap to protect your product during assembly, conversion, or shipping. Apply a MOCAP cap to provide a finishing touch to your product. Use a MOCAP cap for low cost masking or protection from debris. MOCAP also offers hundreds of sizes, shapes and designs low density polyethylene (LDPE) plastic caps and plugs. All are stocked and ready to ship. MOCAP manufactures multiple types of plastic injection molded and rubber caps/covers for all your product protection, finishing/masking needs... (read more)Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Budnick Converting, Inc.
Polyethylene Foam Tapes Due to raw material shortages, supply chain issues and manufacturers going out of business, polyethylene foams are one of the product classes experiencing supply interruptions. Fortunately, Budnick is a very large polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes... (read more)Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Mitsui Chemicals America, Inc.
LUBMER™ Specialty Polyethylene LUBMER TM specialty polyethylene, developed by Mitsui Chemicals' original polymerization technology, is an excellent candidate for certain applications and injection and extrusion processing methods. The extraordinary combination of properties includes: High mechanical strength. Low water absorption. Very good sliding quality. Low friction. Good chemical resistance. Good noise reduction. Electrical Insulating. Good Moldability. High Heat Resistance. Good Impact Resistance. Good Abrasion... (read more)Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
MarShield
Borated Polyethylene in Neutron shielding Borated polyethylene is the trusted choice for neutron shielding in both healthcare and nuclear power applications. Its unique ability to moderate and absorb fast and thermal neutrons, combined with its lightweight and cost-effective nature, makes it the preferred shielding material in environments where neutron protection is required. Why Boron Is Effective in Nuclear Shielding. High Neutron Absorption Cross-Section: Boron-10 isotope has a very high capture cross-section for thermal neutrons... (read more)Browse Polyethylene Resins Datasheets for MarShield -
Conax Technologies
Fiber Optic Sealing Assemblies (FSAs) of a polypropylene inner tube with a dried Kevlar .. Aramid yarn strength member and a 3.0 mm outer polyethylene jacket. Models FSA2 and FSA4 are available with a low-outgassing furcation tube. Please specify FSA2B or FSA4B for this feature. Benefits: Rugged construction. Fiber optic cable is protected inside the sheath. Uses low outgassing materials. Specifications: Helium Leak Rate: 1 x 10-6 scc/sec typical. Transmission Loss: Less than 0.3db typical (not including connectors). Pressure Rating... (read more)Browse Optical Feedthroughs Datasheets for Conax Technologies -
Zeus
Drawn Fiber Performance & Versatility. Available as a braided sleeve or expandable over-braid, Zeus drawn fiber provides the performance and versatility to fit almost any application. Learn More (read more)
-
The effects of testing procedure on critical fall height determination for third-generation synthetic turf
Product 4 was a 65-mm fine fibrillated polyethylene fibre with 15 kgs/m2 of round siliceous .
-
Fibrillated and flat fibres from polyolefins — A review
fibrillated fibre Polyethylene .
-
Fire-Resistant Geopolymers
Figure 4.6 shows the extensive fibril- lation of a polyethylene fibre .
-
APPLICATION OF SILICA FUME IN SYNTHETIC FIBER-REINFORCED CONCRETE
Two fiber types were used: fibrillated polypropylene fibers and polyethylene -terphalate polyester fibers.
-
High Performance Fiber Reinforced Cement Composites 6
Base Monofilament Poly- propylene/ Polyethylene blend Modified Olefin Modified Polypro- pylene Blend Fibrillated poly- propylene fiber S.
-
Handbook of Composite Reinforcements
Some organic fibers are apparently unsuited to the test; aramid fibers fibrillate under compressive loading, and olefinic fibers such as polyethylene tend to deform and yield rather than debond.
-
Mechanical Properties of Regenerated Cellulose Fibres for Composites
… importance of surface roughness was demonstrated by Karlsson et al.[19] In a study on the interfacial shear strength of lyocell fibres with different roughness due to fibrillation , they showed that adhesion between fibre and low density polyethylene is significantly improved by …
-
Fibrillation tendency of cellulosic fibers, part 6: Effects of treatments with additive polymers
Resultantly, the treatments with aminofunctional polysiloxane (polym1–polym4) heighten the fibrillation resistance of lyocell fiber to a greater extent than those with secondary polyethylene (polym5).
-
Studies of the effect of fiber surface and matrix rheological properties on nonwoven reinforced elastomer composites
In the case of p-aramid fibers, this can be due to fibrillation as seen in Figure 11,and in the case of the grafted polyethylene fibers , it may be due to a weak interface layer, although it could not be seen …
-
Advanced Cell Development and Degradation Studies
New porous tapes with 10, 25, and 40% short stuff pore former (a fibrillated high density polyethylene pulp) were batched and attempted to be cast, but the fibers clumped and clogged the doctor blade preventing a good cast.
Indicates content that may require registration and/or purchase.