Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baumer Ltd.
Description: Beyond fill level applications, capacitive sensors are regularly employed to recognize object positions and to monitor automated sequences. They also provide the input pulses in many counting tasks.
- Operating Distance: 0.1968505 inch
- Operating Temperature: 32 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's ultrasonic sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. The technology provides a high level of ultrasonic sensitivity, including resistance to vapor and turbulence. The ultrasonic sensor utilizes a fork-shaped
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 145.0377 psi
- Maximum Current: 0.2 amps
- Maximum DC Voltage: 30 volts
-
-
Supplier: Newark, An Avnet Company
Description: LIQUID LEVEL SENSOR; Operating Pressure Max:100psi; Sensor Body Material:PP (Polypropylene), Glass Filled; Output Current:-; Product Range:LS-7 Series RoHS Compliant: No
-
Supplier: Minebea Intec GmbH
Description: The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Ultra-flat load cell for low precision tank
- Force / Load Rating: 1,102.5 to 35,273.92 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 131 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The LVV-110 Series unique vertical buoyancy sensors are technically the most advanced float available today. The filling baffle causes the float to be filled below the liquid surface, thereby eliminating the effects of surface tension. The self flushing design also encourages particulate
- Maximum Operating Pressure: 25 psi
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 120 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT)
-
Supplier: Allied Electronics, Inc.
Description: Features: Long-Range Universal Voltage AC or DC Sensor Covers 8 m, with Minimal Dead zone Rugged Encapsulated Design (With Protected Transducer) for Use in Harsh Environments (CRFV Models) Temperature Compensation for Sensing Accuracy Push-Button Configuration for Easy Setup Bright LED Status
-
Supplier: Heilind Electronics, Inc.
Description: COND.LEVEL 2+1 FILL EMPTY PLUG
-
Supplier: Sitron
Description: sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Gefran
Description: The WE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 315°C (600°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: Gefran
Description: The KE Performance Level 'c' Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sitron
Description: The STD96 features a piezoresistive silicone filled sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog signal
- Working Pressure Range: -7.251885 to 2,900.754 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Measurement Type: Absolute, Gauge
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: application of the sensor. Due to a new pipe fastening system made of plastic, the sensors can be relocated quickly and easily. As an option we also offer the compact sensor in a form suitable for use in areas with risk of explosion.
- Material Temperature Range: -40 to 284 F
- Maximum Current: 0.022 amps
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
-
Supplier: Sitron
Description: sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water
- Maximum Operating Pressure: 290 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN-120 three sensor controller provides an automatic fill or empty capability with an additional high or low alarm. This controller has two 10 amp SPDT relays along with selectable normally open or normally closed states. LED enunciator lights provide the user with sensor,
- Number of Inputs: 3 inputs
- Type: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Knobs / Switches / Meter
-
Supplier: King Engineering Corporation
Description: The LevelBAR multi-segment LED column display includes an individualized scale calibrated to the actual tank capacity. Marked in any specified unit(s) of measurement, it permits direct reading of total liquid weight or volume. This unique analog column indicator works as a local or auxiliary remote
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: U.S. Plastic Corporation
Description: The Lubin fill gauge cuts handling time by two-thirds and pays for itself in the first few hours of service. Is IDEAL for use with acids, alkalies, solvents, paints, lacquers, petroleum products, etc. It eliminates time-consuming methods of weighing each container separately. Prevents costly
-
Supplier: Radwell International
Description: LEVEL DISPLACER, CARBON FILLED PTFE WEIGHT 223G DIAMETER 90MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gems Sensors & Controls
Description: Up to 4 Actuation Levels Integral Siphon or Fill Tube Customized Mountings Custom Configurable Save valuable space and costly installation/maintenance time with these highly customizable sensors. LS-350 units combine siphon tube and up to four liquid level sensors
- Number of Switch Points: 1 to 6 (#)
- Material Temperature Range: -40 to 221 F
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: SensorsONE, Ltd.
Description: The LMP 307 submersible level transmitter is a general purpose sensor for measuring the level of fresh water or other mildly corrosive liquids. The LMP-307 submersible level transmitter can be used to measure the water level in reservoirs, lakes, open flow channels
- Device Classification: Transmitter
-
Supplier: Clark Solutions
Description: Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process fluid, a low current flows from
- Number of Switch Points: 5 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -4 to 212 F
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: The LMP 305 bore-hole level sensor has a 316 stainless steel body with IP68 sealing for permanent immersion in water. The sensing element is a miniature silicon chip diaphragm which is mounted inside an oil filled capsule to provide a narrow size with enhanced accuracy & sensitivity
- Device Classification: Transmitter
-
Supplier: O'Keefe Controls Co.
Description: low liquid level point. The pneumatic output is active when the liquid level falls below the low level sensor. A local indicator provides status of the output pneumatic signal.
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: FineTek
Description: SC series tuning fork liquid level switch has the same high reliability and performance. SCX2 Tuning Fork Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The SC series tuning fork liquid level switch product line operates by the principle of detecting
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: model On-board LED display for easy calibration SPDT relay which can be configured as a level alarm or for auto tank fill/empty All the above are STANDARD! Loop powered and Intrinsically Safe versions available The KOBOLD EchoKing ultrasonic transmitter is a full featured level
- Measuring Range: 6 to 288 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -40 to 140 F
- Maximum Current: 12 amps
-
Supplier: Radwell International
Description: LIQUID LEVEL SWITCH, 3 WIRE, 3/4 INCH NPT, THREADED, PNP/PLC LOW VOLTAGE, 24-60 VDC, 316/316L STAINLESS STEEL, GLASS FILLED NYLON, M20 CONDUITS/CABLE THREADS, FORK LENGTH 44 MM / 1.7 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Krueger Sentry Gauge Co.
Description: The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48"
- Measuring Range: 8 to 48 inch
- Column Height: 8 to 48 inch
- Features: Analog Meter / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: Top-of-bin mounting for rotaries is ideal when the rotary is used as a high level alarm. Solid material will tend to be higher at the filling point and most operators don’t want any bin filled to the very top. Vertical rotary extensions allow users to specify the amount of headroom in their
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Gefran
Description: all existing products Protection level: IP65 (6-pin connector) Standard threading 1/2-20 UNF, M18x1.5, other versions on request 17-7 PH stainless steel diaphragm with TiN (Titanium Nitride) coating
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: TE Connectivity
Description: Body Features Liquid Level Switch Material : Glass Filled Polyphenylene Sulfide Liquid Level Switch Mounting : Side Entry Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ] Other Fitting : 1/2 NPT Medium/Liquid : Water Product Type
-
Supplier: Sitron
Description: PVC or silicone cable options. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
- Maximum Operating Pressure: 290.0754 psi
- Features: Electrical Conductivity / Resistance, Rated for Sanitary Applications, Visual or Audio Output
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Handles a Wide Range of Dry Bulk Goods Mechanically Actuated Switch Requires No Power to Operate Economical Media Temperatures to 390°F Easy to install For Thick or Thin Walled Vessels KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage vessels.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 14.5 psi
- Material Temperature Range: 390 F
- Maximum Current: 4 amps
-
Supplier: Krueger Sentry Gauge Co.
Description: The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8" depths to 48"
- Measuring Range: 6 to 144 inch
- Column Height: 6 to 144 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: Radwell International
Description: FLOAT SWITCH COMPL, MKU SERIES, FOR GEAR PUMPS, FOR MONITORING OIL FILL. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
UTR30 module are therefore the ideal solution for determining fill levels precisely and making reliable decisions on these values. Parameters such as determining the medium and the sensitivity of the sensor, which is also significantly influenced by turbulences, could also be easily adjusted (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
UTR30 module are therefore the ideal solution for determining fill levels precisely and making reliable decisions on these values. Parameters such as determining the medium and the sensitivity of the sensor, which is also significantly influenced by turbulences, could also be easily adjusted (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
UTR30 module are therefore the ideal solution for determining fill levels precisely and making reliable decisions on these values. Parameters such as determining the medium and the sensitivity of the sensor, which is also significantly influenced by turbulences, could also be easily adjusted (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
stable differentiation between air, foam, and liquid, even when environmental conditions fluctuate or process control is particularly demanding. This allows any foam formation to be monitored. However, the sensor also detects whether a container is filled with liquid, foam, powdery media, or even air (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
sensor is ideal for relatively clear sites or where the pipe may dry out, while the oil-filled version is best suited for environments with high levels of biological growth, grit, or silt. Additionally, the module includes advanced diagnostics, such as capturing and displaying the Doppler (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
contact with hot materials. The units are used as fill level detectors in liquids and bulk goods, or as distance sensors for testing block materials in hot surroundings. (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Hydrostatic leveling systems operate according to the principle of communicating vessels. A liquid-filled tube or pipe system connects multiple monitoring points to a common reference reservoir that serves as the reference point. When a section of a structure moves vertically, the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
control sensors. The system is controlled automatically via a control panel and level sensor feedback mounted to the upper tank. The demo was designed to provide a visual representation of the submersible capability Indelac’s M-Series NEMA 6P actuator. The system (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
, accuracy, and ease of use with a compact footprint ideal for modern production environments. The VCF Chub Filler offers filling speeds of up to 40 cycles per minute with self-leveling technology to ensure consistent fills and (read more)
Browse Filling Machines Datasheets for Prosys
Conduct Research Top
-
Mercury Fill Sensors
gage. The strain gage then converts the pressure stresses to a low level millivolt signal, which can be further conditioned to yet another signal type. For several reasons, the best sensor design is to have the strain gage as close as possible to the process fluid. However, the high temperature
-
SLT32 Ultrasonic Level Monitor for Water Bottling Plant Level Control
Culligan Water installs Greyline SLT32 Level Monitors to control tank levels in their bottling plant in Calgary, Alberta. With non-contacting ultrasonic sensors the SLT32's control fill and discharge valves in five tanks containing spring water, reverse osmosis water and distilled water.
-
Capacitive Sensors Open Up New Perspectives
Conventional capacitive sensors are known from simple tasks e.g. as proximity sensor or for fill level measurements. With corresponding design and evaluation electronics, these sensors can also be used for high precision displacement and position measurements, achieving resolutions well below one
-
What to Expect at Interphex 2007
, a manufacturer of pharmaceutical packaging machinery, will be showing the GKF1400L capsule filler with liquid fill module, the FSX2020 nested syringe filler, the KKE2500 checkweigher with tablet feeder, the KWE4000 small package checkweigher, and the new FLT tabletop vial-filling system. ( A division
-
Load Cell Application - Tank / Silo
or digital display to show the output. The system can be automated so an alarm will sound once the tank reaches a certain level. It can notify someone via email when the tank is full, empty, or at whatever level the system is set at. The application can also be setup to trigger another tank to fill
-
Why Measure CO2?
Beverage & Hospitality. co2 storage alarm. CO2 storage safety alarms protect customers, employees and emergency first-responders near stored carbon dioxide. A leak anywhere in a stored CO2 delivery system can quickly fill an enclosed area with potentially dangerous CO2 levels. That's why CO2 safety
-
Blooming vs. Anti-Blooming
into the CCD occupy about 30% of the pixel area. The result is a 70% fill factor and reduced sensitivity and well depth. The reduced sensitivity means that you have to expose almost twice as long to get the same signal level as a CCD without the anti-blooming feature. Also, the area of the CCD occupied
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
]. In this study, we have investigated mixing in several. microdevices based on a new technique that is termed. contactless dielectrophoresis (cDEP) [42, 43]. In cDEP, an. electric field is created in a microchannel by electrodes that. are inserted into two side channels filled with conductive. solution
More Information Top
-
Use Cases of Discrete Event Simulation
Finally, it is expected that additional efficiencies can be achieved by investing in fill level sen- sors , which provide more accurate estimates.
-
A Novel Level Measurement Technique Using Three Capacitive Sensors for Liquids
measured total capacitance of the liquid- filled level sensor ; CAS .
-
Rapid Filling Grouting Method for the Space between Caisson and Ground
For automatic measurement, two sets of fill level sensors and temperature sensors were installed at each of 13 check-and-vent holes.
-
Biocompatible Flow Sensor with Integrated Solvent Concentration Measurement
Keywords: Mass flow sensor drug delivery system, fill level sensor , concentration measurement.
-
Ultrasonic Fluid Quantity Measurement in Dynamic Vehicular Applications
Figure 2.14 shows an ultrasonic filling level sensor described by Voss [43], which has an elongated measuring chamber that is provided with an opening at each of its two ends.
-
Implementation of spatial smart waste management system in malaysia
Ultrasonic fill level sensor .
-
Miniaturized osmotic pump for oromucosal drug delivery with external readout station
The Readout station (Fig. 3) includes an optical fill level sensor applied to determine the delivered amount of the cartridge.
-
Smart NFC-sensors for healthcare applications and further development trends
NFC as a highly intuitive, modern and reliable short range com- munication technology in combination with a passive capacitive fill level sensor system, was found to be a very promising approach to address the above mentioned requirements, as described as fol- lows.
Indicates content that may require registration and/or purchase.