Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Promarks, Inc.
Description: Custom Tray/Cup Die Set Floor Stand Auto/ Semi-Automatic Operation Machine Sensor/ Counter Film Indexing Temp. Control for Individual Container Seal One No.3 Tray/1-2 Cup(s) Airline Assist Seal Up to 10 Cycles per Minute Consumption Compact Table Top Model
- Features: Sealing Machines
-
Supplier: PackLine West
Description: Line of membrane cutting and sealing from the roll machines. Output: Semi - Automatic models-up to 12 cycles / min List of available features and technical data: User friendly sealing system with high quality result Cuts and seals directly from the roll. Semi-Automatic or
- Features: Sealing Machines
-
Supplier: Promarks, Inc.
Description: Pump size Voltage Gas tank Single phase motor available up to 100m3/h (5hp) pump Gas Tank Custom sizes are available Stainless steel construction BUSCH vacuum pump Semi-automatic operation Automatic film advance and cutting system Computerized water-resistant control panel (IP 56), 12
- Features: Sealing Machines
-
-
Supplier: Accuris
Description: SEALING AND PACKAGING MACHINE, PLASTIC FILM
-
Supplier: tesa tape, inc.
Description: 4120 is a packaging tape based on a PVC-film backing and a natural rubber adhesive. 4120 can be used on manual and automatic sealing equipment.
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 1.125 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Promarks, Inc.
Description: Single phase motor available up to 100m3/h(5hp) pump Automatic film advance and cutting system Pump size Voltage Gas Tank Custom sizes are available Heavy duty stainless steel construction Semi-automatic operation Automatic film advance and cutting system Computerized water resistant
- Features: Sealing Machines
-
Supplier: Optima Packaging Group GmbH
Description: lternatively to 4 Side Seal Packaging Machine rotative OPTIMA 4SS, Optima Life Science offers reciprocating platen sealing machines, which pack medical, pharmaceutical or diagnostic devices into pouches at high production speeds. Application examples: Wound Care Dressings Oral
- Rate: 600 Pieces / Min
- Features: Medical, Other, Sealing Machines
- Type: Semi-Automatic
-
Supplier: Optima Packaging Group GmbH
Description: correct position between two webs of material Sealing Continuous platen sealing Cutting Cut to the required length Optional inspection Integrated control cabinet Automatic reject of non-compliant packs
- Rate: 80 Pieces / Min
- Features: Medical, Other, Sealing Machines
- Type: Semi-Automatic
-
Supplier: CiMa-Pak Corporation
Description: This semi-automatic sealing machine is a table top model. The Rapida Plus seals and cuts the film around the tray by a pneumatic piston. The die on the Rapida Plus can be changed to another, you can purchase different moulds for this machine. The temperature and
- Features: Sealing Machines
-
Supplier: Thermal Press International, Inc.
Description: Thermal Press, the leader in heat sealing machines, equipment and process application, offers a wide variety of equipment and options to solve your plastic, film, foil, and heat seal connector assembly post. Click on any of the links below to learn more about heat staking and
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Syntegon Packaging Technology, Inc.
Description: accordance with the Total Productive Maintenance principle, the Pack 301 LD simplifies maintenance and maximizes uptime. Features: Long dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detection 3 sets
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Syntegon Packaging Technology, Inc.
Description: dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detections Inverted design feeds film from below the product to securely carry hard to handle product through the wrapper Modular film
- Features: Aseptic / Sanitary, Stainless Steel Construction
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: U.S. Plastic Corporation
Description: Continuous sealing of thermoplastic films such as polyethylene and polypropylene. Operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. Ideal automatic sealer for candies, food, stationery, drugs, and tools. Electric foot pedal for manual
- Features: Sealing Machines
-
Supplier: U.S. Plastic Corporation
Description: Continuous sealing of thermoplastic films such as polyethylene and polypropylene. Operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. Ideal automatic sealer for candies, food, stationery, drugs, and tools. Electric foot pedal for manual
- Features: Sealing Machines
-
Supplier: Johnson Bag Co., Inc.
Description: Designed for shrink film packaging, but can also be used for poly bag sealing. It works just like a hand sealer. Sealer usually comes with round wire for cut and seal
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: Practical Packaging Solutions
Description: Production Grade Clod Environment: 30 micron biaxially oriented, cast polypropylene film For manual (hand rolls) or automatic (machine rolls) case sealing; recommended for packaging applications in cold temperature environments such as food processing and packaging facilities;
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing Materials: Plastic / Polymer
-
Supplier: Syntegon Packaging Technology, Inc.
Description: quality you and your customer desire. Features: The heavy-duty and sanitary wrapping machine design is well suited to high-speed shrink wrap and poly wrap applications. 1 film spindle and power feed roll for easy operation. Vacuum conveyor film feed for smooth film
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: UL Standards & Engagement
Description: makers/applicators, stamping machines, taping machines, wrapping machines, shrink tunnels, bag sealers, bag tying machines, heat sealing irons, and vacuum packaging machines. 1.2 These requirements also cover cord-connected units with an integral cigarette
-
Supplier: nVenia LLC
Description: This versatile, continuous motion single roll wrapper multipacks a variety of products, unsupported or pad supported, using clear, printed or print registered polyethylene film. A new tunnel with hot plate sealing of the bottom overlap offers minimum distortion of the print registered
- Rate: 45 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Box / Carton, Can, Tube
- Goods: Bulk / OEM Packaging
-
Supplier: Deviser, Inc.
Description: Stretch film hand held dispenser is equipped with a telescoping spindle shaft that will convert the dispenser from 12" to 15" and 18" easily. It is designed for holding stretch film with a 3" core.
- Packaging: Box / Carton, Case
- Features: Bulk / OEM Packaging, Consumer Packaging, Industrial / General Use, Portable, Sealing Machines, Tape, Wrapping Machines
- Type: Semi-Automatic
-
Supplier: Totani America, Inc.
Description: it suitable for storage and transportation of not only solid but also liquid because of its high hermiticity. Five-face printing is supported only in Totani's Box Pouch. And, most laminated films used in pouches for food and commodities are supported. This resource saving machine can
-
Supplier: tesa tape, inc.
Description: 6917 has been designed for re-sealable filmic bags. It consists of a transparent double-sided PP-film with a differential adhesive system. The product can easily be cut with the hot wire systems of common bag machine producers. Due to different adhesio
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.28125 to 6.5125 lbs/in
- Temperature Resistance: 150 C
- Adhesive: Acrylic
-
Supplier: Totani America, Inc.
Description: On-board AC servo drive film feed, the world's highest for intermittent feed pouch making machines. On-board AC servo catching unit provides outstanding bag stacking. On-board AC servo motor controlled vertical movement of heat-sealers allows sealing times to be set
-
Supplier: Totani America, Inc.
Description: The attraction of Totani's 3-servo system lies in separate control of film feed and vertical heat-sealer drives. Using the "Sealing Time setting function" and "Sealing Waiting Time function", allows for a quicker setup at low speed and a ramp to high speed, without changing
-
Supplier: Totani America, Inc.
Description: This is a High speed stand-up or flat pouch making machine for the production of large format pouches or bags. By V-Folding a single web, print registration is possible for front and back panels and gusset (when applicable). Gusseting equipment and corner sealing is available for
-
Supplier: PAC Machinery Group
Description: five seconds for sealing a wide variety of films and film thicknesses. On heavy films, the operator can allow more time for a seal to set, after completion of the sealing cycle, by keeping the foot pedal depressed. Teflon® covering prevents firm from adhering to
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: DME Company
Description: For production line sealing at its best! ■ This sealer seals up to 28,000 bags in an 8 hour shift! ■ Seals up to 10 mil. film ■ Comes complete with stand, foot switch for foot operation ■ Impulse power 400, 600 or 800 watts ■ 12” (400 watt), 18” (600 watt) & 24”(800watt) sealing
- Type: Automatic, Manual
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: Fuji Impulse America Corp.
Description: The Fi-600YC-10 PK allows film to pass through the sealing area, making it possible to seal other than the end on a bag. Fi-Y series can be used for processing block-bottom bags or sealing tube type films. This remarkable sealers come standard equipped with the clamping
- Packaging: Bag / Pouch, Tube
- Features: Consumer Packaging, Heat Seal, Sealing Machines
- Type: Manual
-
Supplier: PAC Machinery Group
Description: The portable, lightweight sealing unit weighs only two pounds. It goes anywhere to seal small bags or large equipment covers. It provides a perfect air-tight and damp-proof seal every time. A long 8-foot kind-proof cable connects the lightweight sealing unit to an impulse generator.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: San Jose Delta Associates, Inc.
Description: straight-forward mechanical joint is possible. It can be thick film metalized using metal links, or thin film metalized by sputtering.
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
-
Supplier: PAC Machinery Group
Description: The Clamco Model 450 is designed for continuous production, sealing thermoplastic films such as polyethylene and polypropylene. The Model 450 operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. By utilizing controlled electronic timers
- Type: Automatic
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
-
Supplier: Terra Universal, Inc.
Description: Uniformity The new Model 5300 Validatable Accu-Sealer provides uniform, reliable seals without the need for adjustment of machine settings in a production run. Its complete process control capabilities make it ideal for medical pouch sealing and other critical applications. With fully
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: TransPak
Description: of loose fill! Machine "reads" the air cushioning film and automatically sets the correct air fill pressure and sealing pressure. Quiet for small packaging environments and perfect for shipping 1 to 150 boxes a day! Air cushioning film technology allows air to move
- Material Type: Foam, Plastic
- Protective Packaging / Dunnage: Foam-in-Place
-
Supplier: Custom Made Boxes, Inc.
Description: cubic foot loose fill! Machine "reads" the air cushioning film and automatically sets the correct air fill pressure and sealing pressure. Quiet for small packaging environments and perfect for shipping 1 to 150 boxes a day! Air cushioning film technology allows air to
- Protective Packaging / Dunnage: Air Pillow
-
Supplier: DME Company
Description: An instant one-second seal for: • Polyethylene, Nylon, Polypropylene, Kel-F, Polyflex, Saran and all other heat-sealable materials! • Simply place film between the seal bars, press and release • Seals through wrinkles, gussets and multiple film layers with no warm-up needed... provides
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
- Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be put in a plastic bag can utilize a bagger or sealer (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film. Practically any item that can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Heat Sealing Tapes Improve Manufacturing Efficiency
The value of a high-quality heat sealing tape is an important element in heat sealing machine applications. These machines apply high temperatures to plastic sheets or films to form air- or water-tight bags or other packages for food, medical supplies, and other consumer or industrial goods
More Information Top
-
Sealing Film Exporters, Sealing Film Selling Leads
Sell Multi-function Film Sealing Machine .
-
air bag - offers from air bag manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : air bubble machine, bubble film cutting machine, bubble bag making machine, bubble film sealing machine ] .
-
Spinning Machinery Manufacturers, Spinning Machinery Product Catalogs Directory
Foil Lid Sealing Machine, High Speed Bag Continue Plastic Bag Sealing Machine Description Multifunctional automatic film continuous sealing machine with continuous conveyor, sealing, lettering, a complete function,...
-
A Transplanter-Mulchen Development and Performance
This method eliminated the problems associated with direct-contact heat sealing, and also provided an easily adjusted mechanism to produce film sealing for machine speeds ranging from 10 to 45 feet per minute.
-
Sell Automatic Heat & Shrinking Packing Machine (BMD-800B Sleeve Type)
Our company is specializing in manufacturing different kinds of shrink packing machines (shrink wrapping machines), such as Automatic Film Sealing & Cutting Machine , Semi-auto Film Sealing & Cutting Machine, Heat & Shrink Packing Machine,Heat & Shrink Tunnel, Vertical Stacking, Stretching…
-
Sell ELIDA Microcomputer auto labeling machines ELD-210
The main products include: automatic balers, PET plastic-steel band packing tools, no-button strip packing machines, Pneumatic steel packing machines, winding shrinkable film packaging machines , sealing machines, automatic sealing machines, pneumatic box nailing machines, body-packing machines, shrink packing machines, coding…
-
Eps Foam Machine - Eps Foam Machine Manufacturers, Suppliers
[ Related Keywords : Foam Board Sealing Machine, EPS shrinking machine, PE film shrinking machine , seal shrink machine ] .
-
Eps Foam - Eps Foam Manufacturers, Suppliers
[ Related Keywords : Foam Board Sealing Machine, EPS shrinking machine, PE film shrinking machine , seal shrink machine ] .
Indicates content that may require registration and/or purchase.