-
Supplier: ControlAir LLC
Description: regulator is a high precision, multi-stage pressure regulator offering low droop, fine adjustment and maximum stability under variable operating conditions. The Type 7100 utilizes an isolated control chamber to minimize output variation and vibration/honking during
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Eaton Hydraulics Group
Description: Proportional Pressure Valves Eaton’s dependable proportional pressure valves offer superior hydraulic system solutions for a variety of machinery, processing and testing applications. Complete with on-board ramp adjustment, superior moisture resistance and valve enable for
- Pressure Rating: 5,000 psi
- Media: Hydraulic Fluid
- Features: Regulators
-
Supplier: FIPA Inc.
Description: Setting a constant vacuum level when handling workpieces with varying porosities or leakage Suitable as safety valve if dry-running rotary vane pumps are to run continuously at maximum vacuum Control of vacuum through automatic venting when a preset vacuum level is reached Manual adjustment
- Valve Size: 0.25 to 1 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 to 1 inch
- Controlled Pressure Range: -14.5 to 0 psi
-
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions self-operated temperature regulators
- Features: Directional Valves, Regulators
- Media: Steam
-
Supplier: Detroit Torch & Mfg. Co.
Description: DETAILS Made in U.S.A. Machined Brass Body. Polished Chrome Bonnet. East-to-read single scale 2" gauges. 2" triple layer reinforced neoprene diaphragm. Heavy Duty mechanical stem type seat and nozzle assembly. Derlin bushing for smooth flow adjustment. Porous metal inlet filter. Fine
- Features: Brass / Bronze, Manual / Hand, Other, Threaded
- Media: Gas
-
Supplier: Detroit Torch & Mfg. Co.
Description: DETAILS Made in U.S.A. Machined Brass Body. Polished Chrome Bonnet. East-to-read single scale 2" gauges. 2" triple layer reinforced neoprene diaphragm. Heavy Duty mechanical stem type seat and nozzle assembly. Derlin bushing for smooth flow adjustment. Porous metal inlet filter. Fine
- Features: Brass / Bronze, Manual / Hand, Other, Threaded
- Media: Gas
-
Supplier: IMI Life Science
Description: The RM1 Miniature Precision Regulator is a compact, lightweight pressure control solution designed for applications requiring fine-tuned adjustments. Its high-resolution control ensures stable pressure management and its durable design and small footprint allow for
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: QTCM-0000-0-0 QTCM manifold only, no gauge adapter, no hoses, no process connections, no bag The most economical way of performing static pressure calibrations in the field using nitrogen or other compressed gas. Fine adjustment piston provides precise pressure control
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: QSCM-0000-0-0 QSCM manifold only, no gauge adapter, no hoses, no process connections, no bag The most economical way of performing static pressure calibrations in the field using nitrogen or other compressed gas. Fine adjustment piston provides precise pressure control
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Carr Lane Manufacturing Co.
Description: contact force using a Fine Air Pressure Regulator, and provide separate control of plunger advance. The block-type Work Supports shown here are very compact, and provide many plumbing options, including manifold mounting.
- Plunger / Suppport Surface Diameter: 0.6299216 to 1.3779535 inch
- Height (compressed): 2.44 to 3.5 inch
- Stroke: 0.23 to 0.39 inch
- Plunger Actuation: Air / Fluid Actuated
-
Supplier: Oil-Rite Corp.
Description: up to 160° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank pressure does not exceed 30 PSI. An additional air
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30 PSI or under within the
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: Dispensers can be used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, strip stock for punch presses, or any other application requiring a film of liquid. A pressure regulator reduces incoming pressure to 30 PSI or under within the
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: up to 160° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank pressure does not exceed 30 PSI. An additional air
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ralston Instruments, Inc.
Description: QTCM-2FBA-20-2 QTCM manifold, 1/4" FNPT, gauge adapter, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Attach a gauge or pressure calibrator directly to the calibration manifold and easily perform static pressure calibrations (pressure gauge not included) Fine
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: QTCM-1KPSIG-D QTCM manifold, 1000 PSIG digital gauge, 20ft, 2ft hoses, (2) 1/4†MNPT process conn., nylon bag Perform static pressure calibrations using nitrogen with included calibration manifold, pressure gauge and hoses Fine adjustment piston provides precise
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Sunstone Engineering
Description: The Sunstone WH1187A-HF High Force Weld Head comes standard with beneficial features such as manual or automatic triggering, easy force adjustment, and adjustable height. The pneumatic cylinder is compatible with any air compressor that can deliver 60psi or more, and includes a
- Process Capability: Welding Equipment
-
Supplier: Techsil Limited
Description: Nordson EFD Ultimus I is a high precision dispenser unit which features a simultaneous digital display of all dispenser settings and time adjustment, as fine as 0.0001 seconds. The Ultimus dispenser bring exceptional process control to medical device, electronics and other critical
-
Supplier: Sunstone Engineering
Description: inches. The WH2 pneumatic parallel weld heads are air actuated weld heads that require an air compressor. Any size compressor will work since the weld head comes equipped with a pressure regulator. Once connected, the air pressure and head travel speed can be set to any
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: opposed weld heads are air actuated weld heads that require an air compressor. Any size compressor will work since the weld head comes equipped with a pressure regulator. Once connected, the air pressure and head travel speed can be set to any preference. Welds are quickly and
- Process Capability: Welding Equipment
-
Supplier: Dymax
Description: Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The valve’s design is compact and lightweight, making it easy and comfortable to handle. Air
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-seat, cage-type, and double-seat structures, allowing engineers to select suitable solutions according to differential pressure, temperature, medium characteristics, and leakage requirements. With fast response characteristics and high adjustment accuracy, these regulators are widely used (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pressure control needs aren’t one-size-fits-all. Where does simple, set-and-forget regulation make sense, and where can real-time electronic adjustment improve performance? Check out this quick video or read the article to learn how mechanical and electronic pressure regulators compare in controllability, accuracy, dynamic response, and system integration. (read more)
Browse Pressure Regulators Datasheets for Clippard -
Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
gas-space pressure is important. By automatically supplying nitrogen when tank pressure decreases and stopping the supply when the set pressure is reached, the regulator supports stable tank blanketing without continuous manual adjustment. For the nitrogen supply side, THINKTANK recommends (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
For applications where downstream pressure must remain steady but real-time electronic adjustment is not required, Clippard's mechanical regulators offer a dependable set-and-forget solution: • Smooth manual adjustment • Compact designs for easy integration • Straightforward installation and operation (read more)
Browse Pressure Regulators Datasheets for Clippard -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation
More Information Top
-
To the analytics mikrobiocider Isothiazolone
The elution means to add carefully AnschlieBend and by a to elute with aid of the pressure fine regulator of adjusted flow.
-
Hydrogen component fugacities in binary mixtures with methane and propane
Column pressure is controlled using a fine - adjustment pressure regulator (a commercially available unit used for pressure gauge calibration) followed by a fine metering valve.
-
Portable bead-based fluorescence detection system for multiplex nucleic acid testing: a case study with Bacillus anthracis
… adapter for external pressure line, (7) gas cylinder, (8) tubing for pressure output (to be connected to the manifold lid), (9) pressure regulator (for course control), (10) switching valve, (11) valve holder; (12) pressure regulator (for fine adjustment ), (13) lock screw (for …
-
Free compressible jet investigation
Next, the first stage pressure regulator was installed allowing a gas pressure drop from 23 9 105 Pa to 15 9 105 Pa, followed by a second pres- sure stage regulator designed for fine pressure adjustment .
-
Pressure-operated shutter for thin-film monitor
Introduction of metal ‘stops’, as well as fine adjustment of the gas pressure regulator , prevented overshoot of the shutter.
-
Preservation materials on base of Methylisothiazolonen in cosmetics, bases, and analytics
The elution means to add carefully AnschlieBend and by a to elute with aid of the pressure fine regulator of (Abb. 8) adjusted flow.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314774443672/litdoc28920527_20130405190030.pdf
Note: Start the pump with the FINE ADJUSTMENT regulator (unlock and adjust pump pressure to 3 bar).
-
Deterioration of murine embryonic fibroblasts and early embryos upon magnetic field deprivation
Gas supply flow chart: (1) CO2 cylinder, (2) com- pressor, (3) air storage cylinder, (4) CO2 and air pressure regulators , (5) manometer for fine adjustment of gas mix- ture pressure, (6) solenoid valve, (7) pneumoresistor and locking valve, (8) gas output indicator …
-
Musical Robots and Interactive Multimodal Systems
Fine adjustments are typically re- quired using the pressure regulator to find the “sweet spot” where the lowest note sounds without gurgling and the highest note does not cut out.
Indicates content that may require registration and/or purchase.