-
Description: Substation fire-protection practices that generally have been accepted by the electric utility industry and existing fire- protection standards and guides that may aid in the design of components are identified. The purpose is to give design guidance to the
-
Description: Guidance is provided to substation engineers in determining the design, equipment, and practices deemed necessary for the fire protection of substations.
-
Supplier: Accuris
Description: Draft Guide for Substation Fire Protection
-
-
Description: Guidance is provided to substation engineers in determining the design, equipment, and practices deemed necessary for the fire protection of substations.
-
Supplier: UL Standards & Engagement
Description: lightning protection shall be considered part of the structure if the adjacent structure's lightning protection system complies with this Standard and is connected to the lightning protection system of the structure in accordance with Section 4. 1.6 Walkways that are attached to
-
Supplier: Cisco
Description: Simplify compliance and protect Internet of Things (IoT) Networks from Attacks Industrial networks have advanced threat protection needs, requiring a ruggedized solution that helps to ensure safe, reliable service delivery. Cisco offers a broad portfolio of solutions for industrial control
- Number of Ports: 4 #
- Data Rate: 0.022 to 2 Gbps
- Network Equipment: Firewall
-
Supplier: Knick Interface LLC
Description: Railway and Industrial Application Solution for Monitoring Voltages from 50 - 4200 V AC/DC Standard/Directive | Industry Standards EN 50155, RIA12/1984 Broad-range power supply 24 ... 230 V DC/AC, stable during brownouts – Class S2 EN 45545-2a) Fire protection (HL 3) EN 50155 Use on
- Voltage: 4,800 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Eaton Cooper Power Systems
Description: Downtime can be reduced by stocking a spare single-phase transformer for emergency situations. Flawless fire safety of Triplex IPC is attributed to the use of Cooper’s patented Envirotemp™ FR3™ fluid, a less-flammable and bio-degradable dielectric fluid. Integrated switching and
- Maximum Primary Voltage Rating: 15,000 volts
- Maximum Secondary Voltage Rating: 600 volts
- Power Rating (VA): 750,000 to 2,500,000 VA
- Output Type: AC
-
Supplier: CSA Group
Description: interpreting this standard, an electrical power installation is considered to be one of the following: a) Substation, including substation for railway power supply; b) Electrical installations on mast, pole and tower; Switchgear and/or transformers located outside a closed electrical
-
Description: interpreting this standard, an electrical power installation is considered to be one of the following: a) Substation, including substation for railway power supply; b) Electrical installations on mast, pole and tower; Switchgear and/or transformers located outside a closed electrical
-
Supplier: CSA Group
Description: they relate to the power system, particularly for fail-safe circuits (e.g., UPS sources, undervoltage vs. shunt tripping methods). q) A new informative Annex G on equipment protection levels and methods of explosion protection for underground coal mines has been added to provide
Find Suppliers by Category Top
More Information Top
-
Designing fire protection systems to meet the safety, operational and environmental requirements for modern substations
With only a few exceptions, all the 1lkV/LV consumer distribution substations fire protection installations are installed and niaintained by the respective company assets.
-
IEEE Recommended Practice for Electric Power Systems in Commercial Buildings
[13] IEEE Std 979-1984 (Reaff. 1988), IEEE Guide for Substation Fire Protection (ANSI).
-
IEEE Guide for the Design and Installation of Cable Systems in Substations - Redline
IEEE Std 979-1984 (Reaff 1988), IEEE Guide for Substation Fire Protection (ANSI).
Indicates content that may require registration and/or purchase.