-
Supplier: Zurn Industries LLC
Description: The Zurn 8-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. To view all options, see the
- Features: Butterfly Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 212-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. To view all options, see the
- Features: Butterfly Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 3-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. Features And Benefits 3"
- Features: Butterfly Valves
- Media: Water
-
-
Supplier: Zurn Industries LLC
Description: The Zurn 4-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. Features And Benefits 4"
- Features: Butterfly Valves
- Media: Water
-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range hold
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Fire Service
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 6 inch
- Media Temperature: -20 to 400 F
- Flow (Cv): 823
- Number of Ports/Ways: 2
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal Valve line includes
- Features: Butterfly Valves
-
Supplier: NIBCO INC.
Description: Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Media Temperature: 200 F
- Features: Butterfly Valves, Fire Service
-
Supplier: NIBCO INC.
Description: Ductile Iron Butterfly Valves for use in commercial and industrial process applications. Hot and cold domestic water, HVAC, Condenser and chilled water, fire protection sprinkler systems, compressed air and vacuum services. Butterfly valves provide
- Valve Size: 2 to 48 inch
- Pressure Rating: 200 to 300 psi
- Media Temperature: 200 to 225 F
- Connection Description: Bolt Flange
-
Supplier: UL Standards & Engagement
Description: Installation of Sprinkler Systems, NFPA 13; c) Installation of Standpipe and Hose Systems, NFPA 14; d) Water Spray Fixed Systems for Fire Protection, NFPA 15; e) Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16; f) Installation of Stationary Pumps for
-
Supplier: Victaulic Co. of America
Description: Features a weatherproof actuator housing approved for indoor or outdoor use for domestic water or combined domestic water/fire protection services. Features a ductile iron body and disc with an EPDM coating that includes a heat-fused polyphenylene sulfide blend. For fire
- Pressure Rating: 175 psi
- Media Temperature: 73 F
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications Water supply, water treatment,
- Valve Size: 43.30711 to 125.98432 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 33.8 to 149 F
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: 5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F
- Valve Size: 5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: KZVALVE
Description: 4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.
- Valve Size: 4 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: KZVALVE
Description: 2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70° F
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling.
- Valve Size: 1.968505 to 17.716545 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 302 F
- Number of Ports/Ways: 2
-
Supplier: World-Valve B.V.
Description: The 756 series double eccentric butterfly valves are utilised in water intake systems, cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated
- Valve Size: 7.87402 to 86.61422 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 158 F
- Agency: API, DIN, ISO
-
Supplier: World-Valve B.V.
Description: butterfly valves are suited for service of liquids and gasses in oil and gas processing, offshore, power, marine, steel, chemical and petro chemical industry. Standardized actuation flange Double offset shaft position Pre-loaded double shaft packing Twin disc Floating disc seat Polygon
- Valve Size: 1.968505 to 35.43309 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -20.2 to 1,004 F
- Agency: API
-
Supplier: Assured Automation
Description: Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: UL Standards & Engagement
Description: Installation of Sprinkler Systems, NFPA 13; c) Installation of Standpipe and Hose Systems, NFPA 14; d) Water Spray Fixed Systems for Fire Protection, NFPA 15; e) Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16; f) Installation of Stationary Pumps for
-
Supplier: Velan, Inc.
Description: A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long,
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,500 to 2,000 psi
- Features: Ball Valves, Butterfly Valves
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: Velan, Inc.
Description: High pressure forged ball valves ideally suited for the oilfield market. This product is available with a variety of seat materials and end connections to service other high pressure markets. Features and benefits Design standards: Design: full compliance to ASME B16.34 Testing: each
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,000 psi
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: UL Standards & Engagement
Description: Installation of Sprinkler Systems, NFPA 13; c) Installation of Standpipe and Hose Systems, NFPA 14; d) Water Spray Fixed Systems for Fire Protection, NFPA 15; e) Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16; f) Installation of Stationary Pumps for
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Bonomi North America, Inc.
Description: 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & 24V AC/DC On/Off Metal Electric Actuator with Battery Backup in T3 Configuration
- Valve Size: 5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Butterfly Valves - 10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve -- EN500N-023-10Supplier: Bonomi North America, Inc.
Description: 10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & 100-240VAC Plastic Modulating Electric Actuator
- Valve Size: 10 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Asahi/America, Inc.
Description: The Pool-Pro® butterfly valves are the first valves designed exclusively for the pool service industry. These cost-effective valves can be completely submerged in chlorinated water. The Pool-Pro®'s unique blue handle identifies that this valve is ideally
- Valve Size: 1.5 to 12 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount PVC Butterfly Valve with EPDM Seats & 12VDC Plastic On/Off Electric Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
Find Suppliers by Category Top
Featured Products Top
-
– A specific type of hydrant installed on a water distribution system, providing firefighters with access to high-pressure water during emergencies. Fire hydrants come in dry-barrel (cold climates) and wet-barrel (warm climates) types. Gate Valve (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Why Use Automated Ball and Butterfly Valves? Any piping system with valves which are subject to the following conditions or concerns will be excellent applications for automated valves. Safety: Valves located in elevated areas that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
also prevent reverse flow and pump back spin. DeZURIK provides custom-designed PEC or PEF Eccentric Plug Valves or BAW AWWA Butterfly Valves that are engineered specifically for your pump flow control applications. Pump Check Valves are specially designed to protect pumps from water hammer, reverse (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Numerical simulation on a throttle governing system with hydraulic butterfly valves in a marine environment
The hydraulic butterfly valve is widely used in transporting fluid media, such as fire control water , daily used fuel, ballast water and so on in marine, due to the characteristics of its large switching torque, low pressure loss and suitable for large …
-
Sell Oilfield water tank
… control cabinet and outlet tube combination, each pump inlet and outlet tube all install a valve, controlling pump through the combination switches, can meet supply water requirements of water tank and fire . pipeline system made by … … pipe and pipe and butterfly valves .
Indicates content that may require registration and/or purchase.