Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Framework of water supply system monitoring for smart fire protection
-
Supplier: Accuris
Description: Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable monitors - Part 2: Water nozzles
-
Supplier: Accuris
Description: Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable monitors Part 2: Water nozzles
-
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 7011 deluge activation CO monitor was developed to activate the deluge type fire suppression systems. In most instances CO is liberated long before flames are present. This provides precious minutes of fire suppression water to be applied before a fire
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 227A/125 Dry Chemical Fire Suppression Systems is designed to detect and suppress fires that may occur at conveyor belt drives, air compressors and battery changeout stations. Temperature rise is detected using heat sensors strategically spaced around the equipment being
-
Supplier: Lapp Tannehill
Description: accessories Fields of application: Telecommunications and network technology Industrial machinery and plant engineering Automation Field bus systems And many more HITRONIC® FIRE is a universal (indoor/outdoor) fire-resistant loose-tube fiber optic cable with a corrugated steel tape
- Cable Diameter: 9.8 to 12.800000000000002 mm
- Cable Weight: 0.183047244094488 to 0.279779527559055 lbs/ft
- Bending Radius: 147 to 256 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Nortec
Description: compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty
- Primary Voltage: 110 to 240 volts
- Output Capacity: 25 to 630 Pounds / Hour
- Rated Input (Gas): 840,000 BTU/hr
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: Ames Fire & Waterworks
Description: to protect against both backpressure and backsiphonage. This Series is used primarily on fire sprinkler lines when it is necessary to monitor unauthorized use of water. Maximum Working Pressure: 175psi (12.06 bar).
- Valve Size: 2.5 to 4 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Acme Engineering Products
Description: Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or
- Heat Output (Capacity): 30,706.243602865914 to 12,282,497.441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Ames Fire & Waterworks
Description: pressure service to protect against both backpressure and backsiphonage. This Series is used primarily on fire sprinkler lines when it is necessary to monitor unauthorized use of water. Maximum Working Pressure: 175psi (12.06 bar).
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: MSA Safety
Description: Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with
- Measurement Type: %Volume, Trace
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Application: Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: LCR Hallcrest
Description: Continuous Monitoring without Batteries Evidence of Temperature Excursion Labels permanently change from silver to black when exposed to rated temperature Oil & Water Resistant Adhesive Backed Accuracy ± 1°C 130°F /54°C 9.25mm (.37") dia. Perfect For: Preventive Maintenance Fire
- Indicating Temperature: 130 F
- Features: Adhesive, Irreversible
- Industry: Maintenance / MRO
- Type: Pyrometric Cone, Disc or Ring
-
Supplier: Caterpillar Oil & Gas
Description: Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: UL Standards & Engagement
Description: detector assembly, and covered by the Standard for Heat Actuated Fire Detectors for Fire Alarm Systems, ULC-S530 and/or when part of a multi-criteria smoke detector; 4) Fire tests for smoke detectors integral with combination door closers and holders that are covered by the Door
-
Supplier: OTT Hydromet
Description: In response to NIFC feedback, Sutron created an integrated Fire Weather package. Digital I/O modules, Analog I/O modules, voice modem, and all connectors are integrated into one small package, the same size as a standard Xpert. Markets: Flood Warning Flow and Discharge Nutrient Monitoring
- Form Factor: Panel / Chassis Mount
-
Supplier: UL Standards & Engagement
Description: NFPA 70, National Electrical Code k) NFPA 72, National Fire Alarm and Signaling Code l) NFPA 92, Standard for Smoke, Control Systems m) NFPA 750, Standard for Water Mist Fire Protection Systems n) NFPA 2001, Standard for Clean Agent Fire Extinguishing Systems o) NFPA
-
Description: confidence with two new editions: The 2019 edition of NFPA 20, Installation of Stationary Pumps for Fire Protection including comprehensive requirements for fire pumps, limited service controllers, and pumps in series. This is your source for up-to-date rules for fire pump
-
Supplier: UL Standards & Engagement
Description: NFPA 70, National Electrical Code k) NFPA 72, National Fire Alarm and Signaling Code l) NFPA 92, Standard for Smoke, Control Systems m) NFPA 750, Standard for Water Mist Fire Protection Systems n) NFPA 2001, Standard for Clean Agent Fire Extinguishing Systems o) NFPA
-
Supplier: Caterpillar Oil & Gas
Description: include workover rigs, pump skids, nitrogen units, acidizing units, cementing units units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C15 ACERT
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Watts
Description: to protect against both backpressure and backsiphonage. This Series is used primarily on fire sprinkler lines when it is necessary to monitor unauthorized use of water. Maximum Working Pressure: 175psi (12.06 bar).
- Valve Size: 2.5 to 4 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: pressure service to protect against both backpressure and backsiphonage. This Series is used primarily on fire sprinkler lines when it is necessary to monitor unauthorized use of water. Maximum Working Pressure: 175psi (12.06 bar).
- Valve Size: 2.5 to 10 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: AENOR
Description: Portable equipment for projecting extinguishing agents supplied by fire fighting pumps - Portable monitors - Part 2: Water nozzles
-
Supplier: ASME Standards and Certification
Description: ASME’s TDP-1 Standard provides recommended practices for the prevention of water damage to steam turbines used in fossil-fuel-fired electrical power generation. These practices address damage due to water, wet steam, and steam backflow into a steam turbine and are applicable to
-
Supplier: ASME
Description: ASME’s TDP-1 Standard provides recommended practices for the prevention of water damage to steam turbines used in fossil-fuel-fired electrical power generation. These practices address damage due to water, wet steam, and steam backflow into a steam turbine and are applicable to
-
Supplier: Ames Fire & Waterworks
Description: The Colt LFC300, LFC300N is used primarily on fire line sprinkler systems when it is necessary to monitor unauthorized use of water. For use in non-health hazardapplications.
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Godiva, Ltd.
Description: (3.3, 5.0, 6.5) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Godiva, Ltd.
Description: (2.1A or 3.3) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class A or B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger
- Maximum Discharge Flow: 18.48 GPM
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Watts
Description: The Colt LFC300, LFC300N is used primarily on fire line sprinkler systems when it is necessary to monitor unauthorized use of water. For use in non-health hazard applications.
- Valve Size: 2.5 to 10 inch
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: Watts
Description: backsiphonage and backpressure. The Watts LF957RPDA, LF957NRPDA, LF957ZRPDA are used to monitor unauthorized use of water from the fire protection system. They feature Lead Free* construction to comply with Lead Free* installation requirements.
-
Supplier: MSA Safety
Description: The TriGas X5000 Monitoring System is an integrated gas detection solution that helps plant operators comply with NFPA 820. The system monitors for combustible gases, hydrogen sulfide and oxygen with on-board alarming and communication interface to plant and remote location control stations.
- Operating Temperature: -4 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Zurn Industries LLC
Description: Shut off valve BVMS Ball Valve Monitor Switch is mounted on a backflow preventer's ball valve shutoffs in a fire sprinkler system, providing electrical supervision of the ball valves. The BVMS will signal if ball valve handle is moved from an open position. It has an internal switch,
- Valve Type: Back Flow Preventer Assembly, Ball Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
it to be used as a pump thermal relief valve on many fire pumps and high-pressure water pumps. All of ThermOmegaTech®’s valves are completely mechanical and require no electricity to operate. Our valves rely on automatic temperature monitoring to solve temperature problems ultimately saving time, water, and energy. (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
with precision settings that are four times more accurate than a mechanical switch. Boiler fuel and water treatment systems can now be fine-tuned to an optimal arrangement. Here is an example of how electronic switches has created maintenance efficiency for a customer who operates several gas-fired boilers in their facility. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
MicroLab 40 is designed primarily for fleets operating equipment with hydraulic components or heavy equipment gears and transmissions. This would include off-road mining and construction vehicles as well as over-the-road equipment with hydraulics such as bucket trucks, fire (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
aviation and specialized industrial applications. Monitoring hydraulics with oil analysis is the only way you can determine if the hydraulic fluid is impacting expected performance. Contamination is the predominant cause of failure, usually be dirt ingression or water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, which reroutes the connection, modifying the intended design, and breaking the device. Damaged PCB traces can also cause devastating data loss, even if the device continues to function. 3. Fire hazard Water inside an enclosure (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
. Environmental Effects: Explosions can create widespread environmental damage such as large fires, toxic chemical spills and soil/water contamination - these disasters often take years to fully recover from. Economic Effect: Pipeline (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
For custom high-voltage controllers, the design should include adequate isolation, creepage and clearance, protected coil driving, current monitoring, interlocking, and fault shutdown. MOZPCB offers custom PCB (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Insitu Analysis of Ammonia Slip and Water Vapor Using a Tunable Diode Laser for SCR/SNCR Optimization and Boiler Tube Surveillance in Power Plants
by monitoring the outlet for excess NH3, referred to as NH3 slip. The flue gas sample at the measurement point is hot, wet and laden with dust, primarily in Coal Fired Plants (Not usually a problem in Gas Fired Plants). The sample point's harsh physical conditions coupled with the highly reactive nature
-
How Piezoresistive Pressure Sensor Works?
. The applications cover smart water, smart oil fields, smart cities, smart fire protection, industrial control, precision chemicals, and many other fields, making contributions to measurement and control industries around the world.
-
Smart Computing Article - PCs 101: A Guide To Understanding Computers
need to know everything about your computer. In fact, you can get by quite nicely if you understand just a few basic facts and principles, which we'll present here. Just as ancient Greeks divided all matter into four elements --earth, air, fire, and water --computer "matter " can be divided into two
-
IR Keeps West Virginia Coal Miners Safe
or ground. If these insulators short, they can heat the roof and cause either a fire or a cave-in. With infrared testing, we can see bad insulators and loose connections on the track and rectifiers before they present a danger. An underground mine is similar to a small city. It takes electrical power, water
More Information Top
-
Guidelines for Safe Storage and Handling of Reactive Materials
External cooling, such as by fire protection water spray, deluge, or fire water monitors , can be provided as needed for emergency tank cooling.
-
Guidelines for Engineering Design for Process Safety
Fire water monitor nozzles arr recommended to provide large amounts of cooling water to vessels and equipment exposed by fire.
-
water monitor - offers from water monitor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Fire Monitor, Fire Water Monitor , Remote Control Monitor, Electric Control Monitor ] .
-
Scientific.Net: Materials Science
Home > Fire Water Monitor .
-
Modelling absorption and dilution of unconfined releases of hazardous gases by water curtains or monitors
…illustrates how m?hemtical modelling can aid such m evaluation and describes some recent enhancements of the HGSPR;IY model: 1)Adding algorithms for modeling NH, and LNG mitigation; 2) Modeling sprayins of releases tviCJl fire water monitors encircling the point of…
-
Automation Equipment and Systems
[1] Z.L. Fu: Design of Fire Water Monitor and Several Tests to the Performance of the Load-sensitive Hydraulic Multiport Vavle.
-
Center for Chemical Process Safety - 19th Annual International Conference: Emergency Planning Preparedness Prevention & Response (6/29/04 - 7/1/04 Orlando Flor...
…skilled and knowledgeable on, some or all of the following: Incipient stage response Defensive posture Offensive posture Interior Use of PPE Fire extinguisher practice Laying hose lines Use of portable monitors Hose line practice Communications Fire water monitor operation Hazard identification Pumper…
Indicates content that may require registration and/or purchase.