Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: City Fire Equipment Company
Description: Foam water fire sprinkler systems are special application systems, discharging a mixture of water and low expansion foam concentrate, resulting in a foam spray from the sprinkler. These systems are usually used with special hazards associated
-
Supplier: City Fire Equipment Company
Description: Wet Pipe Sprinklers Wet Pipe sprinklers are the most common type of fire sprinkler systems and the most reliable, with the only operating components being the automatic sprinklers and, in some instances, the automatic alarm check valve. An automatic
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch
-
-
Supplier: Accuris
Description: Fire sprinkler systems, Part 1.3: Components - Water motor alarms
-
Supplier: Accuris
Description: Fire protection Automatic sprinkler system Part 9: Requirements and test methods for water mist nozzles
-
Supplier: UL Standards & Engagement
Description: Standard for the Installation of Sprinkler Systems in One- and Two-Family Dwellings and Manufactured Homes, NFPA 13D, Standard for the Installation of Sprinkler Systems in Low-Rise Residential Occupancies, NFPA 13R, and the Standard for Installation of Automatic
-
Supplier: Grundfos Pumps Corporation
Description: The NKF fire system is an NBF or NKF end-suction pump integrated with a coupling and a driver, which may be an electric motor or a diesel engine, assembled on a base frame
- Power Source: AC Powered, Gasoline / Diesel Engine
- Pump Housing Material: Cast Iron, Stainless Steel
- Pump Type: Fire Service Pumps
-
Supplier: Watts
Description: The Watts Model LF07S Residential Fire Sprinkler Dual Check Backflow Preventer is designed for non-health hazard [i.e., pollutant] application on potable fire sprinkler service connections to protect against possible backsiphonage conditions that could inadvertently drain
- Valve Size: 1 inch
- Pressure Rating: 1 psi
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Watts
Description: commercial fire sprinkler systems where Local Governing Code mandates protection from non-potable quality water being pumped or siphoned back into the potable water system. Maximum Working Pressure: 175psi (12.06 bar).
-
Industrial Valves - Stainless Steel, Single-Detector Check Valve for Fire Sprinkler Systems -- SS07FSupplier: Watts
Description: Series SS07F Stainless Steel, Single-Detector Check Valves for Fire Sprinkler Systems are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body
- Valve Size: 4 to 10 inch
- Valve Type: Check Valves
- Primary Material: Stainless Steel
- Media: Water
-
Supplier: Accuris
Description: Cold-Water Meters for Residential Fire Sprinkler Systems in One- and Two- Family Dwellings and Manufactured Home
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers requirements for vapor corrosion inhibitors and their delivery system for use in fire sprinkler systems. 1.2 These corrosion inhibitors are intended for use in dry pipe and pre-action sprinkler systems for installation in accordance
-
Supplier: UL Standards & Engagement
Description: Systems, NFPA 13. 1.3 These solutions are intended for use in wet pipe sprinkler systems and intended to be inspected, tested, and maintained in accordance with the Standard for Inspection, Testing and Maintenance of Water Based Fire Protection Systems, NFPA
-
Supplier: Accuris
Description: Fire Protection - Automatic Sprinkler Systems - Part 2: Requirements and Test Methods for Wet Alarm Valves, Retard Chambers and Water Motor Alarms
-
Description: ISO 6182-9:2005 specifies performance requirements, test methods and marking requirements for water mist nozzles.
-
Supplier: CSA Group
Description: ISO 6182-9:2005 specifies performance requirements, test methods and marking requirements for water mist nozzles.
-
Description: graphics, and detailed illustrations clarify concepts. Artwork provides a detailed look at the starting and stopping points of several NFPA systems including underground mains (NFPA 24) storage tanks (NFPA 22), fixed water spray systems (NFPA 15), fire pumps (NFPA 20),
-
Description: Design and install foam-water fire protection systems for high-challenge fires with the 2015 Spanish NFPA 16. Used primarily in settings that use or store hydraulic fluids or other flammable liquids, NFPA 16: Standard for the Installation of Foam-Water
-
Description: 16, Standard for the Installation of Foam-Water Sprinkler and Foam-Water Spray Systems outlines requirements for the design, installation, and maintenance of systems for reliable fire protection. NFPA 16 governs components, water supplies, design and
-
Supplier: CSA Group
Description: ISO 6182-2:2012 specifies performance, requirements, methods of test and marking requirements, for wet alarm valves, retard chambers, water motor alarms and manufacturers' specified relevant trim used in wet pipe automatic fire protection systems. ISO 6182-2:2012 is not
-
Description: ISO 6182-2:2012 specifies performance, requirements, methods of test and marking requirements, for wet alarm valves, retard chambers, water motor alarms and manufacturers' specified relevant trim used in wet pipe automatic fire protection systems. ISO 6182-2:2012 is not
-
Description: Sprinkler Systems, is reorganized with clear separations in subject matter and a more logical flow for sprinkler system planning and design. Now it is easier to locate and apply the latest provisions for sprinkler system design, installation, and acceptance
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is produced using aluminum which is the
- Safety / Warning Type: Fire / High Heat
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: UL Standards & Engagement
Description: Standpipe, Private Hydrants, and Hose Systems, NFPA 14; e) Standard for Water Spray Fixed Systems, NFPA 15; f) Standard for Installation of Foam-Water Spray Systems, NFPA 16; and g) Standard on Water Mist Fire Protection Systems, NFPA 750. 1.2
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is constructed using polyester which
- Safety / Warning Type: Fire / High Heat
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is produced using fiberglass reinforced
- Safety / Warning Type: Fire / High Heat
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is produced using high impact
- Safety / Warning Type: Fire / High Heat
- Features: Specialty / Other
-
Supplier: Wilo AG
Description: Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer coupling, electric or diesel motor and a multistage, vertical electric jockey pump. Application Fully automatic
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Sentry Group
Description: Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Legal Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water
- Height: 27.6 inch
- Width: 19.6 inch
- Depth: 31 inch
- Type: Filing Cabinet
-
Supplier: Sentry Group
Description: Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water
- Height: 27.6 inch
- Width: 16.6 inch
- Depth: 31 inch
- Type: Filing Cabinet
-
Supplier: Sentry Group
Description: Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Legal Vertical Water-Resistant Fire File provides "peace of mind" protection against catastrophic loss. Fire Chest (1100) included for protection
- Height: 53.6 inch
- Width: 19.6 inch
- Depth: 25 inch
- Type: Filing Cabinet
-
Supplier: Sentry Group
Description: Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Letter Vertical Letter Water-Resistnat Fire File provides "peace of mind" protection against catastrophic loss. Fire chest (1100) included for
- Height: 53.6 inch
- Width: 16.6 inch
- Depth: 31 inch
- Type: Filing Cabinet
-
Supplier: Zurn Industries LLC
Description: The Zurn 212-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 2-1/2" Fire Check Valve Provide
- Valve Type: Check Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
Water mist systems for fire protection of industrial, commercial and residential hazards comprise specially designed nozzles, mounted on pipes and connected via control valves to a specific water supply. The new UNE (read more)
Browse Datasheets for AENOR
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
the solenoid valve, thus, allowing the orifice - from which water flows - to open and activate a sprinkler system. This helps keep the fire under control and prevent spreading to other parts of the building. Meeting SIL Standards. Solenoid valves must be of good quality and meet Safety Integrity Level (SIL
More Information Top
-
Transuranic-contaminated solid waste Treatment Development Facility. Final safety analysis report
The filter plenum is also protected by a fire water sprinkler system that is temperature actuated.
-
Avoidable MIC-Related Failures
Brugman, H.H.: Corrosion and microbiological in fire water sprinkler systems .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1786 - Safety Evaluation ...
Replace or test a representative sample of fire water system sprinklers that have been in service for up to 50 years.
-
Microbiologically Influenced Corrosion
(2004) Corrosion and microbiological control in fire water sprinkler systems .
-
Comments by R. Gary Rozier, DDS, MPH, Editor, Journal of Public Health Dentistry
The nighteveryone was arriving for the next day's meet- ing, the hotel airconditionerwentout, and I believe the fire water sprinkler system went off, forcing the hotel to cancel our reservations.
-
Polysilicon for Solar Wafers
Normal fire water sprinkler systems are effective in both extinguishing silane fires, and dispersing silane and related gases to adequately designed vent systems.
-
Review of the Diablo Canyon probabilistic risk assessment
…the seal cooling can only be recovered by manual operator action (ZHESE1); such as restoring seal injection by providing cooling to the charging pumps (i.e., to the charging pump heat exchangers) from the fire water sprinkler system as described in the…
-
Standard Handbook of Plant Engineering, Third Edition > FIRE PROTECTION AND PREVENTION
water fire sprinkler system .
-
States > Texas > State > Register > 1998 > [TexReg 1998-0227is] 02/27/1998
(vii) Fire sprinkler system water flow switches shall be installed in accordance with requirements of NFPA 101, §7-6.2; NFPA 13, §3-12; and NFPA 72, §3-8.5.
-
States > Texas > State > Register > 1998 > [TexReg 1998-0807is] 08/07/1998
(vii) Fire sprinkler system water flow switches shall be installed in accordance with requirements of NFPA 101, §7-6.2; NFPA 13, §3-12; and NFPA 72, §3-8.5.
Indicates content that may require registration and/or purchase.