-
Supplier: Newark, An Avnet Company
Description: PCI CARD 3-USB 2.0-3 FIREWIRE
-
Supplier: Texas Instruments
Description: Integrated single-socket PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70
- TJ: 0 to 70 C
- Technology: IEEE 1394 (FireWire®)
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Integrated PC Card, Smart Card, Flash media ,1394a-2000 OHCI 2-Port-PHY/Link-Layer Controller 209-BGA MICROSTAR
- Technology: IEEE 1394 (FireWire®)
- Features: Other
-
-
Supplier: Texas Instruments
Description: Integrated single-socket UltraMedia PC Card controller, Smart Card controller, IEEE 1394 open HCI ho 216-BGA MICROSTAR
- Technology: IEEE 1394 (FireWire®)
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Integrated single-socket FlashMedia PC Card controller, IEEE 1394 open HCI host 216-BGA MICROSTAR 0 to 70
- TJ: 0 to 70 C
- Technology: IEEE 1394 (FireWire®)
- Features: Other, RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 208-QFP (28x28)
- Supply Voltage: 5 V
- Device Type: CardBus Controller
- Package Type: LQFP, QFP
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 209-BGA Microstar Junior (16x16)
- Pin Count: 209 #
- Supply Voltage: 3.6V
- Device Type: Line / Bus Controller
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061286-PCI8402 Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA
- TJ: 0 to 70 C
- Package Type: BGA
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061288-PCI8412 Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA
- TJ: 0 to 70 C
- Package Type: BGA
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 061281-PCI7411ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose:
- Package Type: BGA
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 026520-PCI7411GHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 288-BGA Microstar (16x16) Purpose:
- Package Type: BGA
- Features: Other
-
Description: IC PC CARD CTRLR W/1394 257-BGA
- TJ: 0 to 70 C
- Supply Voltage: 3.6V
- Package Type: BGA
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Matrox Imaging
Description: Matrox Concord is a family of Gigabit Ethernet network interface cards (NICs) and IEEE 1394b adaptors that are pre-licensed for use with the Matrox Imaging Library (MIL) drivers for the GigE Vision™ and IEEE 1394 IIDC protocols.
- Number of Ports: 3
- Operating Temperature: 0 to 55 C
- Port Type: Firewire® (IEEE 1394)
- Protocol / Network: Gigabit Ethernet
-
Supplier: American Portwell Technology Inc.
Description: Ports One PCI and PCI-E x1 expansion slot via riser card
- Operating Temperature: 0 to 60 F
- Operating Humidity: 5 to 90 %
- Ports / Buses: IEEE 1394 (FireWire®), PCI, PCI Express, SATA, Serial Ports, USB
- Processor / CPU: Intel® AtomTM
-
Supplier: Teledyne Qimaging
Description: $5950.00, the QIClick offers so much value in one easy-to-use package. In addition to the above features, the QIClick includes the camera, IEEE 1394 Firewire™ cable, IEEE 1394 PCI card, QCapture software and access to SDK. Increase QIClick’s Productivity with Valuable Options
-
Supplier: TapeOnline.com
Description: true hardware RAID controller system with its own CPU keeping your workstation free to work on other tasks.Quad Interface CalDigit VR mini features 4 connection ports including USB 2.0, FireWire 400, FireWire 800, and eSATA. The quad interface lets VR mini connect to almost any
-
Supplier: TapeOnline.com
Description: to the fast transfer rates, AV Drive can be used both in the studio or carried along into the field.The all aluminum enclosure dissipates heat and keeps the drive quiet. A cooling fan only runs when needed.CalDigit offers a PCI Express card featuring two USB 3.0 ports compatible with
-
Supplier: TapeOnline.com
Description: the fast transfer rates, AV Drive can be used both in the studio or carried along into the field.The all aluminum enclosure dissipates heat and keeps the drive quiet. A cooling fan only runs when needed.CalDigit offers a PCI Express card featuring two USB 3.0 ports compatible with OS X
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Advances in Multimedia Modeling
We use 4 PCI cards including two 2-port IEEE-1394b PCI express cards which support 160 MB/s data transfer, and two 4-port IEEE 1394b FireWire 800 PCI cards which supports 400MB/s data transfer.
-
Shopping In USB/FireWire & I/O Devices - Big Bruin
SIIG NNE38012S3 - 3-port FireWire Adapter (2 x 9-pin IEEE 1394b FireWire External, 1 x 6-pin IEEE 1394b FireWire External - Plug-in Card ) PCI Express 1-lane (x1) FireWire adapter works with PCI Express slots with different lane width.
-
Popular Products In Storage Devices - Big Bruin
SIIG NNE38012S3 - 3-port FireWire Adapter (2 x 9-pin IEEE 1394b FireWire External, 1 x 6-pin IEEE 1394b FireWire External - Plug-in Card ) PCI Express 1-lane (x1) FireWire adapter works with PCI Express slots with different lane width.
-
Shopping For "0" In Computers - Big Bruin
SIIG NNE38012S3 3-port FireWire Adapter (2 x 9-pin IEEE 1394b FireWire External, 1 x 6-pin IEEE 1394b FireWire External - Plug-in Card ) PCI Express 1-lane (x1) FireWire adapter works with PCI Express slots with different lane width.
-
StarTech.com IEEE-1394 FireWire Cable 6-6 - IEEE 1394 cable - 6 ft | Softchoice
…Hard Drive Enclosure, 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter, 3 Port CardBus 1394a FireWire Adapter Card - Digital Video Editing Kit, 3 Port CardBus PCMCIA 1394b FireWire Laptop Adapter Card , 3 Port PCI Low Profile 1394a FireWire…
-
StarTech.com 6 ft IEEE-1394 Firewire Cable 9-6 M/M - IEEE 1394 cable - 6 ft | Softchoice
StarTech.com 2 Port 1394b FireWire 800 & 1 Port + 1 Internal Firewire 400 PCI Express Card , 2 Port ExpressCard 1394b FireWire Laptop Adapter Card, 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter, 3 Port 2b 1a PCI…
-
Cost-Effective Solution to Synchronized Audio-Visual Capture Using Multiple Sensors
Even more cameras could be connected through the on-board FireWire 400 and/or a PCI IEEE 1394b card .
-
FS: PCI cards for G5 (Dual 2.5) - MacRumors Forums
-SIIG Firewire PCI card w/ 1 FW400 (1394) port & 2 FW800 ( 1394b ) ports...$50 .
-
Shopping - Best Prices On The SIIG FireWire 800 PCI-32T - Big Bruin
SIIG FireWire 800 PCI -32T. .... NN830112S2 - 2 x 9-pin FireWire 800 IEEE 1394b FireWire 800 External, 1 x 6-pin FireWire IEEE 1394a FireWire 400 External - Plug-in Card .
-
Creation of a New Software used for Palletizing
Process
For this solution was used the Basler camera with 33fps capture speed, SVGA resolution, 1394b firewire interface. .... They are connected to Pc via NI measurement card with PCI -e interface.
Indicates content that may require registration and/or purchase.