-
Supplier: Computer Network Accessories, Inc.
Description: 6 pin female to 4 pin male FireWire adapter.
- Features: IEEE 1394 (FireWire®)
-
Supplier: Computer Network Accessories, Inc.
Description: 6 pin male to 4 pin female FireWire adapter.
- Features: IEEE 1394 (FireWire®)
-
Supplier: Cirris Systems Corp.
Description: .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. Power: 100-250VAC, 50-60 Hz, Max 50W. The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a
- Test Points: 128 to 1,024
- Test Resistance: 0.1 to 1,000,000 ohms
- Maximum Voltage: 5 volts
- Maximum Current: 6 mA
-
-
Supplier: Allied Vision Technologies GmbH
Description: input, three configurable outputs RS-232 port (serial port, IIDC V1.31) External trigger shutter: Edge mode, level mode, bulk trigger; programmable trigger delay Modular concept options: various IR cut/pass filters, K-/F-/CS-/M12-Mount adapters; Hirose power: out Board level version
- Horizontal Resolution: 656 lines
- Maximum Frame Rate: 58 fps
- Shutter Speed: 0.0001289999999999484 to 67.0000000000002 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: ValueTronics International, Inc.
Description: geometry circuit elements DUT attachment accessories enable connection to fine-spaced SMDs Robust design for reliability Easy to use Connects directly to oscilloscopes with the TekVPI™ probe interface Provides automatic units scaling and readout on the oscilloscopes display Easy
- Bandwidth: 4,000 MHz
- Probe Type: Differential
-
Supplier: ValueTronics International, Inc.
Description: Nonoperating: –20 ºC to +60 ºC. Humidity: Operating: 20% to 80% (noncondensing); Nonoperating: 5% to 90% (noncondensing) Altitude: Operating: Up to 3 km; Nonoperating: Up to 12 km Regulatory EMC: EN61326-1 Safety: UL61010-1, CAN/CSA C22.2 No. 61010-1-04, EN61010-1
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
optical devices without concern for proper heat management Better signal integrity (SI) performance Potential to upgrade to 112 Gb/s PAM4 Custom solutions from adapter cables to loopback cables and beyond Cable and connector solutions for copper or optical based (read more)
Browse Circular Connectors Datasheets for DigiKey -
wide compatibility allows investigators and IT professionals to work with virtually any modern storage device without the need for additional adapters or systems. Copy from Anywhere to Anywhere True bidirectional duplication between drives, disk images, PCs, and network or cloud (read more)
Browse Device Programmers Datasheets for U-Reach Data Solutions Inc. -
Plug and play smart sensors are easy to use and they save both time and money. Transducer Techniques offers two plug and play meters that are compliant with the IEEE 1451.4 Standard: the Smart (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
No Serial Ports on my Mac - MacRumors Forums
Is there a serial port to USB or firewire adapter you would recommend?
-
No Serial Ports on my Mac - MacRumors Forums
Is there a serial port to USB or firewire adapter you would recommend?
-
StarTech.com USB 2.0 A to B Cable - USB cable - 15 ft | Softchoice
… USB KVM Switch w/ Audio & USB Hub, 4 Port ExpressCard Laptop USB 2.0 Adapter Card, 4 Port USB 2.0 3 Port IEEE 1394a PCI USB Firewire Combo Adapter Card, 4 Port USB to RS232 Serial DB9 Adapter Hub, 5 …
-
Shopping - Best Prices On The StarTech.com 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips (2 x 9-pin DB-9 Male RS-232 Serial, 1...
Bigbruin.com » Shopping » Computers » Storage Devices » USB/ FireWire & I/O Devices » 2 Port Industrial Wall Mountable USB to Serial Adapter Hub with DIN Rail Clips (2 x 9-pin DB-9 Male RS-232 Serial, 1 x …
-
Shopping - Best Prices On The SIIG 8-Port USB to RS-232 Serial Adapter Hub (1 Pack - USB - 1 x Number of USB Ports) - Big Bruin
Bigbruin.com » Shopping » Computers » Storage Devices » USB/ FireWire & I/O Devices » 8-Port USB to RS-232 Serial Adapter Hub (1 Pack - USB - 1 x Number of USB Ports .
-
WTT: 1.33ghz, 512 ddr ram, 80gig (8mb cache), geforce4 4200 for OS x compueter - MacRumors Forums
- front port adapter - moves ( serial , 2 usb, 1 Firewire , headphone, and audio out) up to space in floppy port(where the hole is below floppy) tell me if you want a pic .
-
Memory on the move
In addition to accessing the cards through a PCMCIA port, it is also possible to buy adapters that give access to them through a standard floppy drive or through Firewire (IEEE 1394) or Universal Serial Bus (USB) ports.
-
Shopping - Best Prices On The StarTech.com The ICUSB2324X 4 Port Professional Grade USB Serial Adapter converts a single USB port to four RS232 serial ports al...
Bigbruin.com » Shopping » Computers » Storage Devices » USB/ FireWire & I/O Devices » The ICUSB2324X 4 Port Professional Grade USB Serial Adapter converts a single USB port to four RS232 serial ports allowing you to connect to, monitor and …
-
Shopping - Best Prices On The StarTech.com The ICUSB2322X 2 Port Professional Grade USB Serial Adapter converts a single USB port to two RS232 serial ports all...
Bigbruin.com » Shopping » Computers » Storage Devices » USB/ FireWire & I/O Devices » The ICUSB2322X 2 Port Professional Grade USB Serial Adapter converts a single USB port to two RS232 serial ports allowing you to connect to, monitor and …
-
Astronomy with a Home Computer
Many USB and FireWire webcams come with Mac-compatible software, and the popular LX 200, Autostar and NexStar go- to telescopes are fully Mac-compatible, although serial port adapters may be required.
Indicates content that may require registration and/or purchase.