-
Supplier: ABB Measurement & Analytics
Description: EasyLine is both a powerful and affordable line of instruments for the monitoring of gas concentrations in numerous applications. Up to two analyzer modules can be combined in one housing to measure up to five different gases continuously. The advantages to you – EasyLine
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Quantachrome Instruments
Description: NOVAtouch™ Series High Speed Surface Area and Pore Size Analyzer Introducing the Next Generation of NOVA Analyzers Now with Advanced Touchscreen and Higher Throughput Capabilities The NOVAtouch™ provides the next generation of NOVA analyzer performance and features. It delivers
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Pore Distribution, Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Ceramics / Glass, Food / Drugs, Metals, Soil
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Features: Laboratory / Batch, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Micromeritics
Description: The Flowsorb III 2305 / 2310 provides single-point and multipoint BET surface area measurements with speed, accuracy, and reliability. Samples having surface areas from 0.01 m2/g to over 1,000 m2/g are easily accommodated. The FlowSorb III measures surface area using the flowing gas method,
- Specific Surface Area Range: 0.01
- Total Surface Area Range: 0.1 to 280 m²
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Emerson Automation Solutions – Rosemount
Description: • Packaged approach to measuring up to five gases plus opacity • Measurement options: CO, CO 2 , SO 2 , NO, No x , O 2 , THC and Opacity • Utilizes Emerson’s revolutionary NGA 2000 Series Gas Analyzers • Fully pre-engineered; designed for maximum uptime • Self-diagnostics •
-
Supplier: ABB Measurement & Analytics
Description: ABB process gas chromatographs perform real-time analysis of the chemical composition of a process sample or stream -- crucial for on-spec processes and productivity. The ABB PGC5000 Series process gas chromatograph is based on over 50 years of innovation in on-line process gas
- Oven Temperature Range: 86 to 552.2 F
- Inlet Pressure Range: 149.9680918953417 psi
- Operating Temperature: 32 to 122 F
- Oven Operation: Column Oven
-
Supplier: InspectorTools
Description: combustion stack gas and ambient air levels Analyzing indoor air quality and safety Furnace and boiler servicing or replacement Features Quickly measures and displays low levels of CO 0–2,000 ppm Measures in increments of 1 ppm Probe and hose assembly for flue gas testing Highly
-
Supplier: InspectorTools
Description: detecting CO in ambient air, the Monoxor ® III is supplied with a stainless steel probe and five feet of tubing to sample CO found in flue gases or residential furnaces, combustion appliances, commercial and industrial boilers. Applications: CO safety checks on combustion stack gas and
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: parameters. Environmental monitoring can be done continuously with the Air Quality Monitor for up to five hours without the device being connected to a power source. For permanent measurement, the air quality monitor can be connected to the mains via a USB interface. The rechargeable battery
- Sample Temperature: 32 to 122 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Count
- Display & Special Features: Digital Readout
-
Supplier: InspectorTools
Description: having to send it to the manufacturer, saving them from valuable downtime. This five-in-one steady state combustion analyzer includes: a room air CO test instrument, a flue gas CO tester, dual channel digital thermometer (up to 999ºF), and a digital manometer (which measures
-
Supplier: InspectorTools
Description: having to send it to the manufacturer, saving them from valuable downtime. This five-in-one steady state combustion analyzer includes: a room air CO test instrument, a flue gas CO tester, dual channel digital thermometer (up to 999ºF), and a digital manometer (which measures
-
Supplier: Shaw Moisture Meters
Description: clear, five-character LED display. Two independent, fully programmable alarm relays provide flexible process control across the sensor’s full operating range. Moreover, users can quickly view and adjust set points with the intuitive front-panel keypad. Flexibile installation The instrument
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Shaw Moisture Meters
Description: National & International Humidity Standards. The Superdew 3 can be user configured to display in °C, °F, ppm(v) or lb/MMSCF on an easy to read five character LED display. The instrument offers two fully programmable alarm relays, which can be independently set across the full operating range
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Champion
Description: Features: Delivers high quality nitrogen at the purity required for tire inflation Four 25' Inflation Hoses 40–150°F Operating Temperature Range Nitrogen created on demand resulting in energy savings Hand-held nitrogen analyzer for easy testing Compact design for minimum space requirements
- Output Flow Rate: 121.776 to 1,172.4479999999999 SLM
- Outlet Pressure: 100 to 175 psi
- Generator Type: Nitrogen
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to five gases (CO, CO 2 , SO 2 , NO x , O 2 ) NEMA 12/4/4X options Meets US EPA 40 CFR Part 60 requirements ISO 9001 – Certified Quality Standards System and Analyzer self diagnostics Sample pump located between two active cooling stages Fast loop bypass prior to final cooling stage
Find Suppliers by Category Top
Featured Products Top
-
A Quick Guide to Calibrating CEM Gas Analyzers Calibrating Continuous Emissions Monitoring (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
with many high speed moving parts. With five simple tests, the MiniLab EL delivers comprehensive on-site oil analysis, providing immediate actionable results, saving time and reducing costs. Highlights of this system (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Instrumentation devices for accuracy and precision, every time! Fuji Electric provides integration instrumentation solutions including analyzers, transmitters, meters, controllers, and recorders. These devices are suitable for applications ranging from (read more)
Browse Gas Instruments Datasheets for Fuji Electric Corp. of America -
Instrumentation Devices for Accuracy and Precision, Every Time. Fuji Electric provides integration instrumentation solutions including analyzers, transmitters, meters, controllers, and recorders. These devices are suitable for applications ranging from (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
The Superdew 3 is a single channel, inline hygrometer suitable for continuous trace moisture measurement of process gases and dry compressed air. Ideal for a wide range of applications where precise measurement, control and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Real-Time, On-Road Measurement of Driving Behavior, Engine Parameters and Exhaust Emissions
The emissions measurements were based on a Vetronix PXA - 1100 five gas analyzer which used a combination of infrared absorption and fast response chemical cells to measure Oxides of Nitrogen (NOx), Hydrocarbons (HC), Carbon Monoxide (CO), Carbon Dioxide (CO2) and Oxygen (O2).
-
Carbon Monoxide Exposure from Houseboat Generators
The instrument chosen to determine the carbon monoxide concentration in the exhaust stream was a commercially available Five Gas Analyzer designed to measure exhaust gas concentrations in automotive applications.
-
Energy Efficient Technologies for Sustainability
A VL smoke meter was used to measure the smoke emissions and crypton five gas analyzer is used to measure CO and HC emissions from the engine exhaust.
-
A performance‐emission tradeoff study of a CI engine fueled by compressed natural gas ( CNG )/diesel–ethanol‐ PPME blend combination
AVL DiGAS 444 five gas analyser Carbon monoxide (CO) .
-
Artificial neural network approach to study the effect of injection pressure and timing on diesel engine performance fueled with biodiesel
The concentration of CO, CO2, HC, NO, and O2 present in the exhaust gas was measured using an AVL DIGAS 444 five gas analyzer .
-
Emerging Trends in Science, Engineering and Technology
is used for testing smoke emission five gas analyser is used for hydrocarbon emission (HC), Carbon monoxide (CO), and Nitric Oxide (NOx) emission.
-
New Materials and Processes
The test bed consists of K157 FMI engine (specific parameters shown in table 1), electric eddy current dynamometer, dynamometer control system, gasoline engine ECU, speedy data collection system, five gas analyzer (specific parameters shown in table 2), wide-band oxygen sensor and…
-
Using Auto‐Ignition to Improve the Cycle‐to‐Cycle Variations of a Small Two‐Stroke Engine (HCCI)
Five gas analyzer 17.
-
Time Resolution Effects on Accuracy of Real-Time NOx Emissions Measurements
NOx emission measurements were obtained through two sources, the first was a Vetronix PXA-1100 portable five gas analyzer which measured Carbon Monoxide (CO), Carbon Dioxide (CO2), unburnt Hydrocarbons (HC), Oxides of Nitrogen (NOx), and Oxygen (O2).
-
State of the Art and Analysis of Control Oriented NOx Models
For this test, NOx experimental data are obtained from a five gases analyzer and thus, are delayed due to the transportation time in the exhaust and sample lines and to the measurement duration.
Indicates content that may require registration and/or purchase.