-
Supplier: Polyonics
Description: POLYONICS XF-611FR is a 1.5 mil (37.5 μm) white polyester film with a flame retardant, permanent pressure sensitive acrylic adhesive and a high opacity, semi-gloss white topcoat specifically designed to be flame retardant to the UL94 V-0 standard.
- Thickness: 0.0025 inches
- Features: Permanent
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Polyonics
Description: Innovative solutions use flame-retardant materials to control heat transfer in fire-sensitive environments. Specialized nylon provides optimal performance in extreme cold, ensuring durability against harsh weather. These advanced materials enhance safety and resilience in
- Wire & Cable Markers: Labels
- Material: Nylon® / Polyamide
-
Supplier: Brady Corporation
Description: B-472 Polyimide wire and cable labels specifically designed to self-extinguish and prevent flames from propagating. This material is ideal for wire and cable identification in extreme environments, particularly in the aerospace, defense and mass transit industries. -
-
-
Supplier: ASTM International
Description: 1.1 This specification covers the evaluation of the flame resistance of fabric and other pliable materials used in camping tentage. 1.2 It provides for certification of materials by suppliers and for labeling programs to caution the user against actions detrimental to
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Labels, Labeling Series: TTMS Package: Spool Product Status: Active Label Type: Heat Shrinkable Label Size: 0.375" (9.53mm); Cable O.D. 0.137" ~
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1050965-EC8185-000 Category: Cables, Wires - Management>Labels, Labeling Series: Military, MIL-STD-681 Color: Yellow Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~
-
Supplier: Brady Corporation
Description: B-472 Polyimide wire and cable labels specifically designed to self-extinguish and prevent flames from propagating. This material is ideal for wire and cable identification in extreme environments, particularly in the aerospace, defense and mass transit industries. -
-
Supplier: Polyonics
Description: POLYONICS XT-625FR is a single coated, 2 mil (50 μm), die-cuttable, amber polyimide tape with a 1 mil (25 μm) high-temperature, flame retardant, pressure sensitive acrylic adhesive and liner.
- Thickness: 0.003 inches
- Features: Other
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Polyonics
Description: POLYONICS XT-679 is a double coated 2 mil (50 μm) die-cuttable amber polyimide tape with a 1.7 mil (48 μm) high-temperature, flame retardant (FR,) pressure sensitive acrylic adhesive and liners.
- Thickness: 0.0054 inches
- Features: Other
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Black Box
Description: Sleek, contemporary design. Provides flush keystone mounting for multimedia AV connectors. Constructed of high-impact, thermoplastic, UL® 94 V-0 rated flame-retardant material. RoHS compliant. Includes paper label and cover.
- Type: Data Jack Wall Plate
- Opening / Devices: Two
-
Supplier: Black Box
Description: Sleek, contemporary design. Provides flush keystone mounting for multimedia AV connectors. Constructed of high-impact, thermoplastic, UL® 94 V-0 rated flame-retardant material. RoHS compliant. Includes paper label and cover.
- Type: Data Jack Wall Plate
- Opening / Devices: Two
-
Supplier: Black Box
Description: Sleek, contemporary design. Provides flush keystone mounting for multimedia AV connectors. Constructed of high-impact, thermoplastic, UL® 94 V-0 rated flame-retardant material. RoHS compliant. Includes paper label and cover.
- Type: Data Jack Wall Plate
- Opening / Devices: Four
-
Supplier: Black Box
Description: Sleek, contemporary design. Provides flush keystone mounting for multimedia AV connectors. Constructed of high-impact, thermoplastic, UL® 94 V-0 rated flame-retardant material. RoHS compliant. Includes paper label and cover.
- Type: Data Jack Wall Plate
- Opening / Devices: Four
-
Supplier: TelephoneStuff.com
Description: included - 4 ports - Material Type: High-impact, flame retardant, thermoplastic
-
Supplier: TelephoneStuff.com
Description: included - 3 ports - Material Type: High-impact, flame retardant, thermoplastic
-
Supplier: TelephoneStuff.com
Description: included - 6 ports - Material Type: High-impact, flame retardant, thermoplastic
-
Supplier: TelephoneStuff.com
Description: included - 2 ports - Material Type: High-impact, flame retardant, thermoplastic
-
Description: exchange. PPS or ABS material package, single mounting, corrosion resistance. Compact design, easy to install, high-temperature resistant and flame-retardant. Application Materials transferring by AGVs (Automatic Guided Vehicles) in warehouses and factories RFID tags
- Frequency: 125,000 Hz
- Detection Range: 8 to 10 cm
- Operating Temperature: -20 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: Recess in the Cover for Labels, Decals, Keypads, Etc. Three Styles Are Available: &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material &tab; Style 3 — Solid Body and Cover in Dark Gray ABS
-
Supplier: Allied Electronics, Inc.
Description: Recess in the Cover for Labels, Decals, Keypads, Etc. Three Styles Are Available: &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material &tab; Style 3 — Solid Body and Cover in Dark Gray ABS
-
Supplier: Allied Electronics, Inc.
Description: Recess in the Cover for Labels, Decals, Keypads, Etc. Three Styles Are Available: &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material &tab; Style 3 — Solid Body and Cover in Dark Gray ABS
-
Supplier: Allied Electronics, Inc.
Description: Recess in the Cover for Labels, Decals, Keypads, Etc. Three Styles Are Available: &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material &tab; Style 3 — Solid Body and Cover in Dark Gray ABS
-
Supplier: OKW Enclosures, Inc.
Description: in tough conditions; also flame-retardant and self-extinguishing high protection class IP 66; with pre-fitted sealing gaskets in the top high-quality A2 stainless steel alloy screws with high corrosion resistance – even against aggressive substances universal use for wall mount and
- Length / Height: 4.72 to 11.02 inch
- Width/Diameter: 3.54 to 6.69 inch
- Depth: 1.969 to 2.362 inch
- Height: 4.72 to 11.02 inch
-
Supplier: TE Connectivity
Description: Quantity : 1 Potting Resin Product Availability : AMERICAS, ASIA, EMEA, ANZPAC, China Product Type Features Material System : Two-Component Polyurethane Potting Resin Product Type : Potting Material Potting Resin Technology : Resin Self-Repairing : No Usage Conditions Environmental
- Features: Encapsulant / Potting Compound, Specialty / Other
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about marker and flag ties from Panduit? Combination zip tie and label flag design is used to fasten and identify bundles all at the same time One-piece construction for consistent performance and reliability Flame retardant nylon material has a
-
Supplier: OKW Enclosures, Inc.
Description: installation of PCBs and terminals outstanding material properties for tough conditions, with high temperature stability (UL 94 V-0) easy and fast assembly with snap-in installation of the enclosure parts RAILTEC C: for PCB terminal blocks, plug headers and front connectors; optional frame
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: Bonded Logic, Inc.
Description: for extremely effective sound absorption and maximum thermal performance. UltraTouch has No Fiberglass Itch and is easy to handle and work with. UltraTouch contains no chemical irritants and requires no warning labels compared to other traditional products. There are no VOC concerns when
- Overall Thickness: 2 to 8 inch
- Overall Width / OD: 15 to 23 inch
- Overall Length: 1.3333333333333333 to 10.666666666666666 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
-
Supplier: TE Connectivity
Description: Transformer Oil VDE 0370 Environmental Resistance : Moisture, Weathering, Rain Flammability : Non-Flame-Retardant
- Applications: Residential / General-Purpose
-
Supplier: Amphenol Cables on Demand
Description: guaranteed with our dual-layer 96% silver-coated copper braid shielded MIL-C-17 type RG142B/U coax. Featuring TFE Teflon insulation and flame retardant FEP jacket material for safe high-temperature operation up to 200º C. Each RG142 coax jumper includes overmolded Nickel-plated
- Operating Temperature: -70 to 200 C
- Cable Length: 5 ft
- Connector Type: BNC, DIN / Mini-DIN
- Cable Shielding: Braid
-
Supplier: TE Connectivity
Description: Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 80 C
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: Amphenol Cables on Demand
Description: guaranteed with our dual-layer 96% silver-coated copper braid shielded MIL-C-17 type RG142B/U coax. Featuring TFE Teflon insulation and flame retardant FEP jacket material for safe high-temperature operation up to 200º C. Each RG142 coax jumper includes overmolded Nickel-plated
- Operating Temperature: -70 to 200 C
- Cable Length: 10 ft
- Connector Type: BNC, DIN / Mini-DIN
- Cable Shielding: Braid
-
Supplier: OKW Enclosures, Inc.
Description: product design award *** easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection ABS (UL 94 HB); also available in
- Length / Height: 6.1 to 9.25 inch
- Width/Diameter: 4.13 to 6.5 inch
- Depth: 3.54 to 4.33 inch
- Material: ABS
-
Supplier: Amphenol Cables on Demand
Description: guaranteed with our dual-layer 96% silver-coated copper braid shielded MIL-C-17 type RG142B/U coax. Featuring TFE Teflon insulation and flame retardant FEP jacket material for safe high-temperature operation up to 200º C. Each RG142 coax jumper includes overmolded Nickel-plated
- Operating Temperature: -70 to 200 C
- Cable Length: 4 ft
- Connector Type: BNC, DIN / Mini-DIN
- Cable Shielding: Braid
-
Supplier: Amphenol Cables on Demand
Description: guaranteed with our dual-layer 96% silver-coated copper braid shielded MIL-C-17 type RG142B/U coax. Featuring TFE Teflon insulation and flame retardant FEP jacket material for safe high-temperature operation up to 200º C. Each RG142 coax jumper includes overmolded Nickel-plated
- Operating Temperature: -70 to 200 C
- Cable Length: 6 ft
- Connector Type: BNC, DIN / Mini-DIN
- Cable Shielding: Braid
-
Supplier: Master Bond, Inc.
Description: Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof.
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -80 to 500 F
- Coeff. of Thermal Expansion (CTE): 19,444,444.444444444 to 22,222,222.22222222 µin/in-F
- Tensile Strength (Break): 10,000 to 12,000 psi
Find Suppliers by Category Top
Featured Products Top
-
Polyonics offers the XF-603 label material as a polyimide based replacement for Tedlar, providing aerospace manufacturers with a reliable and cost-effective alternative. Click to learn more! (read more)
Browse Label Materials Datasheets for Polyonics -
. XF-603FR is a flame-retardant polyimide label material designed to work in harsh environments typical of avionics, aerospace and military applications. Polyonics combines special coatings and halogen free flame-retardant technologies with the (read more)
Browse Label Materials Datasheets for Polyonics -
Label Materials for Aerospace ApplicationsFlame Retardant, Tedlar Alternative plus Low Outgassing Polyonics offers the XF-603 label material as a polyimide based replacement for Tedlar, providing (read more)
Browse Datasheets for Polyonics -
Speciality Flame Retardant Fabrics Flame retardant fabrics are safety solutions that play a crucial role in protecting people and products from fire. These products are designed to be durable and protective and are (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
SPECIALTY FLAME RETARDANT FABRICS Flame retardant fabrics are safety solutions that play a crucial role in protecting people and products from fire. These products are designed to be durable and (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
TF-5070 ENERGY ABSORPTION, FIRE-RETARDANT HIGH-DENSITY This flexible series is nearly identical to the TF-6070 Series foams, with the addition of offering flame retardation. These durable, long (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
thermal transfer printable label materials are available in polyester (PET), high temperature polyimide (PI), and ultra-high temperature aluminum (AL). UL94 V-0 recognized and FMSVSS 302 tested PI and PET label materials are available to address flame retardant requirements (read more)
Browse Label Materials Datasheets for Polyonics -
. 2. Flammable and Combustible Materials Industries handling volatile chemicals, vapors, and combustible dust face the ongoing risk of flash fires and explosions. A single spark from equipment can ignite airborne particles, rapidly spreading flames. Fire (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
relevant to label sourcing and supplier qualification. UL?94 & UL?969 Specifies flame safety (V?0) and label rating under high heat; Polyonics flame?retardant polyimide labels meet UL?94 (read more)
Browse Label Materials Datasheets for Polyonics