-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Shaft Size: 0.126 to 3.002 inch
- Overall Height from Mounting Surface: 0.125 to 2.5 inch
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.393701 inch
- Overall Height from Mounting Surface: 0.393701 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.3149608 inch
- Overall Height from Mounting Surface: 0.3543309 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.2362206 inch
- Overall Height from Mounting Surface: 0.2362206 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Emerson Bearing Co.
Description: Inch series miniature bearings with flanged O.D. to facilitate mounting. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1406 inch
- Bore: 0.0937 inch
-
Flange Mounted Bearings - Type E Piloted Flange Heavy Duty Mounted Units -- Type E Piloted Flange 5"Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Shaft Size: 5 inch
- Overall Height from Mounting Surface: 7.25 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Boston Gear
Description: bearing products designed to resolve numerous application problems. In addition, the bearings offered by Boston Gear may be selected according to finish or accuracy. Ground bearings are available in radial and thrust designs and are recommended for applications requiring
- Features: Thrust Bearing
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 4.6875 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Timken Company (The)
Description: A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Bearing arrangements for screw drives are subject to requirements that often cannot be optimally fulfilled by conventional bearings due to their design construction. For the design of maintenance-free or low-maintenance bearing arrangements for the highly dynamic operating
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Direction Thrust
-
Supplier: Timken Company (The)
Description: Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes Typical tapered single (TS) design can be set to a
- Outside Diameter: 1.2598432 to 11.81103 inch
- Type: Single-Row Tapered
- Features: Tapered Roller Bearing
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing bronze
- Specialty Bearings: Air Bearings
- Drive: Direct / Shaft Drive, Motorized
- Design Units: English, Metric
- Configuration: Foot Mounted
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP25A pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings
- Maximum Discharge Flow: 2.0900000000000003 to 48.080000000000005 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 1.0625 to 1.3125 inch
- Media Temperature: 180 F
-
Supplier: Prince Manufacturing Corp.
Description: Function The SP20B pump now utilizes self-lubricating thrust blocks that eliminate the need for separate wear plates. They are made from a high strength aluminum alloy with exceptional anti-galling properties. This new thrust block design also incorporates advanced bearings
- Maximum Discharge Flow: 0.7799999999999999 to 29.52 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Discharge Size: 0.75 to 1.0625 inch
- Media Temperature: 180 F
-
Supplier: Kollmorgen Corporation
Description: aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Options
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max)
- Gear Ratio: 193.6 to 240 (X : 1)
- Output Torque: 78,053.0973451327 In-lbs
- Backlash: 1.000000000000002 arcmin
- Gearing: Cycloidal
-
Description: General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is
- Maximum Discharge Flow: 1.5 GPM
- Maximum Discharge Pressure: 100 to 250 psi
- Discharge Size: 0.5 inch
- Media Temperature: 225 F
-
Description: General Purpose Pumps are available in foot mounted versions (shown above) or compact C-flange mounted versions. The General Purpose Pumps utilize a simple and economical "floating rotor" design, in which the rotor/shaft is not retained by a thrust bearing, and is
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Discharge Size: 2.5 inch
- Media Temperature: 300 F
-
Supplier: Rogers Machinery Company, Inc.
Description: Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™ casing offers
- Maximum Discharge Pressure: 150 psi
-
Supplier: Rogers Machinery Company, Inc.
Description: Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™ casing offers
- Maximum Discharge Pressure: 200 psi
- Pump Type: Gear Pumps
-
Supplier: Waterman Industries, Inc.
Description: Typical Specification Handwheel Operators shall have a cast bronze lift nut machined to accurately mate with the operating stem. Ball bearings shall be provided above and below the flange on the lift nut to take the thrust developed while opening and closing the gate.
- Actuation Method: Manual
-
Supplier: PHD, Inc.
Description: cylinder mounting interface for easy interchange. Precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability.
- Stroke or X-Axis Travel: 15.74804 to 39.3701 inch
- Rated Speed: 0.590551181102362 to 78.740157480315 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Material: Aluminum
-
Supplier: Agro Engineers
Description: teeth accurately Generated on Gear Hobbing Machines. They are supported on Extra Heavy Duty Taper Roller anti friction Bearings of ample margin of safety to allow adequate journals as well as thrust loads. Lubrication is effected by splash of oil from the sump. Thus, no special care is
- Gear Ratio: 5 to 4,900 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: McWane Plant and Industrial
Description: elevates actuator to desired position. 4. Lower Shaft Coupling - Matches shaft extension material. Mates to valve shaft and key. 5. Upper Mounting Flange - Machined and drilled for direct mount to actuator mounting flange. 6. Lower Mounting Flange - Machined and drilled to match
- Operating Temperature: 0 to 250 F
- Actuation Method: Manual
-
Supplier: KADANT
Description: The RX rotary union uses a balanced seal with special ball bearing or optional tapered roller bearings to support the rotor. This rotary union from Kadant Johnson incorporates the latest technology in mechanical seal design for water and hot oil service. The high thrust load
- Pressure Range: 150 psi
- Speed Range: 750 rpm
- Temperature Range: 500 F
- Port Size: 1½", 1¼", 1", 1/2", 3/4", 3/8"
-
Supplier: Koger Air Corporation
Description: self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high radial and
- Air Flow Rate: 920 to 6,256 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 22.625 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: McWane Plant and Industrial
Description: furnished with square nut adapters for non-rising stem applications. Waterman Type 2 Handwheel lifts have precision ball bearings both above and below the lift nut flange to reduce friction during operation. Type 2N lifts have superior tapered roller bearings and mechanical
-
Supplier: RWM Casters Company
Description: available with either roller bearing, ball bearing, celcon, oilite or plain bearings. Mounting Plate Size 4″ x 4-1/2″ x 1/4″ Bolt Hole Spacing 2-5/8″ x 3-5/8″, slotted to 3″ x 3″ Mounting Bolt Diameter 3/8 APPLICATIONS Bakeries Racks Parts boxes Maintenance carts Scrap bins
- Load Capacity: 250 to 1,200 lbs
- Wheel Tread Width: 1.5 to 1.75 inch
- Wheel Diameter: 3 to 6 inch
- Height: 4.5 to 7.25 inch
-
Supplier: Taco Comfort Solutions
Description: necessary. Features Cartridge Bearing Assembly Centrifugal lubrication system — filled at the factory Extra heavy journal bearings and thrust bearings — separately lubricated Lip type oil seals to prevent leakage Alloy steel shaft Cupro-Nickel shaft sleeve Mechanical Seal
- Pump Type: Circulation Pumps
-
Supplier: EDrive Actuators, Inc.
Description: linear actuator ensures rigid alignment of critical bearing supports. The Tac VT™ fluid power replacement linear actuator was designed to accept virtually any manufacturers' motor, has a thrust range of 400 to 2,000 lbs. and a linear velocity capability of up to 40 inches per second.
- Stroke or X-Axis Travel: 6 to 30 inch
- Rated Speed: 9 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: ASTM International
Description: for the following are specified: (1) flanges, (2) pump casing, (3) radial and thrust bearings, (4) rolling contact bearings, (5) mechanical shaft seals, (6) backup packing box, (7) pump head or end covers, (8) rotors and timing gears, and (9) fasteners. The pump shall
Find Suppliers by Category Top
Featured Products Top
-
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
needle roller bearings are not sufficient to handle the thrust load found in certain applications. FCR: Flanged Stud Type FCR Series bearings are designed to handle both axial (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
heavy radial loads and thrust loads that needle-bearing cam followers can't. And because the internal bearing rolling elements don't grind together like needle rollers, they don't skew and fail at high speeds. Maintenance-free SMITH-TRAX® Bearings are lubed for life, with special seals (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and assemblies. The GGB Advantage GGB has 10 production (read more)
Browse Aerospace Bearings Datasheets for GGB -
inside out. FYR: Flange Yoke Type FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
Better friction control Customized bearing design Customized designs, e.g. oval-shaped bushes, conical bushings, flanged thrust washers, (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
From classroom to showroom : developing a classroom alpha prototype into a marketable product by Ming Leong [and] Geoffrey T. Tsai.
A thrust bearing is mounted to this flange and allows motion in yaw.
-
Chemical Processing Department monthly report, September 1961
It was replaced on 9-21-61 with a spare unit equipped with a ne_ thrust bearing located above the mounting flange .
-
Detailed design, fabrication and testing of an engineering prototype compensated pulsed alternator. Final report
Brush assemblies (based on measured weight) Bearing support sttuts Support strut mounting shims Support strut mounting flanges Journal bearing housings with covers Thrust bearing housing with covers Seal assembly Subtotal - bearing housings and supports Hot rolled steel .
-
Vehicle Guidance Simulator for Digital Automatic Control
A tapered-roller thrust bearing in a flanged annulus is mounted on the bottom of the frame at the connection between the actu-ator shaft and the wheel yoke.
Indicates content that may require registration and/or purchase.