-
Supplier: U.S. Plastic Corporation
Description: Hayward NVA Series needle valves are used for accurate metering of fluids. Turning the thumbwheel moves a tapered piston into the PTFE seat to control the flow down to a few drops per minute. Precision molded, fine pitched stem threads permit this very fine metering flow control,
- Features: Needle Valves
-
Supplier: Radwell International
Description: CHECK VALVE, 3 IN, SINGLE, INLINE DOUBLE DISC, CAST IRON, FLANGE X FLANGE, 700GPM. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Cast Iron
- Valve Type: Check Valves
-
Supplier: Superlok - Mako Products
Description: Features • ANSI B16.5 flanged inlet connections 1/2" to 3" sizes Class 150 rated to class 2500 rated. • 1/2" -1" F.NPT Thread outlet to ANSI/ASME B1.20.1(depending on bore size). • 1/2" F.NPT Thread vent connection to ANSI/ASME B1.20.1 • Standard materials of Stainless steel ASTMA182
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Actuation: Manual / Hand
-
-
Supplier: Superlok - Mako Products
Description: Features • ANSI B16.5 flanged inlet connections 1/2" to 3" sizes Class 150 rated to class 2500 rated. • 1/2" -1" F.NPT Thread outlet to ANSI/ASME B1.20.1(depending on bore size). • 1/2" F.NPT Thread vent connection to ANSI/ASME B1.20.1 • Standard materials of Stainless steel ASTMA182
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Actuation: Manual / Hand
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check Valves, Jenkins
- Features: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: Timken Company (The)
Description: Drawn cup needle bearings are designed to support radial loads and reduce friction between rotating components. The low cross section provides maximum load-carrying capability with a minimum of space required. Drawn cup bearings are easily installed with a press fit in the housing. There are
- Bore: 0.1181103 to 2.362206 inch
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range of
- Valve Size: 0.25 to 48 inch
- Features: Bolt Flange, Threaded
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset high-performance wafer or
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Features: API, Bolt Flange, Threaded
- Valve Type: Butterfly Valves
-
Supplier: CIRCOR Energy
Description: switches, pressure gauges and others. The high quality of materials used in the construction of our valves allows our products to be more corrosion resistant, longer lasting and safe for demanding applications. Our valves are manufactured under a rigid quality control system to assure
- Valve Size: 0.25 to 48 inch
- Features: ANSI, Bolt Flange, Threaded
- Valve Type: Globe Valves
- Actuation: Manual / Hand
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2 ~ 3 inch ● Pressure class : ASME Class 150 to Class 1500 ● Valve type : Ball-Ball-Needle, Needle-Needle-Needle ● Bore size : Full bore, Reduced Bore, 10mm, 14mm ● End connection : Flanged-Threaded, Flanged-Flanged ●
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: from ANSI class
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Check Valves, DIN, Gate / Knife Valves, Globe Valves, Needle Valves, Other
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries. • Meets TAPPI standard TIS 405-8 and MSS SP-81 for wafer-type knife gate valves. • Lug
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: (65°C) maximum working temperature. Applications outside of these conditions require special design considerations. • Needle bearings on NPS 14 - 24 (DN 350-600) valves. • Available with air actuation. • Lug bolt pattern matches ASME B16.5 Class 150. Holes tapped.
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Description: manufacturer Instructions for use of Differential Pressure Bypass Valve Check that all gate valves, ball valves, and needle valves are fully open before use. Observe the pressure between supply/return, adjust the differential pressure pilot valve according
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer Advantages of Research
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Mixer Direct
Description: shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
- Media Viscosity: 1 to 25,000 cps
- Capacity: 0.1336805462721843 to 802.0832776331057 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 4 HP
-
Supplier: Mixer Direct
Description: shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
- Media Viscosity: 1 to 2,000 cps
- Capacity: 0.1336805462721843 to 200.52081940827642 cubic feet
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 4 HP
-
Supplier: Mixer Direct
Description: shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 133.68054627218427 cubic feet
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
-
Supplier: Mixer Direct
Description: shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 600 rpm
- Motor Power: 1.5 HP
-
Supplier: Restek
Description: Heavy-duty glass barrel with metal front and rear flanges. PTFE luer-lock tip. Can fill and empty sparge tubes. Sample-Lok valve accepts standard luer-lock needles. Suitable for purge & trap applications.
- Syringe Volume: 2 to 10 cc
- Material: Glass
- Injection Method: Manual
- Configuration: Syringe
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 1 to 0.75 inch
- Pressure Rating: 6,980 psi
- Media Temperature: -20 to 1,000 F
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Hot Water, Steam, Water
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.5 inch
- Pressure Rating: 6,980 psi
- Media Temperature: -20 to 1,000 F
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Hot Water, Steam, Water
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -20 to 1,000 F
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Hot Water, Steam, Water
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 1 to 0.5 inch
- Pressure Rating: 6,980 psi
- Media Temperature: -20 to 1,000 F
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Hot Water, Steam, Water
-
Supplier: Spirax-Sarco
Description: The FT47 is an SG iron ball float steam trap with integral automatic air venting facility. It is available with horizontal flanged connections as well as vertical flanged connections, designated FT47V. As an option in the horizontal version up to 21 bar g, a manually adjustable
- Maximum Operating Pressure: 580.1508 psi
- Operating Temperature: 572 F
- Size of Connection: 1.968505 inch
- Steam Trap Type: F&T Trap
-
Supplier: jbj Techniques Limited
Description: GC Series Hydraulic Motors are compact bidirectional external gear motors. These motors feature cast iron bodies and needle bearings for long life under severe conditions. A variety of shaft, flange and valve options can be specified on GC Series Motors. A unique feature of these
- Operating Speed: 2,000 to 3,000 rpm
- Operating Pressure: 0 to 1,000.76013 psi
- Motor Type: External Gear
-
Supplier: Delta Controls Ltd.
Description: Direct Mount 3 Valve Manifold 6,000 psi rated Direct mounted three-valve manifold, instrument mount to pipe connection. Offering two isolation valves, and one equalising valve for differential pressure transmitter or static instrument applications. This slim, compact
-
Supplier: Delta Controls Ltd.
Description: Direct mount 5 valve manifold 6,000 psi rated Direct style block mounted five-valve manifold, instrument mount to pipe connection. Offering two isolation valves, two vent valves and one equalising valve. Used in differential pressure transmitters and static
-
Supplier: SONCEBOZ Corporation
Description: regulation (liquid or gas), via a needle valve at the end of the screw.
- Stroke or X-Axis Travel: 3.00000162 inch
- Rated Force: 23.8288 to 31.9216 lbs
- Motor Continuous Power: 10 to 11.5 HP
- Drive Type: Direct Drive, Lead Screw/ACME Screw
-
Supplier: PressureParts.Com
Description: are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: are anodized for maximum heat dissipation. Oversized needle bearing on the drive sides and ball bearings on the non-drive side assure proper shaft alignment and maximum life. Valve cages of special designed Ultra-Form impervious to water absorption provide positive seating and extended
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: anodized for maximum heat dissipation. Oversized needle bearings on the drive side, and ball on the non-drive side together with the precision supports assure positive alignment and centering in relation to the crankcase. Valve cages of special designed Ultra-Form provide positive
- Pump Type: Triplex Pumps
Find Suppliers by Category Top
Featured Products Top
-
Parker’s S4 solenoids are the refrigeration industry’s standard for solenoid valves and have provided decades of safe and reliable operation. These valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
layer of defense from leakage Safety: Gas-supply valves use left-handed threads to differentiate them from the valves that control oxygen QUALITY FASTENING SOLUTIONS BY NATIONAL BOLT National Bolt builds (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation
More Information Top
-
Steam Reforming, 6-in. Bench-Scale Design and Testing Project -- Technical and Functional Requirements Description
TBD by subcontractor Pump Design Pump shall be compatible with sodium hydroxide Pump shall have Swagelok 316 stainless steel tube fittings on inlet and outlet ports Needle Valve A Manual flanged Needle Valve with Swagelok fittings shall be provided to control the …
-
Development, Application, and Utility of Compact Wellhead Systems
plugs and test blind flanges , needle valves , and gauges, qtc.
-
Countries > Canada > Province of Alberta > AER Documents > Directives > [CANADA Alta AER d:13] 013 - Suspension Requirements for Wells
All outlets except surface casing vents are to be bull plugged or blind flanged with needle valves .
-
Countries > Canada > Province of Alberta > ERCB Documents > Manuals > [CANADA Alta ERCB m:1] 001 - Facility and Well Site Inspections
All outlets (except surface casing vents) not bull plugged or blind flanged with needle valves .
-
Countries > Canada > Province of British Columbia > Oil and Gas Commission > Forms and Guidelines > [CANADA BC OGC fg:wcmag] Well completion‚ Maintenance...
Bullplugs or blind flanges with needle valves must be installed on all outlets except the surface casing vent.
-
ZCP2010MST0593
These are coupled to the plasma reactor flanges using needle valves .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38520/156913327-MIT.pdf?sequence=2
All outlets except surface casing vents are to be bull plugged or blind flanged with needle valves .
-
Chicago Faucets 986-937CHAGVCP Turrets and Flanges - Combo Valve and Flange, Chrome at PlumberSurplus.com
• Wall Flange with Needle Valve and Inlet Shank .
-
TOBACCO SMOKE ANALYSIS PROGRAM. Progress Report, September 1, 1970--July 1, 1971.
length of Pyrex pipe with an ID of 2 2 0.005 inches fitted with a standard flange and needle valve at the bottom. constructed with a thin U p at its bottom.
-
Bioreactors: Analysis and Design > Bioreactor Operation
• Float-type flow meter This meter is designed with a housing needle valve and flange connection to the air piping.
Indicates content that may require registration and/or purchase.