-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug
- Valve Size: 10 inch
- Flow (Cv): 750
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
-
Supplier: Accuris
Description: STANDARD ON FLANGED STEEL PLUG VALVES
-
Supplier: McWane Plant and Industrial
Description: Hardware - All fasteners are316 SS Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas. Thrust Bearing - PTFE thrust bearings on plug journals
- Valve Size: 3 to 48 inch
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
- Actuation: Electric, Pneumatic
-
-
Supplier: Accuris
Description: DUCTILE IRON PLUG VALVES FLANGED ENDS
-
Supplier: FluoroSeal, Inc.
Description: Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 600 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends Full Port Class 150 lbs Flanged Full Port Class 300 lbs
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Plug Valves
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The
- Features: Control Valves, Directional Valves, Plug Valves
-
Supplier: Accuris
Description: Cast Iron Plug Valves, Flanged and Threaded Ends
-
Supplier: Rotolok Valves, Inc.
Description: Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between
- Valve Size: 3 to 10 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: FluoroSeal, Inc.
Description: End ANSI/ASME Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4" Bleed valve diameter 3/4" available in block valve size 6", 8" Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24" DIN Bleed valve
- Features: Plug Valves
- Media: Water
-
Supplier: Victaulic Co. of America
Description: LEVER ACTUATION TYPE NICKEL SEAT MATERIAL VIC-PLUG[T] BRAND APPROXIMATE WEIGHT 74 LB FLANGE DIAMETER 10.32 INCH NOMINAL SIZE - DECIMAL - UOM IN 377 MODEL
- Pressure Rating: 175 psi
- Material Of Construction: Cast Iron
- Actuation: Manual / Hand
- Features: Plug Valves
-
Supplier: TrimTeck
Description: High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL™ is characterized by its innovative eccentric plug. Its ‘not-through’ shaft allows uninterrupted fluid flow and delivers higher Cv’s . Regular maintenance cycle surpasses five years for
- Valve Size: 1 to 12 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 750 F
- Flow (Cv): 1.2 to 408
-
Supplier: Accuris
Description: Metal Plug Valves - Flanged, Threaded and Welding Ends
-
Supplier: Lumaco Sanitary Valves
Description: encapsulates the stainless steel plug. Results: perfect seating, a smooth action, no jamming, no metal to metal freeze. And the teflon-clad plug is conforming: you can interchange any plug in any two or three-way valve body of the same size!Easy to dismantle for
- Valve Size: 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Connection Description: Clamp Flange
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Eccentric Plug Valves are used to handle clean and dirty liquids, sludge, slurries and gases. They can be used for either isolation/shutoff or throttling/control services. The quarter turn eccentric action and resilient plug facings ensure lasting bubble-tight shutoff.
- Features: Plug Valves
-
Supplier: KSB AG
Description: Design Flanged globe valve with gland packing, in stainless steel,conventional or Y-valve design, rotating stem, with shut-off or throttling valve plug. Applications Process engineering, industry, building services, food and beverages industry, for aggressive
- Valve Size: 0.5905515 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve.
- Valve Size: 1.574804 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Plug Valves
-
Supplier: KSB AG
Description: Design Flanged diaphragm valve; shut-off and sealing to atmosphereby diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving partsare separated from the fluid by the diaphragm; maintenance-free, PN10.
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 284 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Flanged end globe valve in horizontal seat design with standard face-to-face length, EPDM coated compact valve plug, soft mainand back seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Not suitable
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK Soft Rubber Lined Eccentric Plug Valve has proven to be an excellent valve selection for on-off corrosive and abrasive slurry service. The internal valve body, flange faces, plug and cover surfaces are lined with soft rubber to resist abrasion. DeZURIK
- Features: Plug Valves
-
Supplier: Caplugs
Description: The FLGV series plugs are engineered with a tapered body and wide flange to protect entire machined surface from dirt and contaminants. Bore size is equal to the nominal size. Doubles as a paint mask. Material: Low-density polyethylene Standard Color: Orange
-
Supplier: Erdmann Corporation
Description: Only Tufline®Sleeved Plug Valves offer all these unique features: Improved performance and greater reliability in traditional ball and gate valve applications. A large, circumferential sealing surface. No cavities where flow media can accumulate, contaminate, or mix. High
-
Supplier: FluoroSeal, Inc.
Description: The bolt-on Fully Jacketed Plug Valve with standard flanges eliminates the need to oversize piping flanges, translating in tremendous savings to the user. Among other features, the ease of installation allows any FluoroSeal® Plug Valve to be retrofitted in-line in
- Connection Description: Bolt Flange
- Features: Plug Valves
- Media: Water
-
Supplier: Edgen Murray
Description: Valves, RP&C Forged Steel Valves Butterfly W-K-M, Tufline, Stockham, Demco Actuation Packages Rotork, Bettis, Matryx Long Weld Neck Flanges FCI Forged Components Plug Valves Xomox/Tufline, Nordstrom, Resun, Texsteam API-6-D Check Valves Crown Check
- Features: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: Essentra Components
Description: Raised Face Flange Protector Plugs have a tapered design to fit snugly into the pipe's interior without requiring fasteners. The PE material protects raised machine faces from dirt and moisture during shot and sandblasting operations. • Typically used to protect petroleum, gas and water type
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: IDEX Health & Science
Description: Our Flanged Fitting Plug Use our plugs to effectively and easily close off unused ports in valves and multi-port connectors in your fluidic pathway. It is for a 1/4-28 Flat-Bottom port configuration.
- Material: Delrin®
- Shape / Application: Round
- Features: Threaded
-
Supplier: Jaygo, Inc.
Description: Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries.
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 672.8 F
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system, or to maintain system pressure. The valve operates very simply – making use
- Valve Size: 1 to 12 inch
- Pressure Rating: 0 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves, Pressure Relief Valves
-
Supplier: Armstrong International
Description: The Hand Expansion Valves SEV series features a calibrated, adjustable seat nut flow regulating valve. Expansion valves are ideal for metering of flashing expansion of liquid refrigerants. The slotted seat nut design is more tolerant to dirt particles than tapered plug
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, Other, Threaded
- Valve Type: Check Valves, Control Valves, Pressure Relief Valves
-
Supplier: Alfa Laval Inc.
Description: preset values. Excellent valve cleanability CPM valves feature a self-draining design and crevice-free, bowl-shaped valve body with welded valve seat to enable thorough cleaning, thus eliminating potential entrapment areas. The unique diaphragm with PTFE on the lower
- Valve Size: 1.968505 to 2.8346472 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 10 to 140 F
- Number of Ports/Ways: 2
-
Supplier: Jaygo, Inc.
Description: A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry. The new design has been created and successfully tested for a service up to 50 bar (Class #300). The Product is in compliance with PED requirement (Cat. II Equipment) The
- Valve Size: 3 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
Find Suppliers by Category Top
Featured Products Top
-
The HCB series pressure control valves are ideal for demanding industrial applications, providing top-tier performance with a balanced and cage-guided plug design. They are capable of handling high-pressure drops, large flow ranges, and severe conditions (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
More Information Top
-
Ceramic Pipe Fittings for Chemical and Oil Refining Plant
Three-way armored porcelain conical plug flange valve : Figure 3 shows that this differs from the valve in Fig. 2 in having three channels in the conical plug 2 and a different design of movement.
Indicates content that may require registration and/or purchase.