-
Supplier: Velan, Inc.
Description: API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Optional integral CoCr alloy hardfaced seat available for longer service life.
- Valve Size: 0.5 to 12 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Check Valves
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Butt Weld
- Features: Check Valves, Ground Water, Manual / Hand
-
Supplier: KSB AG
Description: Flanged end swing check valve with or without lining, soft-seated, no dead volumes; in straight-way pattern with slanted seat; with internal hinge pin and soft rubber coated disc. Applications In building services, industrial plants and power stations;suitable for
- Valve Size: 0.9842525 to 5.905515 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
-
Supplier: Asahi/America, Inc.
Description: PP valves come with EPDM seals (part numbers 5j, 5k, 6 and 7) as standardPVDF valves, part numbers 5j and 7 of PTFE and 8 of PTFE PFA3/4" PP valves supplied with Ring 1a
- Valve Size: 1.5 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Check Valves
-
Supplier: Asahi/America, Inc.
Description: Swing check valves have a solid thermoplastic body with a large "flapper" that seats against the body of the valve. Swing check valves offer a large fluid area with a removable bonnet that allows for the valve body to be cleaned out without
- Valve Size: 0.75 to 8 inch
- Features: Check Valves, Manual / Hand
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined,
- Valve Size: 2 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Check Valves
-
Supplier: U.S. Plastic Corporation
Description: Hayward PVC swing check valves have up to twice the temperature/pressure rating of other plastic swing check valves, and can replace metal valves in many applications. Compare the temperature/pressure rating of Hayward Swing Check
- Features: Check Valves
- Valve Type: Swing Check Valves
-
Supplier: Flomatic Valves
Description: 78 - Ductile iron body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable. For reference use only. Please check Flomatic's website for the
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 200 psi
- Media Temperature: 140 F
- Agency: ANSI, NSF
-
Supplier: XOMOX (A Crane Co. Company)
Description: is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the
- Valve Size: 8 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 1,404
-
Supplier: McWane Plant and Industrial
Description: working pressure Size 30” - 36” valves come standard with double lever arms Full waterway flow through the valve equal to nominal diameter of the pipe Horizontal or vertical (flow up) installation Field adjustable to best adapt to operating conditions Dual lever arms available for
- Valve Size: 3 to 36 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Check Valves, Other
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel swing check valves are adapted to special service conditions at cryogenic
- Valve Size: 2 to 36 inch
- Agency: ASME
- Connection Description: Bolt Flange, Butt Weld
- Features: Butterfly Valves, Check Valves
-
Supplier: DeZURIK, Inc.
Description: All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage
- Features: Check Valves
- Valve Type: Swing Check Valves
-
Supplier: DeZURIK, Inc.
Description: All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage
- Features: Check Valves
- Valve Type: Swing Check Valves
-
Supplier: DeZURIK, Inc.
Description: All APCO Swing Check Valves are used to prevent the back flow of fluid by closing before flow reversal, thereby preventing slam and water hammer. APCO Swing Check Valves have been successfully installed in clean and dirty applications including sewage
- Features: Check Valves
- Valve Type: Swing Check Valves
-
Description: Description What is DIN Swing Check Valve A DIN swing check valve is a type of valve used in industrial applications to regulate the flow of fluids. It is designed to allow fluid to flow in only one direction and prevent backflow. The valve
- Connection Description: Bolt Flange
- Features: Check Valves, Directional Valves
-
Description: Description What are Positive Safety Swing Check Valves? Positive Safety Swing Check Valves are a type of check valve that is designed to prioritize safety. These valves are equipped with accessories that ensure reliable and secure
- Valve Size: 2 to 16 inch
- Features: Check Valves
-
Supplier: KSB AG
Description: Design Flanged or weld end swing check valve in pressure seal design, with internal hinge pin forged / welded body; seats made of wear and corrosion resistant 17 % Cr steel or stellite. Applications In industrial plants, power stations, process engineering and
- Valve Size: 3.149608 to 11.81103 inch
- Pressure Rating: 2,320.6032 psi
- Media Temperature: 14 to 1,022 F
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: APCO CRF-100C/100 Rubber Flapper Swing Check Valves are uniquely simple in design but durable for use on a variety of applications. The valves are engineered and tested to meet the requirements of the AWWA C508 standard. Standard construction includes an internal leaf
- Features: Check Valves
- Valve Type: Swing Check Valves
-
Supplier: Asahi/America, Inc.
Description: PP valves come with EPDM seals (part numbers 5j, 5k, 6 and 7) as standardPVDF valves, part numbers 5j and 7 of PTFE and 8 of PTFE PFA3/4" PP valves supplied with Ring 1a
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Features: Check Valves
-
Supplier: Hayward Flow Control
Description: SW Series swing check valves are offered in PVC, Corzan CPVC and PP. Seals and seats are FPM or EPDM. A counterweight is an option for added stability. Swing check valves are furnished with two o-ring flange seals so no additional gaskets are required for
- Valve Size: 3 to 8 inch
- Pressure Rating: 150 to 225 psi
- Media Temperature: 70 F
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Steel Check Valve Delivered in 30 Days. Model Number: LD-003-CK Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 32 inch (DN15mm - DN800mm) Pressure: from ANSI class 150 to 2500 (PN1.6-42MPa) Operating temperature:
- Valve Size: 0.5 to 32 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Agency: ANSI, API, DIN
-
Supplier: Watts
Description: Series FPP (Plain) and FFF (Flanged) Check Valves are designed to permit free flow in one direction and to prevent return flow in the opposite direction. The unique design of the Ames "Spring-Swing" check valve enables it to function with an extremely high
- Valve Size: 3 to 12 inch
- Features: Check Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available types: Piston, Ball, Swing check
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Check Valves
-
Supplier: ValvTechnologies, Inc.
Description: The AbrasoCheck® slurry swing type check valve is designed specifically for PD slurry pump discharge isolation and allows in-line maintenance. The valve was based upon the existing design as used for more than 30 years at an iron concentrate pumping station. Currently the
- Connection Description: Bolt Flange
- Features: Check Valves, Electro-pneumatic, Other
- Material Of Construction: Stainless Steel, Steel
- Valve Type: Swing Check Valves
-
Standards and Technical Documents - Gray Iron Swing Check Valves, Flanged and Threaded Ends -- SP-71Supplier: Accuris
Description: Gray Iron Swing Check Valves, Flanged and Threaded Ends
-
Supplier: Grinnell
Description: The GRINNELL Model 590 Check Valve is a compact, rugged swing-type unit providing water flow in one direction and preventing flow in the opposite direction. It is manufactured with a ductile iron body, nickel-plated seat and a stainless steel clapper assembly for sizes 2 to 8
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Features: Check Valves, Mechanical Device
- Material Of Construction: Ductile Iron
-
Supplier: Ames Fire & Waterworks
Description: Series FPP (Plain) and FFF (Flanged) Check Valves are designed to permit free flow in one direction and to prevent return flow in the opposite direction. The unique design of the Ames "Spring-Swing" check valve enables it to function with an extremely high
- Valve Size: 3 to 10 inch
- Pressure Rating: 150 psi
- Media Temperature: 33 to 110 F
- Features: Check Valves, Fire Service, SDWA "Lead Free" Compliant
-
Supplier: Cooper Valves
Description: COOPER® Valves cast check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness. The Cooper cast check valve is also available for cryogenic service with an extended bonnet. Cast check
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 285 to 1,480 psi
- Agency: ANSI, API
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
-
Supplier: GF Piping Systems
Description: GF Piping Systems plastic check valves provide minimum pressure loss and can be mounted horizontally or vertically. Our check valves offer good flow characteristics and compact design. Types: Types 561 and 562 ring in a new generation of valves, featuring more
- Valve Size: 0.375 to 12 inch
- Valve Type: Ball / Disk Check Valves, Swing Check Valves, Wafer / Split Disc Check Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Tube Fitting
- Material Of Construction: CPVC, PVC, PVDF, Polypropylene (PP)
-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston
- Features: Check Valves
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Cast Steel, bolted cap and flanged Swing check valves prevent reversal of flow through the pipeline Can be installed in horizontal or vertical, upward flow piping Offer low resistance to flow and are particularly suited to low velocity service Seat
- Features: Check Valves
- Material Of Construction: Steel
- Media: Water
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy continuously provides the industry with technically superior products oriented toward applications that can be exceptionally severe. And today, we produce a comprehensive portfolio of check valve configurations and materials that provide opportunities to service customers
- Valve Size: 1 to 72 inch
- Pressure Rating: 5,000 psi
- Media Temperature: 400 F
- Agency: ANSI, API
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Cast Steel, bolted cap and flanged Swing check valves prevent reversal of flow through the pipeline Can be installed in horizontal or vertical, upward flow piping Offer low resistance to flow and are particularly suited to low velocity service Seat
- Features: Check Valves
- Material Of Construction: Steel
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Working pressure: 125 TO 300LBS Size range: DN200 to DN1000 Materials: Body: GGG50 Disk: GGG50 Shaft: SS420 Sealing ring: brass Operated way: with counter weight Suitable media: water
- Valve Size: 7.87402 to 39.3701 inch
- Pressure Rating: 125 to 300 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
Available in sizes 2"–48" (50–1200 mm), the valves are constructed from high-strength ductile iron with ASME 125/150 flange drilling. Optional full flow-area elastomer linings are offered to enhance abrasion resistance in severe service (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
View DFT's Video: GLC vs. Swing Check Valve and see how the axial flow, non-slam, spring-assisted GLC® check valve closes silently as the flow stops, but before reversal of flow thereby eliminating water hammer (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, axial flow, non-slam check valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® Model GLC® Silent Check Valve is a spring-assisted, non-slam, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
Reliable Emergency Flow Control for Safety-Critical Systems Our Emergency Shut-Off Swing Check Valves (ESOV) are designed to provide rapid and dependable flow isolation in (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Swing check valves are probably the most misunderstood valve in the municipal water works industry. What causes a check valve to slam? How can we prevent it? How does the design of a swing check valve make it susceptible to slam? Why are there so many closure devices available (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
ADVANTAGES OF RESILIENT HINGE CHECK VALVES OVER TRADITIONAL SWING CHECK VALVES Check valves are very old. There is evidence that Romans began using check valves to control water flow through their cities between 312 and 270 BC. These were simple “flap” style (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
of professionals ready to serve and support. DFT offers many different types of valves, including sanitary valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, silent check (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Stainless Valve from UCNTECH, Korea
JIS B2074 : 10kgf/cm2 cast steel flanged swing check valves .
-
CR4 - Thread: Water Hammer
Double flanged swing check valve .
-
din 558 - offers from din 558 manufacturers, suppliers, exporters & wholesalers
Sell flanged swing check valve .
-
cast iron globe valve - offers from cast iron globe valve manufacturers, suppliers, exporters & wholesalers
Sell flanged swing check valve .
-
globe valve ( Page 11 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Sell flanged swing check valve .
-
api swing check valve - offers from api swing check valve manufacturers, suppliers, exporters & wholesalers
ANSI B16.34 API 6D Swing Flanged Check Valve , Pressure Class 150 ...
-
BS1868 Selling Leads in Valves, BS1868 Exporters, Manufacturers & Suppliers in Valves Directory
Sell Swing Flanged Check Valve .
-
Api 605 Flanges - Api 605 Flanges Manufacturers, Suppliers
ANSI B16.34 API 6D Swing Flanged Check Valve , Pressure Class 150 - 1500 .
-
check valves ( Page 8 ) - offers from check valves manufacturers, suppliers, exporters & wholesalers
ANSI B16.34 API 6D Swing Flanged Check Valve , Pressure Class 150 ...
-
yoke ( Page 16 ) - offers from yoke manufacturers, suppliers, exporters & wholesalers
ANSI B16.34 API 6D Swing Flanged Check Valve , Pressure Class 150 ...
Indicates content that may require registration and/or purchase.