-
Supplier: Tompkins Industries, Inc.
Description: Brass inverted flare adapters - nut
- English Size: 0.25 inch
- Material: Brass/Bronze
- Features: English, Tube Fitting
- Connection Type: Flare
-
Supplier: Snap-on Industrial Brands
Description: DOUBLE END TYPE SATIN CHROME FINISH 6 1/8 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 12 MM LARGER END SIZE STRAIGHT STYLE 3/8 INCH X 5/16 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 7/8 INCH X 29/32 INCH
- Length: 6.125 inch
- Type: Flare-Nut Wrench
-
Supplier: Gray Tools Canada Inc.
Description: SAE Chrome Flare Nut Wrenches
- Type: Flare-Nut Wrench
-
-
Supplier: Proto® Industrial Tools
Description: RATCHET TYPE 5-7/16 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 12 POINT(S) PROTO. BRAND SMALLER END SIZE - DECIMAL - UOM IN
- Drive Size: 0.375 inch
- Length: 5.4375 inch
- Type: Flare-Nut Wrench
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 19/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 45/64 INCH W X 49/64 INCH W
- Drive Size: 0.3149608 to 0.393701 inch
- Length: 5.46875 inch
- Type: Flare-Nut Wrench
-
Supplier: Gray Tools Canada Inc.
Description: Metric Chrome Flare Nut Wrenches
- Type: Flare-Nut Wrench
-
Supplier: Accuris
Description: FLARE NUT AND FLARE SEAL BONNET, REFRIGERATION
-
Supplier: Accuris
Description: WRENCH - CROWFOOT FLARE NUT
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers open box end flare nut wrenches. These wrenches are designed for nondistorting usage by transmitting torque to tube fittings without bearing on the apex of the fitting wrenching surfaces.
-
Supplier: Sunex Tools
Description: 9 Pc. Fully Polished SAE & Metric Flare ... Model #: 9809 Both SAE & Metric sizes Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Flare-Nut Wrench
-
Supplier: Sunex Tools
Description: 9 Pc. Fully Polished SAE & Metric Flare ... Model #: 9809 Both SAE & Metric sizes Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Flare-Nut Wrench
-
Supplier: Sunex Tools
Description: 9 Pc. Fully Polished SAE & Metric Flare ... Model #: 9809 Both SAE & Metric sizes Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Flare-Nut Wrench
-
Supplier: Sunex Tools
Description: 3/8" Dr. 8 Pc. Fully Polished SAE Flare ... Model #: 9708 3/8" drive Fully polished drop forged alloy steel Mounted on a convenient storage rail Also available individually
- Type: Flare-Nut Wrench
-
Supplier: Mid-America Fittings, Inc.
Description: Range connector flare nut
- English Size: 0.9375 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Gray Tools Canada Inc.
Description: 3/8" Drive Metric Flare Nut Crowfoot Wrenches
- Type: Crowfoot Wrench
-
Supplier: Accuris
Description: WRENCH, FLARE NUT, SINGLE HEAD, MODIFIED 12-POINT
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers 12 point flare nut crowfoot, flare nut wrenches, double end flare nut wrenches, combination box and flare nut wrenches, and ratcheting flare nut wrenches that are designed with the following
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers 12 point flare nut crowfoot, flare nut wrenches, double end flare nut wrenches, combination box and flare nut wrenches, and ratcheting flare nut wrenches that are designed with the following
-
Supplier: Mid-America Fittings, Inc.
Description: Inverted brass nut flare fitting
- English Size: 0.0625 to 0.625 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Mid-America Fittings, Inc.
Description: Flare nut 9/16-24 fine thread
- English Size: 0.375 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Hose with 37°-flare swivel nuts. When using tubing, a Tube End fitting (CLR-400-F), consisting of a nut and sleeve, must be placed on each tube end before flaring is completed.
- English Size: 0.312 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow, Hydraulic Fitting
- Features: English, Hose Fitting, Threaded
-
Supplier: SAE International
Description: This SAE Metric Aerospace Standard (MA) covers metric double end flare nut wrenches that are designed with the following requirements: a Non-distorting usage. b Possessing the strength, clearances, and internal wrenching design to be used on hydraulic tube fittings that conform to the
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" Includes: Rail * Meets A.N.S.I. standards
- Type: Crowfoot Wrench
-
Supplier: Mid-America Fittings, Inc.
Description: Numerous inside and outside diameter sizes
- English Size: 0.125 to 0.75 inch
- Material: Brass/Bronze
- Features: English
- Fitting Type: Reducer
-
Supplier: Asahi/America, Inc.
Description: The flexible tube is first enlarged using heat and then pressed onto the connecting sleeve integrated into the connector body. Locking is via a knurled nut Series 1D connection type: the tube is first expanded by applying heat (flaring) and then pushed onto the integrated connecting sleeve.
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These standoffs are flare-mounted for applications requiring greater pullout performance. They satisfy component-to-board, board-to-board and board-to-chassis production fastening needs and can be used with all types of printed circuit boards, as well as acrylic, polycarbonate and aluminum
- Size: #4
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Tompkins Industries, Inc.
Description: Brass inverted flare adapters - nut
- English Size: 0.187 inch
- Material: Brass/Bronze
- Features: English, Tube Fitting
- Connection Type: Flare
-
Supplier: International Polymer Solutions Inc.
Description: The Gripper in the two piece Ferrule-Gripper assemblies are manufactured from PVDF. Nuts: The “HA” style nuts are molded PVDF. The “TA” style nuts are machined from PTFE and include an external anodized aluminum band. “TS” style nuts are also machined from PTFE but
- English Size: 0.25 to 1 inch
- Features: English, Flare, Gas Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Tube Fitting
-
Supplier: SSP Fittings Corp.
Description: Connects male AN/SAE 37 flared to female SAE/MS straight thread at 90°
- English Size: 1.5 inch
- Fitting Type: Adapter, Elbow, Swivel
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: SSP Fittings Corp.
Description: Connects male AN/SAE 37° flared to male NPT thread
- English Size: 0.25 inch
- Fitting Type: Adapter, Coupling, Swivel
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: SSP Fittings Corp.
Description: Connects male AN/SAE 37° flared to weld tube
- English Size: 0.625 inch
- Fitting Type: Adapter, Coupling, Swivel
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: Weiler Abrasives
Description: Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance Strong resin bond delivers long cutting life Precision balanced to ensure smooth, vibration-free operation and reduced operator fatigue Unique anchored safety nut locks the cup in place to increase safety
- Outer Diameter (OD): 4 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Supplier: Weiler Abrasives
Description: Sharp and durable zirconia grains provide fast and consistent metal removal rates throughout the life of the abrasive Long product life for the most challenging applications Precision balanced to ensure smooth, vibration-free operation and reduced operator fatigue Unique anchored safety nut
- Outer Diameter (OD): 4 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Supplier: Weiler Abrasives
Description: Sharp, hard silicon carbide abrasive grains provide a consistent, controlled cut-rate on burn-in and burn-on sand castings Strong resin bond delivers long cutting life Precision balanced to ensure smooth, vibration-free operation and reduced operator fatigue Unique anchored safety nut locks
- Outer Diameter (OD): 4 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
-
Grinding Wheels - TIGER AO Type 11 Flaring Cup Wheel, A16-Q, 5/3-3/4 x 2 x 5/8-11, Rim 1", Back 3/4"Supplier: Weiler Abrasives
Description: Aluminum oxide grains provide an even, sharp, clean cut-rate and consistent performance Strong resin bond delivers long cutting life Precision balanced to ensure smooth, vibration-free operation and reduced operator fatigue Unique anchored safety nut locks the cup in place to increase safety
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Grit / Micron Size: 16 # or Microns
Find Suppliers by Category Top
Featured Products Top
-
Mount - SMTSO microPEM® Nuts/Standoffs, Surface Mount - SMTSO Standoffs, Broaching - KFE, KFSE Standoffs, SNAPTOP® - KSSB Standoffs, Flare Mount - KFB3 Studs, Broaching - KFH Nuts, R'ANGLE® - SMTRA (read more)
Browse Captive Fasteners Datasheets for PennEngineering®