Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: The Flashtec® NVMe 2108 PCIe Flash controller supports the standard NVM Express (NVMe™) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory
- Memory Category: Flash
-
Supplier: Microchip Technology, Inc.
Description: The Flashtec NVMe 3108 controller is ideal for power sensitive and small form factor PCIe Gen-4 SSD's, supporting the standard NVM Express (NVMe) host interface, and optimized for high-performance 4 KB random read/write operations. In addition, the NVMe 3108 controller performs all
- Memory Category: Flash
-
Supplier: Microchip Technology, Inc.
Description: independent PCIe Gen 4 x4 (active, active/standby) host interface 16 independent flash channels Supports up to 4 ranks of DDR4-3200 Optional ROM allows PCIe Flash controller to be used as a boot device FIPS 140-2 level 3 certifiable Power fault and abrupt shutdown without data
- Memory Category: Flash
- Features: Other
-
-
Supplier: Microchip Technology, Inc.
Description: workloads. Additional Features Up to 1 million random read IOPS on 4KB operations Up to 20TB Flash capacity using 256Gb Flash 16 independent Flash channels, each supporting up to 8 CE DDR3-2133 and DDR4-2400 SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI
- Memory Category: Flash
- Features: Other
-
Supplier: Texas Instruments
Description: Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70
- TJ: 0 to 70 C
- Technology: IEEE 1394 (FireWire®)
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70
- TJ: 0 to 70 C
- Technology: IEEE 1394 (FireWire®)
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Ultra Fast USB 2.0 SD/MMC Flash Media Controller
- Memory Category: Flash
-
Supplier: Utmel Electronic Limited
Description: FLASH MEMORY DRIVE CONTROLLER, PBGA153
- Device Type: CardBus Controller
-
Supplier: Accuris
Description: Universal Flash Storage (UFS) Host Controller Interface
-
Supplier: Accuris
Description: Universal Flash Storage Host Controller Interface (UFSHCI)
-
Supplier: Win Source Electronics
Description: Category: Controllers Win Source Part Number: 1425509-LENOVO 46C9029 - M5100 - 1GB Flash Module Manufacturer: Lenovo
-
Supplier: Texas Instruments
Description: USB 2.0 High-speed to Muxed NOR Flash Bridge Controller 80-BGA MICROSTAR JUNIOR -40 to 85
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Texas Instruments
Description: Integrated single-socket FlashMedia PC Card controller 216-BGA MICROSTAR 0 to 70
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: VQFN USB 2.0 FLASH MEDIA CONTROLLER WITH HI-SPEED USB HUB ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: Controller; 5-Toggle Switches ON-OFF-FLASH; PNP Input: 30V dc Max; Field Wired
-
Supplier: Accuris
Description: Universal Flash Storage Host Controller Interface (UFSHCI), Unified Memory Extension Version 1.0
-
Supplier: Newark, An Avnet Company
Description: IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes
-
Supplier: Cypress Semiconductor Corp.
Description: virtually all modern chipsets. NOR Flash is the ideal memory for code storage in embedded systems due to its fast random read performance. This performance also supports XIP (eXecute In Place) functionality which allows host controllers to execute code directly from the NOR
- Density: 16,000 to 1,000,000 kbits
- Pin Count: 8 to 24
- Supply Voltage: 1.8 V, 3 V
- Package Type: BGA, SOIC
-
Supplier: Infineon Technologies AG
Description: Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with TLE75620-EST | Multichannel SPI switches and controllers TLF35584QKVS2 | OPTIREG™
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.8 V
- Memory Category: Flash
-
Supplier: Utmel Electronic Limited
Description: Digital Signal Processors & Controllers - DSP, DSC 32-Bit DSC w/ 256KB Flash
- Pin Count: 100
- Operating Temperature: -40 to 125 C
- Data Bus: 32-Bit
- Interface Type: I²C, SCI, SPI, UART, USART
-
Supplier: Infineon Technologies AG
Description: The S28HL512TFPBHB010 is an ISO 26262-compliant, Automotive-qualified SEMPER™ NOR Flash Memory product from the HL-T family. It has a density of 512 Mbit, and features Infineon's 45-nm MIRRORBIT™ technology, providing sector architecture options and a page programming buffer. Its interface is
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 3 V
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: Controllers IR3888AMTRPBF | Integrated POL Voltage Regulators CY8C6145LQI-S3F02 | PSOC™ 61x5 BSS138W | Small signal/small power MOSFET IR3889MTRPBF | Integrated POL Voltage Regulators XDPE12284C-0000 | Digital Multiphase Controllers TDA21472 | Integrated Smart Power Stages FM25V10-GTR
- Density: 256,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.6 V
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: The S28HS02GTFPBHM053 is an advanced SEMPER™ NOR Flash Memory from Infineon, belonging to the HS-T Family. It is quality assured with an Automotive qualification and has a significant density of 2 Gbit. It operates smoothly at 1.8V, and delivers impressive performance with an Octal Interface
- Density: 2,000,000 kbits
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V
- Memory Category: Flash
-
Supplier: Newark, An Avnet Company
Description: FLASH CARD
-
Supplier: Lingto Electronic Limited
Description: USB 2.0 FLASH MEDIA CONTROLLER
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: Aitech Defense Systems, Inc.
Description: Up to 128 GB NAND flash memory in two (2) banks. Up to 128 GB NAND Flash Memory in Two (2) Arrays Transfer rate of up to 130 MB/s High Performance Flash Controller Low Power Consumption PCI Rev. 2.3 Compliant Supporting 64-bit @ 66 MHz Wind River VxWorks & Green Hills®
-
Supplier: VersaLogic Corporation
Description: controller, provides a standard 10BaseT and 100BaseTX network interface. Software drivers are available for a wide variety of operating systems to provide a complete high-performance networking solution. The Ethernet controller features auto-negotiation for standard twisted-pair
- Data Rate: 100,000 kbps
- Number of Ports: 1
- Operating Temperature: -20 to 85 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROLLER, FX SUPERVISORY, FX60E SERIES, 256 MB RAM / 128 MB FLASH, 2 10/100 MBPS ETHERNET PORTS, 1 NON-ISOLATED RS-232 PORT, 1 NDIO PORT, 2 COMM CARD OPTION SLOTS, FX WORKBENCH. FREE 2 YEAR RADWELL WARRANTY
-
Description: USB 2.0 FLASH MEDIA CONTROLLER
- Device Type: CardBus Controller, Sensor Interface
-
Description: flash stick and upload to a new controller. Programming your new controller this way can be accomplished in seconds. It's that simple!
- Number of Control Outputs: 5 outputs
- Control: Advanced / Nonlinear Control, PID Control
- Features: Datalogger, Multi-Function Controller
- Interface: Digital Front Panel
-
Supplier: Acme Chip Technology Co., Limited
Description: USB 2.0 FLASH MEDIA CONTROLLER
- Device Type: CardBus Controller, Sensor Interface
-
Supplier: TapeOnline.com
Description: SanDisk Extreme CompactFlash Card 32GB - SDCFX-032G-A632GB of storage space in the SanDisk Extreme Compact Flash Card offers up to two and a half hours of DV record time.With the SanDisk engineered Power Core Controller, data is distributed in a rapid and efficient manner for blazing
-
Supplier: ODG (Origin Data Global)
Description: USB FLASH MEMORY DRIVE, CMOS
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: TapeOnline.com
Description: footage directly to disk.Features 8GB Capacity Read/Write up to 60MB/s UDMA 5 SanDisk Power Core Controller Technology Lifetime Warranty
-
Supplier: ODG (Origin Data Global)
Description: SD FLASH
Find Suppliers by Category Top
Featured Products Top
-
Qorvo's PAC52422 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC55710 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Vds (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC52410 and PAC52411 expand Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC (read more)
Browse Motor Controllers Datasheets for Qorvo -
72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC55713 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O Qorvo's PAC55724 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC (read more)
Browse Motor Controllers Datasheets for Qorvo -
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next (read more)
Browse Motor Controllers Datasheets for Qorvo -
Qorvo's PAC55723 expands Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment – by adding new features such as Cycle By (read more)
Browse Motor Controllers Datasheets for Qorvo -
-intensive manual processes that traditionally require removing, cleaning, and replacing individual mold components. Husky's Self-cleaning technology represents the most advanced automated solution, using controlled flash to clean molds during production without stopping the machine. Self (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™
Conduct Research Top
-
Freescale: Using HC08 Micro Controller Family to Enhance System Security
Prevention of unauthorized reproduction of an embedded system intellectual property (IP) is achievable with the use of a device that provides on-chip IP protection capabilities. An example of such a device is a microcontroller unit (MCU) with embedded Flash memory featuring memory lock
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on a high note, posting gains Friday as energy price relief aided a 10-point increase in the Nasdaq composite index. Denali names new flash, IP execs Robert Pierce (shown), a 20-year semiconductor industry veteran, assumes responsibility for Denali's new flash products, including the Databahn flash
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
industry veteran, assumes responsibility for Denali's new flash products, including the Databahn flash controller. Update: Matsushita drops GSM to focuses on 3G, 4G Matsushita's decision to withdraw from the highly competitive and unprofitable GSM business illustrates its intention to focus resources
-
Buck Configuration High-Power LED Driver
The circuit and firmware described in this application note demonstrates a minimal parts count driver/controller for a high-power (1W or greater) LED. The circuit is based on a buck topology switching power supply using the on-chip comparator peripheral within the PIC12F675 PIC (R) microcontroller
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
introduces dual-interface DataFlash, says flash market not cooling off STMicro buys Waferscale Integration to expand programmable chip offering Samsung, STMicro, Hyundai climb in chip ranking during first half of 2000 Oki becomes latest to pay royalties to Rambus for SDRAMs, DDR, controllers
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
TelCom targets 16-bit A/D converter at low-power systems Semtech aims power supply controller at high-speed Intel mobile applications Toshiba explores damascene process for logic gates Philips completes $200 million expansion at Albuquerque fab Applied's Consilium software unit opens Japanese office
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of large flat-panel TV screens that cost less but sacrifice no performance compared with existing displays. Volatility seen in NAND-based flash market The NAND-based flash-memory market is projected to experience a price slide in 2005 due to overcapacity and the emergence of new competitors
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Taiwan's SiS integrates 1394 capabilities in PC chip set line TAIPEI, Taiwan -- Silicon Integrated Systems Corp. (SiS) announced the world's first chip set with an integrated 1394 host controller. The chip set, dubbed the SiS745, is aimed to support PCs based on Advanced Micro Devices Inc.'s Athlon
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10198.pdf
• Two NAND Flash controllers .
-
http://www.nxp.com/documents/user_manual/UM10326.pdf
• Two NAND Flash controllers .
-
http://www.nxp.com/documents/user_manual/UM10314.pdf
The NXP LPC3130/31 combine an 180 MHz ARM926EJ-S CPU core, High Speed USB 2.0 OTG, up to 192 KB SRAM, NAND Flash Controller , flexible external bus interface, four channel 10-bit A/D, and a myriad of serial and parallel interfaces …
-
http://www.nxp.com/documents/user_manual/UM10315.pdf
The NXP LPC315x combine an 180 MHz ARM926EJ-S CPU core, High-speed USB 2.0 OTG, 192 KB SRAM, NAND flash controller , flexible external bus interface, an integrated audio codec, Li-ion charger, Real-Time Clock (RTC), and a myriad of …
-
Conference Record of the Twenty First IEEE Photovoltaic Specialists Conference - 1990 (Cat. No.90CH2838-1)
In the O3 flash controller , data dependencies are the only ordering constraints on the execution of multiple flash operations.
-
Inside Solid State Drives (SSDs)
Kam leads IDT’s business strategy, marketing and business development for flash controllers and PCIe switches.
-
Memories in Wireless Systems
… require a complex processing effort on the blocks managed and the controller support it through an algorithm performed by card control program or using an hardware im- plementation of it; in this case, as with the Flash controller interface, the processor recognizes …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92962/899984159-MIT.pdf?sequence=2
BlueFlash: A Reconfigurable Flash Controller for BlueDBM .
Indicates content that may require registration and/or purchase.