-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’ length,
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: easy-conveyors
Description: up to 15 meters. The flat belt drive is tangential belt from roller to roller. Type 56 /57, Belt over roller 24V powered conveyor The Belt over roller is a belt conveyor that is divided into zones and operates with
- Conveyor Type: Roller Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Configurations Straight Z-Frame Curve Nose-Over Horizontal to Incline Belt Types: Flat Top Flush Grid Friction Inserts Cleated Roller Top Precision Move Precision Move with Fixtures Curved Modular Belt Types Basic Single Curve Low Backpressure Roller Top Curve
- Maximum Load: 1,003.275 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series Sizes & Measurements Flat Belt End Drive, or Flat Belt Mid Drive End Drive – 1″ (25 mm) Diameter Drive Pulley Mid Drive – 1.25″ (32 mm) Diameter Center Drive Pulley 0.625″ (16 mm) Diameter Idler Pulleys 0.31″ (8 mm) Diameter nose bar option for one
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Forbo Siegling, LLC.
Description: Siegling Extremultus live roller belts are energy-saving, durable components of driven live rollers. The quality and performance of the belts determine how quickly and reliably items our customers' items are distributed. The belt's tension member plays a key role
-
Supplier: ContiTech AG
Description: properties of the pipe conveyor system The pipe belt works in accordance with a specific operating principle: at the material feed point the conveyor belt is troughed and is fed at this point like a conventional conveyor belt. After the material feed point
- Application: Mining / Quarrying
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: conveyor drive package. Internal gearmotor allows the conveyor to fit in tight spaces General Specifications Flat and cleated belt options Flat belt includes end drive, center drive, and internal motor mounting packages Lengths from 960 to 12,000 mm (38 in
- Maximum Load: 400 lbs
- Speed: 600 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial
- Application: Process Equipment / Converting
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Length/Width: 3.543309 inch
- Roll Diameter: 3.149608 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Length/Width: 2.362206 inch
- Roll Diameter: 2.362206 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Length/Width: 1.968505 inch
- Roll Diameter: 1.968505 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Length/Width: 1.7716545 inch
- Roll Diameter: 1.574804 inch
- Application: Conveyor
- Type: Idler Roller
-
Supplier: Despatch - ITW EAE
Description: process reliability. Conveyor extensions on each end provides loading/unloading areas Class A options for handling flammable solvents Additional airflow designs such as horizontal or vertical up flow Custom coveyor systems including flat wire, mesh belts, monorails, powered
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other
-
Supplier: Belt Technologies, Inc.
Description: Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruTrack™ Pulley precisely automates belt tracking by using a segmented roller design that moves with virtually no friction along the shaft between two edge guides, improving the
-
Supplier: Belt Technologies, Inc.
Description: shaft Systems with serpentine or other complex belt paths Steering flat belts with an ISP – based on the concept of changing tension relationships across the width of the belt by adjusting the angle of the pulley relative to the belt Rather than moving the pulley
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial
- Application: Process Equipment / Converting
-
Supplier: International Thermal Systems LLC.
Description: Ethernet communication and CE certification is available. The removable roof section above the heater box provides easy access to oven components. The belt conveyor is ½in x ½in (12.7mm x 12.7mm) true High Carbon Steel Flat Wire Mesh. Instruments and controls are mounted in a
- Operating Temperature: 900 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
-
Supplier: Belt Technologies, Inc.
Description: Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: QMI Services
Description: A new generation “above-the-belt” in-motion dimensioning system. CubiScan 210-SS The CubiScan® 210-SS is a new generation “above-the-belt” in-motion dimensioning system which can quickly be installed above existing flat (powered) conveyor belt, thus eliminating the
-
Supplier: QMI Services
Description: flat (powered) conveyor belt, thus eliminating the need to breach a conveyor to “drop in” a cubing system. The 210-DS uses modular components allowing service to be simple, quick and inexpensive. It it capable of measuring on wider conveyors, at higher-speeds, and
-
Supplier: Filtertech, Inc.
Description: disposable filter media is positioned within the filter and is supported by a flat wire conveyor belt and the conveyor rollers. The solids accumulate on the surface of the media to create an effective filter “cake” which allows extremely fine particulate to be
-
Supplier: Filtertech, Inc.
Description: disposable filter media is positioned within the filter and is supported by a flat wire conveyor belt and the conveyor rollers. The solids accumulate on the surface of the media to create an effective filter “cake” which allows extremely fine particulate to be
-
Supplier: International Thermal Systems LLC.
Description: Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh and various non-metallic materials Chains: Horizontal,
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
- Application: Preheating
-
Supplier: International Thermal Systems LLC.
Description: Ranges up to 950°F (510°C) Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh
- Temperature Range: 950 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
belt Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. We can (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Flat-top conveyor chains C12S C13S C14S C16S C18S C20S C24S C30S C30D 25 (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The C3 conveyor is also Dorner’s first conveyor platform designed to be compatible with our industrial belted conveyors and AquaGard LP sanitary conveyor series. With a stainless steel bed plate and FDA-approved plastic components and belts, the (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
-
offers a broad range of motor?gearbox combinations to fit everything from compact belts to heavy?duty roller and sortation systems, ensuring reliable, continuous operation in demanding environments. Learn More. (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Maynard’s Industrial Engineering Handbook, Fifth Edition > MATERIAL HANDLING
A flat belt live roller conveyor makes use of a narrow flat belt running under the driven rollers between a drive roller and a take-up roller (a spring-loaded roller used to regulate belt tension).
-
Food Industries Manual
Under some processing conditions it is advantageous to convey bulk materials on flat belt conveyors running on parallel rollers or beds, particularly if material has to be unloaded at any point along the running belt.
-
Biosolids Engineering > Transport, Storage, and Facilities Design
Flat - belt conveyor designs use both roller and slider-bed supports.
-
Handbook of Industrial Engineering: Technology and Operations Management 3rd Edition Complete Document
The simplest form is a flat belt conveyor , which is often roller supported (i.e., there is a series of rollers placed underneath the belt).
-
Electronic Irradiation of Foods
… is limited (about 3.5 inches for double-sided irradiation of red meat products, for example), it is usually most convenient to irradiate with electron beams oriented vertically, and with product packages arrayed in flat fashion on a belt or roller conveyor .
-
CONVEYORS AND GRAIN DRYING
return strand of a belt conveyor is usually supported on flat rollers placed at about double the intervals of the carrying rollers; but if the conveyor is designed so that both top and bottom strands carry a load, then both strands may …
-
roller conveyor - offers from roller conveyor manufacturers, suppliers, exporters & wholesalers
SCM manufactures a wide plastic belt and roller conveyor systems including: Flat Top Mesh Conveyor Systems Plastic ...
-
belt conveyor - offers from belt conveyor manufacturers, suppliers, exporters & wholesalers
SCM manufactures a wide plastic belt and roller conveyor systems including: Flat Top Mesh Conveyor Systems Plastic ...
-
Roller Exporters, Roller Selling Leads
SCM manufactures a wide plastic belt and roller conveyor systems including: Flat Top Mesh Conveyor Systems Plastic...
-
Conveyor Exporters, Conveyor Selling Leads
SCM manufactures a wide plastic belt and roller conveyor systems including: Flat Top Mesh Conveyor Systems Plastic...
Indicates content that may require registration and/or purchase.