-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers: Machine Parts
- Rivet Head: Flat Head
- Fastener Type: Rivet
-
Supplier: Accuris
Description: Rivet, Flat Head
-
Supplier: Accuris
Description: Flat countersunk head rivets; nominal diameters 3 to 5 mm
-
-
Standards and Technical Documents - Flat round head rivets; nominal diameters 1,4 to 6 mm -- DIN 674Supplier: Accuris
Description: Flat round head rivets; nominal diameters 1,4 to 6 mm
-
Supplier: Accuris
Description: Flat Head Solid Rivets - General Information - (Noun Code 7220)
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Essentra Components
Description: Flat, beveled head eases assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place 13 Sizes. Hole Dia: .122-.126" or .142-.146". Panel thickness from .039 - .335" Black, UL94 V-2 Nylon 6 1,000 per bag
- Material: Plastic
-
Standards and Technical Documents - AGS514 Rivets (Tubular Split), Flat Head, Mild Steel -- AGS514-4Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Essentra Components
Description: Flat, push/pull knob head lets river snap in and out of hole up to 25 times For applications that require quick assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place Black, UL94 V-2 Nylon 6 1,000 per bag
- Material: Plastic
-
Supplier: RivetDirect, Inc.
Description: AL Series - Flat Head Splined Body Rivet Nuts
- Grip Length: 0.13 to 0.225 inch
- Rivet Type: Rivet Nut
- Material: Steel
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.391 inch
- Grip Length: 0.165 to 0.26 inch
- Fastener Standards: ASME / ANSI
- Head Type: Flat
-
Supplier: G.L. Huyett
Description: Generally made to order. Available in buttonhead, flat head, and truss head.
- Body Diameter: 0.125 to 0.5 inch
- Material: Brass
- Head Type: Dome / Button, Flat, Truss, Universal
- Features: Other
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Supplier: IHS ESDU
Description: diameter ratios between 0.2 and 0.5 for Mach numbers less than 0.5 and of rivet heads of height to diameter ratio of 0.2 only at Mach numbers of 0.8, 1.4 and 2.2. The rivet heads were mounted on a flat plate at zero incidence and the rivet head height
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: 6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: Elgin Fastener Group
Description: Rivets General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Slot:
- Body Diameter: 0.25 to 0.5 inch
- Head Type: Cone / Pan, Flat, Round / Snap, Truss
- Finish: Galvanized
- Features: Other
-
Supplier: Sealtight Fastener
Description: A Sealtight™ fastener is a fastener sealing assembly primarily consisting of an o'ring sealing member and a fastener with a groove formed in the undersurface of the fastener head. The fastener is comprised of an enlarged fastener head with a groove formed in the undersurface of the
- Rivet Diameter: 1/4, 1/8, 3/16, 3/32, 3/8, 5/16, 5/32
- Sealing Materials: AFLAS™, Buna-N, Butyl, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Kalrez®, Neoprene, Nitrile, PTFE - Teflon®, Polysulphide, Polyurethane, Silicone Rubber
- Body Material: Alloy Steel, Brass, Bronze, Hastelloy®, Inconel®, Molybdenum, Stainless Steel
- Rivet Head: Flat Head, Round Head
-
Supplier: Sherex Fastening Solutions
Description: Heavy Duty Rivet Nut Flat Head Series, Large Flange, Smooth Shank Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CA style rivet nuts are
- Size: 1/2"
- Type: Anchor Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: G.L. Huyett
Description: Solid pin with standard flat head that secures with a wire formed pin through a hole drilled in the opposite end. Clevis pins are used as a quick and secure fastener in place of bolts and rivets.
- Diameter / Size: 0.186 to 2 inch
- Length: 0.271 to 2.109 inch
- Material: Brass, Stainless Steel
- Pin Type: Clevis Pin
-
Supplier: Budnick Converting, Inc.
Description: with rivets or screw heads.
- Thickness: 0.036 inches
-
Supplier: Transcat, Inc.
Description: Product Highlights IP65 water/dust protection Measures tubing thickness, shoulder edge distance, rivet head height, etc. with interchangeable anvils (flat anvil, rod anvil, V-anvil). With special Disk Anvils. The Uni-Mike is used as a height micrometer.The disks have a lapped,
- Range: 1.00000054 to 2.00000108 inch
- Gage / Instrument Type: Micrometer
-
Supplier: TelephoneStuff.com
Description: Ergonomically designed handles for operator comfort. Features: - Precision riveted box joint - Specially designed return spring - ESD-safe grip - 4 models available: - No. 3011 - Flat nose pliers, smooth jaws - No. 3021 - Chain nose pliers, smooth jaws - No. 3023 - Long chain nose pliers,
-
Supplier: TelephoneStuff.com
Description: 3000 Series Pliers and Cutters have ergonomically designed handles for operator comfort. Features: - Precision riveted box joint - Specially designed return spring - ESD-safe grip - Available Styles: - Flat Nose Pliers: - Smooth jaws - Chain Nose Pliers: - Smooth jaws - Long Chain Nose
-
Supplier: Long-Lok Fasteners Corporation
Description: fasteners, these resilient O-rings are positioned under the head in a precision-engineered groove, and are affected little by repeated assembly and disassembly. They provide a superior degree of sealing and re-usability to the common alternative techniques of chemical coatings or plastic
- English Sizes: 1/4", 10, 4, 5/16", 6
- Drive: Allen, Philips, Slotted, Special Six Lobe Head / Torx®
- Body Material: Alloy Steel
- Coatings or Finishes: Black Oxide, Cadmium Plating, Passivation, Zinc Plating
-
Supplier: Carr Lane Manufacturing Co.
Description: Flat-Cushion Spindle ACCESSORIES: CL-454-PL supplied with 3/8-16 swivel-foot spindle CL-38314-SF and hex-head spindle CL-38314-SA. CL-450-PL supplied with 3/8-16 hex-head spindle CL-38314-SA. CL-452-PL supplied with 3/8-16 flat-cushion spindle CL-38314-FC. MATERIAL:
- Clamping Force: 700 lbs
- Features: Fixed, None / Handheld, Other, Pliers
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Transcat, Inc.
Description: micrometers are used to measure tubing thickness, shoulder-edge distance, rivet head height and more Supplied with a Flat Anvil and Rod Anvil and the Spindle faces are Carbide tipped
- Gage / Instrument Type: Micrometer
-
Supplier: TelephoneStuff.com
Description: Quickly and easily pulls 1/8" or 1/4" flat steel fish tape without damaging the tape. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with sure-gripping, cross-hatched knurled jaws. Cuts
- Type: Specialty / Other
-
Supplier: ASTM International
Description: clamp, flat head rivet, single-acting quick release pin, lanyard, sleeve, lanyard clip, and lever arm. Type III devices shall consist of plate, single-acting quick release pin, lanyard, sleeve, lanyard clip, and lockbar. The locking device must be able to lock the valve in both
-
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Flat
- Material: Plastic
- Rivet Type: Snap
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Flat
- Features: Other
- Material: Plastic
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Flat
- Features: Other
- Material: Plastic
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Flat
- Features: Other
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
without the need for tools and reused without the possibility of missing parts. These fasteners are designed with a bullet tip for superior hole alignment during assembly. Manufactured with a tapered locking shank for tight within panels and a domed head for (read more)
Browse Push-in Rivets Datasheets for Keystone Electronics Corp. -
. When removal is required, a simple pull of the head releases the rivet quickly and cleanly. Key Features: Quick Push-Fit Installation: Just press the head in for a secure fit. Tool (read more)
Browse Rivets Datasheets for bisco industries -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Roloff / Matek machine elements
Clutch disc (mechanism image) 1 semicircular rivet 3, 2 flat head rivets , lining rivets .
-
Roloff / Matek machine elements
Image 7-17 rivet connections in the machine and apparatus construction. a) clutch disc (mechanism image) 1 semicircular rivets, 2 flat head rivets b, 3 lining rivets,) side wall for film projector (mechanism image).
-
Study of the impact of riveting sequence, rivet pitch, and gap between sheets on the quality of riveted lap joints using finite element method
The top of the flat head rivet is constrained along x-, y-, and z-axes dis- placement and rotation (which constrains all degrees of freedom).
Indicates content that may require registration and/or purchase.