-
Supplier: Kanthal Bethel
Description: Round and flat conductive wire (magnet wire) in aluminium, copper-clad aluminium and copper. The Kanthal program includes standard conductive wire sizes but also custom-designed sizes and resistance to meet specific design requirements. The wire is available
-
Supplier: Device Technologies, Inc.
Description: wire, strip or stamped components that can run reel-to-reel, please contact us here. Alternate Polymer Wire Coating: While powder coating is a core technology, we also offer other coating services ranging from traditional ‘enamel’ magnet wire to Kapton tape wrapping.
-
Supplier: Eraser Company, Inc.
Description: The DCFR uses a rotating carbide rasp head to strip square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze. The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
-
Supplier: Industrial Magnetics, Inc.
Description: The NEO series On/Off Permanent Rare Earth lift magnets can be used on flat or round surfaces. They offer faster load handling than using slings, wire, rope, or other lifting methods. Ideal for use in fab shops, machine shops or anywhere heavy steel objects need to be moved
- Maximum Load Capacity: 0.1375 to 2.2 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Industrial Magnetics, Inc.
Description: These compact, mobile, and self-contained lifting magnets utilize a heavy duty, 12volt battery for operation. They are free of restrictive cords and wires and are extremely useful in areas where electricity in not available. The magnet can be operated with either the on-board
- Maximum Load Capacity: 1.5 to 5.5 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The Littelfuse 55300 series of rotary absolute position sensors provide angular measurement between 0 and 360 degrees. This unit is programmable for very precise ratio-metric absolute output applications. This unit is activated by a remote magnet, thus allowing a larger stack up of mechanical
- Operating Temperature: -40 to 221 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: RS Components, Ltd.
Description: Hall effect sensors in plastic casing with wires. Flat or quick fit snap-in casing for rapid assembly. Used in association with a magnet. Application in various types of detection, low cost. Output Type = Digital Supply Voltage = -1 - +25 V dc Terminal Type = Wire Lead
- Operating Temperature: -40 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Deeco Metals
Description: No Description Provided
- Materials: Aluminum, Brass, Bronze, Copper, Hastelloy®, Inconel®, Monel®, Nickel Alloy, Precious Metals, Stainless Steel, Steel, Low Carbon, Steel, High Carbon, Titanium, Tungsten, Zinc
- Secondary Services: Anodizing, Cutting, Straightening, Weaving, Welded Wire Assembly, Wire Forms
- Processes: Coiling, Drawing, Heat Treating, Spooling
- Capabilities: EDM Wire, Machining Wire, Magnet Wire, Music Wire, Spring Wire, Weaving Wire, Welding Wire
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.125 to 2 inch
-
Supplier: GEEPLUS Inc.
Description: Encoders Can be added to provide position feedback, and can provide relative or absolute position information. • Lead-wire Modification Longer or shorter lead-wires, cable (with outer sheath), or addition of connectors are common modifications. Different lead-wire material is
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Supplier: Visual Sound, Inc.
Description: combines excellent linearity, great efficiency and high power handling capabilities. The transducer is intended for line array applications and compact 10 to 30 liters enclosures. The speaker is suitable also for horn loaded applications. The 8NW900 has been designed with combination of flat
-
Supplier: Fiberscope.net by MEDIT
Description: also feature an additional kit of tools which will slide down the built in channel. These include alligator jaws for grasping, a magnet (capable of lifting a 2 lb. magnetic object) and a reference tool for measurement which exploits the comparative (scalar) measurement function built into
- Tube or Sheath Diameter: 8 mm
- Working Length: 2 to 3 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
-
Supplier: Gilson Company, Inc.
Description: status. White ceramic heating plate is easy to clean, resistant to most chemicals and stays flat at higher temperatures. Design of the low-profile aluminum housing prevents fluid spills from entering electronics. Large wire-wound mica heating element assures fast, even heat up.
-
Supplier: H2W Technologies
Description: High Speed Low cost positioning stage solution No servo tuning required Multiple forcers on a single platen Applications: Pick and Place Wire bonders Parts transfer Fiber optic The Dual Axis Linear Stepper Motor consists of 2 main parts: Moving Forcer Assembly: The forcer is made up of an
-
Supplier: Marposs Corp
Description: coating thickness on magnet wire. With the ability to adapt to various surfaces and materials, including highly reflective and transparent ones, interferometric technology is an indispensable choice for industries where precision, reliability, and measurement speed are critical.
Find Suppliers by Category Top
Featured Products Top
-
losses. High-quality magnets with low hysteresis losses improve thermal performance. SmCo and Alnico magnets offer better thermal stability than NdFeB magnets. NdFeB magnets of SH and UH grades can be utilized for high-temperature requirements. In flat motors, thinner laminations are preferred to (read more)
Browse DC Motors Datasheets for Portescap -
• Custom Flange Once tooling is complete for modifications of this kind, the impact on unit cost is small. • Shaft Modification Flats, keyways, splines, leadscrew (read more)
Browse DC Motors Datasheets for GEEPLUS Inc.
More Information Top
-
New products
Flat magnet wire is chosen when compact coils and im- proved heat dissipation are desirable.
-
Industry news
Flat magnet wire is chosen when compact coils and im- proved heat dissipation are desirable.
-
Development of IMA Motor for 2006 Civic Hybrid
To achieve this aim, we focused on the following points: IPM (Interior Permanent Magnet) rotor structure High performance magnet Flat wire coil Polygonal bus ring structure Integrated 3-phase connector As a result, motor power was increased by 50% and achieved a …
-
ZCACA2001P054
The other major use of paper insulation is for flat magnet wire .
-
ZASMHBA0001066
The other major use of paper insulation is for flat magnet wire .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33901/66528574-MIT.pdf?sequence=2
The actuators consisted of flat copper magnet wire wound into a coil and .
-
States > Utah > State > Proposed Regulations > 2006 Documents > October 2, 2006 > [2006 UT Proposed ut-20061002-0025-0002437] R307-340 - Surface Coating Proces...
R307-340 applies to the owner or operator who applies surface coating of paper, fabric, vinyl, metal furniture, large appliance, magnet wire , flat wood, miscellaneous metal parts and products, and graphic arts in any ozone nonattainment or maintenance area.
-
Electronic Materials and Processes Handbook, Third Edition > Plastics, Elastomers, and Composites
Insulation for electric motors, magnet wire , flat cable, integrated-circuit applications .
-
Apparatus for detecting the presence of a liquid
Coils 62 and 210 may, for example, consist of 15tuns of enameled magnet wire forming a flat , circular toroidal ring with an outside diameter of 2.75" (about 7 cm) and an inductanceof about 140pH.
-
In vivo stiffness properties of the canine diaphragm muscle
An alligator clamp was crimped to the flat cable near the magnet wire junction, and was used for attachment to the surgical draping during later testing.
Indicates content that may require registration and/or purchase.