-
Supplier: IKO International, Inc.
Description: Flat Roller Cages (FT and FTW…A) are limited linear motion guides comprised of high accuracy rollers and ultra-precise retainers. Sectional heights are kept to a minimum and are only as tall as the roller diameter. Large load ratings are achieved through a highly
-
Supplier: Timken Company (The)
Description: Needle roller and cage thrust assemblies are complements of small diameter needle rollers arranged in a spoke-like configuration. Needle rollers are equally spaced by means of a cage whose web section separates the rollers and provides guidance to keep them
- Bore: 0.2362206 to 5.511814 inch
- Features: Needle Roller Thrust
- Type: Needle Roller and Cage Assembly
-
Supplier: Timken Company (The)
Description: The type TTVF V-Flat bearing design includes one flat washer and one with a tapered raceway matching the rollers. This bearing type has exceptional dynamic capacity within a given envelope and provides static capacity. Most sizes utilize cages with hardened
- Bore: 1.3779535 to 115.748094 inch
- Type: Tapered Roller Thrust
-
-
Supplier: Timken Company (The)
Description: Size range: 50.8 mm to 609.6 mm (2 in. to 24 in.) Design Attributes Includes two flat-hardened, ground- steel washers with a cage retainer holding one or more controlled contour rollers in each pocket. The longer rollers are placed in alternate positions in adjacent
- Bore: 2.00000108 to 24.00001296 inch
- Type: Cylindrical Roller Thrust
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: these bearings form a non-separable unit. MOUETTE supplies a wide assortment of drawn cup needle roller bearings. This includes: Bearings with open ends Bearings with a closed end Full complement bearings with open ends Full complement drawn cup needle
- Bore: 1.00000054 inch
- Outside Diameter: 1.250000675 inch
- Rated Speed (Oil): 4,300 rpm
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle
-
Supplier: Radwell International
Description: BEARING, FLAT ROLLER, CAM FOLLOWER, YOKE TYPE, CAGED, SEPARABLE, WITH INNER RING, DOUBLE SHIELDED, 25 MM BORE, 52 MM ROLLER DIAMETER, 19.8 MM ROLLER WIDTH, METAL SHIELDED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hartford Technologies, Inc.
Description: outer race. In addition to the cup, there is a cage or separator which is also formed from a metal sheet. Rollers are typically produced from bearing grade chrome steel. Drawn Cup Needle Roller Bearings are similar to standard roller bearings except
- Type: Drawn Cup Caged Needle
-
Supplier: NB Corporation of America
Description: The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of
- Guide Width or Diameter: 0.2362206 to 0.33464585 inch
- Guide Length: 1.574804 to 3.93701 inch
- Guide / Rail Shape: Crossed Roller Rail, Radial / Curved
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Radwell International
Description: CROWNED YOKE ROLLER, 20MM BORE, 47MM ROLLER DIAMETER, 15.8MM ROLLER WIDTH, FLAT ROLLER SURFACE PROFILE, OPEN ENCLOSURE, NEEDLE BEARING; RELUBRICATABLE, CAM FOLLOWER, CAGED | WITH INNER RING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Flat design Ball bearing cage guide Versatile mounting options
- Stroke or X-Axis Travel: 0.787402 inch
- Bearing Type: Ball/Roller Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a
- Outer Ring Width: 1.3779535 inch
- Stud Diameter (stud type): 1.181103 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: encoders support direction sensing when evaluating a reference signal. Crossed roller bearings With crossed roller bearings, the point contact of the balls in ball bearings is replaced by a line contact of the hardened rollers. Consequently, they are
- Stroke or X-Axis Travel: 0.5118113 to 2.0472452 inch
- Rated Speed: 0.393700787401575 in/sec
- Bearing Type: Ball/Roller Bearing
- Axis Configuration: X Axis Only
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning stage
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 11.24 to 33.72 lbs
- Motor Voltage: 110 volts
-
Supplier: Primatics, Inc.
Description: Overview Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and straight motion.
- Stroke or X-Axis Travel: 0.9842525 to 4.330711 inch
- Rated Speed: 17.7165354330709 to 26.3779527559055 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.00022 to 0.000024 inch/inch
Find Suppliers by Category Top
Featured Products Top
-
vertically. The cage can restrict slide travel because once the cage has moved and the bearing makes its next full stroke, the off-center cage hits a rail endstop and is forced to center itself by skidding. Hitting the endstop and skidding can damage the retainer, rollers, and slideway. And it (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
, and reliable performance under heavy loads. Caged Needle Rollers: Retained rollers improve stability, reduce friction, and extend operational life. (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. Traditional metal cages use tabs on the carriage that fit into notches on the top and bottom of the rollers to keep them in place. While less expensive to manufacture, this limits how closely a roller can be positioned together, which in turn limits the crossed roller bearing’s load (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
This NB STUDROLLER™ crossed-roller linear bearing is perfect for motion control applications with extremely fast acceleration and deceleration (at dimensions ranging from 30-600mm lengths, 1-12 mm rollers, endurance is 150 million cycles), NB’s new NV type crossed roller bearing (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Performance: Cage-type bearings recommended for high-speed applications. Low Friction & High Rigidity: Provides better rigidity with minimal torque compared to other needle roller bearings (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
damage. Our full complement cylindrical roller bearings provide maximum load capacity, superior rigidity, and excellent shock resistance with all rollers arranged in a single row without a cage. Designed for (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
strength. • Versatile Roller Types for Diverse Needs: Choose from drawn cup, cage assemblies, full complement, and track roller bearings. Tailored designs cater to specific industrial demands, ensuring optimal functionality (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Full complement cylindrical roller bearings are designed with the maximum number of rolling elements, enhancing their load-carrying capacity. These bearings, which lack a cage or retainer, offer superior shock resistance, higher rigidity, and cost-effectiveness for demanding industrial (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings are widely used in precision systems due to their high rigidity and smooth motion. Their crossed roller arrangement improves load capacity and stability (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America
More Information Top
-
Michelson interferometer for passive atmosphere sounding
The linear guidance of the slides is provided by high precision flat cage roller /ball bearings , with space proven dry lubrication coatings (MoS2 and TiC).
-
Racing car technique
1 drawing hoppers intake trumpet, 2 housing covers cover, 3 flat slides slide 5 bearing housing bearing housing, 4 roller bearings (needle roller - flat cage ) rollers bearing, 6 sucking pipes or cylinder head intake of pipe or cylinder head.
-
Racing car technique
1 drawing hoppers intake trumpet 2 housing covers cover 3 flat slides slide 4 roller bearings (needle roller - flat cage ) rollers bearing 5 bearing housing .
-
Special rollers-Dossier: Rollers | Techniques of the Ingénieur
…between the load for transporting and the path of slip by the friction of rolling of rollers, the slide at rollers was invented... by action on a kind of cage at rollers interput slides between a planar support and the body of…
-
Rollings and stops at marbles and at rollers-Description | Techniques of the Ingénieur
…improved such systems, and the Greek Diades is quoted (330 front years J.C.) as having invented a ram the movement of which was commanded a kind of cage by action to rollers interposed between a planar support and the body of…
-
Company Analysis: Company Profiles: Automotive Product Range - INA Walzlager Schaeffler
Monorail guidance systems, track roller guidance systems, shaft guidance systems, miniature plain guidance systems, miniature cage guidance systems, miniature flat cage guidance systems, driven linear units, flat - cage guidance systems, linear roller bearings .
-
Signal Analysis Techniques to Identify Axle Bearing Defects
SUMMARY/CONCLUSIONS Based on the defects evaluated for this study ( roller flat and cage rubbing) on each of the bearings (pinion head, pinion tail, & differential) within an axle assembly there was always an ability to distinguish mis-built bearings from nominal bearings…
-
Köhler / Rögnitz machine parts 2
For straight directions, needles became the rolling bearing units with balls or, e.g., the linear-ball bearings develop rollers ball and roller circulation units castors for shaft direction or flat cage directions for rail-linear directions.
-
Design and fabrication of a modular multi-material 3D printer
…Multipurpose Aluminum (Alloy 6061) Rect Tube 1/8" 6546K412 Wall Thickness, 2" X 3", 3' Length McMaster-Carr 3 Cage Assembly for 1/2" Shaft … 5909K31 Steel Thrust Needle- Roller Bearing McMaster-Carr 6 .032" … Steel Type A SAE Flat Washer 1/2" Screw 90126A033…
-
Dubbel
…90 -, fatty change periods G 90 -, felting rings, lifetime G 93 -, flat directions, lifetime G 86 -, capped G 90 -, paired bearing , total reduction factor G … force component G 85 -, cage G 82 -, cage webs G 86 -, tapered roller bearing G 82, G…
Indicates content that may require registration and/or purchase.