Products/Services for Flax Batting

  • Natural Fibers and Fabrics-Image
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk. Description. Natural fibers and fabrics consist of bulk fibers, yarns...
  • Synthetic Fibers and Fabrics-Image
    Synthetic Fibers and Fabrics - (485 companies)
    ...in straps that have to withstand strain (belt, seat belts, suspenders, etc.) Webbing includes ribbons, strapping, and tape. Blankets or batts -- Blankets or batts (batting) are made of thick layers of woven and/or non-woven fabric sheets. Battings are webs...
  • Specialty Fibers, Fabrics, and Textiles-Image
    Specialty Fibers, Fabrics, and Textiles - (523 companies)
    ...or sunlight. Standards. A-A-55127 - Batting, synthetic fibers, polyester (unquilted and quilted). A-A-50128 - Cloth, interlining, nonwoven. AATCC 111 - Weather resistance of textiles: Exposure to daylight and weather. References. Image Credits...
  • Industrial Fabrics-Image
    Industrial Fabrics - (649 companies)
    ...strapping, and tape. Blankets or batts-Blankets or batts (batting) are made of thick layers of woven and/or non-woven fabric sheets. Battings are webs of loose fibers that have usually been carded. Battings are sold in sheets or rolls and used for warm...
  • Nonwovens-Image
    Nonwovens - (217 companies)
    ...that opens the fluff pulp and suspends these fibers in air in a forming system. The fibers are then deposited on a forming screen, the batting is bonded using an adhesive, and the fibers are dried. Wet-laid nonwovens are made in a process...
  •  
    Coated Fabrics - (194 companies)
    ...materials. Blankets or batts (batting) are made of thick layers of woven and/or non-woven fabric sheets. Woven products are used for composite tooling and the formation of structures. Knitted products consist of continuous fibers that are processed...
  •  
    Glass Fibers and Fiberglass Cloth - (246 companies)
    ...woven ribbons, webbing, strapping or tape. Blanket / batt - Blankets or batts (batting) are made of thick layers of woven and/or nonwoven fabric sheets. Sleeving / wrap - Sleeves or wraps are flexible, fibrous refractory products for insulating pipes...
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Fabric and Fiber Insulation - (104 companies)
    ...and orientation. Blanket/batting: sheets of woven material which can be used to contain unwoven and loose-fill insulating materials between layers. This is the most common form for fabric insulators. Cordage/rope: fibers are twisted or braided...
  •  
    Ceramic Insulation and Textiles - (150 companies)
    Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms. Ceramic insulation and textiles are fibrous refractories or thermal insulation...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.