-
Supplier: Kuriyama of America, Inc.
Description: extracted and securely connected to ground, through the fitting or by other means) “Cold-Flex” Material - Hose remains flexible in sub-zero temperatures. Chemical Vapor Exhausting (CAUTION: Before using any hose, the user is responsible for determining it’s suitability for the
- Inside Diameter: 5 inch
- Working Pressure: 40 psi
- Maximum Vacuum: 24 in Hg vac
- Temperature Range: 275 F
-
Supplier: Kuriyama of America, Inc.
Description: extracted and securely connected to ground, through the fitting or by other means) “Cold-Flex” Material - Hose remains flexible in sub-zero temperatures. Chemical Vapor Exhausting (CAUTION: Before using any hose, the user is responsible for determining it’s suitability for the
- Inside Diameter: 6 inch
- Working Pressure: 40 psi
- Maximum Vacuum: 11 in Hg vac
- Temperature Range: 275 F
-
Supplier: Kuriyama of America, Inc.
Description: extracted and securely connected to ground, through the fitting or by other means) “Cold-Flex” Material - Hose remains flexible in sub-zero temperatures. Chemical Vapor Exhausting (CAUTION: Before using any hose, the user is responsible for determining it’s suitability for the
- Inside Diameter: 3 inch
- Working Pressure: 40 psi
- Maximum Vacuum: 27 in Hg vac
- Temperature Range: 275 F
-
-
Supplier: Kuriyama of America, Inc.
Description: extracted and securely connected to ground, through the fitting or by other means) “Cold-Flex” Material - Hose remains flexible in sub-zero temperatures. Chemical Vapor Exhausting (CAUTION: Before using any hose, the user is responsible for determining it’s suitability for the
- Inside Diameter: 12 inch
- Working Pressure: 25 psi
- Maximum Vacuum: 14 in Hg vac
- Temperature Range: 275 F
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Silicone rubber coated fibreglass fabric with spring steel wire helix. Offers lightweight and maximum flexibility coupled with high temperature resistance.
- Inside Diameter: 1.5 to 12 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: A flexible smooth clear polyurethane elastomer bonded to a coated spring steel wire helix. Features high abrasion and puncture resistance and excellent chemical and oil resistance.
- Inside Diameter: 0.75 to 6 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Similar to U-9 but having a silicone rubber coated fiberglass liner for smoother flow and higher pressure ratings.
- Inside Diameter: 0.75 to 12 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: High tensile fiber reinforced PVC cover bonded to a coated spring steel wire helix.
- Inside Diameter: 0.75 to 4 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: Novaflex Group
Description: Novaflex Pump-Flex Composite Hose is specifically designed for the Pump Rental Industry. This suction & discharge composite hose provides extreme flexibility, light-weight handling and excellent service life. Excellent for the transfer of water, dirty oily water and light
- Temperature Range: 200 F
- Media: Chemicals, Discharge / Exhaust, Oil / Fuel, Water
- Product Form: Hose (including Duct)
- Application: Other, Suction / Vacuum
-
Supplier: American BOA, Inc.
Description: American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications.
- Inside Diameter: 6 inch
- Outside Diameter: 7.047 inch
- Working Pressure: 21 psi
- Media: Air
-
Supplier: Novaflex Group
Description: Rubber Smooth-Flex Marine Hardwall Water Exhaust Hose. Designed for a wide range of demanding engine applications from water intake and engine coolant to marine wet exhaust. Its wire helix construction provides excellent flexibility and bend radius. Also an excellent choice for bilge
- Inside Diameter: 0.5 to 6 inch
- Outside Diameter: 0.78 to 6.31 inch
- Working Pressure: 75 to 300 psi
- Temperature Range: -40 to 250 F
-
Supplier: U.S. Plastic Corporation
Description: High strength fiber reinforced PVC hose cover bonded to coated spring steel wire. Temp. range -20F to 150F. Gray in color. Great for industrial and commercial vacuum cleaners and ventilating or cooling industrial machinery. Ideal for bilge pumps and bilge ventilation. Flexibility for easy
- Inside Diameter: 1.25 inch
-
Supplier: Flexaust
Description: • Double-ply fabric hose with a silicone coated fiberglass inner layer & a silicone coated Nomex® outer layer reinforced with a spring steel wire helix & external filament fiberglass cord • Nomex® material increases flex life & abrasion resistance • Suited for high temperature air
- Inside Diameter: 3.5 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -65 to 550 F
-
Supplier: Radwell International
Description: DUCT HOSE, FLEXSTAT, FLEX-TUBE, 1.25 IN X 50 FT, CLEAR/BLACK, FUME-DUST-MATERIAL HANDLING DUCT HOSE. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: NewAge Performance Products | NAPP
Description: 100% PVC construction Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking Lighter than ply-wrapped rubber and other similar hoses Available in Food and Industrial Grades Food Grade made from non-toxic ingredients conforming to FDA and 3-A standards Smooth interior
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.625 inch
- Working Pressure: 50 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Flexaust
Description: Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for
- Inside Diameter: 10 inch
- Working Pressure: 3 psi
- Maximum Vacuum: 2 in Hg vac
- Temperature Range: 20 to 150 F
-
Supplier: Novaflex Group
Description: Silicone Nomex Duct For use with hose reels 2 ply silicone nomex exhaust extraction duct offers the added strength and durability required to sustain constant flexing or use on hose reels Applications High temperature air movement exhaust hose reels Garage fume
- Outside Diameter: 2 to 24 inch
- Temperature Range: -60 to 500 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Coiled
-
Supplier: U.S. Plastic Corporation
Description: Lightweight, very flexible, excellent chemical resistance. Excellent compressibility and good flex fatigue resistance. Temp range: -40F to 225F. For heater, defroster and air conditioning hose. Polypropylene reinforced with a polypropylene rod helix. Can be molded or squeezed into
- Inside Diameter: 2 inch
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: Novaflex Group
Description: Novaflex 7080. Smooth-Flex Mine Rock Dust Collector Hose. Recommended for mining dust collectors and roof-bolt drills where cover wear and drag is important. Smooth cover prevents excessive drag on moving arms of the equipment. Meets MSHA requirements. Construction: Tube:
- Inside Diameter: 1.25 to 4 inch
- Outside Diameter: 1.56 to 4.38 inch
- Working Pressure: 30 to 50 psi
- Maximum Vacuum: 15 to 20 in Hg vac
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.27559124 inch
- Outside Diameter: 1.968505 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.9842525 inch
- Working Pressure: 6,019.028833323676 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 2.50000135 inch
- Outside Diameter: 3.2677183 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.52362287 inch
- Outside Diameter: 2.2440957 inch
- Working Pressure: 2,683.1815281081444 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: DigiKey
Description: 2 INCH P&C FLEX DUCT
- Length: 30,000 inch
- Material: PVC
- Sleeving: Wrap Around Sleeving
-
Supplier: Hose-Man, Inc.
Description: Recommended For: Medium pressure hydraulics. Highly flexable, even in cold temperatures. General hydraulics. Tube: Polymeric Reinforcement: Braided synthetic fiber. Cover: Black, non-stick perforated polymeric. Temperature Range: -65F to +200F (-54C to +94C) with water-based or fire resistant
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.61 inch
- Working Pressure: 3,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Hose-Man, Inc.
Description: Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems. Tube: Polyester Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated non-stick. Temperature Range: -65F to +212F (-54C to +100C) or to 140F (60C) with
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.635 inch
- Working Pressure: 3,000 psi
- Application: General-Purpose / Fluid Handling
-
Supplier: Airflow Systems, Inc.
Description: chemicals solvents, and other corrosive materials. E-Z View Flex Hose: Clear hose simplifies inspection of internal joint areas. Durable, spiral-wire reinforced materials resist degradation. 10 inch Diameter Inlet Hood with 360° Flange Handle: Large, spun stainless steel capture
-
Supplier: Teknor Apex Company
Description: SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® 4180 is a higher hardness grade featuring excellent flex fatigue resistance, compression set, heat aging and resilience to be used in injection molded parts, extruded profiles,
- Tensile Strength (Break): 1,480 psi
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Form / Shape: Pellets
-
Supplier: Boyd
Description: trunk or hood seals, flex extenders, tank straps and hoses. Through our deep knowledge of polymer science, we manufacture one of the world's leading aerospace and defense insulation foams. Our SOLIMIDE® polyimide foam family of products are fire resistant, non-toxic and lightweight
- Services: Assembly Services, Design Assistance / Review
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Tubing / Hose
- Secondary Operations: Cutting
- Extrusion Methods: Dual Extrusion
-
Supplier: Sentry Air Systems, Inc.
Description: a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 450 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes. The 7’ heavy-duty extractor arm
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: a flame-retardant and self-supportive flex arm, and a variety of high-quality filtration media. The Model 400 Portable Floor Sentry allows multiple filter media to be housed inside the filter chamber for applications that emit both particulate and fumes. The 7’ heavy-duty extractor arm
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
Find Suppliers by Category Top
Featured Products Top
-
openings and prevent fluid from flowing out of pipelines or ducts. Similar to other inflatable objects, inflatable plugs expand when filled with air, fluid, or gas to block pipes during construction, maintenance or testing. Over time, a variety of innovations has allowed Petersen Products (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
Yuanyu Rubber Achieves Remarkable Performance In Rubber Part Manufacturing Industry
… 2000 standards, Yuanyu Rubber Enterprise Co. Ltd. manufactures various kinds of automotive and mechanical rubber parts including dust boot, Air Intake Hose, Rubber to Metal Bonding, Rubber Dust Boots, Rubber diaphragms, Custom Molded Rubber Parts, flexible duct hose , rubber bushes, rubber buffers …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… instruction sheets; paperback books; hardcover books; photocopies; engineering drawings; wiring schematics; plastic decals; business cards; locotrol system catalogs; catalogs; twine; felt wicks; paper insulation; ropes; safety nets; polypropylene nets; cotton cording; insulating fitting; duct tape; flexible duct hoses ; neoprene polyester fabric hoses …
-
Ducting Hoses - Hoses - Grainger Industrial Supply
Flexible duct hoses can be great for situations where a straight run is not an option, while crush-resistant ducting hoses can be used where a hose could get stepped on or flattened.
-
Test Plan for the overburden removal demonstration
1 8 in. diameter flexible duct hose .
-
pvc hose flexible hose,China pvc hose flexible hose Manufacturers, Suppliers - ECOL
… flexible hose blowing bad gas out the room pvc spiral flexible hose 1)PVC flexible ventilation effective network folder cloth tube for the body,high- ... cabin,mine and tunnel construction.3)We have series of flexible duct hose such as heating ventilation …
-
stainless braided hose flexible versus epdm plexible hose,China stainless braided hose flexible versus epdm plexible hose Manufacturers, Suppliers - ECOL
Suction&Discharging hose with spring wire/ flexible ducting hose / flexible steel wire reinforced hose .
-
Digestive physiology of the plains viscacha ( Lagostomus maximus ): A large herbivorous hystricomorph rodent
Flexible hoses ducted the out-flowing air to a gas multiplexer, which allowed the measurement of all three individuals and as well as ambient air (to determine base line gas values), at alternating intervals of 90 sec each.
-
Performance of the Physicochemical Air Revitalization System During the Lunar-Mars Life Support Test Project Phase III Test
The TCCS inlet air came from two sources: a flex hose duct located on the second floor of the chamber served as the inlet for the bulk air flow, and the vent product gases from the WRS bioreactor were introduced into the …
-
Corrective Action Decision Document for Corrective Action Unit 168: Areas 25 and 26 Contaminated Materials and Waste Dumps, Nevada Test Site, Nevada: Revision ...
Trench 25160307 encountered a single 8-ft wide zone of debris containing scrap wood, steel, flexed hose duct piping, and wire.
-
Corrective Action Decision Document for Corrective Action Unit 168: Area 25 and 26 Contaminated Materials and Waste Dumps, Nevada Test Site, Nevada, Rev. No.: ...
Trench 25160307 encountered a single 8-ft-wide zone of debris containing scrap wood, steel, flexed hose duct piping, and wire.
Indicates content that may require registration and/or purchase.