-
Supplier: Fiberscope.net by MEDIT
Description: Portable Flexible Fiberscope 4.8mm(0.19"), and 8.5mm(0.33") diameter - 460mm (18 inch) or 920mm (36 inches) working length. Medit's Portable Flexible Fiberscopes feature one-handed operation allowing your other hand to do the work, a rugged and water and oil resistant,
- Tube or Sheath Diameter: 4.800000000000001 to 8.500000000000002 mm
- Working Length: 0.46 to 0.92 m
- Field of View: 45 degrees
- Minimum Focus Distance: 30.479983540808888 mm
-
Supplier: Fiberscope.net by MEDIT
Description: Medit’s robust flexible fiberscopes offer high resolution leeched glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth 4-way tip articulation is excellent and allows for inspections in
- Tube or Sheath Diameter: 6 to 8 mm
- Working Length: 1.35 to 1.8499999999999999 m
- Field of View: 50 degrees
- Operating Temperature: -10 to 120 F
-
Supplier: Instrument Technology, Inc.
Description: Designed with non-conductive probe jackets to enhance user safety in EOD/IED investigations, the Series 174700 Semi-Flexible Fiberscopesdeliver high resolution images from access points as small as 2mm. Available in five(5) diameters and several working lengths, with a forward line of sight
- Tube or Sheath Diameter: 2 to 12 mm
- Working Length: 0.5 to 1 m
- Field of View: 20 to 100 degrees
- Minimum Focus Distance: 12.699993142003704 mm
-
-
Supplier: Titan Tool Supply, Inc.
Description: Stainless Steel sheathing and on the inside is a fully flexible .066"(1.68mm) diameter Borescope. As a flexible borescope there is no articulation, and it has to fully follow the contours of the cavity by careful insertion. The Polyimid cladding in its flexible mode will stand a
- Tube or Sheath Diameter: 1.6800000000000002 mm
- Working Length: 0.30479983540808886 m
- Field of View: 55 degrees
- Operating Temperature: 125 F
-
Supplier: Titan Tool Supply, Inc.
Description: camera, no need for an additional video coupler. Features & Specifications Diameter: 0.236" (6mm) 17,000 Element High -Resolution imaging Bundle Flexible Length: 1 M (40), 1.5 M (60) & 2 M (80) Minimum Bend Radius: 1.50" (38mm) Illumination: Either a High Power 6 Watt LED handle or FB-6
- Tube or Sheath Diameter: 6 mm
- Working Length: 1.0159994513602963 to 2.0319989027205927 m
- Field of View: 50 degrees
- Operating Temperature: 200 F
-
Supplier: Titan Tool Supply, Inc.
Description: The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .128" hole. It is 36" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending radius. It
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
-
Supplier: Titan Tool Supply, Inc.
Description: The "P" Series Flexible Borescope is a small diameter scope without articulation that will fit into a .125" hole. It is 24" overall length. The basic borescope is .120" (3mm) in diameter with a Tungsten braid mesh sheathing for better durability. The unit has a 1.5" minimum bending radius. It
- Tube or Sheath Diameter: 3.1799999999999997 mm
- Field of View: 55 degrees
-
Supplier: Evident Scientific
Description: Ultra-Thin Diameters The thinnest diameter flexible fiberscope (down to φ0.64mm). You can inspect inside narrow-diameter hole with 1mm or more diameter. In some applications, the entry port size to the area of interest can be restricted and inserting a scope can be extremely
- Tube or Sheath Diameter: 0.64 mm
- Working Length: 0.99 m
- Field of View: 58 degrees
- Operating Temperature: 50 to 104 F
-
Supplier: Instrument Technology, Inc.
Description: Designed with non-conductive probe jackets to enhance safety in EOD/IED investigations, these flexible articulating fiberscopes deliver clear, bight images from access points as small as 4mm. Five (5) available diameters and working lengths to 3 meters offer users products that
- Tube or Sheath Diameter: 4 to 12 mm
- Working Length: 0.39999999999999997 to 2 m
- Field of View: 40 to 100 degrees
- Minimum Focus Distance: 12.699993142003704 mm
-
Supplier: Fiberoptics Technology, Inc.
Description: The very small diameter 1.7 mm (.066") of this flexible scope allows this to be used for upper respiratory examination in small or large animals. The precision, focusable optics are able to view remote areas in animals.
- Tube or Sheath Diameter: 1.7 mm
- Working Length: 0.06 m
- Field of View: 50 degrees
- Minimum Focus Distance: 5.000000000000001 mm
-
Supplier: Fiberscope.net by MEDIT
Description: MEDIT’s Super Thin Flexible Micro Borescopes are highly demanded devices used to inspect extremely small areas and machined parts. Diameters as small as 1.0mm (0.04”) Thanks to the refined optics and fused pixels in the image bundle, these fiberscopes create a high resolution image,
- Tube or Sheath Diameter: 1 to 2.4000000000000004 mm
- Working Length: 0.25399999999999995 to 1 m
- Field of View: 45 degrees
- Viewing Angle: Direct (0°)
-
Supplier: Flexbar Machine Corporation
Description: Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep
-
Supplier: Fiberoptics Technology, Inc.
Description: The IVS (Industrial Video Scope) represents the latest in high resolution full color video technology. The IVS 10-4X20 flexible scope is designed to visually inspect remote or inaccessible locations. The ability to deflect the end of the fiberscope greatly enhances inspection
- Tube or Sheath Diameter: 10.007594595898919 mm
- Working Length: 6.095996708161778 m
- Field of View: 50 degrees
- Minimum Focus Distance: 5.079997256801482 mm
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of critical components through access holes as small as 3.0mm. With intense
-
Supplier: Flexbar Machine Corporation
Description: Flexbar 2-Way and 4-Way Articulating Fiberoptic Borescopes Now Available In Standard High Resolution (10K Fiber Bundle) And Super High Resolution (17K Fiber Bundle) Video Direct Models. Specifically designed for QA applications and preventative maintenance inspection programs, Flexbar
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of critical components through access holes as small as 3.0mm. With intense
-
Supplier: Instrument Technology, Inc.
Description: ITI's Series 174800 scopes offer a smaller diameter, high resolution solution to an operator's surveillance needs. Available in 2mm, 3mm, and 4mm diameters, these scopes provide many viewing options. Model 174802 is the world's smallest diameter fiberoptic video lens available at 2mm
- Tube or Sheath Diameter: 2 to 4 mm
- Working Length: 0.5 to 1 m
- Field of View: 20 to 100 degrees
- Viewing Angle: Direct (0°)
-
Supplier: Fiberscope.net by MEDIT
Description: Medit’s Ultra Thin Fiberscopes represent our Premium line of Micro Fiberscopes. They are the best choice for extremely small inspection areas, with diameters as small as 0.5mm (0.02”). All of the optics are tested and adjusted in Germany to insure ultimate image quality. The advanced
- Tube or Sheath Diameter: 0.5 to 0.8000000000000002 mm
- Working Length: 0.5 to 1 m
- Field of View: 70 degrees
- Viewing Angle: Direct (0°)
-
Supplier: InspectorTools
Description: USA VO-4MM Series Ultra Thin Shaft -- only 4.3MM OD (.17"e;) Replaceable Halogen Bulb in Handle Features Features & Benefits Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for
-
Supplier: InspectorTools
Description: USA VO-4MM Series Ultra Thin Shaft -- only 4.3MM OD (.17"e;) Replaceable Halogen Bulb in Handle Features Features & Benefits Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for
-
Supplier: Optim LLC.
Description: OPTIM Incorporated manufactures a complete line of industrial fiberscopes for a wide variety of industrial applications. Our flexible articulating fiberscopes offer the user a remote visual inspection tool to access areas that are not easily accessible. Our units are
- Tube or Sheath Diameter: 8.4 mm
- Working Length: 2.0319989027205927 m
- Field of View: 60 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: InspectorTools
Description: Manufacturer Item Number: PV300 Based on innovative new fiberoptic technology, the flexible cable fits into holes as small as 1/2 inch diameter, allowing you to look behind walls, down into drains, inside engines, or hundreds of places without costly demolition or disassembly! This borescope
-
Supplier: Optim LLC.
Description: The ENT 3.6F is an indispensable device for visualization and diagnosis by otolaryngologists, head & neck surgeons, plastic surgeons, speech pathologists and audiologists. The ENT 3.6F provides the physician with superior imaging for minimally - invasive diagnostic and surgical applications. The
- Tube or Sheath Diameter: 3.6 mm
- Working Length: 0.53 m
- Field of View: 70 degrees
- Minimum Focus Distance: 5.000000000000001 mm
-
Supplier: InspectorTools
Description: Manufacturer Item Number: PV720 Based on innovative new fiberoptic technology, the flexible cable fits into holes as small as 1/2 inch diameter, allowing you to look behind walls, down into drains, inside engines, or hundreds of places without costly demolition or disassembly! This borescope
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-UVP series UV fluorescence endoscope, is launched with a new function inside Speculum products, equipped with a unique UV lighting system,double UV/white light switch, Under the irradiation of ultraviolet lamp, there will be a strong sense of fluorescence, the detection of fault is more
- Tube or Sheath Diameter: 1.2000000000000002 to 8 mm
- Working Length: 1 to 10 m
- Field of View: 90 to 140 degrees
- Operating Temperature: -4 to 158 F
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: The VS-PG series of high temperature video borescopes is the latest product of VSNDT to test in high temperature environment.The video borescope product is equipped with a unique air cooling design system, which can effectively reduce the temperature of the camera at 300℃ under the degree can also
- Tube or Sheath Diameter: 6 to 8 mm
- Working Length: 1 to 5 m
- Field of View: 90 to 140 degrees
- Operating Temperature: -4 to 572 F
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-RP series infrared thermal imaging videoscope is an videoscope that can measure temperature accurately. The endoscope is equipped with megapixel camera, waterproof and oil proof wear resistant probe, and powerful software functions; This thermal videoscope adopts the combination of industrial
- Tube or Sheath Diameter: 16.5 mm
- Working Length: 1 to 2 m
- Field of View: 120 degrees
- Operating Temperature: -4 to 158 F
-
Supplier: Evident Scientific
Description: castings, molds, and other parts with small cavities. The world's smallest diameter videoscope with articulation Ultra-thin, 2.4 mm diameter At just 2.4 mm (0.094 in.) diameter, the flexible insertion tube reaches inside almost any narrow or difficult to reach area that requires visual
- Tube or Sheath Diameter: 2.4000000000000004 mm
- Working Length: 1.2 m
- Field of View: 80 degrees
- Minimum Focus Distance: 3 to 70 mm
-
Supplier: Machida Borescopes
Description: For these instances, you would need a fiberscope with a prism or mirror. There are two types available. One with a permanent side view and the t-versionsecond with a detachable side view adapter. The Machida Side View Borescope (T Version) comes with a detachable side view adapter. Offering
-
Supplier: Ushio America, Inc.
Description: Requires Two Rechargeable Li-Ion RCR123A Long Life – Less Maintenance and No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound – No Fan Made in USA Applications Industrial NDT Inspection Borescopy Microscopy Remote Visual Inspection Fiberscopes Flexible
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
Find Suppliers by Category Top
More Information Top
-
Basic Guideline for Rehabilitation of Patients with Cleft Palate.
Among various types of fiberscope we prefer a flexible one with a diameter 4.4 mm but sometimes also use a rigid type 4 mm in diameter for adult.
-
Ear, nose, and throat involvement in E gyptian patients with pemphigus vulgaris: a step towards a better management
4 Examination of the pharynx and larynx was done by flexible Storz® endoscope, that was a Pharyngo-Laryngo- Fiberscope with direction of view: 0°, angle of view: 70°, outer diameter: 3.5 mm , and a length of 30 cm.
-
The duration of fibre‐optic intubation is increased by cricoid pressure. A randomised double‐blind study
It was shown that CP sig- nificantly reduced the insertion time of a standard tube, when it was railed over a 4 - mm flexible fibre- scope, and that the rate … between the tube and the flexible fiberscope , and most importantly, they…
-
Atlas and textbook of Thoracic endoscopy
Which nasotrachealerTubus and which flexible fiberoptische bronchoscope are suitable? .... 4 adults: 8 mm NTT with Standardfiberskop (diameter 5,2 mms) 4 child: 4,5 mm NTT with pädiatrischem fiberscope (diameter 3,2 mms) .
-
Cerebrospinal Fluid Disorders
Flexible and steerable neuroendoscopes are available, for example, with an outer diameter of 4 mm and a steerable tip that can be rotated 100/160 degrees, one working channel of 1 mm, and a flexible working length of 38 cm with 10 cm .... A fiberscope , mainly used for placement of the proximal shunt catheter, is the Stylet or the 1…
-
Poster Abstracts
Insert 5 mm flexible fiberscope through this access port, then, the root of RHV and supra- hepatic area should be dissected carefully under the second laparoscopic view. .... 4 .
-
Dysphagia Research Society Annual Meeting and Post-Graduate Course
Method(s): Eleven healthy men (mean age 26 years) underwent 3-days of nasoendoscopic training using a 0.4 mm nylon monofila- ment inserted through the internal port of the flexible fiberscope . .... areas were stimulated: (1) left, (2) center, and (3) right of vallecula and ( 4 ) left and (5…
-
Nondestructive visual inspection of aging aircraft
The access diameter was not measured buy is estimated to be 3- 4 mm . .... This diameter would accommodate a 2 mm articulating flexible fiberscope quite easily.
-
The technique of the colonofibroscopie
(mdcanisme of dirctions angulation 4 ). .... The tube of the fiberscope is flexible tr ~ s and its ice ~ tre is of 13 mms .
-
Retroperitoneoscopic Live Donor Nephrectomy (RPLDN): Establishment and Initial Experience of RPLDN at a Single Center
We used a flexible 10- mm fiberscope and the surgical assistant held the fiberscope during the entire procedure. .... Table 4 : Outcome of donor surgery .
Indicates content that may require registration and/or purchase.