Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hendrick Metal Products
Description: Metal Fabrication at Hendrick Manufacturing Founded more than 140 years ago, Hendrick has the experience and expertise to fabricate a myriad of custom products, parts and components from sheet metal. Our fabrication services can enhance our range of perforating capabilities, and
- Services: Assembly, Design Assistance, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Hardware / Fasteners, Laser Cutting, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: 3 Dimensional Services
Description: armor plate or slice through thin sheet metal—all with amazingly tight tolerances. 3 axis laser cutting systems provide speed, accuracy and flexibility, while the 5-axis systems are ideal for cutting complex contours and shapes.
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, EDM Machining, Laser Cutting, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Features: Europe Only, Midwest US Only, North America, United States Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Boyd
Description: material while containing and controlling its flakey, brittle nature in an end configuration that is optimized for final assembly efficiency and ease of handling, Boyd is the foremost expert in designing flexible graphite sheet thermal solutions from both synthetic and natural graphite
- Thickness / Wall Thickness: 0.0006692917 inch
- Thermal Conductivity: 300 to 1,500 W/m-K
- Material Type: Graphite
- Features: Other
-
-
Supplier: Hendrick Metal Products
Description: Metal Fabrication at Hendrick Manufacturing Founded more than 140 years ago, Hendrick has the experience and expertise to fabricate a myriad of custom products, parts and components from sheet metal. Our fabrication services can enhance our range of perforating capabilities, and
- Processes: Assembly, Coating, Cutting, Finishing, Specialty / Other
- Applications: Building Materials, Sheet / Film, Wire Cloth / Screen
- Materials: Metal
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: ZwickRoell LP
Description: With the BUP sheet metal testing machines, characteristic values of the ductility of sheet metals are determined and evaluated. Sheet metal testing machines support development processes in the characterization of new alloys and new metalworking
- Force / Load Capacity: 22,480 to 224,800 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Ductility
- Features: Specialty / Other
-
Supplier: ASTM International
Description: This specification covers the standard for thermostat metals in the form of sheet or strip proposed for use as temperature-sensitive elements of devices for controlling, compensating, or indicating temperature. Metals shall adhere to physical requirements such as maximum
-
Supplier: SigmaNEST
Description: Support for extended technology (such as tabbing) Strong sequencing control for safe and fast machine motion Repositioning as needed for maximum sheet utilization Flexible tabbing strategies for sheet stability Full support for material handling and part removal systems
-
Description: Sheet metal Forming/stamping/punching /Mechanical presses 1.Application: Max stamping speed 700spm,tonnage 30-80 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line.
- Capacity / Operating Force: 30 tons
- Stroke: 0.787402 to 1.574804 inch
- Rate: 200 to 900 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Supplier: FIPA Inc.
Description: FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS)
- Diameter / Maximum Dimension: 56.00000000000001 to 146.00000000000003 mm
- Stroke (if Applicable): 3 to 7.000000000000001 mm
- Type: Flat, Oval
- Material: Nitrile (NBR)
-
Supplier: DESTACO
Description: DESTACO’s 84N5 sheet metal gripper is the universal solution for press shop gripping applications. The 84N5 gripper accelerates your press tending productivity with a lighter, faster and highly flexible gripper that can accommodate most press shop needs. The 84N5 features easy
-
Supplier: FIPA Inc.
Description: FIPA offers durable oval vacuum cups for handling elongated or cylindrical sheet metal workpieces. Oil resistant NBR vacuum cups can handle oily and dry metal sheets. They are highly wear resistant, non-slip and free of paint wetting and impairment substances (PWIS)
- Diameter / Maximum Dimension: 67 to 148 mm
- Stroke (if Applicable): 7.000000000000001 to 13.5 mm
- Type: Bellows, Oval
- Material: Nitrile (NBR)
-
Supplier: Leader Global Technologies
Description: 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to
- Maximum Operating Pressure: 1,000 psi
- Operating Temperature: 600 F
- Gasket Type: Sheet / Die-cut
-
Supplier: IPC International, Inc.
Description: DESCRIPTION This standard establishes the classification system, the qualification and quality performance requirements for flexible metal-clad dielectric materials to be used for the fabrication of flexible printed circuitry and flexible flat cable. It encompasses 12
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for determining the flexibility and adhesion of organic coatings (paints) on metallic substrates that are deformed by bending when the sheet is fabricated into building panels or other products. 1.2 The metal substrate must be capable of
-
Supplier: IES2000
Description: Industrial Soundamp E vibration damping sheet is a self-adhesive pad used for sound and vibration damping on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without air pockets or channels. Soundamp E is odorless, wear-resistant and
- Use Temperature: -22 to 248 F
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Marine
- Features & Approvals: Chemical / Fuel Resistant, UL Approved / Listed, Waterproof
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Adams Magnetic Products Co.
Description: Product Overview MegaMAG™ is flexible magnet sheet available in 40", 48" and now 50" widths for signs, screen printing, POP displays, digital imaging and more. Available in 20 or 30 mil thicknesses, MegaMAG™ can be used for most print media applications. Available plain, with adhesive
- Width: 40 to 48 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Type: Silicon Carbide
- Applications & Materials Worked: Woodworking
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin
- Grit / Micron Size: 220 to 2,500
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Metalworking
- Type: Silicon Carbide
-
Supplier: Adams Magnetic Products Co.
Description: Product Overview MegaMAG™ is flexible magnet sheet available in 40", 48" and now 50" widths for signs, screen printing, POP displays, digital imaging and more. Available in 20 or 30 mil thicknesses, MegaMAG™ can be used for most print media applications. Available plain, with adhesive
- Width: 40 to 50 inch
- Thickness / Height: 0.02 to 0.03 inch
- Industrial Magnets: Bulk Magnet Materials
- Geometry: Flexible Strip / Sheet
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit
- Grit / Micron Size: 60 to 1,000
- Product Type: Abrasive Sheet
- Type: Silicon Carbide
-
Supplier: Industrial Magnetics, Inc.
Description: Flexible magnetic strips are made of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips resist demagnetization and will not chip, crack or shatter. Mag-Mate's flexible magnetic rubber is magnetized with two or more poles along the length of the face,
- Holding Force: 2 to 56 lbs
- Number of Poles: 2
- Width: 0.5 to 3 inch
- Length: 50 to 200 inch
-
Supplier: Titan Tool Supply, Inc.
Description: PURE VIRGIN DIAMOND POWDERS in its most highly concentrated form, expertly graded for uniformity and held in place by a thin nickel bond, with 90% of the grains exposed for cutting. This comprises DIA-STRIP which is 1/2" X 2" Strips and the DIA-SHEETS which are 2" X 4" Sheets. It's
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: Alcoa North American Rolled Products
Description: Reflective White Lighting Sheet Description Alcoa’s Reflective White products have been specifically designed to meet the needs of the lighting sheet industry, and you can choose the desired formability and reflectivity to meet your exact requirements. Combining our aluminum processing
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: ASTM International
Description: together. This system forms an adhesive bond between the sheet materials. 1.2.5 Taped Seams--An adhesive-based tape is placed between two polymer sheet materials forming a surface bond. 1.2.6 Waterproofed Sewn Seams--Seam fabricated by mechanical sewing of the overlapped sheet
-
Supplier: ASTM International
Description: 1.1 This practice is intended as a summary of destructive and nondestructive quality control test methods for determining the integrity of factory fabricated seams used in the joining of flexible sheet materials. This practice outlines the test procedures available for determining the
-
Supplier: Armacell LLC
Description: without the use of CFCs, HFC’s or HCFC’s. It is also formaldehyde free, low VOCs, fiber free, dust free and resists mold and mildew. When installed in the same manner as standard AP Armaflex flexible insulation, NH Armaflex requires no additional vapor retarder under normal conditions.
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
Supplier: Appleton Electric
Description: 0.31 INCH MAX APPLICATION LIQUIDTIGHT FLEXIBLE METAL CONDUIT IN SHEET METAL ENCLOSURE INSTALLATION, WET LOCATION
- Features: Other
-
Supplier: Leader Global Technologies
Description: Flexible PTFE Gasket Material Description: 2130 is a homogeneous expanded PTFE sheet, which uses product geometry rather than fillers or binders to address concerns associated with traditional PTFE material. Product Data MSDS Key Features: Specifically designed for use in low bolt
- Maximum Operating Pressure: 1,500 psi
- Operating Temperature: -450 to 500 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Interstate Plastics, Inc.
Description: Portable office barriers are free-standing sheets for office & retail environments that act as portable sneeze guards to protect employees & customers even in environments with limited space. Each office barrier comes with metal base mounts that allow the barrier to stand upright
- Height: 32 to 48 inch
- Length / Width: 72 to 96 inch
- Thickness: 0.375 to 0.6299216 inch
- Material: Acrylic, Polycarbonate
-
Supplier: Triangle Fluid Controls Ltd.
Description: Standard industrial grade sheet mechanically bonded on both sides of a .004" thick 316 stainless steel metal tang core. Used where stresses and pressures are high and improved handleability is important. Durlon Flexible Graphite is unaffected by heat over a wide range of
-
Supplier: U.S. Plastic Corporation
Description: Applications: air ventilation, exhaust systems, lint collection, oil mist, sheet metal. and textile mills. Duct is priced per foot, sold in 25 intervals only.
- Inside Diameter: 2 inch
-
Supplier: 3 Dimensional Services
Description: armor plate or slice through thin sheet metal—all with amazingly tight tolerances. 3 axis laser cutting systems provide speed, accuracy and flexibility, while the 5-axis systems are ideal for cutting complex contours and shapes.
- Services: Assembly Services, Engineering / Design Assistance, Prototype / Short Run
- Stamping Capabilities: Blanking / Piercing
- Secondary Operations: CNC Machining, Drilling / Tapping, EDM Cutting, Grinding, Tool Making, Water / Abrasive Jet Cutting, Welding
- Features: Europe Only, Midwest US Only, North America, United States Only
-
Supplier: Phelps Industrial Products
Description: Novaphit SSTC is made of high quality, expanded graphite and an expanded metal insert made from acid-proof-stainless steel AISI 304 - 1.4404, mesh (3 mm wide). Under high pressure the expanded graphite particles are compressed to films without adding any binders or fillers. The expanded
- Thickness: 0.02 to 0.079 inch
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: GAF
Description: The Oval-to-Round Boot helps transition an oval pipe to a round pipe or an insulated flexible duct. It installs with sheet-metal screws. Used to providea right-angle transition from oval pipe to round pipe or insulated flexible duct Installs with sheet-metal
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
Find Suppliers by Category Top
Featured Products Top
-
Accuracy and repeatability: Powered by advanced image algorithms, the Sheet Metal Add-on enables accurate and repeatable measurements that are independent from operator skills. Simplicity & flexibility: The measurement process is straightforward (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
hot forming, form and thread rolling as well as the entire field of sheet metal forming. The system allows the monitoring of various machines and sensors and with different types of monitoring methods. It is modular and can be equipped with a flexible number of inputs for analog (1 - 24) or binary (read more)
Browse Process Monitors Datasheets for Marposs Corp -
Electri-Flex Company has just released a new line of steel fixture whips that are being introduced initially in the Midwest. Plans for national distribution will be announced at a later date. These flexible metal, pre-assembled whips can be used for lighting fixture installation, as well as many (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
information on expanded metal foils and plastics? Head on over to our Resources page for product specifications and product sheets! (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products -
your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48 (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Dexmet® Corporation, a part of PPG’s engineered materials division
Metal foils improve rechargeable batteries
Batteries Expanded metal mesh used in place of the solid foils provides greater surface area per unit weight of metal in the battery. This results in better adhesion of the electrode layers and higher ion transport rate, thus greater energy density capability. Dexmet has developed machines (read more)
Browse Electrodes and Electrode Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Sheet Metal Design Handbook (.pdf)
Press brake forming-The fundamental advantage of a press brake as a forming tool is its flexibility. By using standard vee-dies, cost savings can be realized through economical set-ups and run times on small lots and prototypes. In addition to these considerations, using the following guidelines
-
Flexible Automation System Manufactures Dixie Chopper Parts
nationally, and the company was experiencing double-digit growth, building some 7,000 mowers that year. In 2003, Magic Circle purchased its long-time sheet metal fabricator. Chris Albright, an 8-year veteran of the vendor, was retained as a sheet metal fabrication consultant. At the time, Dixie
-
Understanding the Difference: Carbon Steel, Stainless Steel, and Aluminum
Sheet metal comes with a variety of specified benefits attained from the material used in fabrication and forming. Estes Design & Manufacturing utilizes stainless and carbon steels and aluminum in its fabrication designs. By offering a variety of sheet metal options for design and production, Estes
-
AC and DC Variable Speed Drives: Application Solutions
of products. AC drives serve processing needs and industrial applications such as fans, pumps, mixers, conveyors, and extruders, plus many more. DC drives control processing equipment such as for sheet metal, material handling, and center winders/unwinders. Any drive featured in this publication
-
Go With The Flow
In a job-shop environment, flexibility is the key to a successful operation. Fox Valley Metal-Tech, Green Bay, Wis., has improved both its productivity and flexibility by installing two Mitsubishi 3015 LVP 4,000-watt lasers with the River System, which provides loading and unloading capabilities
More Information Top
-
Manipulation of sheet metal by dual manipulators based on finite element model
Abstract - Control algorithms of dual manipulators handling a flexible sheet metal will be discussed in this paper.
-
Observing Dimensional Variation in an Automotive Sheet-Metal Sub-Assembly
CASE STUDY Variation in flexible sheet metal assemblies can be quite unpredictable and difficult to control.
-
Case studies in the manipulation of flexible parts using a hybrid position/force approach
Multi-robot controlfor flexible fixtureless assembly of flexible sheet metal auto body parts.
-
Finite element modelling and experimental investigation of single point incremental forming process of aluminum sheets: influence of process parameters on punc...
Also the incremental forming is an innovative and flexible sheet metal forming technology for small batch production and prototyping, which does not require any dedicated die or punch to form a complex shape.
-
Ultra-thin Chip Technology and Applications
However, they can be fabricated on flexible metal sheets , which can withstand temperatures as high as 1000 C.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
See also Conduit FLEXIBLE METAL ROOFING Flat, flexible metal sheet used for roof covering and flashings.
-
Vibration controllability of flexible robot-payload systems
The system tackled in this paper consistsof a rigid robotic manipulator and a flexible sheet metal payload being grasped at several points by the robot gripper.
-
Internal force-based impedance control of dual-arm manipulation of flexible objects
James K. Mills et al. [ll]ad- dresses the problem of designing a control method for a multi-robot system designed for the assembly of flexi- ble sheet metal parts, a practical algorithm is proposed based on the "rigid" body dynamics of …
-
Two-Point Incremental Forming with Partial Die: Theory and Experimentation
Because new business requires the utilization of agile and flexible sheet metal forming processes that are capable of reducing the operative costs of fabrication to a level where small-batch production becomes economically feasible, attention is being focused towards Ôincremental sheet formingÕ …
-
Laser-assisted shearing: new process developments for the sheet metal industry
… ranges of applications for stamped parts in the electrical and electronics industry (e.g., switch cabinet cladding and transformer plates) as well as in the automotive industry (e.g., stamp, bent, and drawn compo- nents), flexible sheet metal forming has become a …
Indicates content that may require registration and/or purchase.