-
Supplier: U.S. Plastic Corporation
Description: This cutter is designed to cut soft plastic tubing and flexible pipe. It handles up to 1-1/4in O.D. No deburring needed. Features a Stainless Steel blade with nylon handle.
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Eraser Company, Inc.
Description: Model FTC1 Manual Feed Flexible Tubing Cutter cuts material from 1 1/8" to 1/4" (28.6mm to 6.4mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene,
- Tubing / Pipe Diameter: 1.125 to 1.25 inch
- Form Factor: Benchtop Tools
- Pipe and Tube Cutters: Cutting Wheel
- Power: Electrical Tools, Power Tools
-
Supplier: Eraser Company, Inc.
Description: The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications.
- Tubing / Pipe Diameter: 0 to 0.5 inch
- Form Factor: Benchtop Tools
- Power: Electrical Tools, Power Tools
- Features: Other
-
-
Supplier: Eraser Company, Inc.
Description: The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical
- Tubing / Pipe Diameter: 0.5 to 1.125 inch
- Form Factor: Benchtop Tools
- Power: Electrical Tools, Power Tools
- Features: Other
-
Supplier: Eraser Company, Inc.
Description: Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to
- Form Factor: Benchtop Tools
- Tubing / Pipe Material: Copper, Polymer / Plastic
- Power: Electrical Tools, Power Tools
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Cutter for flexible and protective tubes
- Tubing / Pipe Diameter: 0.9842525 inch
- Features: Other
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: General Pipe Cleaners
Description: This inexpensive, light weight machine has lots of time-saving features. For instance, you can remove the drum in seconds for more portability or to switch to a different diameter cable – with no mess and no lost time. A distributor tube inside the drum allows you to feed cable in and out
- Pipe Diameter (Nominal): 2 to 3 inch
- Flexible Cable Length: 75 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: DME Company
Description: Cuts up to 2" I.D. hose Cuts rubber hose and tubing through 2" I.D. P.E. through 1 1/2" I.D. Class PVC through 1 1/4" I.D
- Tubing / Pipe Diameter: 1.25 to 2 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Milwaukee Electric Tool Corporation
Description: 1 INCH MAX. CAPACITY RUBBER, PLASTIC CUT MATERIAL STEEL BLADE MATERIAL PROPEX[R] BRAND WARRANTY LIFETIME LIMITED
- Tubing / Pipe Diameter: 1 inch
- Tubing / Pipe Material: Polymer / Plastic, Rubber / Elastomer
-
Supplier: Advanced Technology Products
Description: TechniCut™ Premium Hose and Tubing Cutter The TechniCut™ Premium Hose and Tubing Cutter features a patented design that provides straight, repeatable cuts up to 1″ O.D. The shape and design of the cutter differs from others in that it does not engage the tube via the
- Tubing / Pipe Diameter: 1 inch
- Tool Weight: 1 lbs
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: U.S. Plastic Corporation
Description: tube cutter w/blStop wasting time and material with jagged or angled cuts. This tubing cutter puts precision accuracy in the palm of your hand. The special v- block ensures a straight clean cut every time! The Tube Cutter will cut rubber hose and tubing,
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: U.S. Plastic Corporation
Description: Cutters are recommended for plastic pipe and tubing. Thinnest wheels of costly steel produce almost burrless cuts. It cuts fast, clean, and square. Six sizes handle a wide range of pipe diameters. For ABS, PE and PB. There is a separate wheel for PVC.
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: SAS Automation, LLC
Description: Cutter body tilts up to the part before the blade cuts Separate Ports for cutter tilt and blade activation Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used
- Tubing / Pipe Diameter: 0.0787402 inch
- Tool Weight: 0.17636684303351 lbs
- Features: Other
- Power: Pneumatic Tools, Power Tools
-
Supplier: Proto® Industrial Tools
Description: 15-WHEEL TYPE 11 9/11 INCH OVERALL LENGTH GALVANIZED STEEL, COPPER, ALUMINUM, STAINLESS STEEL, PVC CUT MATERIAL ALLOY STEEL BLADE MATERIAL PROTO[R] BRAND APPLICATION PLUMBING, HEATING, JOINERY JAW WIDTH 1 11/64 INCH WEIGHT 2.76 LB
- Tubing / Pipe Material: Aluminum, Copper, Polymer / Plastic, Stainless Steel, Steel
-
Supplier: SAS Automation, LLC
Description: Separate Ports for cutter slide and blade activation As air is applied to the cutter's slide port, the moveable part of the cutter body retracts 30mm As air to the cutter's slide port is exhausted, the moveable part of the cutter body returns Only one air circuit
- Tubing / Pipe Diameter: 0.0787402 to 0.2755907 inch
- Tool Weight: 1.43298059964727 to 3.19664902998236 lbs
- Features: Other
- Power: Pneumatic Tools, Power Tools
-
Supplier: Reid Supply
Description: Plastic Tubing Cutters provide a square cut without deforming the tubing to provide a secure connection into the fitting. The available leash allows the cutter to be affixed to clothing or the cutting location. . Plastic Tube Cutter provides a square cut to
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: DME Company
Description: Standard Hose Cutter Cuts up to 1 1/2” I.D. hose • Model, more rigid and sturdy • Safe, Quick & Clean • Replaceable high-carbon, steel blade • Blade closes into its own handle for safe carrying and handling • Up to 8 times faster than sawing and deburring • Cuts PE & PB through 1 1/2” I.D.,
- Tubing / Pipe Diameter: 1.25 to 1.5 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: SAS Automation, LLC
Description: Separate Ports for cutter slide and blade activation As air is applied to the cutter's slide port, the moveable part of the cutter body extends 30mm As air to the cutter's slide port is exhausted, the moveable part of the cutter body returns Only one air circuit is
- Tubing / Pipe Diameter: 0.0787402 to 0.2755907 inch
- Tool Weight: 1.25661375661376 to 2.86596119929453 lbs
- Features: Other
- Power: Pneumatic Tools, Power Tools
-
Supplier: Klein Tools, Inc.
Description: 8-1/2 INCH OVERALL LENGTH 3/4 INCH PIPE, 1 INCH TUBING MAX. CAPACITY PVC CUT MATERIAL BODY MATERIAL STEEL
- Tubing / Pipe Diameter: 1 inch
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Advanced Technology Products
Description: A high quality cutter for cutting plastic tubing, PVC, CPVC, polyethylene pipe and rubber hose through 1" (2.54 cm). Replaceable blade is made of high carbon, PTFE coated steel. Produces no shavings or cutting residue. Saves having to deburr. Will cut polyethylene, rubber hose and
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic, Rubber / Elastomer
- Pipe and Tube Cutters: Scissor Cutter
-
Supplier: Greenlee Textron, Inc.
Description: From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry
- Tubing / Pipe Diameter: 0 to 2 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Watts
Description: Professional Tube Cutter (ratchet type)
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
-
Supplier: General Pipe Cleaners
Description: SuperSlice is the fastest, easiest and cleanest way to slice plastic tubing. A patented V-point blade pierces hard or soft plastic tubing, then slices through to give a clean, easy cut with virtually no tube deformation. The blade is offset to give you powerful, penetrating
- Tubing / Pipe Diameter: 1 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Features: Other
-
Supplier: SAS Automation, LLC
Description: Scissor style cutting method Blade has a movable and a fixed side
- Tubing / Pipe Diameter: 0.10236226 to 0.393701 inch
- Tool Weight: 0.0793650793650794 to 0.123456790123457 lbs
- Power: Pneumatic Tools, Power Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Advanced Technology Products
Description: Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm)
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic, Rubber / Elastomer
- Pipe and Tube Cutters: Scissor Cutter
-
Supplier: U.S. Plastic Corporation
Description: Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily fits in back pocket. The unique ratchet design brings blade fully down to pipe, on the
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Ratchet Cutter
-
Supplier: Sea Tech, Inc.
Description: Pex tubing cutter
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
-
Supplier: Ritmo America, LLC
Description: These are professional tools, essential for the manual cut of plastic pipes, such as Polypropylene (PP) and Polypropylene Random (PP-R) up to PN 25, Polyethylene (HDPE), Polybutene /PB) and Polyvynyldifluoride (PVDF) up to Ø 75 mm. The C2, C2 AC and C3 AC shears are entirely made in steel.
- Tubing / Pipe Diameter: 0.25 to 2 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Elkhart Products Corporation (EPC)
Description: Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and
- Tubing / Pipe Diameter: 0.375 to 1 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: Watts
Description: Basic Tubing Cutter
- Form Factor: Hand Tools
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
-
Supplier: Ritmo America, LLC
Description: These are professional tools, essential for the manual cut of plastic pipes up to Ø 10" DIPS - 315 mm. The TC 108, T1, TU 75, TU 140, T3 and T4 pipe cutters are made with the very best alloys, and are very manageable and practical to use. The pipe cutters can be fitted with
- Tubing / Pipe Diameter: 0.5 to 10 inch
- Tubing / Pipe Material: Copper, Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel, Scissor Cutter
- Form Factor: Hand Tools
Find Suppliers by Category Top
Featured Products Top
-
creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and reliability you and your business needs to thrive. Maximum Throughput: (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
Tube filling should not be your bottleneck. ProSys tube fillers have the flexibility to run a variety of tube sizes and styles. Combination metal and plastic capability, hot air sealing, and custom seal and trim profiles help you switch quickly between SKUs without sacrificing presentation (read more)
Browse Filling Machines Datasheets for Prosys -
features a compact eight-station dial that accommodates various tube sizes and styles, suitable for both plastic and metal tubes. Its design emphasizes flexibility, reliability, and accuracy. This system features fully automatic tube filling and closing, significantly reducing labor requirements. While (read more)
Browse Filling Machines Datasheets for Prosys -
closing heads, ProTrac achieves output rates up to 220 tubes per minute across plastic and laminate tubes. Fast, flexible, and built for your product line. 2 - Precision Through Servo Control A servo-driven fill station with (read more)
Browse Filling Machines Datasheets for Prosys -
on: Facebook YouTube LinkedIn (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
MOCAP LDPE Plastic Tube Plugs are designed to fit multiple tube gauges and provide a secure fit. Poly tubing end plugs are ideal for office and patio furniture, tubular racks, appliances, exercise equipment, or anywhere a finished (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
– easily flexed Can be extended or compressed without affecting the tube’s I.D. Made without plasticizers which can leach into critical streams Made from FDA compliant materials Has all the chemical and electrical properties of straight-walled FEP (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
made of a harder plastic to help with insertion and positioning, while a more flexible distal section will allow the tube to better navigate challenging paths within the human anatomy. This innovative process accompanied with braid reinforcement can produce a tube that has a stiff body section and a (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
measurements like TIR, Cutter Radius, and tool center coordinates with rotating tool Tool wear compensation and integrity check of single cutter profile and surface Machine (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied kink resistance, flexibility and torque response over the length of one piece. The proximal section of the tube can be made of a harder plastic to help with insertion and positioning, while a more (read more)
Browse Tubing Datasheets for New England Tubing Technologies
More Information Top
-
Plant Maintenance Product | AutomationDirect's Nitra line of pneumatic components includes additional fittings and valves | Plant Services
A pneumatic tubing cutter designed for use with 1/8- to ½-inch (4- to 12-millimeter) flexible plastic tubing is also available.
-
Dispensing method.
Food, stored in a flexible plastics tubing divided into spaced and sealed compartments, is incrementally advanced for heating, and then advanced further and brought into contact with a cutter which opens the tube to obtain discharge.
-
Federal Register > Tuesday, July 30, 2013 > [78 FR 45911] Fort Mill, South Carolina
…saturated polyester, glass filled nylon and polyamide resins; nylon tape; plastic hoses; flexible hoses; nameplates; transparent tapes; ID labels; plastic labels; tape; film stretch … blister packs; shrink-heat tubing ; plastic handles and knobs … lawnmowers; drill chucks; circle cutters ; clamps for stationary tools…
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
…1243–1244 Design reference missions (DRM), food packaging for space exploration, 535–536 Desktop labeling, date coding and marking, 355, 357 Destructive testing, leak detection, 1211–1212 Detached-lid containers, rigid plastic boxes, 175 Detection systems … temperature indicators, 359–360 Die cutters : corrugated box construction, 167 … barrier polymers, 103–105 polymers, 998 Digital position indicator, changeover process, 260 Dimensional stability, polymers, 995 Dimensioning: corrugated box construction, 168 pressure containers, 1019 Dipole-dipole forces, 1167 Dip tube : aerosol propellants, 1042–1044 pressure … packaging, liquid products, 77 flexible intermediate bulk containers, 85…
-
Federal Register > Thursday, November 19, 2015 > [80 FR 72412] Foreign-Trade Zone (FTZ) 45-Portland, Oregon; Notification of Proposed Production Activity; Lam ...
…commercial production of semi-conductors; PH buffer solutions and litmus paper; fluorinated and other polyether-based lubricants; polyethylene tubes, pipes and hoses; polypropylene tubing; PVC tubing; plastic tubing; flexible tubes, pipes and hoses of plastics; flexible plastic tubing with/without fittings; plastic tube … washers, bolts, nuts, inserts, and plates; saw blades; pliers; knockout punches and hose cutters ; hand-operated adjustable…
-
Federal Register > Wednesday, May 7, 2008 > [73 FR 25645] Foreign-Trade Zone 14 -- Little Rock, Arkansas Application for Subzone Status Husqvarna Outdoor Produ...
…of styrene (3921.11); plastic articles used for packing or conveyance of goods (3923.10, 3923.29, 3923.50, 3923.90); other plastic articles (3926.90); vulcanized rubber tubes , pipes and hoses (4009 … tweezers, pipe and bolt cutters and similar (8203.20 .... iron or steel flexible tubing (8307.10); spark-ignition internal combustion engine parts (8409.91); fuel, lubricating…
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…gaskets; paper catalogs; paper documents; user manuals; paper instruction sheets; paperback books; hardcover books; photocopies; engineering drawings; wiring schematics; plastic decals; business cards; locotrol … insulating fitting; duct tape; flexible duct hoses; neoprene polyester … spacers; beta alumina space tubes ; alumina rods; beta alumina … saws; aluminum slot files; slip joint pliers; tool sets; needle nose pliers; pipe cutters ; wrenches; adapters; wrench…
-
Handbook of Polymer Nanocomposites. Processing, Performance and Application
This mean that a large force can be applied to these CNT papers prior to plastic deformation, which is attractive as these can be shaped into any required form factor and can be cut easily with conventional cutters or shears. .... Figure 18.9 shows the photograph and SEM image of a free-standing flexible SWNT paper prepared … transport can be similar to metallic conduction interrupted by tunneling barriers due to tube –tube interactions as…
-
Dubbel
…Q 45, Q 112 Flexible rotary machining centers T 79 flexible manufacturing systems (FFS) T 103 Flexible production cell (FFZ) T 91 flexible production cells (FFZ) T 103 flexible transfer roads T 102 … P, 6 fluorine containing plastics E, 79 fluorine containing … braking R 53 -, characteristics R 54 -, constant filling clutch R 53 -, constant filling clutches R 51 -, clutch characteristic R 53 -, clutch effect degree R 53 -, adjoining room R 51 -, drawing tube R 52 R 54 … errors S 67 mold cutters S 75 .
Indicates content that may require registration and/or purchase.