Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Test of Flexible Polyurethane Foam Moulding
-
Supplier: Accuris
Description: Test Methods for Flexible Polyurethane Foam
-
Supplier: Accuris
Description: INDENTATION TEST FOR FLEXIBLE POLYURETHANE FOAM
-
-
Supplier: Accuris
Description: Flexible Polyester Polyurethane Foam for Speaker Gaskets
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy,
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: FSI
Description: Integral skin from Foam Supplies consists of a two-part polyurethane system that combines a lightweight, flexible foam core encased in a thick outer “skin” that’s created in one single molding process. And since it’s one process in one mold, that can translate into faster
- Applications: Consumer / Furniture, Core Material
- Type: Flexible
- Features: Molding Resin
-
Supplier: Saint-Gobain Tape Solutions
Description: Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL
- Bulk Density: 30 lbs/ft³
- Tensile Strength: 25.6715205662239 psi
- Elongation: 180 %
- Tear Strength: 114.202943 lbs/in
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: 1.1 This specification covers the minimum physical properties and other requirements for high-resilience polyurethane foam (HR) and combustion modified high resilience polyurethane foams (CMHR). 1.2 Combustion modified high resilience polyurethane foams are
-
Supplier: SAE International
Description: This specification covers two types of an open-cell, medium-flexibility polyurethane foam in the form of sheet, strip, and shapes.
-
Supplier: SAE International
Description: This specification covers two types of an open-cell, medium-flexibility polyurethane foam in the form of sheet, strip, and shapes.
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Polyurethane foam is an open cell flexible foam material. It is economical, and ideal for applications such as; cushioning, dust, moisture sealing, thermal and acoustic insulation. This material is available with a PSA backing.
- Gasket Type: Custom Gasket
- Material: Foam, Polyurethane / Urethane
-
Supplier: SAE International
Description: This specification covers a reticulated, flexible polyurethane foam in the form of sheet coated with polyvinylchloride (PVC).
-
Supplier: NCFI Polyurethanes
Description: DAX-Foam™ is the only choice when you need a highly flame-resistant flexible foam for transportation applications. By combining our high-resilient foams with patented fire-hardening technology, we have produced the premier flexible foam product for mass
- Applications: Aerospace, Automotive / Transportation, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Type: Flexible
- Features: Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® LS7000 high-density foam is widely recommended for bumpers and footpads for appliances and electronic products. LS7000 provides a high coefficient of surface friction combined with a smooth, non-marring surface. It is flexible, can be easily die-cut, and is available uncoated
- Bulk Density: 40 lbs/ft³
- Tensile Strength: 64.5413935139527 psi
- Elongation: 300 %
- Tear Strength: 342.608829 lbs/in
-
Description: Specifies the minimum requirements for the following three types of foams with thicknesses up to 20 mm: 1) polyether; 2) polyester with minimum elongation at break of 200 %; 3) polyester with minimum elongation at break of 300 %. This second edition cancels and replaces the first edition
-
Supplier: CSA Group
Description: Specifies the minimum requirements for the following three types of foams with thicknesses up to 20 mm: 1) polyether; 2) polyester with minimum elongation at break of 200 %; 3) polyester with minimum elongation at break of 300 %. This second edition cancels and replaces the first edition
-
Supplier: Saint-Gobain Tape Solutions
Description: The Norseal PF Series are enhanced, micro-cellular polyurethane foam solutions for packaging of pouch and prismatic lithium ion cells. A range of products are available in this line as a result of working on many EV projects of varying designs and functional needs. Importantly, the
- Bulk Density: 12.5 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.5546777010550664 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Supplier: Saint-Gobain Tape Solutions
Description: The Norseal PF Series are enhanced, micro-cellular polyurethane foam solutions for packaging of pouch and prismatic lithium ion cells. A range of products are available in this line as a result of working on many EV projects of varying designs and functional needs. Importantly, the
- Bulk Density: 16 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.693347126318833 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Description: grading the material. The standard is not applicable to polyurethane foams foamed in place or to foams for use in heat-welded systems unless for load-bearing purposes. Recommended applications for the range of flexible polyurethane foams covered by the
-
Supplier: CSA Group
Description: ISO 5999:2013 specifies requirements for flexible load-bearing polyurethane foam of the polyether type. ISO 5999:2013 is applicable to flexible polyurethane cellular materials manufactured in block, sheet and strip form, in moulded and fabricated shapes, and as
-
Supplier: Fosroc Limited
Description: Nitofi ll UR63 is a two part liquid polyurethane which reacts to form a tough, slightly fl exible resin. Nitofi ll UR63 has good adhesion to concrete and masonry and when injected into cracks it allows some movement without loss of bond.
- Features: Caulk / Grout, Leveling / Filling Compound
-
Supplier: Budnick Converting, Inc.
Description: BCI26-75377 is a .375 inch thick, flexible open cell foam tape. It is single coated with high-tack, permanent, rubber-based, pressure-sensitive adhesive. This tape exhibits a superior balance of tack, peel, and holding power on a wide variety of surfaces. BCI26-75127 is cost-effective,
- Thickness: 0.375 inches
- Peel Strength / Adhesion: 8 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: General Plastics Manufacturing Co.
Description: Manufacturers in the aerospace industry rely on our flexible WSF-1010 self-skinning foam series (also known as integral skin foam) for aircraft interiors. This durable, flame-retardant aerospace polyurethane foam meets FAR 25.853 standards. It is used extensively
- Tensile Strength: 102.8 psi
- Applications: Aerospace
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: NCFI Polyurethanes
Description: Bio-Lux Max is the premier choice when you require a wide range of high performance foams that contain the highest amount of renewable materials on the market. As a recognized leader in environmental stewardship within the polyurethane industry, NCFI has been at the forefront of
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features & Approvals: Chemical / Fuel Resistant
- Applications: Consumer / Furniture, Cushioning / Springs, Industrial OEM, Marine
- Type: Flexible
-
Foams and Foam Materials - Flexible Foam That Passes the Highest Flammability Standards -- Lux-GuardSupplier: NCFI Polyurethanes
Description: High-performance flexible foam that passes the highest flammability standards. Lux-Guard™ meets the stringent specifications that the industry demands. This high-density, high-support factor foam meets you and your customer’s demands for quality and comfort. In fact, the
- Applications: Aerospace, Consumer / Furniture, Cushioning / Springs, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant
- Type: Flexible
-
Supplier: ASTM International
Description: for application to spray polyurethane foam (SPF) surfaces by brushing, rolling, or spraying. However, guidance for its application is not addressed here. Coatings shall be tested and conform accordingly to specified liquid property requirements as to viscosity, and volume and weight of
-
Supplier: General Plastics Manufacturing Co.
Description: cabin applications and where noise reduction is beneficial. The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining
- Applications: Acoustics / Sound Proofing, Aerospace
- Features & Approvals: Flame Retardant
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: General Plastics Manufacturing Co.
Description: General Plastics offers open-cell semi-flexible and flexible polyurethane foams that deliver efficiency while absorbing energy at a consistent, controlled rate. LAST-A-FOAM® flexible and semi-flexible foams can be used in series or parallel to
- Bulk Density: 10 lbs/ft³
- Applications: Aerospace, Core Material, Medical, Resin Infusion / Molding, Shock / Vibration Dampening
- Features: Board / Block
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: ASTM International
Description: This specification covers a liquid-applied solvent dispersed elastomeric coating used as a roofing membrane for spray polyurethane foam (SPF) insulation whose principal polymer in the dispersion contains more than 95 % silicone. The product, as manufactured, shall be in liquid form for
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've produced
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: Merryweather Foam, Inc.
Description: Fabricating Services Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Consumer / Furniture, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Structural /
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Polyurethane foam microwave and radar absorbers
Foam Absorbers Cuming Microwave manufactures a family of flexible, carbon loaded, polyurethane foam microwave and radar absorbers. These are all electrically resistive (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Manufacturing Company General Plastics Manufacturing Company - Where Great Ideas Take Shape - has been a leading innovator in the plastics industry for over 80 years. The company develops and manufactures rigid and flexible polyurethane foam products, which include its (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
chemicals and if everyday exposure could affect long-term health. Understanding Polyurethane Foam Composition A chemical reaction between isocyanates and polyols produces polyurethane foam, which has a solid structure. The density, flexibility, and resilience of the foam are (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Company General Plastics Manufacturing Company - Where Great Ideas Take Shape - has been a leading innovator in the plastics industry for over 80 years. The company develops and manufactures rigid and flexible polyurethane foam products, which include its signature LAST-A-FOAM® brand (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
develops and manufactures rigid and flexible polyurethane foam products, which include its signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
is suitable for your specific application. RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS For over 75 years, we have focused on meeting the exacting requirements of engineers and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
product is suitable for your specific application. RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS General Plastics has been meeting the stringent requirements of engineers and (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
twitter Our Blog RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Product Finder tool to find out what product is suitable for your specific application. RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS For over (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Recent Developments in Polyisocyanate Polyaddition (PIPA) Copolymer Gives Foamers More Versatility
Across the globe, a number of varied technologies are used to produce high resiliency (HR) foam. Dow has recently developed a new polymer polyol with intrinsic flammability performance for HR and combustion modified HR flexible polyurethane foams. This polyol can be used to produce a wide range
-
In the Making: Padded and Flexible Parts for Aircraft Interior Applications
Extending from the flight deck in the fore to lavatories in the aft, General Plastics' flexible polyurethane foam parts play integral yet unsung roles in today's aircraft. While few prompt even a second thought from passengers, our build-to-print flight deck and passenger cabin molded parts have
-
Interview with General Plastics President & CEO, Dr. Mitchell Johnson
its LAST-A-FOAM rigid and flexible polyurethane foam products.
-
Polyurethane: "Customized Plastic"
PU Potting Compounds: Vacuum Processing Provides Optimum Results - Polyurethanes have an extremely wide and flexibly modifiable range of properties. This makes them a popular and frequently used group of materials in industrial production. PU potting compounds can be processed easily and feature
-
Dielectric Materials for Use in Radomes
. BACKGROUND: Polyurethanes are a family of versatile industrial materials made from polyisocyanates and polyols, forming a cellular plastic. Polyurethanes are used to make flexible foams, coatings, rigid foams and other materials. The diversity of potential formulations of polyurethanes allows
More Information Top
-
Federal Register > Monday, July 16, 2007 > [72 FR 38864] National Emission Standards for Hazardous Air Pollutants for Area Sources: Acrylic and Modacrylic Fibe...
National Emission Standards for Hazardous Air Pollutants for Area Sources: Acrylic and Modacrylic Fibers Production, Carbon Black Production, Chemical Manufacturing: Chromium Compounds, Flexible Polyurethane Foam Production and Fabrication, Lead Acid Battery Manufacturing, and Wood Preserving .
-
Polyurethane Foams
9 Flexible Polyurethane Foams ....................................................................................................................
-
Polyurethanes
Flexible polyurethane foam is used primarily as a cushioning material in furniture, transportation and bedding applications.
-
Polyurethanes
POLYURETHANES U.S. PRODUCERS OF FLEXIBLE POLYURETHANE FOAM SLABSTOCKS .
-
Federal Register > Wednesday, April 4, 2007 > [72 FR 16636] National Emission Standards for Hazardous Air Pollutants for Area Sources: Acrylic and Modacrylic F...
National Emission Standards for Hazardous Air Pollutants for Area Sources: Acrylic and Modacrylic Fibers Production, Carbon Black Production, Chemical Manufacturing: Chromium Compounds, Flexible Polyurethane Foam Production and Fabrication, Lead Acid Battery Manufacturing, and Wood Preserving .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 63] National Emission Standards for Haza...
National Emission Standards for Hazardous Air Pollutants for Flexible Polyurethane Foam Production .
Indicates content that may require registration and/or purchase.