-
Supplier: Accuris
Description: Semi-Flexible PVC Floor Tiles
-
Supplier: Accuris
Description: PVC floor tiles - Flexible
-
Supplier: CSA Group
Description: ISO 10595:2010 specifies the characteristics of semi-flexible/vinyl composition floor tiles based on poly(vinyl chloride) (PVC) binder and supplied in tile form. Products may contain a transparent, non-PVC factory finish. To encourage the consumer to make an
-
-
Description: ISO 10595:2010 specifies the characteristics of semi-flexible/vinyl composition floor tiles based on poly(vinyl chloride) (PVC) binder and supplied in tile form. Products may contain a transparent, non-PVC factory finish. To encourage the consumer to make an
-
Supplier: Pexco
Description: Better known as “PVC” or “Vinyl”, Polyvinyl chloride is one of the most recognized and commonly used thermoplastic materials in the world. PVC is produced in two general forms, first as a rigid polymer (RPVC) and second as a flexible polymer (FPVC), which contains a
- Outside Diameter / Size: 0.25 to 5 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Refrigeration / Air Conditioning, Water
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Design Units: English
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water containment membranes that include fountains, pools, planters, shower and safe pans, tile tubs, or similar wet installations where the
-
Supplier: IES2000
Description: acoustical environment. Construction: Flexible Sizes: 48” x any length to 25 feet Thickness: 1”, 1½”, 2” Substrate: 2.0lb or 3.0 lb. Facing: PVC, Sailcloth, Guilford FR 701 Edge Detail: Sewn NRC: .70 – 1.00
-
Supplier: Zurn Industries LLC
Description: Zurn CO2 Finished Area Floor Cleanout with 5" Round Nickel Bronze Cover, Stainless Steel Deck plate, Cleanout Plug, and 2"x3" PVC Solvent Weld Connection Features And Benefits Recommended for foot traffic areas Unique design allows for installation in wood or metal decks where flexible
- Drain Type: Floor Drain
- Features: Integral Cleanout
-
Supplier: American Floor Mats
Description: Hog Heaven Marble Top Anti-Fatigue Mats have a textured top surface, which is bonded to a comfortable cushion backing for superior traction and slip resistance while providing a classic tile top look. • Nitrile rubber / PVC cushioning on the underside offers long-lasting comfort and
- Mat Type: Anti-Fatigue
-
Supplier: Legrand
Description: The new 862 Series Residential Floor Box provides an excellent solution for the low density power or communication requirements in open space areas. Durable PVC construction and an innovative design allows the 862 Series Residential Floor Box to be installed in either wood or slab-on-grade
- Features: Hinged Cover, Other
- Shape: Round
- Type: Terminal and Junction Boxes
-
Supplier: Legrand
Description: The Walker Ratchet-Pro PVC Floor Box provides dual-service capability in a single, easy-to-install round floor box. This design allows the flexibility of providing power and communications to open-space areas in one aesthetic package. Applications include malls, shopping centers, department
- Features: Hinged Cover, Other
- Shape: Round
- Type: Terminal and Junction Boxes
Ceiling Tiles and Panels
(134 Companies)
Flexible Expansion Joints
(444 Companies)
Flooring (industrial)
(877 Companies)
Tubing
(2,416 Companies)