-
Supplier: Hartford Technologies, Inc.
Description: Ball and roller retainer assemblies typically consists of a retainer, which is either molded plastic or stamped metal, plus rolling elements (balls, rollers, or both). The function of the retainer is to hold the balls/rollers in relative orientation (so they don’t bunch up
-
Supplier: Timken Company (The)
Description: Cylindrical roller thrust bearings provide rolling bearing arrangements which can accommodate high dynamic axial loads as well as shock loads. The simple geometry of the cylindrical roller thrust bearing components allows for the use of many design arrangements.
- Bore: 0.2362206 to 5.511814 inch
- Type: Cylindrical Roller Thrust, Needle Roller and Cage Assembly
- Features: Needle Roller Thrust
-
Supplier: Hartford Technologies, Inc.
Description: A needle roller bearing uses needle rollers, rather than balls, as its rolling elements. Sometimes the simpler term roller bearing or needle bearing is used instead. The term “needle” typically implies that the length is several times greater than the
-
-
Supplier: NB Corporation of America
Description: EXRAIL® – A new innovative linear recirculating linear guide rail system to achieve ultra-high rigidity, ultra-high motion accuracy, and ultra-high damping capability. Incorporation of needle rollers gives the EXRAIL® 50% higher rigidity and higher damping capability compared to current
- Guide Width or Diameter: 1.3385834 to 2.0866153 inch
- Guide Length: 11.023628 to 157.4804 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: NB Corporation of America
Description: appreciate the fact that we manufacture all of our SER type Slide Guide rails with precision-machined raceway grooves. Our fully metallic block main body and rollers are precision components that contribute to the high load capacity and long life of our linear roller guides. By using
- Guide Width or Diameter: 0.22440957 to 0.5118113 inch
- Guide Length: 2.1653555 to 33.464585 inch
- Guide / Rail Shape: Crossed Roller Rail, Miniature Guide
- Description: Guide / Bearing Assembly
-
Supplier: SKF/North America
Description: bearing in question, reducing costs and lead times. And since it requires less energy than manufacturing a new bearing, it is better for the environment as well. The typical candidates of industrial bearing remanufacturing are: large size bearings caster bearings
- Capabilities: Ball Bearings, Housed Bearings, Large Bearings, Roller Bearings
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Preventative Maintenance / Service Contracts, Troubleshooting
- Features: Midwest US Only, North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: SKF/Global
Description: bearing in question, reducing costs and lead times. And since it requires less energy than manufacturing a new bearing, it is better for the environment as well. The typical candidates of industrial bearing remanufacturing are: large size bearings caster bearings
- Capabilities: Ball Bearings, Housed Bearings, Large Bearings, Roller Bearings
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Preventative Maintenance / Service Contracts, Troubleshooting
- Features: Midwest US Only, North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron’s linear ball slides and linear crossed roller slides offer engineers and designers the flexibility to choose the right ball or crossed roller bearing technology for their application. Our linear ball slides and linear crossed roller slides offer several levels
- Stroke or X-Axis Travel: 5 inch
- Carriage Load: 90 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 6.06 inch
-
Supplier: Alexanderwerk, Inc.
Description: Pharma a good choice for frequent product changes or smaller batches, for use in a pilot plant, or in small scale production. Due to the cantilever bearing design, the rollers can be easily replaced and cleaned with little effort. The WP120Pharma is designed as a movable unit to meet
- Maximum Operating Force: 2.43908 tons
- Bulk Production Rate: 40 kg/hr
- Applications: Food Processing, Pharmaceutical / Sanitary
- Features: Other
-
Supplier: Boston Gear
Description: Solid bars (36 sizes in stock) The availability of additional sizes increases versatility even further. The Bear-N-Bronz® bearings are available with oil grooves for additional flexibility. The Bear-N-Bronz® Emergency Bearing Bank, providing refills in two sizes, minimizes downtime and
- Bushing Type: Sleeve
-
Supplier: KG International FZCO
Description: Plummer Block Housings help to form Bearing units, with Self-aligning Ball Bearings and Spherical Roller Bearings. They permit flexibility in the choice of bearing, location on Shaft and lubrication. Made on modular princeiple using Cast Iron HT 200 JIS 5501, KG
- Nominal Shaft / Bore Size: 0.5 to 3 inch
- Base to Bore Center Distance: 1.375 to 3.25 inch
- Center to Center Mounting Hole Distance: 3.75 to 8.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
-
Supplier: Festo Corporation
Description: High load capacity and positioning accuracy Maximum movement precision thanks to ground-in ball bearing cage guide Maximum flexibility thanks to 8 sizes Reliable in the event of pressure drop thanks to clamping cartridge or end-position locking Wide variety of mounting and attachment options
- Stroke or X-Axis Travel: 1.181103 inch
- Rated Speed: 19.68503937007874 in/sec
- Bearing Type: Ball/Roller Bearing
-
Supplier: Ewellix
Description: Benefits: Low friction coefficiency due to effective seals Easy to install and low-maintenance Worldwide availability through Ewellix's distribution network Features: Flexible in slide length and linear stroke Standard components of linear ball bearings Range with tandem blocks LZBU or
- Rated Speed: 196.850393700787 in/sec
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent
- Stroke or X-Axis Travel: 111.417383 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent
- Stroke or X-Axis Travel: 11.023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent
- Stroke or X-Axis Travel: 32.677183 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent
- Stroke or X-Axis Travel: 68.897675 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: All-Spec Industries
Description: Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials Includes: telescoping handle, rubber with ball bearing wheels, heavy duty quarter-turn butterfly
- Height: 17.75 inch
- Length: 14.5 inch
- Width / Diameter: 12 inch
- Features: Carrying Case, Flexible Packaging, Tool Case, Wheels/Rollers
-
Supplier: Artifex Engineering
Description: flexible mounting arrangements. By using cross roller bearing, our 06PTS-1S and 06PTS-1.5S stage is capable of providing angular deviations of less than 15 arcsec for yaw and less than 25 arcsec for pitch. There is a spring preloaded against the actuator tip to eliminate
- Stroke or X-Axis Travel: 1 to 1.5 inch
- Base Length: 3.149608 inch
- Base Width: 2.9921276 inch
- Base Height: 0.96456745 inch
-
Supplier: PHD, Inc.
Description: rail bearing system, numerous ball screw and nut configurations.
- Stroke or X-Axis Travel: 41.338605 to 49.212625 inch
- Drive Type: Ball Screw
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Takachiho America, Inc.
Description: which grants product designers more selection and flexibility with their designs. Features Ball Bearings produce smooth and precisive movement of slides. Manufacturing in overseas with Japanese management achieves high quality slide with reasonable prices. Various kinds of profile are
- Stroke or X-Axis Travel: 12.88189672 to 28.88190536 inch
- Carriage Load: 90.405 to 105.84 lbs
- Base Length: 12.00000648 to 28.00001512 inch
- Base Width: 1.38976453 inch
-
Supplier: Takachiho America, Inc.
Description: which grants product designers more selection and flexibility with their designs. Features Ball Bearings produce smooth and precisive movement of slides. Manufacturing in overseas with Japanese management achieves high quality slide with reasonable prices. Various kinds of profile are
- Stroke or X-Axis Travel: 9.00394187 to 20.59449931 inch
- Carriage Load: 61.74 to 81.585 lbs
- Base Length: 7.87402 to 19.68505 inch
- Base Width: 1.0629927 inch
-
Supplier: Takachiho America, Inc.
Description: which grants product designers more selection and flexibility with their designs. Features Ball Bearings produce smooth and precisive movement of slides. Manufacturing in overseas with Japanese management achieves high quality slide with reasonable prices. Various kinds of profile are
- Stroke or X-Axis Travel: 3.1889781 to 12.29921924 inch
- Carriage Load: 22.05 lbs
- Base Length: 2.755907 to 11.81103 inch
- Base Width: 0.787402 inch
-
Supplier: Accuride International, Inc.
Description: Load Rating: 75 lb./34 kg. A suspended mounting style Keyboard trays, pencil drawers, suspended drawers where a disconnect is desired Hold-in and hold-out detent. Variable height mounting brackets. Flexibility of inboard or outboard bracket mounting.
- Stroke or X-Axis Travel: 8.08 to 20.7 inch
- Carriage Load: 75 lbs
- Base Length: 12 to 28 inch
- Base Height: 2.44 to 3.75 inch
-
Supplier: Howden
Description: bearings depending on the individual project. Optional features Single and two-stage versions designed depending on pressure and volume requirements Choice of lubrication system configuration Choice of main roller bearings to suit the project (roller bearings or
- Air Flow Rate: 31,783.23 to 3,390,211.2 SCFM
- Static Pressure: 1 to 120 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Design: Axial
-
Supplier: Ewellix
Description: Benefits: Highest possible toughness and rigidity Modular design for application flexibility Can be used at high temperatures Features: Standard and high capacity crossed rollers available Identical outer dimensions with both types of rollers High acceleration with anti-creeping system
- Guide / Rail Shape: Linear Motion Guide
- Description: Precision Grade
-
Supplier: Primatics, Inc.
Description: restrictive applications Smooth Travel The PCR32 delivers exceptionally smooth travel by utilizing anti-cage creep precision cross roller bearings and a center driven brushless linear motor. Since neither the bearings or drivetrain utilize recirculating elements, the PCR332
- Stroke or X-Axis Travel: 5.3149635 inch
- Rated Speed: 9.84251968503938 to 19.6850393700788 in/sec
- Carriage Load: 6.615 to 9.9225 lbs
- Positioning Accuracy: 0.0000074 to 0.0000148 inch/inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: or the application. Crossed roller bearings improve load capacity, accuracy and lifetime Crossed roller bearings offer a superior level of smoothness, straightness, and flatness, close to air bearing performance. By replacing the point contact of ball
- Z-Axis Travel: 2.362206 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Base Length: 7.086618 to 12.992133 inch
-
Supplier: Edmund Optics Inc.
Description: advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further enhances
- Stroke or X-Axis Travel: 0.9842525 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.9212625 inch
- Carriage Width: 4.9212625 inch
-
Supplier: Edmund Optics Inc.
Description: advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further enhances
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.92 inch
- Carriage Width: 4.92 inch
-
Supplier: Edmund Optics Inc.
Description: advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further enhances
- Stroke or X-Axis Travel: 1 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.92 inch
- Carriage Width: 4.92 inch
-
Supplier: Edmund Optics Inc.
Description: advanced crossed roller bearing guide system which provides higher accuracy, rigidity and load capacity. These precision stages offer precise positioning with straight line accuracy of 2μm. Single piece design combining the top or bottom plate with the guide rails further enhances
- Stroke or X-Axis Travel: 0.9842525 inch
- Carriage Load: 44.1 lbs
- Carriage Length: 4.9212625 inch
- Carriage Width: 4.9212625 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reference-class linear stage A new linear stage family with linear motors expands PI's product portfolio for industrial solutions. High-performance ironless linear motors, heavy-duty recirculating ball bearings, and precision linear encoders are used. The covering strip on the side and the
- Stroke or X-Axis Travel: 2.0472452 to 12.0078805 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 89.92 lbs
- Motor Voltage: 300 volts
-
Supplier: General Pump
Description: spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating
- Maximum Discharge Flow: 86.1 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1.4173236 inch
- Media Temperature: 140 F
-
Supplier: Hartford Technologies, Inc.
Description: functionality. The balls/rollers must be easily assembled but also securely retained so they don’t fall out with normal handling. The balls/rollers must still roll freely. Hartford Technologies is a multinational supplier of ball sleeves. Applications that use our ball sleeves include
- Features: Other
- Bearing Surface: Plastic
- Bushing Type: Sleeve
Find Suppliers by Category Top
Featured Products Top
-
reliability and precision under demanding conditions. MOUETTE’s yoke-type track rollers provide superior performance and flexibility: (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
a shaft or housing undergoes swinging motion. Unlike typical needle roller bearings that only handle radial loads, the solid collar needle roller bearing can be used in combination with other bearings when axial load is present, offering flexibility in its applications. Its design allows for minimal (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
operation even in the most demanding conditions. These needle roller bearings provide the flexibility and robustness required for diverse applications, from handling radial and axial loads to supporting high-speed rotations. They not only improve the efficiency of (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
flexibility Helping Engineers Improve Machine Reliability: High-speed rotating systems operating under heavy loads often face challenges involving wear, lubrication, and alignment variation. These needle roller bearings help engineers improve operating consistency (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
-lasting durability in critical applications that require extreme load handling. Their robust design, advanced lubrication system, and flexibility in configuration make them the perfect choice for engineers seeking dependable solutions for demanding environments. Explore our range today and discover the ideal bearing solution for your application. Contact us for more information. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
solution. Our experts applied their decades of experience to designing and manufacturing award-winning linear rails, slides, bearings, and guides for a vast array of industry needs. To offer one of the best product ranges in the business, we combine compact size, high-load capacity, flexible (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Advanced Materials, Engineered for Performance At MOUETTE, innovation meets engineering excellence. Our newly upgraded Cam Follower Bearings are built with cutting (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
-matched split bearing halves require no shims, simplifying installation and maintenance. Typical Applications: Portable augers, manure and fertilizer spreaders, agricultural equipment, live roller conveyors, belt conveyors, snow blowers, and other (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
, filament wound and metal bearings and bushing blocks. Also provided are industry-leading R&D and testing capabilities, flexible manufacturing, superior technical support and a global network of distributors. www.ggbearings.com. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
construction equipment, sports and recreation equipment, renewable energy, primary metals and general industrial. Its product offerings include metal-polymer, solid polymer, filament wound and metal bearings and bushing blocks. Also provided are industry-leading R&D and testing capabilities, flexible manufacturing, superior technical support and a global network of distributors. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Engineers' Illustrated Thesaurus
D-Hyatt flexible roller bearings (steel-bar winding); two shown.
-
Federal Register > Tuesday, July 11, 2000 > [65 FR 42665] Continuation of Antidumping Duty Orders: Certain Bearings From France, Germany, Italy, Japan, Singapo...
-Certain flexible roller bearings whose component rollers have a length-to-diameter ratio of less than 4:1 .
-
Federal Register > Thursday, November 4, 1999 > [64 FR 60275] Final Results of Expedited Sunset Reviews: Antifriction Bearings From Japan
• Certain flexible roller bearings whose component rollers have a length-to-diameter ratio of less than 4:1 .
-
Federal Register > Thursday, July 1, 1999 > [64 FR 35590] Antifriction Bearings (Other Than Tapered Roller Bearings) and Parts Thereof From France, Germany, It...
• Certain flexible roller bearings whose component rollers have a length-to-diameter ratio of less than 4:1 .
-
Federal Register > Thursday, June 18, 1998 > [63 FR 33320] Antifriction Bearings (Other Than Tapered Roller Bearings) and Parts Thereof From France, Germany, I...
• Certain flexible roller bearings whose component rollers have a length-to-diameter ratio of less than 4:1 .
-
Federal Register > Friday, October 17, 1997 > [62 FR 54043] Antifriction Bearings (Other Than Tapered Roller Bearings) and Parts Thereof From France, Germany, ...
• Certain flexible roller bearings whose component rollers have a length-to-diameter ratio of less than 4:1.
-
Federal Register > Wednesday, January 15, 1997 > [62 FR 2081] Antifriction Bearings (Other Than Tapered Roller Bearings) and Parts Thereof From France, Germany...
• Certain flexible roller bearings whose component rollers have a length-to-diameter ratio of less than 4:1 .
-
Federal Register > Tuesday, December 17, 1996 > [61 FR 66472] Antifriction Bearings (Other Than Tapered Roller Bearings) and Parts Thereof From France, Germany...
• Certain flexible roller bearings whose component rollers have a length-to-diameter ratio of less than 4:1.
-
Analysis And Application of Bolt Screw Down Method--《Journal of Shenyang Architectural and Civil Engineering Institute》2002年04期
Wang Rende;Li Hong;Yu Qingzhe;Xu Chunyan;Ma Chunshan;Analysis of Helically-Wound Flexible Roller Bearing [J];;1989-06 .
-
Probe into Many Ways Solving the Displacement--《JOURNAL OF SOUTH-CENTRAL COLLEGE FOR NATIONALITIES(NATURAL SCIENCES)》2000年S1期
Wang Rende;Li Hong;Yu Qingzhe;Xu Chunyan;Ma Chunshan;Analysis of Helically-Wound Flexible Roller Bearing [J];;1989-06 .
Indicates content that may require registration and/or purchase.