Products/Services for Flight Edging Conveyor Screws
-
Screws - (1401 companies)A screw is a type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose...Screw TypeInchMetric -
Industrial Conveyors - (2376 companies)...applications. Screw/Auger conveyors - Screw conveyors or auger conveyors are of simple, relatively low cost construction. A screw conveyor consists of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped... -
Feed Screws and Mixer Screws - (96 companies)...or finished. Plastic feed screws may be suitable for some applications. Both metal feed screws and plastic feed screws consist of a helically-flighted shaft that rotates inside a barrel or cylinder to advance the process material. The barrel 's thick, outer... -
Vertical Conveyors - (297 companies)...or drag material through a tube or U-shaped trough. Screw conveyors consist of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped trough. Pneumatic tube conveyors use low-pressure air to either push or pull... -
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop... -
Bulk Handling Conveyors - (579 companies)...conveyors are of simple, relatively low cost construction. A screw conveyor consists of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped trough. As the screw rotates, material heaps up in front...
-
Conveyor Chain - (181 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
-
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
-
Flight Displays - (40 companies)Flight displays are specialized user interfaces that present aircraft flight data - airspeed, altitude, heading, etc. - to a pilot. They may also provide pertinent information such as weather radar, navigation route, and collision avoidance data...
-
Timing Screws - (6 companies)...containers at the discharge end of one packager and then direct the product to the infeed of the next machine. Straight-root timing screws use dual-flight or double-lead, multiple-dwell, and grouping designs. By discharging products with every 180 degrees...
Product News
-
Woodex MECO Industries
MECO Standard Screw Conveyor Seals MECO (R) shaft seals, HB Seal for screw conveyors, and similar rotating equipment in applications with or without a barrier gas requirement. The HB seal replaces standard wastepack housings. It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings are available... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
Woodex Screw Conveyor Hanger Bearings Hanger Bearing Type 18B: Fits hanger styles 18B, 19B, 17 & 40. Hanger Bearing Type 216: Fits hanger styles 216, 230, 316, 16B & 216F. Hanger Bearing Type 226: Fits hanger styles 226, 220, 326, 20B, 26B & 28B. Woodex bearings are made of durable rock maple and impregnated with petroleum wax for permanent lubrication. Our parts offer a cost-effective alternative to synthetic options without sacrificing quality or performance. As the wood bearing 's interface heats and cools during normal... (read more)Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Device Technologies, Inc.
Grommet Edging: Nylon or Spring-Fast ® Specifying the right grommet edging requires a broader assessment. Engineers must consider operating conditions, retention, installation methods, and the cost of implementing protection. The traditional nylon caterpillar grommet (MS21266) needs adhesive for edge retention, whereas Spring-Fast (R) edging uses a steel substrate and just finger pressure -boosting productivity 9.5X and saving at least 49% of costs. Which you choose will depend on your application. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Grommet Edging & Seals Protection for Aerospace For the aerospace industry, we supply best in class grommet edging and high performance thermoplastic and silicone seal materials that meet or exceed exacting industry standards, e.g. FAR 25.853, NAVAIR 01-1A-505-1, FST/UV exposure/corrosion. 12 variants of Spring-Fast (R) grommets will protect your data flow from wire abrasion. All snap on fast with finger pressure and save 49% of total install costs and increase productivity by 9.5x. Custom design is also available. Learn more. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Spring-Fast Aerospace Grommet Edging Device Technologies, Inc.'s BAP Aerospace Flexi-Grommet TM Series protects wires and cables from chafing and arcing. It was designed for greater gripping strength to cope with severe shock and vibration applications. Key Benefits: * 49% reduction in total install costs (@ $60 labor rate). * 950% productivity improvement from reduced total process time. * Best-in-class performance. All Spring-Fast variants snap on in seconds for immediate wire routing - no fixturing, adhesive curing, clean up or... (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Ducon Environmental Systems
Hydro Flight Primary Clarifier Hydro-Flight Primary Clarifier is designed for primary settling and disposal of suspended solids in virtually any industrial sludge application. A chemical flocculation system can also be incorporated to reduce suspended solids within the recycled scrub liquor. (read more)Browse Fume and Smoke Collectors Datasheets for Ducon Environmental Systems -
PI (Physik Instrumente) L.P.
From Development to Flight From Development to Flight: PI 's Motion Technology Supports NASA's Roman Space Telescope. For more than a decade, PI (Physik Instrumente) has supplied precision motion and piezoelectric technologies for the development, alignment, testing, and flight hardware of NASA 's Nancy Grace Roman Space Telescope. Roman launched aboard a SpaceX Falcon Heavy on August 30, 2026, and is traveling toward the Sun-Earth L2 point, approximately one million miles from Earth. The observatory will study dark... (read more)Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
GGB
Bearings Built for Extreme Flight Bearings Built for Extreme Flight. Weight reduction is critical in aerospace. Engineered for demanding applications, GGB plain bearings are lightweight, wear resistant and self lubricating --eliminating external lubrication, reducing system complexity, extending service life, and lowering maintenance. From flight controls to landing gear and actuation, they deliver reliable performance to help you design lighter, efficient aircraft. Connect with us on our social media channels: LinkedIn... (read more) -
OTTO Controls
Triggers for Flight or Commercial Grips A trigger switch may perform a simple action, but the way that action needs to happen can vary significantly from one application to the next. That's why OTTO's U2 trigger switches offer a range of options to build around engineers' specific control requirements in defense, aerospace and commercial applications. Depending on the configuration, U2 triggers are available with one-step or two-step operation, different actuation forces, electrical ratings, environmental protection and low-level... (read more)Browse Rocker Switches Datasheets for OTTO Controls -
Flexco Microwave, Inc.
Cable assemblies to withstand a flight environment Flexco Microwave's high precision cable assemblies are designed to meet the challenges of airborne environments, including MIL-C-17, MIL-T-81490, MIL-C-87014. Flexco is ready willing and able to administer full qualifications programs for new customers., which has been proven by our past experience. Products ready for flight include the SLL and Performance Series. Airborne cable systems from Flexco are built to withstand the rigors of a flight environment while providing steady electrical (read more)Browse Multiconductor Cables Datasheets for Flexco Microwave, Inc.
-
Non‐ferrous metals
A newly developed hardfacing Co-base. carbon-lree alloy. Tribaloy. was considered as a material for a screw conveyor flight edge in a continuous decanter centrifuge made of SUS 316 L stainless steel. Stellite. a Co-base alloy containing a large amount …
-
Food Powders
Since screw conveyors operate at relatively low rotational speeds, the fact that the outer edge of the flight may be moving at a relatively high linear speed is often neglected.
-
Screw Conveyors – State of the Art
White et al (35) modified the inlet to a screw conveyor by installing an inlet section with double flighting and obtained a large increase in capacity for a vertical conveyor operating at speeds from 300 to 550 rpm. … the periphery of the inlet screw and adding a one-half-inch rim to the screw edge .
-
CR4 - Thread: Manufacturers of Helicoid Forming Machines
By helicoid I mean the flighting to screw conveyors . I want continuous helicoids, preferably compensated to have a thicker edge .
-
Materials Handling Handbook 2nd Edition Complete Document
Screw conveyor flighting is manufactured in one of two ways, helicoid or sectional. The flighting manufactured in this manner has a thinner outer edge than inner edge.
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Both these designs prevent most of the seed damage caused by sharp- edged steel flights cutting seed or damaging seed caught between the flight and the housing. Many auger conveyors are suitable and are used for seed conveying, and are used for conveying waste … Good auger conveyors with well-constructed screw flights which are well-supported cause little seed .
-
Modeling and simulation of transportation system of screw conveyors by the Discrete Element Method
The spiral represents the helical flight screw , while the cylinders represent the screw casing and the driving shaft. The screw conveyor has a pitch-to-diameter ratio of 0.75, and a clearance of about 20mm between the outer edge of screw blade and the internal surface of the casing.
-
Compiled by the A merican C eramic S ociety
The slime, minus 300- mesh, passes over the edge of the cone in the form of a … From the sprayer box the thickened ocher is passed on to a drum drier, removed, and fed by a screw conveyor to a hammer pulverizer. … cone separator and discharges into a cylinder where it is agitated and scrubbed by the flight conveyor.
-
Rules of Thumb in Engineering Practice
Screw conveyor feeder from bottom of hopper: capacity is very sensitive to screw flight clearances for moderately incompressible solids (whose FDI and BDI differ by I 5 %). The gap between the belt and the interface edge = 0.021 cm/cm in the direction of solids …
Indicates content that may require registration and/or purchase.