-
Supplier: Renold Canada
Description: Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear shoes, jaw clutches
- Features: Attachment Chain, Conveyor Chain, Engineering Chain, Other Metal Material, Other Plastic Material
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: Webb-Stiles Company
Description: Webb-Stiles manufactures a wide range of Chain and Slat Conveyors. Most of these are specially engineered to meet the customers handling requirements. These conveyors can be for assembling light appliance components or handling the heaviest steel plates made in the world.
- Conveyor Type: Roller Conveyor
-
Supplier: Omni Metalcraft Corp.
Description: Roller Flight Conveyors consist of two strands of heavy duty chain equipped with rollers suspended between them. Products are carried on the rollers, and by powering the chain, products are transported or accumulated with minimum back pressure. This is a heavy duty
-
-
Supplier: Redwood Plastics
Description: 50% the weight of cast steel Reduces noise Reduces power consumption Low coefficient of friction Easy to replace worn or damaged sections Easy to install Eliminates wear on conveyors •Available in 4″ & 5″ Heights •Sizes 16″ – 36″ •Bolted to Standard Long Link Chains •Extra strength due
- Function: Abrasion / Sliding Wear
- Features: Other
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Form: Wear Plate / Strip / Part
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures drag conveyors available in several styles. Drag conveyors are well suited for ash handling, wood waste, grain and dust removal. Designed with drop forged chain, sprocket and flights make this system ideal for handling heavy and abrasive products.
- Speed: 50 ft/min
- Volume of Material Transported: 79.99989861111108 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: RegalRexnord
Description: RF3007 ROllr Flight Chain Str SB M&T Strands 3.000P
- Chain Width: 1.78 inch
- Chain Pitch: 3 inch
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to achieve ultimate durability, predictability and reliability in the most demanding
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to achieve ultimate durability, predictability and reliability in the most demanding
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to achieve ultimate durability, predictability and reliability in the most demanding
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Leveraging over a century of mining/aggregate conveying experience, Tsubaki is proud to offer a market leading portfolio of premium heavy duty feeder/breaker chains. These offerings are each uniquely designed to achieve ultimate durability, predictability and reliability in the most demanding
-
Supplier: RegalRexnord
Description: HP821 7.5 Inch Wide TableTop Chain With Radiused Edge Flights Molded In Brown High Performance Material And Assembled With Stainless Steel Pins
- Chain Width: 7.5 inch
- Chain Pitch: 1.5 inch
-
Supplier: RegalRexnord
Description: LF882TAB 10 Inch Wide TableTop Chain With Radiused Edge Flights Molded In Tan Low Friction Material And Assembled With Stainless Steel Pins
- Chain Width: 10 inch
- Chain Pitch: 1.5 inch
-
Supplier: RegalRexnord
Description: HP882TAB 10 Inch Wide TableTop Chain With Radiused Edge Flights Molded In Brown High Performance Material And Assembled With Stainless Steel Pins
- Chain Width: 10 inch
- Chain Pitch: 1.5 inch
-
Supplier: Total Plastics, Inc.
Description: eliminate arching, ratholing and erratic material flow challenges in bins, bunkers, hoppers and chutes, railcars, etc. Belt scrapers Bunker liners Chain conveyor flights Chute liners Conveyor skirting Cyclones Drag chain conveyor liners Dragline buckets Dust
-
Supplier: Total Plastics, Inc.
Description: tape and profiles. Assembly conveyor components Bearings Chain guides Chute liners Conveyor components Discharge spout liners Flights Guide rails Robotics parts Slide liners Table surfaces Transfer plates Trough liners Wearstrips Available Sizes 48" x 120" sheets with gauge
- Overall Width: 48 to 60 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 to 60 inch
- Form / Shape: Film / Sheet
-
Supplier: Alfa Laval Inc.
Description: separation Tungsten carbide tiles on conveyor for Y9 and Y10. Optional for Y8. Special and exclusive wear protection able to significantly reduce maintenance cost of conveyor. Through the electronic control of the conveyor speed (differential speed) the retention time can be
- Features: All Centrifugal Separators, All Clarifiers
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
Find Suppliers by Category Top
Conduct Research Top
-
Bolt 'N' Go: Flight Installation and Chain Assembly Made Easy! (.pdf)
Traditional chain systems use pins and circlips. The disadvantage of this type of system, is that during any maintenance repairs on the chain, the whole chain would have to be lifted out of the conveyor to conduct repairs. This results in large down time in production and high maintenance costs.
More Information Top
-
Design manual for management of solid by-products from advanced coal technologies
(similar to a flight chain conveyor /feeder) delivers material volumetricallyto the inlet of the auger mixing chamber.
-
Processing Cost Analysis for Biomass Feedstocks
Conveyance equipment can include front-end loaders; pneumatic, screw, belt, and drag/ flight chain conveyors ; oscillating conveyors, and bucket elevators (Schmidt, 1991); and, in general, can be classified as mechanical or pneumatic (GLRBEP, 1986).
-
Biomass energy: State of the technology present obstacles and future potential
67 Drag or flight chain conveyors ....................................................................
-
Cartoning Category | Used Packaging Equipment | LabX Classifieds
RCS-150 Intermittent Motion Horizontal Cartoner with Outserter Capable of speeds up to 60 cartons per minute Flighted chain conveyor Servo motor main drive Allen Bradley P ...
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > CONVEYOR MOVING AND HANDLING
Double-strand roller- chain flight conveyor .
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > CONVEYOR MACHINERY
The Joy Loader, Fig. 14.30, is essentially a chain flight conveyor mounted on crawlers, equipped with a gathering head which is pushed into the base of the pile.
-
CR4 - Thread: Chain Conveyor
Why chain Conveyor Flights is to be bend during runinig ?
-
Materials Handling Handbook 2nd Edition Complete Document
Roller flight conveyors are chain conveyors with rollers between the matched pitch chain.
-
Handbook of Food Factory Design
Commonly used types of bulk conveying system include flight conveyors , chain conveyors, vibrating conveyors, screw conveyors, bucket elevators, belt conveyors, and pneumatic conveyors.
-
Used Manufacturing & Processing Machinery Parts Companies (page3), Used Manufacturing & Processing Machinery Parts Manufacturers, Used Manufacturing & Processi...
Products/Services:conveyor, en masse conveyor, bucket elevator, screwer, flight conveyor , chain conveyor .
Indicates content that may require registration and/or purchase.