-
Supplier: King Engineering Corporation
Description: utilizes a specially designed float pin that rises up to seal the valve shut when liquid enters from the downpipe through the bottom of the unit. The Model 6563 Downpipe Check Valve is well suited for use on downpipe systems employing KING-GAGE Purge Control or LiquiSeal
- Features: Check Valves
-
Supplier: Watts
Description: Series SCV Service Check Valves are used in heating applications between boiler piping and system components to facilitate the servicing of components under pressure, such as thermal expansion tanks and float vents, without draining the piping. As the component is threaded into
- Valve Size: 0.125 to 0.75 inch
- Features: Check Valves
- Media: Water
-
Supplier: Watts
Description: Complete brine tank assembly including: overflow, safety valve w/ float, and air check; Available in blue, black, and almond; 250 lbs salt capacity.
- Features: Check Valves, Float Valves, Safety Valves
- Media: Water
-
-
Supplier: Watts
Description: Complete brine tank assembly including: overflow, grid, safety valve w/ float, air check and well; Available in blue, black, and almond; up to 1,400 lbs salt capacity.
- Features: Check Valves, Float Valves, Safety Valves
- Media: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: and seat carriers available in PVC, CPVC, beige PP, or PVDF. All thermoplastic parts match the specified body material. All float balls match the specified body material, except polypro ball is glass filled. Elastomer seals available in EPDM or FKM. Actual maximum pressure varies by
- Features: Ball Valves, Check Valves
- Material Of Construction: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: General Pipe Cleaners
Description: Flood-Guard™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard™ float rises to seal off the drain opening until the water recedes. A screwdriver and a
- Valve Size: 2 to 4 inch
- Valve Type: Back Flow Preventer Assembly
- Features: Check Valves, Float Valves, Ground Water, Mechanical Device, Other
- Media: Cold Water, Wastewater, Water
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic
- Media: Air, Hydraulic Fluid
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Flomatic Valves
Description: PILOT OPERATED FLOAT VALVE - For level control of storage tanks, reservoirs, or basins. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced Port Globe Style (Flanged) Model CA - Angle Body Style (Flanged
- Valve Size: 1.25 to 36 inch
- Valve Type: Angle Valves, Control Valves, Float Valves
- Actuation: Mechanical Device, Pilot Operated
- Features: Threaded
-
Supplier: Enting Water Conditioning, Inc.
Description: 2350 Commercial Brine Valve, 5" Well, Cap, 900 Air Check, Float, Labor ~ For 2850, 2900, 9500 Systems Above 2 GPM Refill
-
Supplier: National Oilwell Varco
Description: Valves NOV's Valve Division manufactures top of the line Reset Relief Valves, Shear Relief Valves, Float Valves, and Gate Valves for the oil and gas industry. These product lines protect drilling equipment from pressure spikes and backflow, which can
- Controlled Pressure Range: 0 to 10,000 psi
- Features: Check Valves, Gate / Knife Valves, Pressure Relief Valves
- Media: Gas
- Valve Type: Lift Check Valves
-
Description: application can evolve into remote control float valve, pressure reducing valve, no slamming hydraulic check valve, flow control valve, pressure relief valve, hydraulic electric control valve, pump control valve, etc. Water pump control
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Description: water supply pipeline systems and city water supply projects. Maintenance Instructions For Flow Control Valve The hydraulic control valve is a self-lubricating valve body using water, without the need for additional oil lubrication, if you experience damage to the internal parts
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Description: manufacturer Instructions for use of Differential Pressure Bypass Valve Check that all gate valves, ball valves, and needle valves are fully open before use. Observe the pressure between supply/return, adjust the differential pressure pilot valve according
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves
-
Supplier: Velan, Inc.
Description: trap, however, in this type any condensate build-up even at saturated steam temperature is discharged at the same rate. As it reaches the trap, the float becomes buoyant and opens the valve mechanically. • Stainless Steel Float & Trim. • Simple Installation: Multiple inlet and
- Maximum Operating Pressure: 300 psi
- Size of Connection: 2 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools No face seals on spools Adjustable cartridge relief Power beyond available 4 Position Float Spool for loader boom 4 Position Regen Spool for
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Honeywell International, Inc.
Description: FLOAT TYPE COMMERCIAL, RESIDENTIAL APPLICATION 240 DEG F TEMPERATURE RATING CHECK VALVE INCLUSIONS/FEATURES BRASS BODY MATERIAL 150 PSI PRESSURE RATING 3/8 INCH NPT INLET CONNECTION 3/8 INCH INLET SIZE SUPERVENT[R] BRAND OVERALL SIZE 2 INCH DIA X 3 INCH H WEIGHT 0.43 LB SV MODEL
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 240 F
- Primary Material: Brass / Bronze
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools No face seals on spools Adjustable cartridge relief Power beyond available 4 Position Float Spool for loader boom 4 Position Regen Spool for
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools No face seals on spools Adjustable cartridge relief Power beyond available 4 Position Series Float Spool for loader boom 4 Position Regen
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: STANDARD FEATURES Economical monoblock construction of high tensile strength gray cast iron. Load check on each spool Hard Chrome Plated Spools Optional 4 Position Float and Joystick Handle Differential poppet style relief, adjustable from 1500 to 3000 psi (also available in low
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Spirax-Sarco
Description: The AE30LV range of automatic air eliminator s / air vents for liquid systems have a lightweight float for use on liquids with a minimum specific gravity of 0.7 and a Viton valve cone for chemical resistance. The body and cap are of a special brass alloy which is dezincification
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series 800M4QT Anti-Siphon Pressure Vacuum Breakers prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of bronze body construction, silicone rubber check valve disc, plastic check valve seat, stainless
- Valve Size: 0.5 to 2 inch
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Spirax-Sarco
Description: The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never submerged in
- Valve Size: 0.5 inch
- Pressure Rating: 246.56409 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many
- Features: Corrosion Resistant, Polyethylene (PE, HDPE, UHMW PE)
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many
- Features: Corrosion Resistant, Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many
- Features: Corrosion Resistant, Fluoropolymer (PTFE / PVDF)
-
Supplier: U.S. Plastic Corporation
Description: Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many
- Features: Corrosion Resistant, Polyamide
-
Supplier: Almo Manifold & Tool Co.
Description: High Flow Directional Control Circuit functions as a 4-Way, 4-Position Valve with Extend, Retract, Regeneration, & Float Positions Utilizes Standard Slip-In Din Cavities High Flow Pump Control Circuit provides Unloading Relief function along with check valves eliminating
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: Golden Collar Technology Co., Ltd .
Description: These solid plastic balls are used in check valves, relief valves, float valves, and everything from carburetors to toggle switches and more. They also work well for many manufacturers as light load ball bearings. PTFE Plastic Balls features Water absorption: 0
- Applications: Aerospace
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
-
Supplier: BNB INT. Co., Ltd.
Description: Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and
- Features: Corrosion Resistant, Hollow, Nonmagnetic, Specialty / Other, Stainless Steel
- Applications: Electronics / Electrical, Float / Level Sensing, Valves
- Ball Type: Metal Balls
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Discover the exceptional performance and durability of our high-quality PTFE balls. Designed to meet the rigorous demands of various industrial applications, our PTFE balls offer unmatched resistance to chemicals, heat, and wear. These solid plastic balls are used in check valves,
- Applications: Bearing / Power Transmission
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
-
Supplier: Taco Comfort Solutions
Description: Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be released from the system. When air is
- Media: Air
- Valve Type: Pressure Relief Valves
-
Supplier: Xylem Applied Water Systems
Description: check valve to prevent back flow Universal seal cap fits most water containers Compact size for easy mounting 20 in. (6.1 m) discharge hose included Easy installation
- Dispense Rate: 3.787878787878788 L/min
- Container Size: 18,927.05894566015 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Flexible Tube
-
Supplier: Velan, Inc.
Description: screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a
- Maximum Operating Pressure: 300 psi
- Size of Connection: 1.5 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
Find Suppliers by Category Top
Featured Products Top
-
, simplifying installation checks and routine functional testing. A fine filter helps keep impurities out of the discharge path to reduce the risk of clogging. The removable check valve and accessible internal components also simplify maintenance. The pump is supplied with 20 ft of tubing for installation (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Records of Decision > 2006 > [FDBKF2007082315141987594] ...
Euclid claims, however, that ball float check valves were used to provide overfill protection.
-
Inflatable CT Conveyed Selective Well Testing System for Logging Openhole and Horizontal Wellbores: Development and Use
All fluid pumped into the coil encounters this backpressure spring after the floating check valves .
-
Pre Conceptual Design Report for the K East Basin Sludge & Water System Project A-16 [SEC 1 & 2]
The latter concept was adopted with a change from the f i l t e r t o a check ( float ) valve because i t collected sufficient sample volumes w i t h adequate suction and trapped a l l o f …
-
CR4 - Thread: 200cc Blaster Chokes
When you reassemble the float valve check the float height as well and adjust the air screw.
-
A Full Field Downhole Foam Assisted Lift Application to Enhance Gas Recovery
Both injection valves are twinned with floating check valves to comply with the double-barrier rule.
Indicates content that may require registration and/or purchase.