-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water and Broad Chemicals Versaplast is Ideal for Corrosive Fluids These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: TE Connectivity
Description: Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Entry Seal Material : Nitrile Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ] Other Fitting : M16 Internal Medium/Liquid :
-
-
Supplier: Solutions with Innovation, LLC
Description: The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the
- Measuring Range: 120 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Level Measurement Type: Continuous Level
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: water. Self Test/Diagnostics: Power Up Test verifies liquid level transmitter is operating properly and diagnostic messages are sent over the RS-485 bus. Real Time Fuel Data: Real time fuel data over the J1708 data link for on vehicle communication. RS-485 Messaging: Three
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
Find Suppliers by Category Top
Featured Products Top
-
they can operate continuously if reactants are maintained at proper levels. Widely discussed in the media, hydrogen fuel cells use hydrogen as fuel and oxygen as an oxidant while other fuels such as alcohols (methanol/ethanol) have received attention as well. Protomatic has long been involved (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Paired with our Pneumatic Float Valves, O'Keefe Controls Co. Pneumatic Level Indicators and Level Controls effectively handle level control without risk of explosion. Suitable for a wide variety of (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
measurement accuracy. Complex installations make it difficult to use at remote or hard-to-reach measuring points. Traditional measurement methods such as floats, level probes or ultrasound quickly reach their limits under such conditions (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Manufacturing and Maintenance Aircraft manufacturing facilities rely on numerous chemicals, fuels, solvents, and compressed gases throughout production processes. Low-level gas detection systems continuously monitor work environments, helping ensure employee (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Manufacturing As hydrogen fuel cell technologies continue to grow, manufacturers increasingly rely on low-level detection systems to protect workers and maintain production continuity. Technologies Used for Low-Level Hydrogen Detection Several sensing technologies are (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
-resistant features are required. Applications: Generally, pressure sensors will be heavily used in drilling, refining, and transportation processes to monitor fluid levels and detect leaks. Types Used:Absolute pressure (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Rugged Sensor Solutions for Aerospace & Defense Crane A&E’s sensing components and systems deliver high-accuracy, proven reliability, and are engineered to excel in the most rugged aerospace and defense environments. From proximity sensors and systems (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics
More Information Top
-
A highly accurate fuel level measuring system
With conventional float - type fuel level sensors , measurement errors when the vehicle is on an incline or going around corners.
-
Federal Register > Wednesday, January 24, 2007 > [72 FR 3200] Control of Air Pollution From New Motor Vehicles and New Motor Vehicle Engines; Regulations Requi...
Alternatively, reductant level monitoring could be conducted by using a dedicated " float " type level sensor similar to the ones used in fuel tanks.
-
CR4 - Thread: Help Needed: Electronic Dipstick
A reduced voltage circuit includes the fuel sender unit, which is just a float on an arm with a wiper contacting spiral wound … is increased or decreased (if they used the exact type sensor for oil level , oil would tend to…
-
RECONFIGURABLE CONTROL IN ELECTRIC
UTILITY POWER PLANTS
…3.2: Types of actuator faults and failures: (a) floating failures, (b) lock failures … 53 Fig. 3.3: Types of sensor faults and failures: (a … 4.6: Drum water level for unconstrained MPC .....................................94 Fig. 4.7: Fuel flow rate for unconstrained…
-
Aircraft Fuel Systems
There are many ways of detecting fuel level and various types of level sensors are described in the following paragraphs. .... 7.1.4.1 Magnetic Float Activated Reed Switch .
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
Level sensors are also used for the critical low level sensing and display function to ensure that fuel levels do not drop below flight critical levels where the aircraft has insufficient fuel to return to a suitable airfield. .... Level sensors may be one of a number of types : Float operated; optical; sound or zener diodes – two of which are described below.
-
Ultrasonic Fluid Quantity Measurement in Dynamic Vehicular Applications
The existing fluid level sensor technology is mainly based on resistive type potentiometers. .... Such sensors deter- mine fuel levels by considering the resistance value of the potentiometer, such that a float interconnected with the potentiometer changes the position of the terminals forming contacts with the resistive track [1].
-
LPG Refueling Technology
Electrically based automatic stop-fills have been discussed for many years, though have been limited in use due to the inaccuracy of fuel level sensors for LPG. .... The float type are not very reliable, and can become obstructed by contamination.
-
Digital fuel level indicator in two-wheeler along with distance to
zero indicator
The proposed technique can be improved by adding a buzzer to announce the user about the abnormal conditions like low level, half level and full levels of the fuel tank. .... In this project a float type sensor is placed within the fuel tank the variation of the fuel can change the position of variable resistance which is connected with the float.
-
An Efficient Online Mileage Indicator by Using Sensors for New Generation Automobiles
The fuel storage in the tank is continuously monitored by float sensor which is fixed in the tank. .... The float sensor is the special type of sensor in which the resistance value is varied depending upon the liquid level [9].
Indicates content that may require registration and/or purchase.