-
Supplier: Sherex Fastening Solutions
Description: manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating
- Size: #8
- Type: Cage Nut, Flange Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Sherex Fastening Solutions
Description: manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating
- Size: #10
- Type: Cage Nut, Flange Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Sherex Fastening Solutions
Description: manufacturing process. The floating nut (.020” radial float) aligns to drive the angle of the screw and thus eliminates cross threading and spin out. RIV-FLOAT® was designed for post installation in applications where cage nuts, clinch nuts, floating
- Type: Cage Nut, Flange Nut
- Size: M6
- Features: Other
- Thread Direction: Right Hand Thread
-
-
Supplier: ELMA Electronic Inc.
Description: movement of 50mm within the outer container Rugged injection-molded carrying handles are ergonomic Standard, stainless steel threaded fasteners secure electronic equipment into floating stainless steel cage nuts All racks have positive stacking, aligning at the front face
- Mounting Style: Rack Mounted
-
Supplier: Imao-Fixtureworks
Description: BJ744 Type - Body Steel (S45C) Quenched and tempered Black oxide finish Heat treated to HRC33-39 BJ744-SUS Type - Body Stainless Steel (SUS304)
- Finish: Black Oxide
- Type: Cage Nut
- Size: M10, M12, M16, M20, M24, M6, M8
- Material: Steel
-
Supplier: DigiKey
Description: #12-24 Cage Nut
- Type: Cage Nut
- Finish: Zinc Plated
-
Supplier: RS Components, Ltd.
Description: Schneider Electric NSYCNFM6 Cage Nut
- Type: Cage Nut
-
Supplier: Fastener SuperStore, Inc.
Description: 1,000 PC LOT M6-1.0 Rack Mounting Cage Nuts / Steel / Zinc
- Type: Cage Nut
- Size: M6
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Allied Electronics, Inc.
Description: This hardware is required for equipment mounting in standard enclosures and mounting racks.
-
Supplier: TFC Ltd.
Description: • Fast & easy to assemble by hand. • Self retaining. • High strength. • Blind fitting. • Provide ‘float’ for misalignment of panels. • Eliminates welding, clinching or staking. Material: Cage: CS70 Carbon Spring Steel Nut: Low Carbon Mild Steel Cage: 302 S25 Stainless Steel
- Type: Cage Nut
Indicates content that may require registration and/or purchase.