-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Features: Captive Screws, Floating, M5
- Fastener Standards: Other
- Material: Steel
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Features: # 4, Captive Screws, Floating
- Fastener Standards: Other
- Material: Steel
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Features: # 8, Captive Screws, Floating
- Fastener Standards: Other
- Material: Steel
-
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Features: # 6, Captive Screws, Floating
- Fastener Standards: Other
- Material: Steel
-
Supplier: PennEngineering®
Description: Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
- Thread Size (Decimal Diameter): 0.164 inch
- Hole Size (Diameter): 0.312 inch
- Length: 0.311 inch
- Panel Thickness: 0.036 inch
-
Supplier: Amphenol PCD
Description: The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are
- Number of Contacts: 2 to 20
- Contacts Pitch: 3.81 mm
- Voltage Rating: 300 volts
- Current Rating: 12 amps
-
Supplier: Amphenol PCD
Description: The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are
- Number of Contacts: 2 to 24
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
Find Suppliers by Category Top
Featured Products Top
-
Secure Your Panels with PF11M™ Captive Screws for Every Application The PF11M family offers standard, flush, and wide head screws designed for reliable retention, minimal hardware loss, and versatility in (read more)
Browse Captive Screws Datasheets for bisco industries -
Choosing Your Screw Material When considering the choice of material there are certain variables that need to be taken into consideration. Proper material selection is based upon 5 important criteria (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Keystone has expanded our selection of electronic hardware and screws to include a series of Metric & Imperial threaded Titanium Socket Head Cap Screws. This new line of products are manufactured from Grade 2 Titanium meeting DIN 912 specifications. These screws are ideal for (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in one piece utilizing pick and place method Combination drive, Torx®/slot Solderable finish Screw length code “0” retracts flush in up position Ease of installation (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
ZAGO seal screws provide reliable sealing and secure fastening for demanding industrial environments where protection and performance are essential. Available in Phillips, socket cap, and six-lobe styles, these specialized fasteners help maintain secure (read more)
Browse Captive Fasteners Datasheets for bisco industries -
and clearance is an issue, low profile (S706SHM…) stainless steel and alloy steel with black oxide or nickel plating screws are available in a variety of styles. Complying with EU Machinery Directive, Captive Machine Screws (S706SCM…) have a unique shape which prevents loss during (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
FASTENERS FOR MOUNTING INTO PRINTED CIRCUIT BOARDS Captive Screws, Broaching - PFK Captive Screws, Surface Mount - SMTPR, PSHP Captive Screws, Other - PF11MF, PF11MW, PF12MF, PF12MW Nuts, Broaching - KF2, KFS2 Nuts And Spacers/Standoffs, Surface (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
High-Tech Sealing Fasteners: What are they & when to use them? Learn how ZAGO high-tech sealing fasteners (sealing screws, nuts, bolts, washers) with O-ring technology help engineers and OEMs solve their toughest (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Larger Than Life: Titanic And Her Name Heritage
Almost fairytale-like, the four-funneled, triple- screw floating city captured the imagination and provided the same type of excitement that any marchen7 brings to the listener or reader.
-
Analysis and Design of Crew Sleep Station for ISS
The Float nut is a captive screw and would allow for better installation on orbit of the CCAA flange as shown in Figure 4.
-
Evaluate Habitat Use and Population Dynamics of Lampreys in Cedar Creek, 2000 Annual Report.
Outmigrant lamprey were captured by a floating rotary screw trap (constructed by E. G. Solutions, Inc., Corvallis, OR) with a five-foot diameter cone placed in a pool upstream of Grist Mill falls in Cedar Creek.
-
Evaluate Habitat Use and Population Dynamics of Lampreys in Cedar Creek, 2001 Annual Report.
Emigrating lamprey were captured by a floating rotary screw trap (constructed by E. G. Solutions, Inc., Corvallis, OR) with a five-foot diameter cone placed in a pool upstream of Grist Mill falls in Cedar Creek.
-
Evaluate Habitat Use and Population Dynamics of Lampreys in Cedar Creek, Annual Report 2002.
Emigrants Emigrating lampreys were captured by a floating rotary screw trap (constructed by E. G. Solutions, Inc., Corvallis, OR) with a five-foot diameter cone placed in a pool upstream of Grist Mill falls in Cedar Creek.
-
Federal Register > Friday, April 12, 2002 > [67 FR 17970] Endangered and Threatened Species; Take of Anadromous Fish
The COE proposes to capture (using fyke nets, floating screw traps, dip nets, and backpack electrofishing equipment), anesthetize, handle, fin clip, and release 37,300 juvenile PS chinook salmon.
-
Update on Non-Electrically Invasive Liquid Level Measurement
The Rotor has provisions for attaching the Float Arm and Float by two screws into two captive self locking nuts.
-
Comparative migratory behavior and survival of wild and hatchery steelhead (Oncorhynchus mykiss ) smolts in riverine, estuarine, and marine habitats of Puget S...
A floating screw trap (Seiler et al. 2002) was used to capture downstream migrating wild steel- head smolts at RK 55.
-
CR4 - Thread: Isolated Ground
Your equipment needs to float to avoid screwing up any data that the system wants to capture .
Indicates content that may require registration and/or purchase.