-
Supplier: Radwell International
Description: FLOATING ROLLER CHAIN TENSIONER SIZE:40. FREE 2 YEAR RADWELL WARRANTY
-
Description: ISO 19901-7:2013 specifies methodologies for - the design, analysis and evaluation of stationkeeping systems for floating structures used by the oil and gas industries to support production, storage, drilling, well intervention and production, production and storage, drilling, well
-
Supplier: CSA Group
Description: ISO 19901-7:2013 specifies methodologies for - the design, analysis and evaluation of stationkeeping systems for floating structures used by the oil and gas industries to support production, storage, drilling, well intervention and production, production and storage, drilling, well
-
-
Supplier: CSA Group
Description: Preface This is the second edition of CAN/CSA-ISO 19901-7, Petroleum and natural gas industries - Specific requirements for offshore structures - Part 7: Stationkeeping systems for floating offshore structures and mobile offshore units, which is an adoption without modification of the
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: RS Components, Ltd.
Description: RS Chain Tensioner, DIN Code 16B-1, 420N
- Application: Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley, Sprocket
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Maximum Tension Rating: 16.1856 to 526.032 lbs
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing These idle sprockets use a contact sealed type of bearing that can work in dusty environments.
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical positions. Allows easy tensioning.
- Maximum Tension Rating: 7.868 to 48.332 lbs
- Application: Belt, Chain
- Contact: Guide Only
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Available with pressed-in ball bearing
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Fenner Drives
Description: Ideal for use with roller chain idler sprockets
- Maximum Tension Rating: 100 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 67.44 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 1,011.6 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Application: Chain
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
Find Suppliers by Category Top
Featured Products Top
-
a challenging task. As wind turbines get bigger, in increasingly harsh environments or on floating platforms, bolted connections are reaching their capacity limits and are often complex to design, install, and maintain. Traditional methods for monitoring preload, such as using torque (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Solve Heat Exchanger Flange Issues with Superbolt® Multi-Jackbolt Tensioners On this application, Superbolt MJTs addressed common leakage and safety issues associated with critical heat exchanger flange bolting. Not only did the customer save on their bolting (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
TYPHOON+ Boltight Typhoon+ tensioners have been developed to meet the technical and environmental demands of the wind (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
EASY PRELOAD MEASUREMENT A true innovation in the field of preload monitoring, the Superbolt Load-Sensing Tensioner (LST) is among the first of Nord-Lock Group’s Industry 4.0 products. Equipped with a strain-measuring device, the patented LST (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group
More Information Top
-
CR4 - Thread: How do you tension a chain drive ?
There should be no fear of the floating chain tensioner moving anywhere.
-
Manual combustion engine
Chain tensioner 2 K plastics- sliding rail .
-
Manual mechanical engineering
Simple or double roller chains (image 25) with chain tensioners (hydraulically or spring-loaded) or toothed belt drive (noiselessly) for overhead camshafts. Camshafts are längsdurchbohrt for oil supply of its deposits ( slide bearing).
-
Manual mechanical engineering
Simple or double roller chains (image 25) with chain tensioners (hydraulically or spring-loaded) or toothed belt drive (noiselessly) for overhead camshafts. Camshafts are längsdurchbohrt for oil supply of its deposits ( slide bearing).
-
Combustion engines
… would however also have detonated the frame the additional treatment of the bases of the slide bearing. The executions to the drive elements of the camshaft ( chain , toothed belt, direction, tensioner and vibration dampers) and secondary aggregates had also to fall for this reason.
-
Expedient Navy SPM Fuel Terminal
with the onboard hydraulic chain tensioner from day 11 The ATTF installation waa completed through day 15. … an LST) was moored at the buoy, and the connection of the offbuoy floating offbuoy floating hoses …
Indicates content that may require registration and/or purchase.