Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 This practice covers the procedure used to perform pressure in-line coagulation-flocculation-filtration of water and waste water. It is applicable to water and waste water with relatively low suspended solids (<30 mg/L). The waste water practice is applicable for any size filter greater
-
Supplier: Peterson Filters Corporation
Description: The IMAX is a powered flocculation treatment device that imparts a unique shearing action to pre-filter slurries and thickener feeds while injecting a very dilute flocculent to the slurry. The result is dramatically improved filtering and settling rates due to very efficient
- Equipment Type: Flocculation
-
Supplier: Hydro Quip, Incorporated
Description: Features & Benefits Lower installed cost Easily installed indoors Minimal start-up / restart time Lower maintenance costs Occupies less floor space Minimal field labor required to install
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Equipment Type: Flocculation, Gravity Sedimentation
-
-
Supplier: Alar Engineering Corp.
Description: No Description Provided
- Features: All Clarifiers, All Sedimentation Equipment
- Equipment Type: Conventional Clarifier, Flocculation, Suction Clarifier
- Application / Industry: Waste / Sludge
-
Supplier: Hydro Quip, Incorporated
Description: Features & Benefits Cost Efficient Water Testing Pilot Studies Delivery & Installation Customer Service Compact Size Solids Storage Optional Integral Oil Storage Stainless Steel Construction
- Features: All Sedimentation Equipment, Other
- Equipment Type: Flocculation
- Application / Industry: Food and Beverage, Oil / Fuel, Paint / Coating, Paper and Pulp, Waste / Sludge
-
Supplier: CANNON Instrument Company
Description: The Automated Stability Analyzer (ASA) quantifies the maximum flocculation ratio of asphaltenes in oil and the peptizing power of the oil medium according to ASTM D7060.
- Test Media: Asphalt / Pavement, Fuel
- Features: Fuel Oil
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Stability / Stability Index
-
Supplier: Smith & Loveless, Inc.
Description: The Smith & Loveless CLAR-I-VATOR® is a high rate, solids contact clarifier used for economical and efficient chemical precipitation in water and wastewater treatment applications. It combines flash-mixing, flocculation, clarification, sludge collection and sludge thickening in one unit
- Features: All Clarifiers, All Sedimentation Equipment
- Equipment Type: Conventional Clarifier
- Application / Industry: Waste / Sludge
-
Supplier: Alar Engineering Corp.
Description: No Description Provided
- Features: All Clarifiers, All Sedimentation Equipment
- Application / Industry: Chemicals, Construction Materials, Drinking Water, Food and Beverage, Oil / Fuel, Ore / Mineral, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Equipment Type: Flocculation, Suction Clarifier
-
Supplier: KINTEP NEW POWER
Description: KINTEP screw press sludge dewatering machine is more advanced than traditional dewatering systems which can be easily blocked by low concentrated sludge. Kintep screw press allows for automatic continuous sludge flocculation, thickening, dewatering, and filtrate discharging. The thickening
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® Clari-DAF® dissolved air flotation systems create millions of microbubbles to float solid particles to the surface of the water where they are removed as floating sludge, usually by mechanical skimming. Normal Clarification Cycle Chemical coagulants are introduced to improve
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: Marmon Industrial Water LLC
Description: and wastewater containing suspended solids, color and organic impurities. As such, the Reactivator provides a means for chemical addition and mixing, flocculation, and upflow clarification in a single unit. Typical Applications Boiler Make-Up Pretreatment Clarification Color and Organics
- Features: All Clarifiers, Other
- Equipment Type: Conventional Clarifier
- Application / Industry: Drinking Water, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: adjusted to suit particular sludge thickening needs. The most efficient thickening is found by varying the feed rate, the polymer type and dosage, flocculation mixer speed (if fitted), drum speed, angle of the drum, and the spraying interval. A variety of different filter cloths are also
-
Supplier: Alfa Laval Inc.
Description: is no requirement for a flocculation mixer. The gravity deck also simplifies plant layout by eliminating the need for a gravity thickener or holding tank to thicken sludge prior to the belt press. Belt Press G3 is both very forgiving and flexible, making it the best choice for plants where
-
Supplier: F.B. Leopold, a Xylem brand
Description: for removal. The process starts with the addition of chemicals and rapidly mixing the raw water with coagulants. Good coagulation is one of the most important factors affecting flotation. One—stage flocculation is used to cause the particles to collide and form floc particles. A saturator is
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® Clari-DAF® dissolved air flotation systems create millions of microbubbles to float solid particles to the surface of the water where they are removed as floating sludge, usually by mechanical skimming. Normal Clarification Cycle Chemical coagulants are introduced to improve
-
Supplier: Alfa Laval Inc.
Description: supervision. There’s also no reject to pump ashore and no need to transport land wastes such as filter elements, coalescence elements, active carbon, or flocculation deposits. This contributes to reduced operating costs. Easy to install in any engine room Designed for plug-and-play
-
Supplier: DAS Environmental Expert GmbH
Description: wastewater can be separated more easily. Other options to remove harmful substances from the wastewater are precipitation, ionic exchange, flocculation or UV-treatment.
-
Supplier: Alfa Laval Inc.
Description: supervision. There’s also no reject to pump ashore and no need to transport land wastes such as filter elements, coalescence elements, active carbon, or flocculation deposits. This contributes to reduced operating costs. Easy to install in any engine room Designed for plug-and-play
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
Find Suppliers by Category Top
Featured Products Top
-
Process Description The system is designed for high throughput, operational stability, and high automation - capable of unattended operation. Key features include: • High processing capacity (3 x that of conventional equipment) • Automated (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
energy?intensive and costly. Variable solids concentration – Fluctuations from <0.2% to >4% solids challenge conventional dewatering equipment, causing clogging or inefficient (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Challenges: - Highly variable sludge concentrations (often very low, <0.2% solids) - High water content → large volumes to process - Traditional equipment clogs easily due to fibrous or sticky organic solids - High energy consumption with centrifuges or (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
fluctuates widely (0.2–>4% solids). Traditional equipment clogs easily and fails on dilute streams. High energy cost – Centrifuges (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
& wear (short equipment lifespan, high spare parts cost) Multi-disk Screw Press: Integrates an automatic control cabinet, sludge thickening and dewatering unit, and a liquid collection tank. Under fully automatic operation, it (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Large volumes require extensive storage and handling space Clogging and inefficiency using conventional equipment (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Challenges: Traditional equipment struggles with low-concentration sludge (<1% solids) High risk of (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Traditional equipment suffers from low capacity, high failure rates, and continuous manual operation requirements. Greasy and fibrous sludge easily clogs dewatering equipment, disrupting stable operation. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Variable pH and temperature – inhibits microbial activity High suspended solids concentration – clogs conventional equipment Dark color (e (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Oil and grease presence – Can clog equipment and hinder biological processes. High solids and sludge volume (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Coagulation and Flocculation
Water is clarified using the processes of coagulation and flocculation, which remove suspended solids (turbidity) from water by causing the suspended particles to aggregate into a slime, that settles out of the water. This technique is used in treating wastewater, both industrial and treated sewage
-
Application Note - New USEPA Rules for Drinking Water - A Compliance Strategy (.pdf)
be taken of the source water and the distributed water after flocculation/softening. The TOC removal requirements are based both on the TOC concentration and the alkalinity of the raw water and adjusted for alkalinity because the optimum pH for TOC removal is often below 6.0. Thus, high alkalinity
-
DBPR Solutions - New EPA Rules for Drinking Water (.pdf)
before & after flocculation/softening. * Acceptable levels dependent upon alkalinity. * Turbidity analysis to meet new filtration requirements. * SUVA alternate compliance test. Compliance Deadlines: * Large Surface Water or GWUDI**Systems January 1, 2002. * Small Surface Water or GWUDI**Systems January
More Information Top
-
States > Texas > State > Register > 2000 > [TexReg 2000-0421is] 04/21/2000
Proposed new §290.42(d)(9) contains provisions for floccula- tion equipment .
-
States > Texas > State > Register > 2000 > [TexReg 2000-0908is] 09/08//2000
Adopted new §290.42(d)(9) contains provisions for flocculation equipment .
-
Evaluating Closed Loop Systems
F’20cculatibn Unit After a carefid comparison is made of available flocculation equipment , the rental rate should be determined for the particular unit selected Labor.
-
Treatment of Textile Processing Effluents
Coagulation & Flocculation Equipments 197 .
-
Water Treatment Plant Design, Fifth Edition > MIXING, COAGULATION, AND FLOCCULATION
Equations are available to calculate G for various types of mixing arrangements, and manufacturers of mixing and flocculation equipment provide information on G values for their equipment.
-
Evaluation of capital cost data: Part 9: Liquid waste disposal with emphasis on chemical treatment
Different types of flocculation equipment are used in wastewater treatment.
-
States > Texas > State > Register > 2015 > 07/24/2015
(9) Flocculation equipment shall be provided.
-
States > Texas > State > Regulations > Title 30 - Environmental Quality > Part 01 - Texas Commission on Environmental Quality > 290 - Public Drinking Water > [...
(9) Flocculation equipment shall be provided.
-
States > Texas > State > Register > 2002 > [TexReg 2002-0510is] 05/10/2002
(9) Flocculation equipment shall be provided.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0213is] 02/13/2004
(9) Flocculation equipment shall be provided.
Indicates content that may require registration and/or purchase.