Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision, high
- Maximum Discharge Flow: 0.23775484737356667 GPM
- Horsepower: 1.07217630792226 HP
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Supplier: Pump Solutions Group
Description: directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywhere that pump flow must be automatically proportioned or varied. Features • Stroke position
- Features: Metering Pumps
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body. System Features UL/ATEX
- Maximum Discharge Flow: 0.63401292632951 GPM
- Horsepower: 1.07217630792226 to 2.9484848467862 HP
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
-
Supplier: Milton Roy
Description: Delivering accuracy, reliability, and process control flexibility PROTEUS intelligent chemical metering pumps are engineered to meet today’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the ground
- Maximum Discharge Flow: 0.0001 to 0.3 GPM
- Maximum Discharge Pressure: 50 to 175 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Finish Thompson, Inc.
Description: Designed to work with PF Series pump tubes, FTI’s line of flow meters allow customer’s to dispense precise volumes of fluids from drums, barrel, totes and other containers. How do FTI flow meters work? As liquid flows through the body of the flow meter, it rotates
- Pump Type: Drum Pumps
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: DRUM-MATES Inc.
Description: This pump features a rotary, positive displacement sealless pump head which provides a precise, pulseless flow which is easily controllable and repeatable regardless of the preferred discharge pressure. Because the pump is fully submerged at the bottom of the container,
- Features: Drum Pumps, Metering Pumps
-
Supplier: Madden Manufacturing, Inc.
Description: low rates. Double ball checks with Teflon valve seats assure ±1% steady slate repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps
-
Supplier: DRUM-MATES Inc.
Description: Model No. DM-100SPFM/SS with 316ss Flow Chamber Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm Smart Pump (SP) Series of flow meters are excellent for batch controlled dispensing of liquid into or from drums, totes (IBC’s) day tanks,
- Meter Technology: Turbine Meter
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: Milton Roy
Description: Reliable and versatile metering pumps for critical chemical dosing applications Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial
- Maximum Discharge Flow: 0.0008333333333333334 to 68.93333333333334 GPM
- Maximum Discharge Pressure: 20,000 psi
- Features: Metering Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features • No-clog design. Straight-thru flow pattern eliminates pockets where slurries can settle. • Easily handles high viscosity liquids. • Double
- Pump Type: Diaphragm Pumps
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: Milton Roy
Description: Modular design for high-pressure applications Customized performance when it matters most The MILROYAL® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical
- Maximum Discharge Flow: 0.00055 to 34.666666666666664 GPM
- Maximum Discharge Pressure: 100 to 20,000 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Pump at output pressures up to 125 psi; flows to 33.3 GPH • Self priming even against maximum line pressure • Output volume is not affected by changes in back pressure • NEMA 4X and IP66 rated for washdown Standard electric control models have user-friendly features, including
- Maximum Discharge Flow: 0.554761305 GPM
- Maximum Discharge Pressure: 125 psi
- Features: Metering Pumps
- Pump Type: Peristaltic Pumps
-
Supplier: DRUM-MATES Inc.
Description: Extreme Duty Metering Pump for Drums, Totes and Tanks A modular construction with the customer and their environment in mind. At the heart of the Lutz flow meter system is a measuring chamber with a rotating disk. Liquid passing through the chamber causes the disc to rotate
- Features: Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear,
- Maximum Discharge Flow: 1.35 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Supplier: Milton Roy
Description: Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design
- Maximum Discharge Flow: 0.0033333333333333335 to 1.45 GPM
- Maximum Discharge Pressure: 100 to 3,000 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Manual control pumps|These
- Maximum Discharge Flow: 0.016666666666666666 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Manual control pumps|These
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 250 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Manual control pumps|These
- Maximum Discharge Flow: 0.0035 GPM
- Maximum Discharge Pressure: 250 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Description: The new EWN-Y electromagnetic pump combined with EFS flow sensor provides accurate real-time control and display of dosing rate. Set point control allows the desired flow rate to be simply programmed into the pump. Through feedback from the EFS sensor, the
- Maximum Discharge Flow: 0.02666666666666667 GPM
- Maximum Discharge Pressure: 150 psi
- Media Temperature: 32 to 104 F
- Features: Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: complement other Hydra-Cell Seal-less Pumps and Hydra-Cell Metering Solutions pumps in many different types of installations. They are ideal for low-flow, low-pressure requirements and will complement other Hydra-Cell Seal-less Pumps and Hydra-Cell Metering
- Maximum Discharge Flow: 0.0073968174 to 0.026417205 GPM
- Maximum Discharge Pressure: 58 to 217 psi
- Media Temperature: 32 to 104 F
- Power Source: AC Powered
-
Description: Features: The HRP Series metering pumps enable high-speed, accurate flow in a compact package. Designed specifically for OEM applications, the HRP pump has been sized for easy integration into many types of systems. Several control options, including proportional,
- Maximum Discharge Flow: 0.00001452946275 to 0.0100385379 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.25 inch
- Horsepower: 0.007505234155455792 HP
-
Supplier: ProMinent Fluid Controls, Inc.
Description: Profibus® or CANbus to the central control station. The pump is equipped with the option “Process Timer" and thus can be used as control centre in cases where otherwise programmable logic controllers would be required. Advantages Flexible adaptation to the metering task
- Features: Metering Pumps
-
Supplier: Valcor Engineering Corporation
Description: reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 100-800ul
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Features: Metering Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s New Grease Control Valve gives precise on/off delivery of your grease pump along with accurate grease measurement. Measure critical grease points with ease and accuracy or log the total grease delivered during a shift, month, year, or whatever time frame you require. The
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: Valcor Engineering Corporation
Description: reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 10-40ul
- Maximum Discharge Flow: 0.0031700646 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Features: Metering Pumps, Other
-
Supplier: Hydraulic Institute (HI)
Description: The ANSI/HI 7.6 Controlled-Volume Metering Pumps for Test standard provides uniform procedures for hydrodynamic controlled-volume pump performance testing and for recording of the test results of metering pumps.Vibration and acoustical testing methods are not
-
Supplier: Valcor Engineering Corporation
Description: reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 100-1500ul
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Features: Metering Pumps, Other
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.18375 to 2.205 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: compression type fittings. The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument. Flow control The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Numerous drive configurations for any application Low mechanical power needed High pump speeds over a wide control range Electronic speed control Pump capacity reproducible as desired Pump operates in positive or negative pressure conditions Heating jacket
- Features: Centrifugal Pumps, Magnetic Drive, Metering Pumps, Water Pumps
- Pump Type: Gear Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit projects (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Flow meters are vital to the integrity and accuracy of fluid processing systems, but they are also vulnerable to one common and costly problem: pulsation. Using a pulsation dampener for flow meter protection can significantly reduce flow variability and extend the life (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
more. Directional Flow Controls Lee Directional Flow Control valves provide metered flow in one direction, and free flow in the opposite direction. Functionally equivalent to a check valve in parallel with (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
SENTINEL Calibration Columns, also referred to as calibration cylinders, provide a simple and accurate method for measuring and calibrating pump flowrates in chemical dosing applications. Choose from PVC columns with PVC end caps or, borosilicate glass columns with a variety of end cap (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc.
Conduct Research Top
-
Biopharmaceutical Process Control: Part Two: Process Modeling
to represent bacterial, fungal and cell culture bioreactors. The fermenter or bioreactor composite block is combined in a module with other composite blocks representing mass and energy balances of valves, pumps and flow meters to create a virtual process. In other words, composite blocks from a library
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
A large Midwest food processor needed a low-cost and reliable solution to accurately control the batches of oil and water pumped into mixing tanks for the manufacture of corn chips and potato chips. The oil and water supply lines for the different tanks have different diameters and are each metered
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
-
Aqueous Film Coating: Get It Right the First Time
does not see. Pumping systems, coupled with magnetic flow meters, are typically used to deliver coatings. Choices include gear pumps, used for non-suspension coatings, and peristaltic and rotary lobe pumps. Each has its pros and cons, which are summarized in Table 2. Spray gun geometry and calibration
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and bulk packaging plants. When machinery is coupled with proportional solenoid valves for flow control, entire systems become automated and able to release raw ingredients continuously or infrequently for precise recipe control. Both linear and rotary solenoid valves are mounted on food processing
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, USA). The microfluidic devices were placed. in a vacuum jar for 30 min before all experiments to reduce. priming problems. Once the main channel was primed with fluid from. both inlets, the syringe pump was set to the desired. (constant) flow rate. Once the required flow rate was. maintained for 2
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the buffer was. 130 mS/cm and was measured with a Mettler-Toledo SevenGo. pro conductivity meter (Mettler-Toledo, Inc., Columbus,. OH) to ensure that its conductivity was 130 ms/cm. These cells were observed to be spherical, with a diameter. of w13 mm when in suspension. Carboxylate-modified polystyrene
More Information Top
-
Multi-process makes 25 dressings.
Basic units of the system are metered flow control pumps , an in-line blender for pre-emulsification of ingredients and a shear mill emulsifer.
-
Research on FPGA Controlled Metering Pump Flow System
So through the study of the metering pump work principles, Using computer, microchip technology and combined modern sensor technology, a FPGA -based metering pump flow control system with higher accuracy and reliability was developed.
-
Contemporary Solutions in Applied Materials and Industry
[4] Zhai Jun, Li Kejie, MCU Based Metering Pump Flow Control System, Instrument Technique .
-
Design study interim report, RMA button line radiation reduction
Metering pump flow control will be utilized for pumping filtrate from the vaculunreceiver tank and H202 from the peroxide head tank.
-
Growth of the Bay Scallop, Argopecten irradians, fes an artificial diet rich in protein
Gorman-Rupp bellows metering pumps con- trolled flow rates.
-
ICEEE 2010 List of Papers
Research on FPGA Controlled Metering Pump Flow System= .
-
Pulse Jet Mixing Tests With Noncohesive Solids
Pump Skid with Pumps and Coriolis Flow Meter ; Pump Control Panel .........................................
-
Forum: Chem. Eng. Technol. 1/2007
Applying a flow meter - controlled pump eliminates the need to pressurize the liquid source with inert gas blan- ket or similar techniques.
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Dewatering
A better case would be to have a flow meter control the pump speed.
Indicates content that may require registration and/or purchase.