Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERDCO Engineering Corporation
Description: Here is an easy to install insertion meter with turbine meter accuracy. The low mass non-metallic turbine rotates in direct proportion to fluid velocity and can provide local flow rate and total information with no external power required. 4-20 mA signal outputs are also available for
- Pipe Diameter: 1.5 to 72 inch
- Media Temperature Range: 225 F
- Liquid Volumetric Flow Rate: 4 to 195,000 GPM
- Operating Pressure: 400 psi
-
Supplier: AVK International A/S
Description: For direct insertion into the outlet of a standard tapping saddle. When inserted into the saddle outlet rather than the service pipe one size flow limiter can be used for all services of 32mm and below through the use of a reducing electro-fusion coupler. The flow line limitor is an
- Valve Size: 1 to 1.25 inch
- Valve Type: Control Valves
- Features: DIN
- Media: Gas, LP - Gas, Natural Gas
-
Supplier: Alfa Laval Inc.
Description: The Multi-Energy Pilot is an intelligent flow control system for low primary return systems. This control system will always prioritize renewable energy sources for collective buildings. To be associated with Alfa Laval's "Mini City" (see Heating systems small) or
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50 bar Materials Body regulator and valves: see ordering info Valve
- Pressure Rating: 4,351.131 psi
- Valve Type: Control Valves, Shut Off Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Clark Solutions
Description: voltage is generated. This tiny voltage is measured and translated into a frequency signal which is proportional to flow rate. This square wave signal can be sent directly to a PLC or other control, or can be converted using any of the associated family of indicators and converters. A
- Pipe Diameter: 1.5 to 48 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 2.1 to 25,060 GPM
- Operating Pressure: 200 psi
-
Supplier: Clark Solutions
Description: Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without
- Pipe Diameter: 2 to 10 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 1.9 to 7,000 GPM
- Operating Pressure: 200 psi
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow,
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Radwell International
Description: GAS FLOW CONTROL AND ELECTRONIC INTERMITTENT PILOT SEQUENCING, 24VAC, 90 SEC IGNITION TRIAL TIME, CONTINUOUS RETRY, 1/2 PSI PRESS RATING, 1/8" PRESS TAPPING, NATURAL GAS, STANDARD OPENING, 1/2"X1/2" NPT, 3.5" WC, -40-175 DEGREE AMBIENT TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Pilot Valves
- Media: Gas
- Features: Insertion and Tapping Valves
-
Supplier: OMEGA Engineering, Inc.
Description: Streamline your flow measurement operation with the FP-5100 Series flow sensor. Using this compact flow sensor, a matched sensor installation fitting, an OMEGA® flow meter or controller, and ordinary handtools, you can assemble a complete flow monitoring or
- Pipe Diameter: 0.5 to 10 inch
- Media Temperature Range: 194 to 212 F
- Operating Pressure: 180 to 200 psi
- Velocity Flow Rate: 1 to 20 ft/sec
-
Supplier: Marposs Corp
Description: DESCRIPTION TM3PQ is an instrument for leak tests with direct measure of the flow rate and for the volume control of the tested product. PERFORMANCE Delta TM3PQ is a pneumatic module with direct flow measurement for leak, flow testing. The instrument directly measures
- Computer Interface Options: Serial Interface
-
Supplier: Marposs Corp
Description: the residual flow when the valve opens. PERFORMANCES Delta TM3PF is a pneumatic module with direct flow measurement for leak or flow testing. The instrument directly measures pressure and flow rate through the product being tested (filters, taps, valves, ...).
- Computer Interface Options: Serial Interface
-
Supplier: Richardson RFPD
Description: The Ohmite TAP2000 series offers 2000 watts of power dissipation when properly heatsinked. The design of the TAP series creates a constant pressure to the cooling plate of approximately 300 N for proper thermal flow. The TAP2000 is ideal for variable speed drives, power supplies,
- Resistance Range: 25 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 2,000.0000000000002 watts
-
Supplier: DeZURIK, Inc.
Description: flow control. There are no seats to grind, no stuffing box to repack and no packing gland to adjust. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the mechanism, so the operating torque remains constant. Full-port opening and centerline closure is
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: The simple construction of the diaphragm actuator makes it a highly cost-effective control valve. Features Precise, responsive control Sleeve is the only component in contact with the media, eliminating the need for expensive bodies Versatile choice of sleeve trim to meet exact
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: Flomatic Valves
Description: DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE WITH TAPPINGS - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. NPT threaded 1" female I.D. and 1-¼" male O.D. on inlet and outlet connections. Features a flow efficient globe style all stainless
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Valve Type: Control Valves
-
Supplier: Red Valve Company, Inc.
Description: flow control. There are no seats to grind, no stuffing box to repack, and no packing gland to adjust ever. The rugged, self-cleaning elastomer sleeve isolates all mechanical parts of the mechanism, so the operating torque remains constant. Materials of construction Ductile Iron Body
- Valve Size: 4 to 24 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Zurn Industries LLC
Description: Series delivers optimal flow performance, making it ideal for any application, retrofit or new. Features And Benefits Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve Low torque takes only 9 ft lb of force to field adjust
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: optimal flow performance, making it ideal for any application, retrofit or new. Features And Benefits Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve Low torque takes only 9 ft lb of force to field adjust under flow
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Series delivers optimal flow performance, making it ideal for any application, retrofit or new. Features And Benefits Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve Low torque takes only 9 ft lb of force to field adjust
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: ZW5004 Series delivers optimal flow performance, making it ideal for any application, retrofit or new. Features And Benefits Widest range of flow performance satisfies virtually any application or replacement of any competitor's valve Low torque takes only 9 ft lb of force to field
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Pump Solutions Group
Description: optional remote control module.) Permits fast, easy visual check of pump stroke length. • Remote control unit (optional). Allows manual override and monitoring from remote location. • Switch reversible. Allows direct or indirect response to signal. • Separate signal and power entrance
- Pump Type: Metering Pumps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 1×10-6 mbar I/s He Flow capacity: Cv=0.07 Weight: 4.1~5.7kg Dimensions (mm) *As shown in the diagram, the outlet connection is the model of no ball valves. Flow Chart Schematic Drawing Ordering Information
- Maximum Pressure: 1,450.377 psi
- Temperature Range: -22 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: flow output and immersibility are optional. A rapidly reversing magnetic field is produced in the lower housing. As the fluid moves through this field, a voltage is generated that is measured and translated into a frequency signal proportional to flow rate. This square wave signal can
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 5 to 63,452 GPM
- Operating Pressure: 200 psi
-
Supplier: RS Components, Ltd.
Description: replacement. Saves up to 60% of water usage, compared with conventional taps. Saves energy as well as water, when fitted on hot water systems. 15 sec flow time at 3 bar non-adjustable. Comes with 6 l/m flow limiter, for water economy Control Type = Lever Body Material =
-
Description: of specific requirements for thermoplastic bodied valves for the control of water for tap and shower outlets (18.101.4.3 and Annex CC); - removal of Subclause 18.102 Wetted material specifications. This part 2-8 is intended to be used in conjunction with IEC 60730-1. It was established
-
Supplier: CSA Group
Description: 1:2015; - introduction of specific requirements for thermoplastic bodied valves for the control of water for tap and shower outlets (18.101.4.3 and Annex CC); - removal of Subclause 18.102 Wetted material specifications. This part 2-8 is intended to be used in conjunction with IEC
-
Supplier: Cole-Parmer
Description: • Full-range cooling for quick ramp up and cool-down
saves valuable time • Robust cooling and heating from -10 to 80 C • Compact design maximizes bench space and provides quick temperature changes • Internal tank design minimizes fluid evaporation True thermostatic control - Frequency Range: 60 Hz
- Volume: 2.8 liters
- Operating Temperature: 14 to 176 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Full-range cooling for quick ramp up and cool-down
saves valuable time • Robust cooling and heating from -10 to 80 C • Compact design maximizes bench space and provides quick temperature changes • Internal tank design minimizes fluid evaporation True thermostatic control - Frequency Range: 60 Hz
- Volume: 2.8 liters
- Operating Temperature: 14 to 176 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Full-range cooling for quick ramp up and cool-down
saves valuable time • Robust cooling and heating from -10 to 80 C • Compact design maximizes bench space and provides quick temperature changes • Internal tank design minimizes fluid evaporation True thermostatic control - Frequency Range: 50 Hz
- Volume: 2.8 liters
- Operating Temperature: 14 to 176 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Full-range cooling for quick ramp up and cool-down
saves valuable time • Robust cooling and heating from -10 to 80 C • Compact design maximizes bench space and provides quick temperature changes • Internal tank design minimizes fluid evaporation True thermostatic control - Frequency Range: 50 Hz
- Volume: 2.8 liters
- Operating Temperature: 14 to 176 F
- Configuration: Controlled Bath
-
Supplier: Deschner Corporation
Description: SLIMLINE KINECHEKS can be provided with a SKIPCHEK feature in 1/2 inch, 1 inch, 2 inch and 3 inch stroke models. The fast feed (skip) interval reduces machining times when it is desired to line drill tubular sections, clevis parts etc. The skip feature is accomplished by adding a "by-pass"
- Stroke: 0.5 inch
- Maximum Force: 1,200 lbs
- Cylinder Diameter / Maximum Width: 0.937 inch
- Rod Diameter: 0.312 inch
-
Supplier: Deschner Corporation
Description: SLIMLINE KINECHEKS can be provided with a SKIPCHEK feature in 1/2 inch, 1 inch, 2 inch and 3 inch stroke models. The fast feed (skip) interval reduces machining times when it is desired to line drill tubular sections, clevis parts etc. The skip feature is accomplished by adding a "by-pass"
- Stroke: 2 inch
- Maximum Force: 1,200 lbs
- Cylinder Diameter / Maximum Width: 0.937 inch
- Rod Diameter: 0.312 inch
-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals:
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Watts
Description: Series TDV Triple Duty Valves are triple function valves used in flow measurement applications to eliminate the requirement of a hand-tight shutoff valve, a check valve, and a flow control valve on the pump system. It consists of a ductile iron body construction with grooved
- Valve Size: 2.5 to 12 inch
- Media: Water
-
Description: The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less.
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
Find Suppliers by Category Top
Featured Products Top
-
insertion FPI MagTM Flow Meter. The FPI Mag Flow Meter is the industry's only multi-electrode, hot tap, full profile insertion flow meter delivering a continuous total flow profile similar to a full (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
and effluent wastewater. The FPI Mag is the successor to McCrometer's popular Multi-Mag Insertion Flow Meter, which is the industry's only multi-electrode hot tap full profile insertion flow meter delivering a continuous total flow profile (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
it is generally immune to clogging by sand, grit or other debris. The Model 394L FPI Mag flow meter features hot tap installation, addressing the ever increasing need for municipalities to provide uninterrupted service while improving process control and ensuring delivery accountability. It (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
created downstream of the cone, can be measured via two pressure sensing taps. One tap is placed slightly upstream of the cone and the other is located downstream of the cone. The pressure difference can then be incorporated into a derivation of the Bernoulli equation to determine the fluid flow rate (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
taps, with one tap placed slightly upstream of the cone and the other located in the downstream face of the cone itself. The pressure difference is then incorporated into a derivation of the Bernoulli equation to determine the flow rate of the steam. McCrometer's V-Cone Flow Meter with built (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Subsea Flow Meter Delivers High Accuracy and Repeatability Designed For Deepwater Oil & Gas Production Modules and Operations Petroleum process engineers looking for a precise, reliable, compact flow measurement solution for deepwater module applications, will find the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pressure sensing taps. One tap is placed slightly upstream of the cone and the other is located in the downstream face of the cone itself. The pressure difference can then be incorporated into a derivation of the Bernoulli equation to determine the volumetric fluid flow rate. About (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pressure sensing taps. One tap is placed slightly upstream of the cone and the other is located in the downstream face of the cone itself. The pressure difference can then be incorporated into a derivation of the Bernoulli equation to determine the volumetric fluid flow rate. About (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
short vortices as the fluid flows past the cone. These short vortices create a low amplitude, high frequency signal for excellent signal stability. The clean signal enables a wide measurement range and quick response time for control purposes. The pressure difference exhibited between the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Chiron's Curse
Operational Excellence & Lean Six Sigma Production and process controls were not validated; in some cases, in-house specifications for endotoxin and bioburden levels were not met SOP for refiltering or reprocessing crude vaccine did not reflect actual practice Documentation was not adequate
More Information Top
-
Preparation of bilayer hollow billets by horizontal electromagnetic continuous casting
Liquid metal stream was precisely controlled by a flow control tap .
-
Energy conservation at the Purnell School
Pressor lightly tap flow control until bottom of faucet inlet tube isflush withcollarof flowcontrol.
-
Adjusted solutions in fast decoupled load flow
The methods are also applic- able to other adjustments such as transformer tap flow control , distributed system slack, etc.
-
Threaded adapter between shank and tap.
The adapter has a 1st opening at one end adapted to cooperate with a control flow tap and a 2nd opening at the opposite end of the device adpated to connect to a shank having a different size, to provide a flow…
-
Improvements in or relating to a beverage dispensing apparatus.
The device serves as an interface and adapter between a control flow tap and a shank that have different dimensions.
-
Solar energy and conservation at St. Mark's School
Pressor lightly tap flow control until bottom of faucet inlet tube is flush with collar of flow control.
-
Beverage dispense.
A solenoid valve provided near the tap controls flow of the beverage to the dispense tap.
-
Effects of proteins on the permeability of monolayers of cultured bovine arterial endothelium.
After 1-2 min of observation, the tap controlling flow between the chamber base and the capillary tube was closed.
-
Proceedings of the 3rd International Conference on Intelligent Technologies and Engineering Systems (ICITES2014)
Figure 5.7b shows the transient view of the flow control using tap water.
-
Cultural Tourism in a Digital Era
As an example, investments in water saving technology in hotels, including new showerheads, new pan and cisterns, or flow control in taps typically have payback periods from a few months to less than 5 years (UNESCO, 2013).
Indicates content that may require registration and/or purchase.