Products/Services for Flowguard Pulsation Dampers

  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. They can modulate gas or air flow, detour flow into alternative systems, or isolate a process...
  • Pulsation Dampeners-Image
    Pulsation Dampeners - (112 companies)
    Pulsation dampeners are devices that control the pulsations that result from a pressurized system's stroking action. They are often referred to as accumulators or surge suppressors. Description. Pulsation dampeners (accumulators, surge suppressors...
  • Damper Actuators-Image
    Damper Actuators - (51 companies)
    Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
  • Rotary Dampers-Image
    Rotary Dampers - (52 companies)
    Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear. Rotary dampers are gear-like devices designed to limit the movement of a moving piece of equipment. Rotary dampers absorb and slow down...
  • Shock Absorbers, Linear Dampers, and Dashpots-Image
    Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)
    Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide...
  •  
    Air Diffusers and Grilles - (303 companies)
    ...systems. Industrial diffusers (HVAC diffusers, diffuser dampers) are also used in industrial air-dispersion applications. Types of Air Diffusers and Grilles. Product categories include: two-way diffusers. four-way diffusers. radial vane diffusers...
  •  
    RF Diodes - (94 companies)
    ...temperature. Diode application. Categories. Typically, RF diodes are categorized as: Amplification diodes. Detector diodes. Mixer diodes. Damper diodes. Limiter diodes. Switching diodes. Microwave diodes. Modulation diodes. IC Package Types. RF diodes use many...
  •  
    Variable Air Volume (VAV) Units - (29 companies)
    Variable air volume (VAV) units are manufactured assemblies of air valves and dampers contained in a single enclosure. As HVAC system components, they regulate airflow to a room or zone in response to a thermostat or other signaling device...
  •  
    Pneumatic Valve Actuators - (475 companies)
    ...actuators include: Pneumatic actuator for valves and dampers. Video Credit: Industrial Controls / CC BY-SA 4.0. Actuation time is the time it takes to fully close the linear motion valve. Acting type is an additional specification. With single-acting...
  •  
    Mud Pumps - (88 companies)
    ...tanks to supply mud as needed. The input and output fluid ends of the pump are piped directly to the drilling string and the annulus of the borehole. The pumps usually have pulsation dampeners on both the fluid inlet and outlet ends to smooth out...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire