-
Supplier: Siemens EDA
Description: sequential optimization design tools. Powerful Visualization Tools The FloVENT visualization toolset is developed specifically to maximize productivity of engineers. Fully rendered models, 3D flow animation and tools for dynamic manipulation of temperature and flow
-
Supplier: ANSYS, Inc. in the Automotive Industry
Description: CFD simulations don’t end with the fluid flow prediction. To benefit from the prediction requires post-processing that provides complete insight into fluid dynamics simulation results. ANSYS CFD-Post software, the common post-processor for all ANSYS fluid dynamics
-
Supplier: COMSOL, Inc.
Description: The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI)
- Operating System: Chrome, Linux, MAC, Windows
- Features: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: add-on module can be added whenever needed Material catalogue with 60 predefined materials Complete set of load and constraint definitions to support a wide variety of solutions Modular (additional solvers can be added whenever needed): NX Flow, NX Advanced Flow NX Thermal, NX Advanced
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: Flow, NX Advanced Flow -NX Thermal, NX Advanced Thermal -NX Electronic Systems Cooling -NX Space Systems Thermal Additional CAE solutions for fluid flow analysis, advanced thermal analysis, advanced durability analysis and design optimization Various external third-party
-
Supplier: Marposs Corp
Description: strategies and it can handle up to 127 different cutting cycles with different types of limits (e.g. tool breakage/missing, overload, tool wear and fluid flow) for each cycle. All events exceed pre-fixed limits are recorded in a log-file. The compact GEMGP module is designed for easy
Find Suppliers by Category Top
Featured Products Top
-
for applications like flow cytometry and micro fluidics. The PSD/6 performs all standard liquid handling functions, including dispensing, serial dispensing and diluting. The PSD/6 is a reliable turnkey system to meet the requirements of the most demanding applications. Ensure that (read more)
Browse Liquid Handling Pumps Datasheets for Hamilton Company -
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil, fuel and processed-water analysis instrumentation and software, expanded its cloud-based TruVu 360™ Enterprise Fluid Intelligence Platform (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Check valves are simple components used in a fluid management system that permit the flow of fluid in one direction while preventing backflow in the other. But without proper application and installation, even the most high-quality components can’t perform properly. Download this (read more)
Browse Check Valves Datasheets for DFT Inc. -
service control valves and in-line, axial flow, nozzle-style silent check valves. We design products using the latest CAD, FEA, and CFD design technology software and provide cost-effective application engineering assistance, rapid prototyping, and fast-turn initial production. Our staff responds (read more)
Browse Control Valves Datasheets for DFT Inc. -
supplier offering technology and materials science resources to find outstanding and tailored sensors for the various building automation applications. IST AG is today a one-stop shop for temperature, humidity, flow and differential pressure sensors and therefore an ideal partner to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
View DFT's Video: GLC vs. Swing Check Valve and see how the axial flow, non-slam, spring-assisted GLC® check valve closes silently as the flow stops, but before reversal of flow thereby eliminating water hammer (read more)
Browse Check Valves Datasheets for DFT Inc. -
real-time data on emissions. They’re designed to be easy to use, enabling users to focus on controlling emissions efficiently and without worrying about software issues. They are fitted with simple interfaces and data visualization tools that make interpreting data quick and easy, allowing (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
The plant, which is spread over four floors, uses ABB Ability™ System 800xA® for distributed process control and over 250 instruments, measuring temperature, pressure, carbon dioxide and flow. System 800xA automatically controls and coordinates all aspects of the (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
and precision Efficient: Miniaturize reactions, scale up throughput, save on reagents, and remove pipette tip cost, saving time and resources across the board Tackle High-Viscosity and Diverse Reagents: The continuous flow chips enable accurate dispensing of thick fluids (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
Vacuum Chamber: A robust, stainless steel vessel, often cylindrical or spherical, designed to withstand full atmospheric pressure differential. It includes numerous ports for electrical, fluid, and instrumentation feedthroughs, as well as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Doppler simulation for pulsatile flow having nonaxial components
The physics of blood flow is modeled numerically using the Fluid Dynamics Analysis Package (FIDAP; Fluid Dynamics International, Evanston, IL), a commercial software that analyzes and visualizes fluid flow .
-
Hole Cleaning Modelling: What's 'n' Got To Do With It?
" Flow Visualization ", Drilling Fluids Graphics software , Baroid Drilling Fluids (1994-95).
-
How are we doing? A self-assessment of the quality of services and systems at NERSC (October 1, 1996--September 30, 1997)
This April 1997report capped a project funded by the Advanced Computational Technology Initiative to leverage computing facilities at LBNL to produce software for visualizing multi-phase fluid flow data.
-
A new line integral convolution algorithm for visualizing time-varying flow fields
He is currently developing numerical flow visualization techniques and software tools for computational fluid dynamics applications in aeronautics.
-
Deriving software engineering requirements specification for computer graphics simulation systems through a case study
It is of course is no match yet to different other commercial simulation and visualization software packages, such as Fluent for fluid dynamics and its Gambit (both usually work together for simulation and later visualization) by ANSYS and Matlab’s visualization [20], [21…
-
Advanced Research on Intelligent Systems and Mechanical Engineering
Using FLUENT compute fluid simulation software , we can do visualization simulation analysis for the internal flow field and heat transfer temperature and pressure distribution of reverse-flow and cross-flow type plate heat exchanger port.
-
Effect of Thermal Cycling on Cement Sheath Integrity: Realistic Experimental Tests and Simulation of Resulting Leakages
The digitalized 3D geometry of this leak path was imported into Computational Fluid Dynamics (CFD) software , thereby enabling a unique visualization of fluid flow through an actual leak path in degraded cement and an estimation of leak rates for different pressure differences.
-
Photocatalytic Reaction Engineering
The fluid flow pattern calculation and the fluid flow visualization can be developed using CFX-4.3 software for fluid flow simulation.
-
Cased-Hole Log Analysis and Reservoir Performance Monitoring
Fig. 5.18 Visualization of fluid phase and flow rate using MAP view software .
-
Digital Holography and Wavefront Sensing
The lightsheet is viewed normal to the fluid flow with a digital camera and dedicated software applied to visualize the vector maps.
Indicates content that may require registration and/or purchase.