Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: STEGO
Description: The SL 025 light was designed to fit in tight spaces in enclosures. It features an optional integrated receptacle so that electrical devices (e.g. power tools) can be easily plugged in when needed. The standard light can be screw mounted in a variety of positions, or the light
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: Legrand
Description: Sensitivity adjustment: PIR (high/low). Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'. cULus listed. 5-year warranty. Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic
- Features: Adjustable Sensitivity, Wall Switch
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Legrand
Description: Single Pole Occupancy Sensor, 2-Wire 500W, Light Almond Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device.
- Type: Ultrasonic
- Mounting: Wall Mount
- Features: Wall Switch
-
-
Supplier: Legrand
Description: Wall Mount Occupancy Sensor, Light Almond Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Smart Lighting Solutions, LLC
Description: most harsh environments. It's low profile makes it ideal for tight areas and low ceilings. UL Listing E319063. Options available at additional cost during check out: Stainless steel latches Cords and plugs Twist-lock plugs (limited to quantities on hand) Motion sensors Photocells
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Smart Lighting Solutions, LLC
Description: most harsh environments. It's low profile makes it ideal for tight areas and low ceilings. UL Listing E319063. Options available at additional cost during check out: Stainless steel latches Cords and plugs Twist-lock plugs (limited to quantities on hand) Motion sensors Photocells
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Smart Lighting Solutions, LLC
Description: most harsh environments. It's low profile makes it ideal for tight areas and low ceilings. UL Listing E319063. Options available at additional cost during check out: Stainless steel latches Cords and plugs Twist-lock plugs (limited to quantities on hand) Motion sensors Photocells
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Smart Lighting Solutions, LLC
Description: ballast standard Program start ballast available as an option when using motion sensors Unique Plug-N-Brite connectors in the fixture for easy cord & motion sensor attachments Lamps not included, but available
- Fixture Type: Fluorescent Lights
-
Supplier: Legrand
Description: testing. Sensitivity adjustment: PIR (high/low). Coverage: 180 degrees, up to 1050 sq. ft.; major motion 35' x 30'; minor motion 20' x 15'. cULus listed. 5-year warranty. Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic
- Number of Lamps Controlled: 1
- Application: Commercial, Interior
- Lamp Type: Fluorescent Lamps, Incandescent Lamps
- Controller Type: Occupancy (Motion) Sensor
-
Supplier: Lutron Electronics Co., Inc.
Description: VOLTAGE), 150 W (COMPACT FLUORESCENT/LED), 2 AMPERE (LIGHT) LOAD RATING 180 DEG FIELD OF VIEW 1-GANG (NOT INCLUDED) WALL PLATE TYPE PASSIVE INFRARED, 1-POLE SENSOR TYPE 30 SQ FT (MAJOR MOTION), 20 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN/ELECTRONIC
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: RAB Lighting
Description: 21 INCH L X 5 INCH W X 1 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 250 W AT 120 V LOAD RATING 180 DEGREE FIELD OF VIEW 30 FT AREA COVERAGE FLUORESCENT LOAD TYPE 5 SEC TO 15 MIN TIME DELAY LAMP TYPE T5 13 W LAMP BASE
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 250.00000000000003 watts
- Lamp Type: Fluorescent
- Features: Motion Detection, Other
-
Supplier: Selecta Products
Description: NEUTRAL WIRE TERMINAL TYPE 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: Lutron Electronics Co., Inc.
Description: TECHNOLOGY (PASSIVE INFRARED/ULTRASONIC) SENSOR TYPE 900 SQ FT (MAJOR MOTION), 400 SQ FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/HALOGEN/ELV/MLV/CFL/LED/MAGNETIC FLUORESCENT/ELECTRONIC FLUORESCENT/FAN LOAD TYPE 1/5/15/30 MIN (ADJUSTABLE) TIME DELAY AMBIENT
- Type: Passive Infrared, PIRs, Ultrasonic
- Mounting: Wall Mount
-
Supplier: Hubbell Lighting, Inc.
Description: ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE CURRENT RATING 3 TO 1.5 AMPERE COLOR TEMPERATURE 3500 K INCLUDES MOTION SENSOR, ALUMINUM REFLECTOR
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included
- Lamp Type: Fluorescent, Sodium
-
Supplier: Radwell International
Description: FLUORESCENT ENCLOSURE LIGHT, WITH MOTION SENSOR, 20W, 120VAC, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Leviton Manufacturing
Description: applications, the OSSMT-GD model does not require a neutral wire for installation. Wall Plate not included with Occupancy Sensors. Item Description Product Line: OSSMT, Technology: Multi-Technology PIR/Ultrasonic, Switch Type: Single-Pole, Mounting: Wall Switch, Device Type: Occupancy
- Type: Passive Infrared, PIRs, Ultrasonic
- Mounting: Wall Mount
- Features: Wall Switch
-
Supplier: bulbs.com
Description: U Lighting America DIMMABLE 15-Watt R30 CFL Reflector Flood with Medium Base (diameter 3.75", length 5.5") Equivalent to a 65 Watt incandescent bulb Suitable for indoor recessed ceiling, track lights and dry outdoor locations Works with standard incandescent dimmers, photo sensors,
- Lamp Power: 15 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 750 lm
-
Supplier: RAB Lighting
Description: CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES MINI MOTION SENSOR VAN3 MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 26 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: Terra Universal, Inc.
Description: from adjustable nozzles* at a velocity between 6,000 and 8,000 feet per minute (30 m/s and 41 m/s), a force that ensures efficient scrubbing action necessary to remove particulate matter. (Air showers in units without floors are activated by motion sensors.) Nozzles* are arranged on
- Door Width: 32 inch
- Number of Nozzles: 40
- Height: 90 inch
- Length: 84 inch
-
Supplier: Terra Universal, Inc.
Description: from adjustable nozzles* at a velocity between 6,000 and 8,000 feet per minute (30 m/s and 41 m/s), a force that ensures efficient scrubbing action necessary to remove particulate matter. (Air showers in units without floors are activated by motion sensors.) Nozzles* are arranged on
- Door Width: 32 inch
- Number of Nozzles: 32
- Height: 90 inch
- Length: 60 inch
Find Suppliers by Category Top
Featured Products Top
-
While compass was the first navigation instrument used by sailors to keep their course, today’s vessels, subsea vehicles and AUV (Autonomous Underwater Vehicles) are equipped with IMU (Inertial Measurement Units) or MRU (Motion Reference Unit) for high (read more)
Browse Datasheets for Tronics Microsystems -
is in continuous motion. Marposs infrared and white-light interferometers can also be used in front-end processes to monitor ultra-thin coatings immediately after deposition. These include photoresists, trench depths, or TSVs with high aspect ratios, all measured with high accuracy (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
24-265 V AC/DC universal supply voltage Magnetic or screw mounting with daisy chaining capability On/off switch or motion sensor options Mechanical thermostats for heating and cooling control Color (read more)
Browse Thermostats Datasheets for Altech Corp. -
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
measurement windows for the assessment of liquids or solids. The detector is also packed into a solid casing that protects the device from dust and humidity and shields the sensor from electromagnetic radiation. Its lack of moving parts and low operating voltage (5V DC) make it suitable for use in (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
ARGOS® NewLight, a revolutionary fibre-optic sensor layer designed to modernise wayside train monitoring. (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
aromatic components of oil contamination. When illuminated with UV light, the oils within the sample emit a characteristic fluorescent light, the intensity of which indicates the oil’s concentration. A consistent sample from the process line is directed through the HydroSense chamber. An (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
: Theta X / Y: 15°; Theta Z: 30° • Max Speed: 500mm/s (linear), 100°/s (rotational) • Minimum Incremental Motion (MIM): 10nm / 2 µrad • Repeatability: ±50nm (XY), ±75nm (Z), ±2 µrad (rotational) • Sensor Resolution: 1nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Measurement The NIR Intensity Lens captures the complete angular distribution of a NIR light source (up to ±70 degrees) in a single image, and achieves an angular resolution of up to 0.05 degrees per image sensor pixel. Paired with the ProMetric® Imaging Radiometer, the NIR Intensity (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
while being pulled from the DEP trap by the. pressure-driven fluid motion. An inverted light microscope. (Leica DMI 6000B, Leica Microsystems, Bannockburn, IL,. USA) equipped with a color camera (Leica DFC420, Leica. Microsystems) was used to monitor the particles flowing. through the main channel
More Information Top
-
Y-12 Sustainable Design Principles for Building Design and Construction
…highly reflective and high emissivity roofing), • Use optimal day-lighting techniques to reduce artificial lighting requirements, use task lighting to reduce lighting requirements at night, • Use energy efficient lighting technologies (e.g., fluorescent lighting , motion sensor lighting in bathrooms and…
-
Inventory of U.S.-led International Activities on Building Energy Efficiency Initial Findings
For example, Embassies are replacing all of their incandescent lighting with compact fluorescent lights , installing motion sensors and implementing automatic shut-off for computers.
-
Energy Efficiency Improvement and Cost Saving Opportunities for Breweries: An ENERGY STAR(R) Guide for Energy and Plant Managers
New Belgium Brewing Company in Colorado has also drastically reduced its lighting load by designing for maximum use of natural light, including light pipes, and by installing high efficiency fluorescent lighting along with motion sensors (Farrell, 1998).
-
Evaluation of energy efficiency program in Geneva
In this project, 1,948 W of old lighting devices (incandescent and fluorescent) were replaced by 1,138 W of efficient fluorescent lighting equipped with motion sensors (i.e., when nobody is detected by the sensors, the lights are dimmed to a…
-
Practicing Sustainability
His interactive creatures – constructed from video cameras and monitors, motion and light sensors , fluorescent lights, electrical cords, fans, and plastic bags – almost seem to breathe and float as they expand and contract.
-
City of Austin: Green habitat learning project. A green builder model home project
16526 - Exterior Lighting Fix�res A fluorescent light with photo and motion sensor will. be used adjoining the two doors.
-
Buildings for the 21st Century, Summer 2001. Office of Building Technology, State and Community Programs (BTS) Newsletter
Individual workstations feature energy-saving fluorescent task light- ing , desktop motion sensor lighting and electrical outlet controls.
-
Proposal for an intelligent lighting system, and verification of control method effectiveness
The hardware of the fundamental experiment system is com- prised of 15 inverter controllable fluorescent lights , multiple movable illuminance sensors , and controllers for each light.
-
An Indoor Guidance System for the Blind using Fluorescent Lights - Relationship between Receiving Signal and Walking Speed
After the fluorescent light begin to send out data signals, we just move the sensor under the fluorescent lights , from far to near, and see what signals we can get, Table .
-
A method for detecting tool wear on a CNC lathe using a doppler radar detector
To reduce sensor response to motion , fluorescent light , and other electrical noise, the electronic filter was designed with a narrow frequency pass band and the fluor- escent light inside the turning centre cabinet was covered with aluminium foil.
Indicates content that may require registration and/or purchase.